-
Supplier: KSB AG
Description: Manual actuators for the operation of quarter-turn valves. MA range manual gearbox, irreversible planetary gear kinematics, operation by handwheel. Applications Building services, industrial processes.
- Actuator Torque: 1,106.1946902654865 to 2,212.389380530973 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Handwheel Actuator
- Actuation Method: Manual
-
Supplier: Red Line Synthetic Oil Corporation
Description: Contains extreme pressure additives like our 75W140 GL-5 oil, but lacks friction modifiers to balance slipperiness Popular for historic and vintage transmissions, like Mid-1930s to early-1950s synchro-equipped gearboxes in cars and trucks Helps with noisy or rough shifting in troubled A-833
- Kinematic Viscosity (@ 40°C): 26.9 to 179 cSt
- Viscosity Index: 188
- Pour Point: -49 F
- Flash Point: 420.8 F
-
Supplier: Siemens Energy Sector
Description: Industrial power plants equipped with steam and gas turbines and SGen-100A-4p series generators keep process costs down due to the high efficiency levels of cogeneration. They also ensure a considerable degree of independence from public power supply. Frequency Model Power factor
-
-
Supplier: Oil-Rite Corp.
Description: Aluminum Liquid Level Gages with Card Thermometers and Shut-Offs can be used to view liquid level and temperature in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Aluminum Liquid Level Gages with Card Thermometers and Shut-Offs can be used to view liquid level and temperature in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Aluminum Liquid Level Gages with Card Thermometers and Shut-Offs can be used to view liquid level and temperature in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Aluminum Liquid Level Gages with Card Thermometers and Shut-Offs can be used to view liquid level and temperature in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Description: Description A non-contact high performance off-axis absolute rotary encoder designed for integration into space-constrained applications. Hollow ring, true absolute functionality, high speed operation and high degree of IP protection make this encoder suitable for many applications. The
- Resolution: 12 bits
- Accuracy: 360 arcsec
- Maximum Update Rate: 4 kHz
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: Branham, W.C. Inc.
Description: New Mid Size Continuous Recirculating Lubricant (CRL™) Gearboxes are for high cycle and continuous duty applications
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Branham, W.C. Inc.
Description: 2-Way and 3-Way Models. Hollow Bore and Counter Rotating Configurations Too. Sealed, Leak Proof Gearcase Machined Aluminum Construction Anodized Gearcase 303/304 Stainless Steel Shafts 8620 12DP 22T Heat-Treated Case-Hardened Gears Double Sealed Ball Bearings Tapered Roller Bearings Dual Lip Spring
- Gear Ratio: 1 to 2 (X : 1)
- Output Torque: 82 to 693 In-lbs
- Maximum Input Speed: 1,750 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Branham, W.C. Inc.
Description: W.C. Branham Washdown Right Angle Gearboxes are Corrosion Resistant and designed to be very rugged in wet, hostile, operating environments. They are also suitable for food processing machinery with optional food grade lubricant.
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Branham, W.C. Inc.
Description: Power Turns at 90 Degrees. An industry first - Insert-A-Shaft right angle hollow bore gearboxes that package an all-ball bearing configuration in a leak-proof, sealed gearcase and pre-lubricated design, as well as hard coated aluminum construction. The immediate benefits were
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit your own bespoke
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 1 (X : 1)
- Maximum Input Speed: 500 rpm
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Output Torque: 59 to 246 In-lbs
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 1 (X : 1)
- Output Torque: 56 to 236 In-lbs
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 3.5 (X : 1)
- Output Torque: 102 In-lbs
- Reducer Output: Hollow Shaft, Solid Shaft
- Shaft Alignment: Right Angle
-
Supplier: KOFON Motion Group
Description: The SVX is powered by the helical gearing system, high precision gear tooling and bevel gear grinding technology. The SVX is a great right angle servo gearbox solution for the standard precision motion related manufacturing applications.
- Gear Ratio: 3 to 512 (X : 1)
- Backlash: 10 to 15 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: KOFON Motion Group
Description: The KVX is powerfully featured by the helical gearing system, gear grinding technology and patented Master CagedSpindle planetary carrier. The KVX is the ideal servo gearbox solutions for the high precision motion applications.
- Gear Ratio: 3 to 100 (X : 1)
- Backlash: 8 to 10 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and
- Gear Ratio: 10 (X : 1)
- Output Torque: 70.79646017699115 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting space
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and
- Gear Ratio: 4 (X : 1)
- Output Torque: 35.39823008849557 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and
- Gear Ratio: 20 (X : 1)
- Output Torque: 35.39823008849557 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and
- Gear Ratio: 10 (X : 1)
- Output Torque: 26.54867256637168 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin /
- Gear Ratio: 4 (X : 1)
- Output Torque: 1,725.66371681416 In-lbs
- Maximum Input Speed: 8,000 rpm
- Backlash: 6 arcmin
-
Supplier: Boston Gear
Description: The CFA700 Series is the newest addition to the 700 Series family of products specially designed and manufactured for material handling conveyors. This patent pending technology makes it simple to mount the speed reducer directly to the conveyor frame using a uniquely designed integral output shaft
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Reducer Style: Integral Base
- Shaft Alignment: Right Angle
-
Supplier: Sumitomo Machinery Corp. of America
Description: SEISA's Conveyor Drives are ideal for mining and bulk material handling applications. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mining applications.
- Gear Ratio: 8 to 90 (X : 1)
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Reducer Style: Integral Base
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin /
- Gear Ratio: 60 (X : 1)
- Output Torque: 176.991150442478 In-lbs
- Maximum Input Speed: 10,000 rpm
- Backlash: 9 arcmin
-
Supplier: Boston Gear
Description: Overview The 700 Series worm gear reducers product line has been enhanced with a patented internal pressure equalization system. This specially designed system allows the gearbox to operate in any environment without the use of conventional pressure vents. Features and Benefits All units are
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Gearing: Worm
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only AFR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin /
- Gear Ratio: 90 (X : 1)
- Output Torque: 3,982.30088495575 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 9 arcmin
-
Supplier: Durst
Description: Features Application support from inception to completion Designed and manufactured to customer specifications Advanced design and prototypes available Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks
- Gearing: Bevel / Miter, Cycloidal, Harmonic, Helical, Hypoid, Planetary, Spur, Worm
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Reaction-Arm, Solid Shaft
- Mounting Style: Flange(s), NEMA Mount
- Reducer Style: Integral Base, Motor Mount / Gearhead, Shaft Mount
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Hyponic® is a right angle, all-steel hypoid gear drive. In addition to the patented Hypoid gear technology, the Hyponic® features patented Hypoid gear technology, maintenance-free grease lubrication, high efficiency operation, and universal mounting. Patented Hyponic gear technology is up to
- Gear Ratio: 5 to 1,440 (X : 1)
- Output Torque: 13,100 In-lbs
- Maximum Input Power: 0.125 to 15 HP
- Mounting Style: Flange(s)
-
Supplier: Durst
Description: Features Choice of forged or cut tooth gearing Tapered Rolling Bearings Universal Mountings Optional shift to change direction Heavy duty construction Applications Agricultural Material Handling Lawn and Turf Harvesting Extrusion Machines Fans and Blowers
- Gear Ratio: -4 to 4 (X : 1)
- Maximum Input Power: 4.5 to 160 HP
- Maximum Input Speed: 540 to 1,000 rpm
- Gearing: Bevel / Miter
-
Supplier: Boston Gear
Description: The secret to the world class washdown treatment lies with the specially designed epoxies and curing agents used. The Bisphenol-F type epoxy, offers a much higher level of corrosion and crack resistance due to the intensity of the chemical reactions and the resulting strength of the cross links
- Reducer Output: Hollow Shaft, Solid Shaft
- Shaft Alignment: Right Angle
- Gearing: Worm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular
- Gear Ratio: 19.5 (X : 1)
- Output Torque: 574.8 In-lbs
- Maximum Input Power: 2.82 HP
- Maximum Input Speed: 5,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
PG90 Geared Motor solves these issues with: Exceptional Torque: Rated 0.86 N.m, max 1.9 N.m, supporting up to 200 N.m through planetary gearbox options. (read more)
Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
% efficiency, the PG90 motor offers dependable, long-term operation even under harsh outdoor conditions. It supports custom gearbox configurations, allowing engineers to optimize for specific torque-speed profiles in solar trackers, trailers, and industrial automation systems (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Compact Power Transmission: Metal Zerol Bevel Gears for Angular Drives When mechanical systems require power transmission between intersecting shafts—typically at 90 degrees—Zerol (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
capacity, precision positioning, and reliable performance. Built with alloy forged steel and advanced manufacturing techniques, the gearbox provides excellent durability and efficiency for industrial automation applications (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
of cooling large industrial equipment from 350°F to 100°F in under 60 seconds for a client in the gearbox industry. Since mist cooling wasn’t an option due to the need to keep components dry, Anderson turned to Vortec for an air-based cooling solution. Vortec's engineers quickly grasped (read more)
Browse Air Blow Guns Datasheets for Vortec -
90 degrees apart, but can be designed to work at other angles as well. The pitch surface of bevel gears is a cone (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Couplings, and Nylon Sleeve Couplings Applications: Widely applied in industrial automation, conveyors, pumps, motors, compressors, gearboxes, mining, agriculture, construction, and material handling systems, ensuring reliable power transmission and smooth operation in demanding industrial environments. (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
ROLEC has launched its new profiPANEL command enclosures. These stylish, tough and highly versatile enclosures offer an economic solution for housing machine control equipment. IP 65 rated profiPANEL is ideal for a wide range of industrial applications. It can be mounted from the top or (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
corner. Changes the orientation of the product as it transfers by 90 degrees. Transfers can receive or send pallets. Pass thru or end stop. Comes with pallet stop; cushioned or non-cushioned. Optional M12 sensor brackets Optional Safety (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp.
More Information Top
-
Dubbel
Grades C 10 main execution B 63 main elongations C … … 33 main storages T 32 -, aerostatische storages T 32 -, gear bearing T 32 -, sliding … … high speed loops T 90 high speed stability Q … … 108, 109 Q wood industry T 90 Honen S …
-
vaQum 2006-vacuum in research and practice 6/2006
Through the use of new technologies in the modern industrial drive technique, the new possibilities of the … Modern direct drives and a compact motor- gear -combination connected to a miniaturization lead to a power increase of ( efficiency 90 - 96 %) motors.
-
Dubbel
… compressor P 36 -, dry rotor P 36 -, over-compression P 37 -, lower compression P 37 -, valve interpretation P 40 -, valves P 38 -, path control P 38 interpretation of industrial turbines R 69 interpretation … … technique F 23 automatic transmission Q 5, Q 6 … Grades C 13 axial surface moment 2. … E 2 component cooling P 13 component compounds G 3 building regulations Q 90 methods of construction …
-
Energy efficiency as key to the climate and resource conservation? - on the example the Smart Metering
Illuminating means koÈnnen, consumer electronics or electric motors in the industry , through improved technologies, how the LED … As the technique used in cars today of combustion engines with gears only uÈber one effect degree of maximally 35 % verfuÈgen and the braking energy must … … and spaÈter electric cars a kraÈftige increase of (efficiencies 4 90 %) the energy efficiency.
-
Bioprocess scale‐up: quest for the parameters to be used as criterion to move from microreactors to lab‐scale
… quired to account for energy losses, mostly due to friction, and power consumption by motors and gearboxes . The vol- umetric power consumption is representative of the turbulence degree and media circulation in vessels, and influences heat and mass transfer, mixing and circulation times.87 Constant volumetric powerinputwasappliedsuccessfullyasscale-upparameterforthe early industrial penicillin fermentations (1 hp gallon−1, equivalent to 1.8 … AccordingtoRushtonet al.,89, 90 thepowerinputfortheagitation of a non-aerated mixture, Po is characterized by the dimensionless variable …
-
Wind power plants
… 654-mechanically 656 Germanic Lloyd (GL) 196 companies under civil law (GbR) 911 society with limited adhesion (GmbH) 912 gear -bauarten 73, 324, 376 … … drehzahlvariable 388 387, storage, - efficiency 384 ' 597 guarantee … … tower) 500, 517 Glauert 90 glass fiber (rotor blades … IEC norm 176, 195 IGBT converters 434 pulse theory after Betz 81 costing installed to start-up 823 turbulence 784 ' 787 Inselbetrieb,111 induced to industry (wind) 717 (wind park), 481, 682 island network 481, 698 885 internal interest rate 927 …
-
Handbook of Noise and Vibration Control Complete Document
… – 883 aerofoil, 834 backward curved, 834, 870 – 871 forward curved, 834 industrial (radial), 834 tubular … … resonator(s), 951, 952 side-branch (muffler), 951, 952 Fluid loading, 79, 83, 90 , 98, 245, 1218 … … percentage filter, 13, 473, 474f, 480 – 481, 484, 559 – 560, 583 degrees of freedom, statistical … … 755, 956, 957, 959, 962, 962f, 963, 1002, 1334 Gaussian amplitude distribution, 209 Gearbox noise, 1018, 1086 …
-
Energy storage - the technologies, integration, Need
This resistance is dependent on the length of the ship, the travel speed and further factors like swell (remaining energy: 75-90 %). 5 Over the electrical machine, possibly gears and power electronics, the mechanical energy are converted into electrical … … different procedural paths in a current fuel or basic material for the chemical industry be converted, as … The overall efficiency of the process is little and comparably with the use degree of fossilen fuels …
-
Renewable energies
Because of physically unavoidable losses in the rotor, in the gear and in the generator as well as because of the own energy consumption for installation control, move the use degrees currently actually achievable in the practice between about 30 and 38 … … maximum system use degree of 100 % is implied therefore, about 70 to 90 % is opened … … e.g. usable in a connected near or remote heating network or through industrial low temperature consumers …
-
Electric vehicles. Mobility and renewable energy
Power electronics, electric motors come into hybrid vehicles and a progressive battery technology to an extent for insert how it knew previously never the car industry . Therefore, they, neither clutch nor larger gears , need. Modern electric motors are not only more compact than combustion engines, but have one significantly higher effect degree : They convert far the best diesel engines of only 35 % the chemical energy stored in the fuel over 90 % of the electrical …
Indicates content that may require registration and/or purchase.