-
Supplier: Kelco Industries
Description: brake seals with an exceptional on-time delivery record. Custom solutions for: Automotive Aftermarket, High Performance/Racing, Agricultural Equipment, Construction Equipment, Industrial Vehicles Mining Equipment, Off-Road Vehicles Brake Seals Brochure
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard M400HS brake caliper is a hydraulic applied, spring retracted brake caliper for use in heavy duty industrial applications. The brake caliper is suitable for outdoor applications and has been designed for use in many different extreme
- Maximum Pressure: 1,800 psi
- Weight: 170 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard M400SH brake caliper is a spring applied, hydraulically released brake for use in heavy duty industrial applications. The brake comes standard with marine grade epoxy paint suitable for outdoor environments. The M400SH is available with standard force
- Maximum Pressure: 2,400 psi
- Weight: 240 lbs
- Configuration: Disc
- Engagement: Friction
-
-
Supplier: Eaton Hydraulics Group
Description: DPA With a symmetrical opposed piston caliper brake design, Eaton Airflex Type 200DPA brakes offer total stopping power for most high-torque, high-energy applications. The robust design of the 200DPA is engineered for hydraulic actuation and can withstand the tough operating
- Maximum Pressure: 2,000 psi
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Return / Disengage
-
Supplier: Branham, W.C. Inc.
Description: Hydraulic Spring Applied Brake Ideal for emergency stopping and holding of industrial machinery and off-highway vehicles.
- Length: 0.15625 to 0.5 inch
- Configuration: Disc
-
Supplier: Branham, W.C. Inc.
Description: Hydraulic Spring Applied Brake Ideal for emergency stopping and holding of industrial machinery and off-highway vehicles.
- Length: 0.15625 to 0.5 inch
- Configuration: Disc
- Operation: Spring Actuation / Engage
-
Supplier: KTR Corporation
Description: Brake caliper M-D is designed as a fixed caliper brake. This brake can be designed with an air gap control to keep the air gap and thus the reaction time of the brake constant. The option to wear off the pads fully allows to permit long maintenance intervals
- Diameter: 8.1102406 inch
- Length: 9.055123 inch
- Weight: 167.58 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard MK750 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and
- Length: 10.13 to 11.31 inch
- Features: Conveyor, Electrical, Industrial / General Purpose, Magnetic, Other
- Configuration: Disc
- Magnetic Type: Electromagnetic
-
Supplier: KTR Corporation
Description: The brake caliper XS-xx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is
- Diameter: 7.33464963 inch
- Length: 6.9291376 inch
- Weight: 45.2025 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: KTR Corporation
Description: The brake caliper S-A-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is
- Diameter: 16.7322925 inch
- Length: 10.1574858 inch
- Weight: 167.58 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: KTR Corporation
Description: EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features Clamping forces of up to 375 kN Easy replacement of
- Weight: 518.175 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Shaft: Right Angle
-
Supplier: Eaton Hydraulics Group
Description: Floating Housing Brake Eaton’s passion for developing revolutionary new disc brake technology led to the development of the Floating House Brake (FHB)—a patented braking concept that uses a floating housing instead of a floating rotor. Rated for over 430,000 lb-in of torque,
- Torque Rating: 24,000 to 36,075 Ft-lbs
- Speed: 960 rpm
- Configuration: Disc
- Engagement: Friction
-
Supplier: HORIBA Instruments, Inc.
Description: the caliper, disc/drum, brake pad and shoes including different assembly fixtures to help optimize each brake system for use in a vehicle. Enabling different disc/drum compounds to be tested under thermal fatigue, friction compounds for emission (dust) production and
- Torque Capacity: 309,734.513274336 In-lbs
- Technology: AC
- Application: Automotive, Industrial
-
Supplier: Henkel Corporation - Industrial
Description: Industrial strength, solvent-based aerosol cleaner designed to penetrate, dissolve and remove contaminants. LOCTITE® SF 7611 is a clear, industrial strength, solvent-based aerosol cleaner designed to aggressively penetrate, dissolve and remove contaminants (i.e. fluid, grease, oil,
- Type: Cleaner / Cleaning Agent
-
Supplier: Dupont Molykote
Description: Silicone grease for brake caliper pins and ball joints Molykote® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with plastics and rubber materials. It also has good corrosion resistance
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.146 specific gravity
- Industry Applications: Automotive / Transportation
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Dupont Molykote
Description: Anti-Fretting Grease Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS Automotive brake caliper mounting pin lubrication Lubricant for metal/metal pairings FEATURES Wide Service Temperature Range (-40° C to +150°C) Resistant to Oxidation
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: GGB
Description: APPLICATIONS Automotive – Transmissions, king pin, truck brake caliper. Industrial – Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and lifting equipment, hydraulic cylinders, off highway equipment, and many more.
- Bushing Type: Sleeve
-
Supplier: Fluorocarbon Limited
Description: Fluoroline® PTFE hose assemblies are utilized in a wide range of industries such as the Chemical, Aerospace and Automotive. Applications include: Motor vehicle fuel and oil delivery and drainage systems Spray painting Refrigeration Motor vehicle air conditioning units Brake caliper
- Outside Diameter: 0.125 to 1 inch
- Temperature Range: -103 to 446 F
- Media: Adhesives / Sealants / Coatings, Air, Chemicals, Coolant / Refrigerant, Gases (LPG, elemental, etc.), Oil / Fuel
- Application: Automotive, General-Purpose / Fluid Handling, HVAC
Find Suppliers by Category Top
Featured Products Top
-
Our pneumatic series caliper disc brakes can be used in either industrial or mobile, off-highway applications. Aluminum Construction Hardcoated Fits on Brake Discs with Unlimited Diameter or Steel Plate Dynamic Torque (inch/lb.): 144 lbf per 100 psi x (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
APPLICATIONS Automotive – Transmissions, truck brake caliper,king pin Industrial – Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
lighter and therefore help reduce carbon emissions from vehicles. Convenience is also a benefit, with drivers activating the system by pressing a button rather than by pulling a stiff lever. The brake calipers on EPBs are equipped with a drive unit on the rear axle consisting of a DC motor and an (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
More Information Top
-
Standard Handbook of Machine Design, Third Edition > CLUTCHES AND BRAKES
An industrial caliper brake is used 19 times per hour on average to stop a machine with a rotating inertia of I = 328 lb·in·s2 (37.06 kg·m2) from a speed of 315 rev/min.
-
Industrial Heat Treatment of R-HPDC A356 Automotive Brake Callipers
The yield and ultimate strengths of the industrial heat treated brake callipers were lower compared to the laboratory scale heat treatment properties, while the ductility increased, mainly due to quenching effects.
-
Integration of CAM off-line programming in robot high-accuracy machining
A standard ABB IRB 6640-185 industrial robot manufactures the brake caliper through a programmed list of handling and machining tasks.
-
http://repository.up.ac.za/bitstream/handle/2263/17608/Moller_Influence%282011%29.pdf?sequence=1
[17] U. A. Curle, J. D. Wilkins, and G. Govender, “ Industrial Semi-Solid Rheocasting of Aluminum A356 Brake Calipers ,” Advances in Materials Science and Engineering, vol.
-
http://repository.up.ac.za/bitstream/handle/2263/16328/Moller_Application%282010%29.PDF?sequence=1
Industrial semi-solid rheocasting of aluminum A356 brake calipers [C]//Submitted for the .
-
The ASEAN Automotive Supplier Report
Plant 2: Bosch Chassis Systems, Eastern Seaboard Industrial Estate (Rayong province) – manufactures brake products and calliper assemblies.
-
Bosch
Plant 2: Bosch Chassis Systems, Eastern Seaboard Industrial Estate (Rayong province) – manufactures brake products and calliper assemblies.
-
Caliper brakes: Hydraulics versus pneumatics
Caliper brakes are well suited for a range of industrial uses, such as construction machinery, material handling equipment, metalworking machinery, automated assembly machines, and other heavy equipment.
-
Scientific.Net: Materials Science
Industrial Heat Treatment of R-HPDC A356 Automotive Brake Callipers .
-
Solid State Phenomena
Industrial Heat Treatment of R-HPDC A356 Automotive Brake Callipers .
Indicates content that may require registration and/or purchase.