-
Supplier: Marmon Industrial Water LLC
Description: water All Industrial applications where demineralized or deionized water is needed for ultrapure processes
- Continuous Flow Rate: 15 to 440 GPM
- Removal Application: Demineralization, Purification, Ultra Pure Water
- Market: Industrial, Other
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 80 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 480 volts
- kWatts: 36 kW
- Maximum Operating Temperature: 203 F
-
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 380 to 480 volts
- kWatts: 120 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 100 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Mar Cor Purification
Description: The 2200L is designed to produce up to 1.5 US gpm (5.71 lpm) at 77°F (25°C) of pure water to a storage and delivery system that can pump up to 10 US gpm (38 lpm) of high quality water to various point of use. The entire system is skid mounted on pigmented polypropylene
- Continuous Flow Rate: 0.4166666666666667 to 1.5277777777777783 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: Smith & Loveless, Inc.
Description: system is often required for boiler feed water, municipal water supplies, cooling water treatment, chemical and petrochemical applications, food and beverage manufacturers, hospitals, hotels, car washes, as well as many other applications.
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Nitrate Removal, Water Softening
-
Supplier: Terra Universal, Inc.
Description: This water pretreatment system rapidly provides the pure water needed for steam sterilizers like the MC8 and MC10. Free Shipping!
- Continuous Flow Rate: 1.056 GPM
- Market: Industrial
- Removal Application: Purification
-
Supplier: Mar Cor Purification
Description: The Biolab TAFS Series 1” Water Softening Systems are designed to remove calcium and magnesium ions from incoming water and replace them with soft sodium ions. Our complete system series features the Performa™ Softener Valve with standard controller for simple operation
- Continuous Flow Rate: 1 to 25 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Water Softening
-
Supplier: Terra Universal, Inc.
Description: The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of
- Continuous Flow Rate: 0.17611470133333332 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification
-
Supplier: Terra Universal, Inc.
Description: The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of
- Continuous Flow Rate: 0.08805735066666666 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification
-
Supplier: Terra Universal, Inc.
Description: The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of
- Continuous Flow Rate: 0.08805735066666666 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification
-
Supplier: Cleaver-Brooks
Description: Removing hardness also reduces the need for expensive chemical treatment to control scale. Cleaver-Brooks water softeners are available in package design for virtually any commercial or industrial application. A water softener is recommended whenever raw hardness exceeds 1 ppm.
- Continuous Flow Rate: 2 to 450 GPM
- Market: Industrial
- Removal Application: Water Softening
-
Supplier: Watts
Description: Series SS-263AP Compact Stainless Steel Water Regulators are designed for use with deionized water, chemical solutions, and high purity water purification systems applications. They feature a rugged investment cast stainless steel body and cage, stainless steel
- Valve Size: 0.25 to 0.5 inch
- Port Size: 0.25 to 0.5 inch
- Features: Regulators
- Primary Material: Stainless Steel, Steel
-
Supplier: Watts
Description: Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It consists of a thermoplastic body construction with 1/4 in. NPT female connections
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Features: Regulators
- Media: Water
-
Supplier: Mar Cor Purification
Description: The EDI Series Electrodeionization System is a revolution in chemical-free deionization that is cost-effective for all flow rates. No regeneration chemicals are needed. No hazardous waste stream is produced. Operation is simple, continuous, and facility requirements are reduced. The EDI
- Continuous Flow Rate: 2.5 to 60 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification, Ultra Pure Water
-
Supplier: Armstrong International
Description: The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1.25 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Supplier: Kontek Ecology Systems Inc.
Description: de-ionized water supply. The systems on board real time PLC controlled monitoring system ensures water quality and pH values remain constant for your process rinse water requirements. The system's PLC automatically manages both service and regeneration
-
Supplier: Fortrans Inc.
Description: Poli-Cut pH Control System pH Control Systems for Industrial and Municipal Uses Fortrans® designs CO₂ pH-control and neutralization systems for industrial process water. Our most popular water treatment pH control systems can effectively manage
- Continuous Flow Rate: 40 to 125 GPM
- Market: Industrial, Other
-
Supplier: Asahi/America, Inc.
Description: PolyPure® natural polypropylene systems provide excellent high purity performance and cost effective installation. PolyPure® systems are specified and installed with confidence for a variety of high purity applications including USP purified water, institutional laboratory,
-
Supplier: Fortrans Inc.
Description: including comments that indicated a desire to have access to a portable pH control system. The team at Fortrans® listened, and the result comes in the form of our newest CO₂ pH control system for concrete industrial process water and stormwater: the Model 5000SP. Reuse
- Market: Industrial, Other
-
Supplier: Fortrans Inc.
Description: Fortrans, Inc. is proud to introduce our new 6000 series of high-capacity pH control systems. This automatic pH control equipment uses carbon dioxide (CO2) gas to neutralize large volumes or flows of water in basins, tanks, stormwater resevoirs, boiler blow-down water sumps, or
- Market: Industrial, Other
-
Supplier: Fortrans Inc.
Description: Model 5000B Package pH Control System Fortrans Inc.® manufactures a self-contained pH control, neutralization, and monitoring system that uses CO₂ gas to neutralize high-pH process water and lower total suspended solids in process water produced at ready-mix concrete
- Market: Industrial, Other
-
Supplier: Smart Fog
Description: Smart Fog offers the patent-pending Fog Tunnel Treatment System. The Fog Tunnel is a stainless steel enclosure that may be retrofitted on any existing conveyor system or custom manufactured. The contained structure helps limit worker exposure. The FogTunnel contains the Smart Fog
- Primary Voltage: 120 volts
- Power Demand: 480.0000000000003 watts
- Control Tolerance: 1 +/- %
- Water: Deionized / Demineralized, Raw / Tap, Softened
-
Supplier: Houghton International, Inc.
Description: Houghto-Seal™ A-633 is a liquid concentrate additive for hot deionized (DI) water seal baths. The product acts as an anti-smutting agent and aid to sealing for aluminum and aluminum alloys.
- Coating Material: Aluminum
- Substrate: Anodized
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Inductotherm Group
Description: Modular: Robust and unitized system Infrared monitoring options Data logging capability for traceability Shaped flux concentrator for increased efficiency Deionized water NOT required Versatile: 50 or 60Hz / 350 – 600VAC input Minimal amount of water needed – only 8 GPM
- AC Voltage Required: 350 to 600 volts
- Applications: Annealing / Heat Treating
- Features: Electric
- Heater Type: Induction Heater
-
Supplier: Inductotherm Group
Description: Modular: Robust and unitized system Infrared monitoring options Data logging capability for traceability Shaped flux concentrator for increased efficiency Deionized water NOT required Versatile: 50 or 60Hz / 350 – 600VAC input Minimal amount of water needed – only 8 GPM
- Output Frequency: 60 to 150 kHz
- Applications: Annealing / Heat Treating
- Features: Electric
- Heater Type: Induction Heater
-
Supplier: Marmon Industrial Water LLC
Description: Graver’s UltraFlex UF systems are factory assembled skids that are pre-engineered and designed to meet the purified water demands of the power, microelectronics, and general industry markets. Our UF systems remove suspended solids and organic impurities from water using
- Market: Industrial, Other
- Removal Application: Organic Materials, Purification, Ultra Pure Water
-
Supplier: Gusher Pumps
Description: Required Motor Enclosures: Drip Proof, TEFC, Explosion Proof Motor Voltage Specifications: 3/60/208-230/460,575V APPLICATIONS Water Purification/Filtration (Reverse Osmosis, Ultra Filtration) Parts Cleaners/Washers Deionized Water Tank Transfer/Tank Cleaning Bottle Washing Waste
-
Supplier: NewAge Performance Products | NAPP
Description: fluoropolymer tubing Adhesives & Hot Glue Delivery Chemical Transfer Corrosives Cryogenics Deionized Water Transfer Food & Beverage Processing Industrial Laboratory Uses Lighting Covers Paint Spray Systems Pure Water & Fluid Systems Sight Glass (FEP) Solvent
- Outside Diameter / Size: 0.1875 inch
- Maximum Inside Diameter / Size: 0.0625 inch
- Temperature Range: 200 F
- Application: Chemical, Food Processing / Beverage, Medical / Pharmaceutical, Water
-
Supplier: Kontek Ecology Systems Inc.
Description: quality de-ionized water for recycling. REKON 5kL/HR System Industrial Applications Include: Metal recovery and wastewater recycling for metal finishing and PCB facilities Water purification and recovery for the semi-conductor manufacturing industry Selective polishing of
-
Supplier: Smart Fog
Description: Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust
- Steam Pressure: 100 to 150 psi
- Control Tolerance: 1 +/- %
- Placement: Air Handling
- Water: Deionized / Demineralized
-
Supplier: Watlow®
Description: Watlow's circulation heaters are compact heating solutions for fluids such as purified and inert gases, supercritical fluids and liquids like de-ionized water for use in semiconductor and electronics industries as well as for general liquid and gas heating applications. Watlow's
-
Supplier: NIBCO INC.
Description: Corzan® chlorinated polyvinyl chloride (CPVC) Schedule 80 fittings for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Corzan
- English Size: 0.25 to 6 inch
- Fitting Type: Adapter, Coupling, Elbow, Tee
- Features: English
- Material: PVC/CPVC
-
Supplier: Smart Fog
Description: Using our fully automated energy efficient ES100 System especially designed for simple installation & low maintenance you’ll be able to achieve the following without increasing utility bills or compromising safety: Non-Wetting precise humidity control Elimination of mold, bacteria & dust No
- Power Demand: 400 watts
- Steam Pressure: 90 psi
- Control Tolerance: 1 +/- %
- Placement: Air Handling, Wall Mount
Find Suppliers by Category Top
Featured Products Top
-
80 pipe for demanding applications including: • Municipal Water Treatment • Industrial process water • Chemical feed systems • Reverse osmosis (RO) systems • Deionized (DI) and ultrapure water systems • Wastewater treatment (read more)
Browse Plastic Tubing Datasheets for Pexco -
tubing May be overbraided with Kevlar® for higher pressures Applications Chemical Processing Corrosives Deionized Water Transfer Hot Glue Industrial Laboratory Uses Paint Spray Systems Pure Fluid Systems Solvent Transfer (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Industrial Laboratory Uses Lighting Covers Paint Spray Systems Pure Water & Fluid Systems Sight Glass (FEP) Solvent Transfer Water Sampling Wire Insulation (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
deionized water. Stainless steel flanged heaters are used with mildly corrosive solutions as well as severe corrosive solutions. Food applications also use stainless steel for sanitary purposes. The sheath materials used in a flanged heater can be steel, stainless steel, copper as well as exotic (read more)
Browse Immersion Heaters Datasheets for WATTCO -
deionized water into a dry carrier gas stream with precision evaporation or injection processes. The objective is to generate a stable, fully vaporized humidity stream without introducing liquid droplets that could disrupt sensor accuracy or flow measurements. Controlled vaporization maintains (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc. -
should be the final operation on a stainless steel part. It is generally done by immersing in a nitric or citric acid solution and then rinsing in clear deionized water and drying. If immersion of the stainless steel piece is impractical due to size, the acid solution may be applied with a suitable (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
SAMCO Technologies & Rohm and Haas Team To Provide Customers With New Solution For Industrial Water Deionization
Buffalo, NY - SAMCO Technologies, Inc. has received an exclusive license from Rohm and Haas, to manufacture and sell Advanced Amberpack™ Deionization Systems for industrial water treatment applications.
-
SAMCO Technologies & Rohm and Haas Team To Provide Customers With New Solution For Industrial Water Deionization
Buffalo, NY - SAMCO Technologies, Inc. has received an exclusive license from Rohm and Haas, to manufacture and sell Advanced Amberpack™ Deionization Systems for industrial water treatment applications.
-
Water Vapor And Carbon Nanotube Paper Available From RASIRC
The RainMaker Humidification System starts with industrial grade deionized water , then uses a special non-porous membrane to remove molecular oxygen and other contaminants from the water supply, so the process is repeatable and stable.
-
Annual environmental monitoring report of the Lawrence Berkeley Laboratory
The system also supplies makeup water for cooling towers, irrigation water, and water for other miscellaneous uses, including industrial , deionized , and distilled water systems .
-
Tiger Team assessment of the Lawrence Berkeley Laboratory, Washington, DC
The system supplies makeup water for cooling towers, irrigation water, and water for other miscellaneous uses, including industrial , deionized , and distilled water systems .
-
Annual Site Environmental Report of the Lawrence Berkeley Laboratory, calendar year 1991
The system also supplies makeup water for cooling towers, irrigation water, and water for other miscellaneous uses, including industrial , deionized , and distilled water systems .
-
Annual Site Environmental Report of the Lawrence Berkeley Laboratory, Calendar year 1992
The system also supplies makeup water for cooling towers, irrigation water, and water for other miscellaneous uses, including industrial , deionized , and distilled water systems .
-
Experience in operation of CHVC of the Vyborg BBL and recommendations on perspective BBLs
Based on the function feature, the following systems can be conditionally distin guished: filter compensating circuits; power trans formers; valves; the control, regulation, protection, and automation system (CRPAS); and the system for cooling with deionized and industrial water .
-
Innovative ceramic slab lasers for high power laser applications
Direct cooling of the diode bars by means of Micro Channel Heat Sinks (MCHS) is quite often the cause of sudden diodes death, and it requires the use of deionized water not always accepted in industrial systems .
-
Solar Power Tower Design Basis Document, Revision 0
…• Plant security system9 • Compressed air system10 • Potable water system11 • Cooling water system12 • Service water system13 • Nitrogen supply system14 • Water treatment system15 • Deionized water system 16 • Sanitary waste and industrial waste systems17 • Oil/water…
Indicates content that may require registration and/or purchase.