-
Supplier: AirPro Fan & Blower Co.
Description: The IEAH model is AirPro’s air-handling industrial exhaust fan. Functioning in clean-air and light dust-loading applications, this fan features a streamlined, heavy-duty design with a focus on performing with high operating efficiencies. The wheel blades of this IEAH
- Air Flow Rate: 80,000 SCFM
- Static Pressure: 45 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
-
Supplier: TPI Corporation
Description: 120 V 1-PHASE INPUT SUPPLY RATING 1300 CFM FLOW RATE EXHAUST FAN GABLE MOUNT MOUNTING TYPE MOTOR DRIVE TYPE APPROVAL UL SIZE 15 INCH DIA X 6 INCH D
- Air Flow Rate: 1,300 SCFM
- Applications / Use: Exhaust Ventilation
- Draft: Induced Draft
-
Supplier: New York Blower Company (The)
Description: NYB offers six different models of belt-drive Industrial Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust
- Air Flow Rate: 117,800 SCFM
- Static Pressure: 407.5371674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 84 inch
-
-
Supplier: Enervex, Inc.
Description: The EFV Exhaust Fan is used for bathroom, kitchen and clothes dryer exhaust. It is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be controlled by a
- Air Flow Rate: 450 to 4,000 SCFM
- Media Temperature: 480 F
- Maximum Diameter (Fan or Blower Wheel): 25.61 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: N.R. Murphy Ltd.
Description: Type MR fans are direct drive only and are designed for air or very light (fine) dust loadings. They are fabricated from heavy gauge welded steel. The scroll wrap is continuously welded to the side plates. These fans are dynamically balanced to highly controlled design specifications
- Design: Centrifugal
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation
- Environment: Light Solids / Powder / Dust
-
Supplier: LTG Incorporated
Description: LTG centrifugal fans in the exhaust series are used mainly to extract combustion gases from industrial plants. Their special design makes them suitable for conveying media of up to 392 °F and volumetric flows of up to 10 005 cfm. They can also be used for other tasks involving
- Air Flow Rate: 706 to 10,595 SCFM
- Static Pressure: 1.164245118985443 to 2.368636621384175 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Product Form: Bare (No Motor, Controls)
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan offers nine sizes of Model PF Direct Drive Propeller Fans with spark resistant, cast aluminum propellers, heavy-duty steel propellers, or stainless steel propellers. These industrial propeller fans can be provided in either supply or exhaust
- Air Flow Rate: 38,650 SCFM
- Static Pressure: 407.5371674924572 in H2O
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 48 inch
-
Supplier: N.R. Murphy Ltd.
Description: Centrifugal blowers designed in a range of sizes and capacities with several wheel designs and fan arrangements available for particular applications. We also carry an extensive list of fan accessories and offer various optional construction for heavy abrasive materials and spark
- Media Temperature: 600 F
- Design: Centrifugal
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: Thermon, Inc
Description: Specifically designed for both hazardous and general purpose industrial applications, the Ruffneck™ EFX Explosion-Proof Exhaust Fan is built for safety and durability. A number of optional features are available for customization, including Heresite® coating on all non-motor
- Maximum Diameter (Fan or Blower Wheel): 12 to 30 inch
- Material of Construction: Aluminum, Steel
- Design: Axial
- AMCA Class: Class I, Class II
-
Supplier: ProVent LLC
Description: ProVent offers a complete line of industrial fans for both supply and exhaust systems that are suitable for the toughest industrial applications. Fan selection and program curves are readily available using the most current certified fan selection software
- Air Flow Rate: 500 to 280,000 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: Continental Fan Manufacturing, Inc.
Description: RMD axial exhaust fans are suitable for roof or wall mounting, and are the perfect low cost choice for areas that have little or no duct-work. RMD fans are easy to install, corrosion resistant and feature a totally enclosed ball bearing motor. RMD fans are available in
- Air Flow Rate: 173 to 2,400 SCFM
- Media Temperature: 110 F
- Maximum Diameter (Fan or Blower Wheel): 10 to 18 inch
- Material of Construction: Aluminum, Steel
-
Supplier: Fläkt Woods Group SA
Description: Suitable for most medium volume, medium-high pressure applications. Typically used for commercial kitchen exhaust due to motor out of airstream and ease of cleaning. The fan is equipped with a high efficiency CentriflowPlus Impeller and the motor can be controlled with a frequency
- Air Flow Rate: 5,720.9814 SCFM
- Static Pressure: 4.416102175462009 in H2O
- Media Temperature: 248 F
- Maximum Diameter (Fan or Blower Wheel): 0.9842525 to 1.968505 inch
-
Supplier: National Fan Company
Description: Stainless Steel Exhaust Fan : 24 in blade - 1/2 HP - 115 / 230V (5,200 CFM) Variable Speed GENERAL INFORMATION: "TF" series stainless steel circulating panel fans are designed for use as air tube circulators, exhaust and chimney or circulating fans for hog,
- Air Flow Rate: 5,200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: Enervex, Inc.
Description: The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative pressure) in the entire
- Air Flow Rate: 500 to 6,000 SCFM
- Media Temperature: 575 F
- Maximum Diameter (Fan or Blower Wheel): 14 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Twin City Fan & Blower
Description: means to exhaust low concentrations of potentially toxic fumes out of and away from occupied spaces. The TFE employs a specially designed non-overloading airfoil wheel. In a tubular centrifugal fan, the air turns 90° after leaving the wheel. Twin City Fan & Blower's unique wheel
- Air Flow Rate: 755 to 37,300 SCFM
- Static Pressure: 413.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 36.5 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: National Fan Company
Description: Cabinet Exhaust Fan Industrial Duty Belt Drive: 48 in blade - 3 HP - 3 Phase (27,422 CFM) * COMPLETE WITH REAR SLEEVE AND BACKGUARD The Model XB wall exhaust fan is designed for general ventilation in commercial and light duty industrial applications
- Drive Type: Belt Drive
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Features: Wall / Panel Mount
-
Supplier: Moffitt Corporation
Description: Spun Aluminum Centrifugal Wall Exhaust Fans can be used to exhaust air from a variety of Industrial, Commercial & Institutional buildings. These fans are best where wall mounting is preferred to roof mounting. Typical applications include: machinery & equipment
- Air Flow Rate: 66 to 254 SCFM
- Maximum Diameter (Fan or Blower Wheel): 15 inch
- Material of Construction: Aluminum
- Design: Centrifugal
-
Supplier: HVACQuick.com
Description: Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 12 Inch, 1100 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Twin City Fan & Blower
Description: is commonly used in exhaust systems for universities, schools, hospitals, research facilities, laboratories, restaurants and waste water treatment plants. The benefits of utilizing an induced flow exhaust fan is to dilute the contaminated air at the outlet as well as increase
- Air Flow Rate: 135,000 SCFM
- Static Pressure: 422.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 66 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: Greenheck
Description: Wall Exhaust Fans The Wall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are out of the airstream. The fans are suitable for sidewall applications. CW, CWB Models CW/CWB spun
- Air Flow Rate: 70 to 12,500 SCFM
- Static Pressure: 5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Hartzell Air Movement
Description: Fiberglass Exhausters are industrial down or updraft centrifugal roof exhaust fans providing low- profile roof or wall exhaust solutions in corrosive environments. These fiberglass downblast roof exhausters feature a centrifugal FE wheel for improved performance in
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 18 inch
- Drive Type: Belt Drive, Direct Drive
- Features: Explosion Proof, Other
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Pelonis Technologies, Inc.
Description: PTGA series Axial Exhaust Fans are designed to provide optimal airflow and efficiency for residential and commercial applications. Each fan housing and impeller are made of high-quality UV resistant ABS material and also includes an innovative blade design that maximizes airflow
- Static Pressure: 0.2 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Robinson Fans
Description: The Materials Handling Wheel is designed to handle and move air or gas containing granular materials, dust, buffing and grinding wheel exhaust, wood or metalworking machine exhaust. It is also used for dirty, tough or general industrial materials-handling applications. Wheels
- Maximum Diameter (Fan or Blower Wheel): 12 to 84.25 inch
- Material of Construction: Aluminum
- Environment: Dirty Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics
-
Supplier: Johnson Controls, Inc.
Description: YORK® axial flow ventilators provide excellent value for supply (PLDS) and exhaust (PLDE) applications in kitchens, office buildings, bakeries,laundries, factories, warehouses, foundries and locker rooms. They have an attractive low profile silhouette and operate efficiently at low and medium
- Air Flow Rate: 2,460 SCFM
- Static Pressure: 1.25 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: AirPro Fan & Blower Co.
Description: AirPro’s industrial exhaust fan trim handling applications are designed for edge trim removal of materials, such as paper, cardboard, and various metals. AirPro’s trim-handling industrial exhaust fan can be provided with one of two standard wheel designs –
- Air Flow Rate: 80,000 SCFM
- Static Pressure: 45 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
-
Supplier: nVent Electric
Description: TFP Side-Mount Cooling Fan and Exhaust Packages are designed for limited-space enclosures that require a reliable and filtered airflow. Where positive airflow is not required, Exhaust Packages can be used on both the inlet and outlet. Engineered for 50,000 hours of continuous
-
Supplier: Hartzell Air Movement
Description: suitable for handling particle-laden air, sawdust, granular material and gases at higher pressures than the PW wheel Flange Mount The Series 05F Flange-Mounted Industrial Exhauster is a compact, direct-drive fan for vertical mounting directly to a dust collector or other applications
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 57 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Twin City Fan & Blower
Description: Application The TCPE Propeller Wall Fan is designed for low static pressures and can be mounted in a wall vertically or in a ceiling horizontally. All units come standard with a spun galvanized panel (except explosion proof, which is aluminum), zinc plated motor mount/guard, custom engineered
- Air Flow Rate: 390 to 7,615 SCFM
- Static Pressure: 407.4121674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8 to 24 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: Newark, An Avnet Company
Description: FAN FILTER, EXHAUST 116.5 X 116.5MM ROHS COMPLIANT: YES
-
Supplier: Johnson Controls, Inc.
Description: The YORK® EVD-Series of fans are ideal for general purpose exhaust applications including: bathrooms, garages, general kitchen areas, offices, churches, dormitories, factories, large warehouses and other relatively clean air applications. FEATURES AND BENEFITS Roof-mount, spun aluminum
- Air Flow Rate: 44 to 46,640 SCFM
- Static Pressure: 1.5 in H2O
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
-
Supplier: New York Blower Company (The)
Description: NYB FRP Radial Fume Exhausters are compact corrosion-resistant fans for moderate pressure, tough fume-handling applications such as laboratory fume hoods, plating and pickling operations, and scrubber systems.
- Air Flow Rate: 7,500 SCFM
- Static Pressure: 420.7871674924572 in H2O
- Media Temperature: 250 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 22 inch
-
Description: Models VQ Ceiling and VQL In-Line fans are direct drive centrifugal exhausters design for ultra-quiet operation. Capacities range from 29 to 3868 CFM and up to 1 inch static pressure. Perfect for offices, conference rooms, bathrooms, hospital rooms - Anywhere quiet, high capacity ventilation
- Air Flow Rate: 29 to 3,868 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
- Environment: Clean Air / Gas
Find Suppliers by Category Top
Featured Products Top
-
efficiencies nearly equal to conventional housed fan equipment. The Plug Fan eliminates the need for connecting ductwork; its mounting panel permits assembled-unit installation to any well-supported plenum wall. These fans, which are literally plugged into a system, are a natural for supply, exhaust, or (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Square fans come in three backward inclined wheel designs: airfoil, curved blade, and single thickness. They are ideally suited for a wide range of clean-air applications requiring a tight footprint. Typical uses include pneumatic conveying, product drying, product cooling, supply air, and (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Fans,?Industrial Exhauster, Roof Ventilators, and (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Nanotechnology Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
Centrifugal Fans Explained: Choosing the Right Blade Design for Maximum Performance Types, Applications, Selection Centrifugal fans power industrial ventilation across virtually every sector, generating high static pressures to move air through (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. They typically consist of a moving element like blades or vanes, connected through a shaft to a motor that (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
rubber whole-ring seal, reducing heat loss. Hot air circulation system High-power long-axis fan + multi-channel diversion design, vertical circulation up and down, large cavity ensures uniform temperature throughout the area, no dead corners, no local overheating. Heating system (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Air Filters (industrial) Datasheets for Envirco
More Information Top
-
Bangladesh Steel, Bangladesh Steel Manufacturers
Industrial Exhaust Fan .
-
Ventilator Fans Exporters, Ventilator Fans Selling Leads
[ Related Keywords : exhaust fan, ventilation fan, industrial exhaust fan , exhaust blower fan ] .
-
CR4 - Thread: How Do I Install an Automatic Timer to Control Two Exhaust Fans Alternately?
Using one supply for both industrial exhaust fans , with one automatic timer and contactor (if needed).
-
centrifugal fans - offers from centrifugal fans manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : centrifugal exhaust fan, ventilation fans, industrial exhaust fan , industrial ventilation unit ] .
-
exhaust - offers from exhaust manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : centrifugal exhaust fan, ventilation fans, industrial exhaust fan , industrial ventilation unit ] .
-
Conceptual Site Model Development and Phased Remedy Implementation to Achieve Vapor Screening Goals at a Former Dry Cleaner
Renovations included installation of a commercial kitchen with an industrial exhaust fan located above an open gas-fueled grill.
-
Maintenance Engineering Handbook, Seventh Edition > VENTILATING FANS AND EXHAUST SYSTEMS
This group is characterized generally by simple, rugged construction, usually referred to as industrial exhaust fans .
-
How many deaths will it take? A death from asthma associated with work‐related environmental tobacco smoke
These fans were inexpensive air cooling fans one would purchase for home use rather than industrial exhaust fans (See Fig. 1).
-
Expanding ICU facilities in an epidemic: recommendations based on experience from the SARS epidemic in Hong Kong and Singapore
Negative pressure ventilation can be created by mounting industrial exhaust fans in an external window of each cubicle (Fig. 1), ideally at floor level, if this does not create a hazard.
-
Transport of onions in general-purpose freight containers modified for forced ventilation with ambient air: 'Fantainer trial 2', April/June 1982.
A trial was conducted for shipping onions in a general-purpose freight container fitted with a standard industrial exhaust fan mounted within the container, with upward air flow, 25 air changes/h and a slatted false floor providing an air under-floor space …
Indicates content that may require registration and/or purchase.