Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Twin City Fan & Blower
Description: Application The TB Tubeaxial Fan is specifically designed for cost effective, reliable air movement in commercial and light industrial ducted and non-ducted applications. This unit is available with cast aluminum or fabricated steel propellers to meet specific application requirements.
- Air Flow Rate: 1,950 to 82,600 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 14 to 60 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The ATAB Adjustable Pitch Airfoil Axial Fan is designed for where it is advantageous to have the motor out of the airstream due to the presence of corrosive or hazardous fumes, or dirt-laden, hot, or moist air. ATAB features a unique blade design that maximizes energy transfer to
- Air Flow Rate: 2,900 to 65,100 SCFM
- Static Pressure: 409.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 15.61 to 48.78 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The TCLB Inline Centrifugal Fan is specifically designed for cost effective, reliable air movement in commercial and light industrial ducted, medium pressure applications. The TCLB's backward inclined fan wheel provides higher efficiencies and lower sound levels than
- Air Flow Rate: 250 to 41,700 SCFM
- Static Pressure: 410.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 10.5 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
-
Supplier: Twin City Fan & Blower
Description: Application The BCFS Centrifugal Filtered Supply Fan is designed specifically for roof mounted applications, supplying clean make-up air. BCFS fans feature high efficiency, non-overloading, backward inclined centrifugal wheels precisely matched to a spun venturi and are statically and
- Air Flow Rate: 1,065 to 8,280 SCFM
- Static Pressure: 410.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 14.75 to 24.75 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: National Fan Company
Description: Tube Axial Duct Fan Industrial Duty Belt Drive
- Air Flow Rate: 6,750 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: Continental Fan Manufacturing, Inc.
Description: When a specification requires a belt drive tubeaxial fan, the AIB fan offers the solution. This aerodynamically efficient fan is available in diameters from 12" through 60", with belt drive capacities ranging to 54,000 cfm. The AIB tubeaxial fan housing is
- Air Flow Rate: 600 to 54,000 SCFM
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Steel
-
Supplier: National Fan Company
Description: Cabinet Exhaust Fan Industrial Duty Belt Drive: 54 in blade - 1 1/2 HP - 3 Phase (24,281 CFM) * COMPLETE WITH REAR SLEEVE AND BACKGUARD The Model XB wall exhaust fan is designed for general ventilation in commercial and light duty industrial applications including
- Drive Type: Belt Drive
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Features: Wall / Panel Mount
-
Supplier: Continental Fan Manufacturing, Inc.
Description: ABP is the ideal solution for belt drive panel fan applications. The ABP offers aerodynamically efficient performance within a heavy duty welded steel frame and panel construction. This powerful fan is available in diameters from 24" through 60", with capacities ranging to
- Air Flow Rate: 800 to 44,600 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Description: Model HA fan is a belt drive, tubeaxial exhauster with the motor, drives and bearings located outside the airstream. Capacities range from 1420 to 63,845 CFM and up to 2 inch static pressure. The HA is designed to operate in any position and is furnished with mounting flanges on both
- Air Flow Rate: 150,000 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: Airmaster Fan Company
Description: Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Chicago Blower Corporation
Description: Chicago Blower's Direct Drive Industrial fan is a high performance, trouble free fan proven in a multitude of industrial applications. The fan eliminates belt slippage and power loss. Also, there is no belt noise or troublesome belt
- Air Flow Rate: 15,000 SCFM
- Static Pressure: 432.7871674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 5 to 17 inch
-
Supplier: Chicago Blower Corporation
Description: Thousands of industrial fan requirements worldwide have been resolved with Chicago's Industrial Centrifugal Fans. With the availability of two types of rugged radial wheels, the fans handle a wider spectrum of harsh airstreams and materials. The two housing designs
- Air Flow Rate: 70,000 SCFM
- Static Pressure: 446.7871674924571 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 5 to 33 inch
-
Description: Model AFSN centrifugal supply fan with heavy gauge galvanized hood and housing. Sizes 10" to 20". Capacities to 14,000 CFM.
- Air Flow Rate: 14,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 10 to 20 inch
- Applications / Use: Air Handling Units / HVAC
- Drive Type: Belt Drive
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Airmaster Fan Company
Description: Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: New York Blower Company (The)
Description: New York Blower’s Industrial Duct Fans are designed for low-pressure ventilation and industrial-process applications. Uses include heat, smoke and fume removal; paint booth exhaust; process drying with ambient, preheated air; oven exhaust; comfort and process cooling and general
- Air Flow Rate: 0 to 42,000 SCFM
- Static Pressure: 406.7871674924572 to 409.2871674924572 in H2O
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 48 inch
-
Supplier: Airmaster Fan Company
Description: Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Features: Dampers / Louvers, Wall / Panel Mount
-
Supplier: Moffitt Corporation
Description: The Moffitt Series TA Tube Axial Fan is designed for high air flow capacity is required and low static pressures. Fiberglass construction make these units an excellent choice where hostile atmospheres exist offering excellent chemical resistance and serviceability.
- Air Flow Rate: 1,633 to 4,820 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 inch
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Lasko Products, Inc.
Description: Heavy-duty metal construction Two powerhouse speeds Top-mounted controls Handle and wheels for mobility Built-in cord wrap Fully assembled Includes a patented, fused safety plug E.T.L. listed 45 1/2"L x 16 1/2"W x 46 1/2"H
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: ProVent LLC
Description: ProVent offers a complete line of industrial fans for both supply and exhaust systems that are suitable for the toughest industrial applications. Fan selection and program curves are readily available using the most current certified fan selection software
- Air Flow Rate: 500 to 280,000 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: New York Blower Company (The)
Description: New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation
- Air Flow Rate: 0 to 26,500 SCFM
- Static Pressure: 406.7871674924572 to 414.7871674924572 in H2O
- Media Temperature: 650 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 36 inch
-
Supplier: Chicago Blower Corporation
Description: The IAF is recognized for heavy duty construction. Housings are strongly braced to resist high pressure movement. Shafts and bearings are sized for belt drive duty and provide years of uninterrupted life. Split pillow block roller bearings are standard on all IAF fans. Wheels are
- Air Flow Rate: 13,000 SCFM
- Static Pressure: 436.7871674924572 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 27 to 66 inch
-
Supplier: Koger Air Corporation
Description: bearings while giving maximum support to moving parts, Removable pedestal allows assembly in desired rotation ; Inlets and Outlets : Fan inlet is proportional to the fan outlet, Standard fan inlet is a straight collar design for removal of fan sleeve connection, Standard
- Air Flow Rate: 920 to 6,256 SCFM
- Static Pressure: 1 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 22.625 inch
- Applications / Use: Air Handling Units / HVAC, Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: Greenheck
Description: Commercial and Industrial Centrifugal Fans The Industrial Duty Centrifugal Fans, series 41, are designed for heavy duty air movement applications. Series 41 construction includes both backward inclined and airfoil centrifugal wheels fans and features heavy gauge,
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Material of Construction: Aluminum, Steel
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Howden
Description: Centripal® EU The Centripal® EU has various impeller options, plus direct and belt drive versions. The product is available in both fully welded and bolted construction and is suitable for clean and dusty air applications, up to 350 °C continuous as a standard feature. Key Benefits 355-1600
- Air Flow Rate: 133,500 SCFM
- Static Pressure: 80 in H2O
- Media Temperature: 662 F
- Maximum Diameter (Fan or Blower Wheel): 14 to 63 inch
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: HVAC Fans for Agriculture Swifter® SW/SE series industrial fiberglass impellers are extremely durable and robust. Our unique manufacturing process and use of specialty composite materials produces a higher quality fan than sheet metal versions. The SW/SE series are made of
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Moffitt Corporation
Description: The Series 1000 Tube Axial fan is designed for applications where higher volumes of air are required at lower static pressures. The most efficient operating range is from 0" to 1" static pressure and can satisfactorily be used in applications with up to 1.5" static pressure. The Series 1000
- Air Flow Rate: 390 to 2,340 SCFM
- Maximum Diameter (Fan or Blower Wheel): 13.03125 inch
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Aget Manufacturing Company
Description: Aget push-through belt drive cyclone dust collectors are available from 10-75 HP and are recommended for applications where high volumes of dust-laden air must be moved, and high volumes of dust removed. These Dustkops use material handling fans designed for air streams up to 18,000
- Airflow: 1,200 to 4,500 SCFM
- Applications: Abrasives
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan offers twelve sizes of Model CPF Centrifugal Plug Fans in AMCA Class II and III construction. Designed to efficiently deliver large volumes of recirculated air, The Model CPF Centrifugal Plug Fan can be provided with or without a housing. All models are available
- Air Flow Rate: 46,000 SCFM
- Static Pressure: 431.7871674924572 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 25 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust
- Air Flow Rate: 0 to 117,800 SCFM
- Static Pressure: 406.7871674924572 to 407.5371674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 24 to 84 inch
-
Supplier: Howden
Description: Tellus Fans Howden Tellus Variable Pitch Axial Flow Fans - A uniquely designed axial fan providing operating economy, low sound power levels and reliability. When reliability and adaptability are paramount, the Tellus fan is the preferred choice for the most demanding
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas
- Product Form: Packaged (Complete System)
-
Description: Models EC and ECH are low silhouette belt drive propeller fans for exhaust or supply ventilation. Capacities range for 2510 to 74,200 CFM and up to 7/8 inch static pressure. EC and ECH fans are designed for high capacity general ventilation. Typical applications include a wide
- Air Flow Rate: 2,510 to 74,200 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: New York Blower Company (The)
Description: New York Blower Tubular AcoustaFoil™ Fans combine the efficient performance of centrifugal airfoil wheels with the versatility and compactness of axial-flow fan design. Uses include industrial/process supply-and-exhaust applications as well as heating, ventilating and
- Air Flow Rate: 0 to 140,000 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 200 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
-
Supplier: AirPro Fan & Blower Co.
Description: A plug fan, typically utilizing a forward curved impeller, is used when the fan must mount to an enclosure to circulate air in a clean, contaminated, or high temperature environment. A high temperature fan requires no ductwork, as the wheel is directly inserted into the
- Media Temperature: 1,700 F
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas, Smoke
-
Supplier: Radwell International
Description: FAN, 208-230/460V, BELT DRIVEN, 1/2HP, 12" FAN DIAMETER, 1725 RPM MOTOR, FAN RPM 2253. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
Find Suppliers by Category Top
Featured Products Top
-
For high-pressure ventilation, NYB Vaneaxial Fixed Pitch Fans are ideal where axial flow and space is at a premium. This belt driven product line is available with multiple hub ratios to increase performance and selection flexibility. Our selection software makes it easy to (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Cooled Motors — Name brand industrial duty motors are provided. Belt Drive Ring Fan, Standard or Reverse Flow Air Seal Fan Orifice — Propeller tips overlap the orifice, increasing the performance. Long Life V Belts (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Series 20 GI [General Industrial] Fans cover a wide randge of air-moving and material-handling applications. Some of the standard features are welded construction, rotatable and reversible LS wheels for sizes 144 through 364 and DH wheels sizes 194 through 364, lifting eyes, slip (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
NYB offers standard and high temperature Axial Plug Fans and Blowers for a variety of applications. These air handling units combine (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Capacities to 5,200 CFM. Pressures up to 58” WG. Stable performance…the pressure curve remains stable from wide-open to closed-off…fan instability, or pulsation, is eliminated even when “turn-down” approaches zero flow. Steel (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
Conduct Research Top
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
implemented for sensorless The system supports motoring in closed-loop control is particularly suitable for use on fans and commutation as would be required for a typical pumps. The program is written in C and has been fan or pump. specifically optimized and well annotated for ease of understanding
More Information Top
-
Software Project Development for Industrial Motor Systems Simulation
We presented in this paper the project and development of a computer program to simulate the behaviour of centrifugal pumping, industrial fans , belt conveyor and compressor, loads largely used in industrial processes.
-
Improving Fan System Performance: A Sourcebook for Industry
Most industrial fan - belt drive applications are limited to speed ratios below 4:1 (the motor speed is 4 times faster that the fan speed); however, for small horsepower applications (less than 1 hp), this ratio can be as high as 10 …
-
V Belt - V Belt Manufacturers, Suppliers
Related Searches : timing belt, rubber belt, transmission belt, conveyor belt, belt, drive belt, v-belt, flat belt, fan belt , industrial belt, ncr belt, industrial rubber belt, atm belt, rubber v belt, rubber product, auto belt, wrapped v belt, rubber conveyor belt, ribbed …
-
Sliced higher order time-frequency representations for detection and classification. Acoustical diagnosis application to faulty fan belts
Finally, an experimental study was produced which consists in classifying faulty fan belts in an industrial context.
-
Waste Recycling Initiatives in an Exploration and Production Company in Nigeria
The products include: vehicle springs, shock absorber casings, steering pads, centre casing for Mack trucks, industrial belts , engine coupling, fan belts.
Indicates content that may require registration and/or purchase.