-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Flat Belt End Drive: Specifications: Loads up to 80 lbs* (36 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 18′ (5,486 mm) 1.25″ (32 mm) diameter drive and
- Maximum Load: 79.38 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Flat Belt Center Drive: Specifications: Loads up to 120 lbs (54 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 24′ (7,315 mm) 1.25″ (32 mm) diameter drive and
- Maximum Load: 119.07 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Features & Benefits of AquaGard 7350 Positive Drive Belt Conveyor: FDA approved materials in belting and plastic components UHMW Wear strip bed plate with abrasion resistant materials support belt and tool-less removal for ease of cleaning USDA accepted solid urethane belting
- Maximum Load: 500 lbs
- Speed: 233 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Radwell International
Description: POWERGRIP, POSITIVE DRIVE, INDUSTRIAL TIMING BELT - H, NEOPRENE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PIX Transmissions Limited
Description: flex rate is f=100 per second • For Belt speed more than 45 m/sec, pulleys must be dynamically balanced APPLICATION Classical section Belts: They are primarily used in industrial drives. Classical Belts are recommended in special applications such as V-flat
- Belt Length: 9.5 to 905 inch
- Metric: 25mm, SPA, SPB, SPC, SPZ
- English: 3V, 5V, 8V, A / 4L, B / 5L, C, D, E, O / 3L / Z
- Features: Anti-Static
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on
- Belt Length: 15.9842606 to 79.0157907 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on
- Belt Length: 14.5 to 51.75 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on
- Belt Length: 15.9842606 to 79.0157907 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on
- Belt Length: 14.5 to 51.75 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/Global
Description: Ribbed Belts A well designed belt drive will transmit power for many years with minimal maintenance. Although they have been around for a long time, belts are still a very efficient and cost-effective method for transmitting power from one component to another. SKF offers
- Belt Length: 21.3 to 97.6 inch
- Number of Bands / Ribs (Multiple): 4 to 20
- Type: Multiple
- V-Ribbed: PJ
-
Supplier: SKF/North America
Description: Banded Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from turning over •
- Belt Length: 90 to 248 inch
- Number of Bands / Ribs (Multiple): 4 to 5
- Features: Double-Sided
- Type: Multiple
-
Supplier: SKF/Global
Description: range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on
- Belt Length: 17.9527656 to 101.968559 inch
- English: A / 4L
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: SKF/North America
Description: Banded Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from turning over •
- Belt Length: 158 to 540 inch
- Number of Bands / Ribs (Multiple): 4 to 5
- Features: Double-Sided
- Type: Multiple
-
Supplier: Hartzell Air Movement
Description: The Fiberglass Radial Blower is particularly suited for lab hood installations. It is available in direct or belt drive in SWSI (single width single inlet) only. The direct drive blower moves air at static pressures up to 12”. The belt drive blower is a versatile
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 16 to 33 inch
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: easy-conveyors
Description: up to 15 meters. The flat belt drive is tangential belt from roller to roller. Type 56 /57, Belt over roller 24V powered conveyor The Belt over roller is a belt conveyor that is divided into zones and operates with zero pressure accumulation; its
- Conveyor Type: Roller Conveyor
-
Supplier: Loren Cook Company
Description: CA centrifugal blowers are standard with a steel backward inclined, airfoil wheel. They are available in single and double width configurations. CF centrifugal blowers are standard with a steel backward inclined, flat blade wheel. They are available in single width configurations. About
- Air Flow Rate: 700 to 375,000 SCFM
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers. Virtually any
- Application: Process Equipment / Converting
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers. Virtually any
- Application: Process Equipment / Converting
-
Supplier: New York Blower Company (The)
Description: New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best
- Air Flow Rate: 0 to 200,000 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 650 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
-
Supplier: Despatch - ITW EAE
Description: process reliability. Conveyor extensions on each end provides loading/unloading areas Class A options for handling flammable solvents Additional airflow designs such as horizontal or vertical up flow Custom coveyor systems including flat wire, mesh belts, monorails, powered rollers,
- Temperature Range: 104 to 500 F
- Capacity: 12.5 cubic feet
- Atmosphere: Air / Oxidizing
- External: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated. Conveyance Systems Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt Style Conveyor typically interfaces with
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
Find Suppliers by Category Top
Featured Products Top
-
performance in moist or mildly contaminated airstreams, and BC wheels with curved, single-thickness blades for good performance in moist airstreams. DESIGN FEATURES · CAPACITIES - to 200,000 CFM · PRESSURES - to 14" WG · TEMPERATURES - to 650°F · EFFICIENCIES BEYOND 85% · 16 SIZES - 12"- 73" · BELT-DRIVE AND DIRECT-DRIVE (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
signal can then be used as feedback from the flat BLDC motor and interpreted by the servo drive as velocity and position. Two sets of differential coils are arranged to ensure the resulting sine and cosine waves are phase-shifted by 90 degrees, as shown in Figure 3. One set generates the sine (read more)
Browse Rotary Encoders Datasheets for Portescap -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
transmission and reliable motion control, they support a wide range of industrial drive systems, with matching timing belts, flanges, pulley bars, and customized components for complete transmission solutions. (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
fluoropolymer compounds for flat wire jackets enable automakers to move away from traditional rounded wires and reach 96 percent occupancy. Electric vehicle manufacturers are persistently working to develop ways to improve engine performance, raise output density (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Encyclopedia of Plastics, Polymers, and Resins Volume 4
NBR with exc. abrasion resistance and in- creased strength; general purpose grade; used for adhesives, flat drive belting , industrial footwear, industrial wheels, mechanical goods, oil well specialties, packings, roll cov- .
-
Failure Prevention of Plant and Machinery > VEE-BELT FAILURES
In the initial stages of the industrial revolution, flat belt drives and rope drives were widely used for this purpose.
-
Methodological questions in determining the demand of the national economy for petroleum refinery products and petrochemicals
… following 17 petroleum prod- ucts and petrochemicals: automotive gasoline, diesel fuel, motor oils, waxes, ethylene, propytene, phenol, butyl and isobutyl alcohols, higher alcohols for plasticizers, synthetic rubbers, automotive tires, industrial carbon, trans- port belting , V-belts, flat drive belts, and molded and …
-
V Belt - V Belt Manufacturers, Suppliers
Related Searches : timing belt, rubber belt, transmission belt, conveyor belt, belt, drive belt , v-belt, flat belt, fan belt, industrial belt, ncr belt, industrial rubber belt, atm belt, rubber v belt, rubber product, auto belt, wrapped v belt, rubber conveyor belt, ribbed …
-
Advances in Neural Networks – ISNN 2012
The flat Belt - driven DC servo speed control systems have been used in professional recorder, precise turntable and many industrial applications, which transmit the power by friction caused by the belts and pulleys with low vibration, less noise and low cost.
-
Belt drive
Flat belts , in the form of leather belting, served as the basic belt drive from the beginning of the Industrial Revolution.
Indicates content that may require registration and/or purchase.