-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company offers a huge selection of industrial supplies including this industrial grade tub. Dimensions are particularly important when considering purchasing an industrial grade tub. The dimensions for this SKU include: 17 1/4 in outside length, 11 in
- Height: 12 inch
- Length: 17.25 inch
- Width / Diameter: 11 inch
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company offers a huge selection of MRO materials including this industrial grade tub. Dimensions are particularly important when considering purchasing an industrial grade tub. The dimensions for this SKU include: 17 1/4 in outside length, 11 in outside width
- Height: 8 inch
- Length: 17.25 inch
- Width / Diameter: 11 inch
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a huge selection of facilities maintenance products including this industrial grade tub. Dimensions are particularly important when considering purchasing an industrial grade tub. The dimensions for this SKU include: 23 3/4 in outside length,
- Height: 8 inch
- Length: 23.75 inch
- Width / Diameter: 17.25 inch
- Features: Specialty / Other
-
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company offers a huge selection of MRO materials including this industrial grade tub. Dimensions are particularly important when considering purchasing an industrial grade tub. The dimensions for this item include: 23 3/4 in outside length, 17 1/4 in outside
- Height: 12 inch
- Length: 23.75 inch
- Width / Diameter: 17.25 inch
- Features: Specialty / Other
-
Supplier: ExxonMobil - Polypropylene Products
Description: Vistamaxx performance polymers are a semi-crystalline polyolefin which can enable a wide variety of unique product attributes and create new possibilities for innovation in people’s daily life. Due to its unique polymer attributes (such as toughness, cling, sealability, softness,
- Industry: Automotive, Building / Construction, Industrial
- Features: Other
- Chemical System: Polypropylene (PP)
- Type: Thermoplastic
-
Supplier: Matexcel
Description: Polymer grade organic clay is a kind of high purity organic montmorillonite modified by double long-chain alkyl. It is a broad-spectrum polymer modifier. It is mainly used for polyene hydroxyl and thermoplastic polymers such as EVA and TPO. The screw melt extrusion
- Density: 0.29999981066188247 g/cc
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Budnick Converting, Inc.
Description: 248 is a 11.0 mil, industrial grade duct tape. It is primarily used for taping of metal ductwork and industrial applications.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: 64662 is a 9.1 mil industrial grade poly-coated cloth duct tape. This product offers high strength and is hand tearable.
- Thickness: 0.009099999999999999 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: for IOTRON„¢ & ZEUS„¢ Industrial pH & ORP Sensors webpage for details about the core technology underlying the ZEUS„¢ pH sensors. The extremely rugged industrial grade construction including an extra thick sensor body housing makes ZEUS„¢ sensors the ideal choice to operate in
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Budnick Converting, Inc.
Description: DUCTCLO 3700 is a 10.2mil, 36mesh, high quality general purpose polyethylene-coated cloth with a natural rubber based adhesive. This tape will conform well to irregular surfaces, and will not twist or curl during application. It offers excellent water and abrasion resistance and is hand-tearable.
- Thickness: 0.010199999999999999 inches
- Peel Strength / Adhesion: 2.4375 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Shurtape Technologies, LLC
Description: Industrial grade fiberglass reinforced strapping tape for strapping, packaging, bundling and palletizing applications. GS 501 is designed for medium duty jobs, offering an aggressive adhesive and durable backing that won't delaminate, split or crack.
- Width: 0.47244094488188976 to 2.8346456692913384 inches
- Thickness: 0.0054 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: -23.333333333333332 to 65.55555555555556 C
-
Supplier: Zippertubing Co. (The)
Description: Type “GP-20†is a medium weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This low cost
- Overall Thickness: 0.02 inch
- Use Temperature: -4 to 194 F
- Dielectric Strength: 700.0000000000005 kV/in
- Form / Shape: Film / Sheet
-
Supplier: Shurtape Technologies, LLC
Description: Industrial grade double-coated cloth tape used for carpet and pad installation at convention centers, arenas and hotels, as well as for general purpose holding and mounting applications. DF 642 offers aggressive adhesion, conformability and an easy-release liner, making it a versatile
- Width: 1.889763779527559 inches
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: 10 to 107.22222222222221 C
-
Supplier: Zippertubing Co. (The)
Description: Type “GP-10†is a light weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This low cost
- Overall Thickness: 0.01 inch
- Use Temperature: -4 to 194 F
- Dielectric Strength: 700.0000000000005 kV/in
- Form / Shape: Film / Sheet
-
Supplier: Brady Corporation
Description: Our lightweight Economy Grade Barricade Tape is made of non-adhesive polyethylene. Ideal for temporary outdoor or permanent indoor application, barricade tape can be tied, stapled or nailed to posts, fences or metal barricades.
-
Supplier: Budnick Converting, Inc.
Description: AC36 is a 10 mil polyethylene coated cloth tape with an aggressive rubber adhesive. It is designed as an economical, general-purpose duct tape.
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Idemitsu Chemicals USA Corporation
Description: Formulated with a range of glass filler levels, these injection molding grades of Xarec offer an exceptional combination of heat, chemical & hydrolytic stability. Typical applications are automotive, appliance and electronic, where compliance with U.L. 94 flammability requirements are not a
- Deflection Temperature (@ 264 psi, 1.8 MPa): 393.8 to 446 F
- Coeff. of Thermal Expansion (CTE): 11.666666666666666 µin/in-F
- Tensile Strength (Break): 15,954.0523292917 psi
- Tensile Modulus: 1,319.8352381504899 ksi
-
Supplier: tesa tape, inc.
Description: 53490 is a tensilized polypropylene teartape with an aggressive adhesive that exhibits excellent bonding on both solid and corrugated cardboard surfaces. Because of the unique backing and its excellent tack, 53490 will not exhibit shrinkage or “l
- Thickness: 0.0043 inches
- Peel Strength / Adhesion: 4.875 lbs/in
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
Description: Fast Clad® Brush Grade Epoxy is a high solids epoxy amine coating that is engineered specifically as a brushable repair coating for Fast Clad® ER Epoxy in sea water and fuel ballast tanks. The rapid return to service and high build of Fast Clad® Brush Grade Epoxy provides superior
- Wet / Applied Thickness: 0.01 to 0.012 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 50 to 110 F
- Dispensing Method: Brush / Roll-on
-
Supplier: tesa tape, inc.
Description: 64663 is a duct tape with an aggressive adhesive for demanding industrial applications such as heavy-duty draping and securing. 64663 features a high-grade cloth backing that offers excellent tensile properties while retaining its tearability for easy
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 93 C
- Features: Adhesive
-
Supplier: tesa tape, inc.
Description: tesa 53494 is a tensilized polypropylene tear tape featuring a 100 micron backing that is ideal for heavy-duty tear strip and pull tab applications that demand high tensile strength and superior nick resistance. Featuring an aggressive synthetic adhesi
- Thickness: 0.005200000000000001 inches
- Peel Strength / Adhesion: 4.875 lbs/in
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
Supplier: tesa tape, inc.
Description: 4334 Precision Mask consists of an extra-thin and strong paper backing coated with an acrylic adhesive.The combination of the highly equipped backing material and the outstanding special adhesive formulation allows easy removability up to 5 months afte
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 1.05625 lbs/in
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: Maxi Adhesive Products, Inc.
Description: BOPP backed, thin profile for medium to heavy duty use.
- Width: 1 inches
- Thickness: 0.0060999999999999995 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Backing: Filament, Plastic / Polymer
-
Supplier: JBC Technologies, Inc.
Description: JBC laminates, slits, and die cuts many automotive grade foams for use in applications that range from foam trim to automotive insulation, sound absorption, cushioning, and high-grade vibration damping. Each product group offers distinct advantages. Let our experienced technical
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
-
Supplier: Intertape Polymer Group, Inc.
Description: Vinyl electrical insulating tape consisting of a soft ‘plasticized’ stabilized PVC film coated with a non-corrosive rubber based adhesive. This tape is resistant to water, oils, acids, alkalis, and other corrosive chemicals. Lead free, UL and CSA listed.
- Features: Dielectric / Insulating, Electrical, Single-Sided Adhesive
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Sauereisen, Inc.
Description: ConoCrete - Chemical & Food Grade No. 115 is a chemically-resistant, 100% solids, aggregate-filled, epoxy floor system. It is ideal for resurfacing old and protecting new concrete floors from chemical and physical abuse. The physical properties of these materials far exceed those of concrete,
- Coverage: 40.00000000000001 to 100 ft²
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 60 to 85 F
- Features: Chemical / Oil Resistant, Coating, Other, Protective
-
Supplier: MCG - Performance Polymers Division
Description: monomers, as well as an inorganic pigment stabiliser. PVC GOHSENOL™ (PVOH/PVA) is widely used as a dispersing stabiliser for the suspension polymerization of Vinyl Chloride Monomer (VCM). The surface active performance in relation to Vinyl monomers can be optimised by selecting the appropriate
- Type: Film Grade Resin, Thermoplastic
- Industry: Industrial, Medical / Food (FDA)
- Chemical System: PolyVinyl Chloride (PVC)
-
Description: Patco 8210 Clear Outdoor Grade Polyurethane Tape Exceptionally tough outdoor grade polyurethane elastomer. Offers both U.V. resistance and abrasion protection. Transparent & conformable, it works well on contoured surfaces that are hard to protect. Offers good resistance to many
- Thickness: 0.0145 inches
- Peel Strength / Adhesion: 6.875 lbs/in
- Temperature Resistance: -40 to 135 C
- Adhesive: Acrylic
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoSpread - Chemical & Food Grade No. 256 is a versatile epoxy flooring system catering to standard pour and spread application methods. This product offers excellent application properties and diverse chemical resistance. Typical installations involve the application of a
- Coverage: 100 to 1,000.0000000000001 ft²
- Wet / Applied Thickness: 0.006 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: 65 to 85 F
-
Supplier: Intertape Polymer Group, Inc.
Description: Black vinyl electrical insulating tape consisting of a soft 'plasticized' stabilized PVC film coated with a non-corrosive rubber based adhesive. General purpose maintenance and repair. UL listed. Good dielectric strength.
- Features: Dielectric / Insulating, Electrical, Single-Sided Adhesive
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon® PTFE Micro powders are PTFE lubricants milled to a very fine powder while retaining excellent lubricity properties. These powders can be compounded in rubber and plastics or dispersed in liquids to improve friction and wear properties of the base material. Many grades are used in
- Features: Coating, Other
- Industry: Electronics, OEM / Industrial
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.)
- Type: Powder Coating
-
Supplier: Sauereisen, Inc.
Description: ConoGlazeTM - Chemical and Food Grade No. 202 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlazeTM may be used in many kinds of
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 150 F
-
Supplier: Shurtape Technologies, LLC
Description: Performance grade hot melt packaging tape for manual or automated industrial sealing of medium-weight cartons subjected to increased handling stress. Offering excellent quick stick and Hold Strong® technology, HP 300® is engineered to maintain its hold from your facility to its final
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0022 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -28.88888888888889 to 65.55555555555556 C
-
Supplier: Shurtape Technologies, LLC
Description: Production grade hot melt packaging tape for manual or automated industrial sealing of medium-weight cartons in everyday manufacturing and shipping environments. HP 200® is engineered with an aggressive, high-tack adhesive and Hold Strong® technology, for superior performance that
- Width: 1.4173228346456692 to 2.8346456692913384 inches
- Thickness: 0.0018 inches
- Peel Strength / Adhesion: 2.75 lbs/in
- Temperature Resistance: -28.88888888888889 to 65.55555555555556 C
-
Supplier: Victrex PLC
Description: VICOTE 708 and 709 grades are specially developed powder coatings (based on VICTREX PEEK-HT™ polymer) with a higher Tg and melting point than the standard VICOTE products. VICOTE 708 and 709 grades deliver extended high temperature performance while offering all the key
- Wet / Applied Thickness: 100 to 500 inch
- Cure / Dry Temperature: 120 to 150 F
- Operating / Use Temperature: 260 F
- Cure / Set Temperature: 120 to 150 F
Find Suppliers by Category Top
Featured Products Top
-
, reliable and efficient operations. What Are Fluoropolymers? Fluoropolymers are synthetic polymers containing fluorine atoms. The strong carbon–fluorine bond gives them unique properties, including outstanding chemical resistance and excellent electrical insulation (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
during movement. Material selection is also an important consideration when evaluating industrial accessories. Reinforced fabrics, industrial-grade polymers, and stainless steel mounting components are often used to ensure accessories can withstand heavy daily (read more)
Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
Certain ExxonMobil Signature Polymers are well-suited for incorporating post-consumer recycled (PCR) content into various applications. These specialized grades offer potential benefits such as flowability, processability, tear propagation resistance, consistency, homogenization, high density, and holding force. By fine-tuning these properties, they can help mitigate some of the challenges associated with PCR incorporation. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
, they have been proven in the field for over 20 yeasrs.These siz material have evolved into our most popular grades, used for the most demanding industrial applications: High temperature: G77X, G75B Chemical resistance: G74S, G80A Low temperature: G75LT, G90LT (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
AFLAS PM-1100 and PM-3000 are our standard industrial grades. Both are peroxide cured with service temperature to 230 °C. These high molecular weight polymers provide superior toughness versus other FFKMs on the market. AFLAS PM-3500 is a peroxide curable polymer that can achieve a hardness (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
Fluoropolymers deliver exceptional chemical resistance, thermal stability, and purity, but they are among the most challenging polymers to process. High melt temperatures and corrosive off-gassing, including hydrofluoric acid byproducts, require corrosion-resistant equipment, specialized tooling (read more)
Browse Plastic Tubing Datasheets for Pexco -
seal face, spring-loaded against a single, bearing-grade, polymeric stationary seal face. The seal does not require a barrier fluid. A wide selection of materials is available, allowing service in diverse processes. The fully-split seal is custom-designed for (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
halves on a BigRep PRO industrial FFF 3D printer system, whose enclosed nearly 1 m³ build volume easily accommodated the full-scale part (900 × 230 × 160 mm). Printed in BigRep HI-TEMP CF material, a carbon-fiber-reinforced polymer, the (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
Outlining Silicone-Coated Rope Silicone rubbers are highly stable elastomers that are broadly used in industrial engineering and sealing applications. They are a viscoelastic class of synthetic polymers composed of (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
of experience in designing and manufacturing precision products for industrial, military, pharmaceutical and commercial markets. We offer expertise in application design, advanced manufacturing procedures, and outstanding quality control. Here are some of (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
Conduct Research Top
-
Talk Talk Invests in Electrical Failure Prevention and Personnel Safety
. As a result, five years ago, IRISS industrial grade VPFR (viewing pane fixed reinforced) polymer infrared windows were fitted to the intake cabinets in the majority of the company's data centres. This made it possible for much more valuable measurement data to be acquired as thermal imaging could