-
Supplier: Ellsworth Adhesives
Description: Dymax EMAX 99001 Clear is a UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds, is moisture-resistant, and exhibits high adhesion properties. 10 mL Syringe.
- Viscosity: 600 cP
- Tensile Strength (Break): 3,900 psi
- Elongation: 61 %
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: Dymax EMAX 99001 Clear is a UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds, is moisture-resistant, and exhibits high adhesion properties. 30 mL Syringe.
- Viscosity: 600 cP
- Tensile Strength (Break): 3,900 psi
- Substrate Compatibility: Metal, Plastic
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: Dymax EMAX 99001-T Clear is a high temperature, UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds, is moisture-resistant, and exhibits high adhesion properties. 10 mL
- Viscosity: 6,000 cP
- Tensile Strength (Break): 3,500 psi
- Elongation: 86 %
- Substrate Compatibility: Metal, Plastic
-
-
Supplier: Ellsworth Adhesives
Description: Dymax EMAX 99001-T Clear is a high temperature, UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds, is moisture-resistant, and exhibits high adhesion properties. 30 mL
- Viscosity: 6,000 cP
- Tensile Strength (Break): 3,500 psi
- Elongation: 86 %
- Substrate Compatibility: Metal, Plastic
-
Supplier: Allied Electronics, Inc.
Description: Cyanoacrylate Adhesive, Ethyl 2-Cyanoacrylate Chemical Component Working time: 5 minutes, Handling time: 15 minutes, Full cure 1 hour. Conveniently packaged in a 35 ml dual syringe, with a snap open cap, snap out paddle and mixing cup. Provides 1500 PSI bonding strength to paper, wood,
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 3944 fluorescent acrylic adhesive is compatible with glass, metal, pvc and thermoplastic materials. Delivers great performance with tensile strength of 3000 psi. Minimum to maximum operating temperatures are -65 F to +300 F. Perfect for bonding applications.
- Viscosity: 5,000 cP
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 3943 fluorescent acrylic adhesive is compatible with glass, metal and thermoplastic materials. Delivers great performance with tensile strength of 3480 psi. Minimum to maximum operating temperatures are -65 F to +300 F. Perfect for bonding applications.
- Viscosity: 6,750 cP
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 3924 fluorescent acrylic adhesive is compatible with glass, metal, pvc and thermoplastic materials. Delivers great performance with a shear strength of 1460 psi and tensile strength of 2600 psi. Minimum to maximum operating temperatures are -65 F to +300 F. Perfect for bonding
- Viscosity: 1,100 cP
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 3936 fluorescent acrylic adhesive is compatible with glass, metal and thermoplastic materials. Delivers great performance with a shear strength of 1400 psi and tensile strength of 2780 psi. Minimum to maximum operating temperatures are -65 F to +300 F. Perfect for bonding
- Viscosity: 11,000 cP
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Techsil Limited
Description: used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: Paste Colour:
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Henkel Corporation - Industrial
Description: temperatures as low as +212 °F (+100 °C) and achieves excellent adhesion to plastics, metals and glass. It was specifically designed for bonding stainless steel cannulae into hubs, syringes and lancets for needle assemblies.
- Viscosity: 25,000 cP
- Use Temperature: 65 to 300 F
-
Description: It is suitable for a wide range of applications requiring fast curing, good environmental performance and high adhesion. The product cures quickly when exposed to temperatures as low as 100° C and achieves excellent adhesion to plastics, metals and glass. Specially designed for welding
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
- Features: Specialty / Other
-
Supplier: Henkel Corporation - Electronics
Description: It maintains adhesion to silicon, wide variety of metals and plastics when thermal cycled. It may be applied by Asymtek jet and air over syringe dispensing.
- Industry: Electronics
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond®A894 is a two component; ambient cure epoxy compound designed for structural aerospace metal to metal bonding applications, in particular, aircraft grade aluminum substrates (2024 and 7075) and titanium. Designed after the requirements of MMM-A-132 and MMM-A-134 military
- Chemical System: Epoxy (EP)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND LV4518-38, Acrylate, Sealant, Thixotropic LOCTITE® ECCOBOND LV4518-38 thixotropic, solvent resistant, UV curing sealant formulated for gold and plastic substrates such as polyester and polyetherimide. It may be syringe-dispensed to form a low profile sealant based at the
- Viscosity: 42,000 cP
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Techsil Limited
Description: Momentive TSE392c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications. Supplied in a manual 30cc
- Use Temperature: -55 to 200 F
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications. Supplied in a 30cc manual
- Use Temperature: -55 to 200 F
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Henkel Corporation - Industrial
Description: Instant Adhesive - 2-component. Multi-purpose. High gap-filling capacity (5mm). For professional repairs. LOCTITE® 3090 is a 2-component, fast curing, gap filling adhesive with excellent bonding characteristics, making it suitable for a variety of substrates incl. plastics, rubbers and
- Applied Thickness / Gap Fill: 0.197 inch
- Cure / Technology: Two Component System
-
Supplier: Dymax
Description: MD® 1405-M-UR-SC-Z needle bonding adhesive is LED curable at either 385 nm or 405 nm wavelength light for fast bonding of multiple substrates typically used in syringe and medical device manufacturing. Its low viscosity makes it ideal for tight tolerance applications. The product features
- Viscosity: 160 cP
- Elongation: 110 %
- Substrate Compatibility: Dissimilar Substrates, Metal
- Features: Other
-
Supplier: Lee Co. (The)
Description: This direct-acting cartridge safety pressure relief valve is installed into the branch of a Luer Tee fitting, making it ideal for syringe-driven systems where a maximum force is required. The 2.5 mm diameter valve features all stainless steel construction and is compatible with a wide range
- Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Lee Co. (The)
Description: This direct-acting cartridge safety pressure relief valve is installed into the branch of a Luer Tee fitting, making it ideal for syringe-driven systems where a maximum force is required. The 5.5 mm diameter valve features all stainless steel construction and is compatible with a wide range
- Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Master Bond, Inc.
Description: shelf life of 3 months. No special shipping conditions are required, and the two part system is reusable, returning to the refrigerator for storage between uses. The one part system is premixed and frozen, packaged in syringes of 3 cc, 5 cc, or 10 cc for single use. It must be stored in a
- Viscosity: 30,000 to 60,000 cP
- Use Temperature: -58 to 257 F
- Thermal Conductivity: 3.2 to 3.8 W/m-K
- Industry: Aerospace, Automotive, Electronics, Medical / Food (Sanitary / FDA), Military / Government (MIL-SPEC / GG), OEM / Industrial, Semiconductors / IC Packaging
-
Supplier: Dymax
Description: Dymax MD® 1406-M-Z needle bonding adhesive cures using LED light at either 385 or 405 nm wavelength for fast bonding of substrates typically used in needle/syringe assemblies and other medical devices. This product fluoresces blue for in-line inspection of the bond line under low-intensity
- Viscosity: 160 cP
- Elongation: 92 %
- Substrate Compatibility: Dissimilar Substrates, Metal
- Features: Other
-
Supplier: Master Bond, Inc.
Description: temperature range of -60 to +300°F. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Part A is silver, Part B is a clear liquid. Master Bond EP77M-1 adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 1.5865069 W/m-K
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Rubber / Elastomer
-
Supplier: Master Bond, Inc.
Description: temperatures. It has a convenient mix ratio of 100 to 30 by weight. Master Bond Polymer System EP45HTMed can be applied easily by syringe, brushing or with a spatula. It produces durable high strength and tough bonds as well as castings which are remarkably resistant to thermal cycling and
- Viscosity: 50,000 to 60,000 cP
- Use Temperature: -80 to 500 F
- Tensile Strength (Break): 12,400 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Medical / Food (Sanitary / FDA), OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Master Bond, Inc.
Description: metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCSMed is widely used in medical electronic applications where biocompatibility issues are of paramount importance, e.g. implants. For convenient handling,
- Use Temperature: -452 to 250 F
- Thermal Conductivity: 3.747 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Tensile Strength (Break): 6,000 to 6,500 psi
Find Suppliers by Category Top
Featured Products Top
-
. Silicone oil is often used as a lubricant to reduce friction during injection. It is applied with carrier solvents, which coat the needle or syringe with a thin layer of silicone oil. Carrier solvents play a vital role in drug delivery, ensuring the safety and efficacy of medical needles and syringes (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
. Silicone oil is often used as a lubricant to reduce friction during injection. It is applied with carrier solvents, which coat the needle or syringe with a thin layer of silicone oil. Carrier solvents play a vital role in drug delivery, ensuring the safety and efficacy of medical needles and syringes (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Practice knowledge welding technique
- Gleit- and wearing protection e.g. on rollers in the paper industry with wire-burning syringes of layers of white metal .
-
Poisonings. Gift detection (einschl. blood alcohol determination)
-- lead risk hand and machine setters groove consists of iiir in low MuSe, against it, that are Stereotypiearbciter with melting and Gie ~ en of the type metal to do has bleigef~ihrdet,ferner glaze syringe flow in the ceramic industry (Fritteprozel ~).
-
Lichtbogen‐ and plasma spraying of particular metals
…materials fur the investigation ausgewahlt out, because its perfect spritztechnische processing was so far partly not moglich and it represents therefore syringes a BewertungsmaBstab fur in … closely, adhering and homogeneous metal layers of , e.g., the chemical industry or is able Anwendungsmoglichkeiten…
-
Studies on the metal extrusion kubisch‐flächenzentrierter of metals
…materials fur the investigation ausgewahlt out, because its perfect spritztechnische processing was so far partly not moglich and it represents therefore syringes a BewertungsmaBstab fur in … closely, adhering and homogeneous metal layers of , e.g., the chemical industry or is able Anwendungsmoglichkeiten…
-
Communications of the German Pharmaceutical society
DIN 13 091 Medical glass syringes with melted metal cone; DIN 13 092 Medical whole glass syringes (Trager: compartment group glass processing. and polishing industry ).
-
Bio-accumulation of some heavy metals in blood serum of residents in Isfahan and Shiraz, Iran
In order to determine the heavy metal concentrations in the blood of patients who suffered from the MS disease living in industrial regions, 10 mL blood samples was collected using polyethylene syringes from 25 people.
-
Wet‐Chemical Preparation of Copper Foam Monoliths with Tunable Densities and Complex Macroscopic Shapes
Whereas the cylindrical monoliths were obtained by shaping of the copper powder inside a syringe , more complex shapes were produced by the industrial standard process of slip casting.[7,8] Technologically, macroscopic bodies of metal foams are pro- duced by direct or…
-
Technique and potentials of wear protection by means of thermally molded coatings
Through arc spraying , a plurality of metals and alloys can be processed: l Al, AlMg for repair of Al parts, on exhaust … heat exchangers, Off-shore-technique: tubular conduits and Ö lbohrplattformen, boiler, Brammenmarkierung, also in food industry (Fleischerei machines) l Cu…
-
Operationally defined solubilization of copper and iron in human saliva and implications for metallic flavor perception
To measure soluble metal concentra- tion, 1.5 mL of the pooled saliva was centrifuged for 30 s at 16,0009g (Micro 17TR, Hanil Science Industrial Co., Ltd., Inchun, Korea) to … through a 0.2-lm syringe filter (DISMIC-25, Toyo…
-
Can a zero defects philosophy be applied to drug errors?
…or techniques would be applicable'' The use of mechanical devices to prevent defects is possible m a tightly controlled industrial environment, where the production … of a piece of metal , the Jig could be … such as pre-loaded syringes , and pill boxes which…
Indicates content that may require registration and/or purchase.