-
Supplier: CTI Electronics Corporation
Description: KIF9900 Series are full size NEMA 4X (IP66) sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIF9900 Series combines CTI's ruggedized keyboard with its original, full travel Industrial Mouse™
- Number of Keys: 116
- Applications: Industrial / Factory Automation, Marine / Shipboard, Point of Sale (POS)
- Key / Overlay Material: Metal, Rubber / Elastomer Keypad
- Industry or Agency Rating: NEMA 4, 4X
-
Supplier: Transducer Techniques, LLC
Description: MODEL DPM-2 The voltage-to-frequency microprocessor makes Transducer Technique's 4-digit panel mount meters the ideal solution for meeting the measurement, display and control requirements of noisy industrial applications, OEMs and system designers. Model DPM-2 accepts any full
- Number of Digits: 6
- Operating Temperature: 32 to 113 F
- Display Colors: Blue, Green
- Display Technology: LED
-
Supplier: CTI Electronics Corporation
Description: The KI9800 Series are full size, NEMA 4 (IP66) sealing keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. These rugged, OEM keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2
- Number of Keys: 116
- Connection: Cable
- Interface: IBM PS/2 / AT
- Applications: Industrial / Factory Automation, Marine / Shipboard, Point of Sale (POS)
-
-
Supplier: CTI Electronics Corporation
Description: The KI3700 Series are full size, NEMA 4 (IP66) sealed keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. These rugged keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm
- Number of Keys: 116
- Connection: Cable
- Mounting: Desktop / Enclosed, Rack drawer / Rack Mount
- Interface: IBM PS/2 / AT
-
Supplier: CTI Electronics Corporation
Description: The KIA9800 Series are full size, NEMA 4 sealing keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIA9800 Series combines CTI's rugged, industrial keyboard with its low profile, drift-free ArrowMouse™ mouse pointer.
- Number of Keys: 116
- Connection: Cable
- Interface: IBM PS/2 / AT
- Applications: Industrial / Factory Automation, Marine / Shipboard, Point of Sale (POS)
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Panel: IP65 Keyboard 26-key tactile keyboard, alpha-numeric keypad, scale function keys, softkeys and navigation keys for applications Display 146 mm (5.75”) high-resolution, high-contrast, graphic OLED, 25mm high weight display. OLED technology lowers power consumption.
- Width: 10.4330765 inch
- Height: 5.84252284 inch
- Depth: 6.4173263 inch
- Display: Digital Display
-
Supplier: West Control Solutions
Description: circle chart in four colors with alpha/ numeric chart characters for clear, accurate and readable charts that can be archived. It is the only circle chart recorder to deliver up to 16 Profiles with up to 8 segments per profile. The profiling feature provides closed loop PID process control
- Analog Input Channels: 8 #
- Operating Temperature: 32 to 122 F
- Data Acquisition: Chart Recorder
- Features: Circular, DC Current, DC Voltage, Other, RTD, Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
CANbus enabled, watertight operator control module for heavy duty equipment. CAN Keypad is a CANbus-enabled module with software-controllable programming options for intuitive operation of off-road vehicles and heavy equipment. The rugged module mounts horizontally or (read more)
Browse Industrial Keypads Datasheets for Powell Electronics, Inc. -
high-speed CNC machining process for a high-precision finish. What is CNC milling? It is a form of computer numerical controlled (CNC) machining, utilizing a rotating cylindrical cutting tool which drills away at the work-piece. It is the (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
the user’s hand. Also suitable for desktop use. End panels are removable for easy modification, or can be replaced with specially designed rubberized cord grips. Recessed top for membrane display or keypad. Lap joint construction provides protection against (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
ROLEC has launched a new range of industrial HMI/panel enclosures (IP 65) for off-the-shelf and custom-sized displays and touchscreens. They are suitable for modern machine control applications across a wide range of industries. They can accommodate a front plate or a glass panel for touch (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
space for connectors. The front panel is recessed in the bezel to protect displays and membrane keypads. At the rear VESA MIS-D 100 mounting points are provided for fitting an off-the-shelf VESA control arm or wall bracket. The base panel on the underside is removable with space for cable (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
The Superdew?3?WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer engineered for precise trace moisture measurement in process gases and compressed air. Designed for demanding industrial environments, it is housed in a wall?mount, weatherproof IP65 (NEMA (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
OKW has launched robust new SOLID-BOX plastic enclosures for desktop and wall-mount electronics in challenging industrial and outdoor locations. With IK 08 impact protection, these IP 66/IP 67 sealed (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
rack mounting ears Robust folded case body with removable base Removable rear panel Front panel (accessory) recessed in bezel for location of membrane keypads Mounting holes in base for PCBs Molded feet (accessories) can be fitted to the base panel for (read more)
Browse Rack Enclosures Datasheets for METCASE -
) recessed in bezel for locating keypads or labels Internal guide rails for PCBs and chassis plates Accessory internal mounting plates Cases supplied fully assembled Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE -
wide range of electronic and electro-technical applications including office systems, point-of-sale, medical devices, industrial/machine control and security. UNIDESK has a pre-assembled case body with a flat rear panel for connectors, switches and power inlets. The front panel (accessory) is (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Insulation Materials & Elements Manufacturers (Page 13). Insulation Materials & Elements Product Catalogs Directory
Rugged Metal Industrial Keyboard With Trackball 103 Function Keys And Number Keypad PN:MKB-FN103A-TB Key Feature: -103 keys(of them 10-12 function keys), panel mount -Integrated trackball and numeric ...
-
Silicone Medical Keyboard from Key Techology (China) Limtied, China
Description:106 keys IP65 rated ruggedized industrial silicone rubber keyboard with integrated numeric keypad & function keys, with carbon-on-gold key switch technology with … and liquids under harsh environment, Clean key for easy cleaning, top panel mounted with alumimum back plate…
-
New Products
The terminal's keyboard includes a separate numeric keypad , cursor control keys, 12 special-purpose function keys, and 16 programmable function keys. .... The DAS-16 microcomputer system is housed in an industrial 6- or 10-slot, 19" rack- mountable chassis. .... Options include a front panel with an alphanumeric display along with a hex keypad for operator input.
-
Compact Vandal-Proof Illuminated Keypads are Waterproof
Responding to increasing demand for secure and rugged security switching these compact, low profile, metal keypads may be used in public and industrial environments for access control, security, data-entry, vending machines and kiosks, environmental control and service access. .... Both keypads feature metal keys waterproof to IP67 and are rear panel mounted through a single large cut-out with an optional rubber gasket for additional weatherproof sealing. .... versions are available, the AK-304-N-SSL-WP-MM 3 x 4 numeric key only keypad…
-
payphone keypad - offers from payphone keypad manufacturers, suppliers, exporters & wholesalers
Panel Mount Numeric Backlight Metal Keypad With 12 Back-lit Keys ... .... [ Related Keywords : numeric key pad, industrial computer keypad ] .
-
membrane switch material - offers from membrane switch material manufacturers, suppliers, exporters & wholesalers
IP65 Vandalproof Metal BACKLIGHT NUMERIC KEYPAD (X-KN16B). .... Easily mounting into enclosure or panel , and is provided with PS/2, USB or RS232, connection output cables ... .... [ Related Keywords : vandalproof keyboard, metal keyboard, industrial keyboard, touchpad keyboard ] .
-
electronica 2008 - Lorlin - Switches
…button versions for applications requiring a simple push button control to complex alpha numeric security entry systems. .... The keypads are available in black or grey finishes to meet system design requirements and may be … rated keypads are also impact rated to IK07, may be front or rear mounted and the keys … metal keypads are ideal for security switching or access control in public and industrial environments, environmental controls … range IP67 rated key switches for secure access to electrical control boxed and panels , telecoms street furniture…
-
Sell Stainless steel keyboard with Touch pad and Numeric keypad(KMY299H-T)
Stainless steel keyboard with Touch pad and Numeric keypad : KMY299H-T. .... Front Panel : 478x135mm. .... Check-in Kiosk, Info-Kiosk, Internet Kiosk, Medical Kiosk, Industrial Control Platform etc. .... 104 keys stainless steel panel mount keyboard .
-
touchpad - offers from touchpad manufacturers, suppliers, exporters & wholesalers
touchpad as cursor device ¨ Rack- mount version makes it easy to install ¨ Laser engraved characters .... [ Related Keywords : kiosk keyboard touch IP65, industrial pc metal keyboard, embedded stainless steel keypad , metal keyboard ]. .... metal keyboard integrated touchpad, with front panel of 392*110mm, suitable for outdoor or in door self .... touchpad and numeric keypad Support OS: Windows 95/98/NT/ME/2000/2003/XP/Vista, Linux and UNIX Customized layout ...
-
ABB | Drives | Product Catalog Search Results | Galco Industrial Electronics
The Basic Control Panel includes a single line numeric backlit LCD display., Mounting : Panel , Frame Size: R1, Package: ACS150R1IP20, Height: 7.95 Inches, Width: 2.76 Inches, Depth: 5.59 Inches. .... Nominal Input VAC: 480 Volts AC, Input Range VAC: 380~480 Volts AC, Input Phase: 3, Application: Industrial , HP (CT): 10 Horsepower, Amps (CT): 15.4 Amps, HP … Braking Type: DC Injection;Dynamic Braking Transistor Included, AC Line Regenerative?: No, Closed Loop: Optional, Motor Control-Max Level: Open Loop Vector (Sensorless Vector), Operator Controls: Keypad Included, Enclosure Rating: NEMA 1…
Indicates content that may require registration and/or purchase.