Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: O-RINGS AND SQUARE RINGS, RETAINING RINGS Nitrile O-Rings Silicone O-Rings Viton O-Rings Stainless Retaining Rings Nickel Plated Retaining Rings Carbon Retaining Rings
- Features: Other
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: The wave ring is a spiral-retaining ring with an axial waveform. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components while still acting as a
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: American Ring
Description: External JIS B 2804 Retaining Rings
- Shaft Diameter: 0.10629927 to 11.2204785 inch
- Thickness: 0.009842525 to 0.1968505 inch
- Ring Type: External
- Design Units: Inch, Metric
-
-
Supplier: American Ring
Description: Internal JIS B 2804 Retaining Rings
- Housing Diameter: 0.26377967 to 12.4015815 inch
- Thickness: 0.01574804 to 0.1968505 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: the name implies, the inner retaining ring is installed in the housing groove, while the outer retaining ring is installed in the shaft groove The constant section retaining ring is different for shafts and holes. Their structural features are: the spring
- Design Units: Metric
-
Supplier: Newark, An Avnet Company
Description: 1" RETAINING RING
-
Supplier: Newark, An Avnet Company
Description: RETAINING RING NACE
-
Supplier: Newark, An Avnet Company
Description: 2" RETAINING RING
-
Supplier: Newark, An Avnet Company
Description: MULTIPLE MOUNT RETAINING RINGS
-
Supplier: Sealeze
Description: Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter
- Width: 4 inch
- Brush Type / Shape: Cylinder / Roller Brush, End Brush
- Applications: Dusting / Wiping
- Brush Filament / Fill Material: Metal Wire, Natural Bristle / Hair, Steel, Synthetic Filament
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role
- Shaft Diameter: 0.236 inch
- Thickness: 0.015 inch
- Maximum Thrust Load: 120 lbs
- Material: Beryllium Copper
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role
- Shaft Diameter: 0.188 inch
- Thickness: 0.015 inch
- Maximum Thrust Load: 80 lbs
- Material: Beryllium Copper
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role
- Shaft Diameter: 0.125 inch
- Thickness: 0.01 inch
- Maximum Thrust Load: 35 lbs
- Material: Beryllium Copper
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role
- Shaft Diameter: 0.197 inch
- Thickness: 0.015 inch
- Maximum Thrust Load: 85 lbs
- Material: Beryllium Copper
-
Supplier: G.L. Huyett
Description: Eaton™-style rings are a class of retaining rings popularized by the Eaton™ Corporation, a huge industrial conglomerate. These rings are wire formed and based on designs established by the automotive and industrial marketplace. Eaton™ began manufacturing
- Shaft Diameter: 0.25 to 10 inch
- Housing Diameter: 0.375 to 10 inch
- Finish: Coating or Plating
- Ring Type: External
-
Supplier: IBT Industrial Solutions
Description: O-RINGS AND SQUARE RINGS, RETAINING RINGS Nitrile O-Rings Silicone O-Rings Viton O-Rings Stainless Retaining Rings Nickel Plated Retaining Rings Carbon Retaining Rings
- Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ), Silicone Rubber (SiR)
- Features: Other Rubber Material
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: or removed by using snap ring pliers. We can custom bore snap rings according to customers’ needs. Industrial grade snap rings, often referred to as constant section snap rings, are wire retaining rings made of carbon spring steel with a wide
- Ring Type: Internal
- Design Units: Metric
- Material: Stainless Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: Gray Tools Canada Inc.
Description: Heavy Duty Industrial with Vinyl Grips
- Type: Retaining-Ring
-
Supplier: Gray Tools Canada Inc.
Description: Industrial Fixed Tip With Vinyl Grips
- Type: Retaining-Ring
-
Supplier: Golden Collar Technology Co., Ltd .
Description: environment. PTFE backup ring are high-performance sealing solutions that can be used in many industrial applications. Made from polytetrafluoroethylene (PTFE), these rings boast exceptional chemical resistance, can withstand extreme temperatures ranging from -200degC to
- Operating Temperature: -328 to 500 F
- Features: Back-up Ring, Hydraulic / Pneumatic Seal, Oil / Grease Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: installation. Do not stretch the laminar sealing ring too much. A single-turn laminar sealing ring, often simply referred to as a “laminar sealing ring,” is a specialized type of sealing component used to prevent fluid or gas leakage in various mechanical and industrial
- Ring Type: External
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain NorPro cross partition rings are available in proware material. When using 6 in.(150mm) rings as a secondary support, a second layer of 4-in.(100mm) rings is necessary to retain 2-in.(50mm) saddles.
- Length: 1.968505 to 3.93701 inch
- Mechanical Qm: 0
- Applications: Chemical / Materials Processing
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Saint-Gobain NorPro
Description: Saint-Gobain NorPro cross partition rings are available in proware material. When using 6 in.(150mm) rings as a secondary support, a second layer of 4-in.(100mm) rings is necessary to retain 2-in.(50mm) saddles.
- Length: 1.968505 to 3.93701 inch
- Mechanical Qm: 0
- Applications: Chemical / Materials Processing
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Pivot Point, Inc.
Description: standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick
- Pin Type: Detent Pin
- Design Units: English
- Features: Other, Search All Hitch and Linch Pins
- Bulk/Assorted Package: Package of Assorted Sizes
-
Supplier: Durable Corporation
Description: Loop pile channels dirt and moisture deep into the nap. the mat retains its attractive appearance even in heavy traffic areas. Vinyl backing keeps mat in place flat on the floor. Easily cleaned with vacuum or hose. Loop pile channels dirt and moisture deep into the nap. The mat retains its
- Width: 36 inch
- Length: 720 inch
- Mat Type: Entrance Mat
- Features: Outdoor / Exterior
-
Supplier: Durable Corporation
Description: Loop pile channels dirt and moisture deep into the nap. the mat retains its attractive appearance even in heavy traffic areas. Vinyl backing keeps mat in place flat on the floor. Easily cleaned with vacuum or hose. Loop pile channels dirt and moisture deep into the nap. The mat retains its
- Width: 48 inch
- Length: 720 inch
- Mat Type: Entrance Mat
- Features: Outdoor / Exterior
-
Supplier: Durable Corporation
Description: Loop pile channels dirt and moisture deep into the nap. the mat retains its attractive appearance even in heavy traffic areas. Vinyl backing keeps mat in place flat on the floor. Easily cleaned with vacuum or hose. Loop pile channels dirt and moisture deep into the nap. The mat retains its
- Width: 36 inch
- Length: 72 inch
- Mat Type: Entrance Mat
- Features: Outdoor / Exterior
-
Supplier: Heilind Electronics, Inc.
Description: HAN HPR SP1 RETAINING RING
-
Supplier: Heilind Electronics, Inc.
Description: SPLIT RETAINING RING SS PASSIVATED
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Zeller Plastik USA, Inc.
Description: Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs.
- Material: Polypropylene (PP)
- Features: Retaining Ring
- Shape / Application: Round
-
Supplier: Zeller Plastik USA, Inc.
Description: Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs.
- Features: Other, Retaining Ring
- Material: Polypropylene (PP)
- Shape / Application: Round
-
Supplier: Zeller Plastik USA, Inc.
Description: Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs.
- Material: Polypropylene (PP)
- Features: Retaining Ring
- Shape / Application: Round, Screw Cap
-
Supplier: Radwell International
Description: VALVE REPAIR KIT, "722834" O-RING -018 FLOUROELASTOMER, "617604" SEAL .25X.44, "113944" O-RING -125, "103649" O-RING -123, "C32088" RING, "C20521" SEAL (THREAD), "617491" SEAL .25X.5X.25, "C20406" RETAINING RING, "103337" O-RING -010, "617536" SPRING.
-
Supplier: Newport MKS
Description: The HVM-20Mt is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 20 mm optics. It has a compact, stable design for easy top adjustment away from the beam path. This mount utilizes a threaded bore to secure optics using a retaining ring. The mount has
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 20.000000000000004 mm
- Maximum Thickness: 1 to 3 mm
- Mount Type: Mirror Mount
-
Supplier: Newport MKS
Description: The HVM-075t is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 0.75 inch optics. It has a compact, stable design for easy top adjustment away from the beam path. This mount utilizes a threaded bore to secure optics using a retaining ring. The mount
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 19.1 mm
- Maximum Thickness: 1 to 3 mm
- Mount Type: Mirror Mount
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Spirolox® retaining rings are an alternative to a stamped retaining ring. Unlike a traditional stamped ring, Spirolox rings are designed without ears or lugs. This prevents any interference with mating components and creates a uniform (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
provide a continuous 360° surface to support the retained part. Industrial pumps. An internal ring in the pump housing provides a stop that keeps the bearing outer ring in position. Shaft (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
include automotive components, aerospace equipment, industrial machinery, electronic devices, and other precision mechanical assemblies. With professional manufacturing experience in spiral retaining rings and wave springs, Lispring supports customers with reliable retaining solutions and customized designs for different engineering applications. (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
RETAINING RINGS CURE FASTENER CONCERNS IN YET ANOTHER MEDICAL APPLICATION Peristaltic pumps are used to move fluids along (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
-duty configurations to meet different application requirements. These retaining rings are suitable for a wide range of applications, including automotive and new energy vehicles, aerospace, medical equipment, robotics, construction machinery, and other industrial assemblies requiring secure (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
LISPRING provides high-precision wave springs and retaining rings designed for compact, durable, and reliable performance in demanding industrial applications (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
. Applications: Used in industrial machinery, automotive systems, and dusty equipment. Choose Double-Turn Laminar Sealing Rings for reliable sealing in the most demanding environments. (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
LISPRING offers laminar seal rings for industrial assemblies that require protection against solid contaminants. Installed as a set in a groove, the metal rings form a labyrinth sealing arrangement. Ring quantity, orientation and material are selected to suit the equipment design and operating (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
MDH coil scrapers are pneumatic dust rings used around moving components such as piston rods. As the rod moves, the scraper helps remove dust and particles from its surface, limiting the entry of contaminants into the cylinder. This helps protect seals and other components from (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd.
Conduct Research Top
-
What is a Retaining Ring? Smalley's Retaining Ring Overview
retaining rings. So what is a retaining ring and when should I use it?. What is a retaining ring?. A retaining ring is a type of industrial fastener that holds mating components or assemblies together. A retaining ring is a circular component made out of metal that sits in a groove (housing or shaft).
-
MP35N: Industrial Grade
Smalley has recently added MP35N to the expansive list of materials in which our Retaining Rings and Wave Springs can be manufactured. This unique material was added to our production capabilities because of its superior strength and corrosion resistance. These characteristics make it an ideal
More Information Top
-
Standard Handbook of Machine Design, Third Edition > UNTHREADED FASTENERS
See Tables 24.17 for conversion military standard numbers ( Industrial Retaining Ring Company).
-
X-ray diffraction technique for thin films and small specimens
The foil C lies in the groove H and is held firmly against the wide shoulder G by a standard size internal retaining ring K ( Industrial Retaining Ring Co., New Jersey, U.S.A., Series 3000-200, 2 in. diameter).
-
Insight Weekly - 10th June 2013
Significance: Rotor Clip makes retaining ring , industrial rings such as hose clamps, wave springs at its principal manufacturing facility in Somerset (US), which are sold globally through various subsidiaries and distribution channels.
-
US-based supplier Rotor Clip plans to enter Indian market—report
Significance: Rotor Clip makes retaining ring , industrial rings such as hose clamps, wave springs at its principal manufacturing facility in Somerset (US), which are sold globally through various subsidiaries and distribution channels.
-
Tech Briefs :: NASA Tech Briefs
Retaining Rings for Industrial Fastening Applications .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Retaining Rings for Industrial Fastening Applications .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Retaining Rings for Industrial Fastening Applications .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Retaining Rings for Industrial Fastening Applications .
Indicates content that may require registration and/or purchase.