-
Supplier: Span Tech LLC
Description: Completely Captured Acetal Chain: The chain is kept securely in place by hold-down tabs along the entire spiral path, and cannot release. This design means no “tenting,” no take-ups or tensioners, no adjustments needed. Acetal chain won’t oxidize like stainless steel, is
- Speed: 450 ft/min
- Conveyor Type: Chain Conveyor
- Features: Other
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: idler tail cleaning system on Modular Belt and Positive Drive Belt models. Belting / Chain offered meet strict 3-A, USDA and NSF requirements. All support stands use only sanitary threadless feet designs. Radii on all internal components meet the 6 mm (0.25″) standard requirement. Conveyor
- Features and Options: Cleated, Sanitary
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
-
Supplier: RS Components, Ltd.
Description: RS Chain Tensioner, DIN Code 16B-1, 420N
- Application: Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley, Sprocket
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Maximum Tension Rating: 16.1856 to 526.032 lbs
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Imao-Fixtureworks
Description: Features Available with pressed-in ball bearing These idle sprockets use a contact sealed type of bearing that can work in dusty environments.
- Maximum Tension Rating: 211.312 to 519.288 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in chain drive applications. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 519.288 lbs
- Application: Chain
- Contact: Pulley
-
Supplier: Imao-Fixtureworks
Description: Features The spring allows automatically adjusting chain or belt slack amount in operation. Provides high tension. Can be installed in both horizontal and vertical positions. Allows easy tensioning.
- Maximum Tension Rating: 7.868 to 48.332 lbs
- Application: Belt, Chain
- Contact: Guide Only
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 17.984 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Imao-Fixtureworks
Description: Features Available with pressed-in ball bearing
- Maximum Tension Rating: 211.312 to 519.288 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Fenner Drives
Description: Ideal for use with roller chain idler sprockets
- Maximum Tension Rating: 100 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives, as
- Maximum Tension Rating: 67.44 lbs
- Application: Chain
- Adjustment: Spring Loaded
- Contact: Sprocket
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives, as
- Maximum Tension Rating: 1,011.6 lbs
- Application: Chain
- Contact: Guide Only
- Adjustment: Tension Ring
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: All dimensions are nominal values and for reference only
- Application: Chain
-
Supplier: Renold Jeffrey
Description: capability for higher chain speeds. The diagram below shows the tensioning force of a ROLL-RING® chain tensioner with its individual allocations of tensioning forces and their resulting effects. Benefits The ROLL-RING® chain tensioner provides cost effective, time
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: Lovejoy, Inc.
Description: the most common is self-adjusting tensioning of roller chain or belt applications. Overtime, a chain or belt will elongate with use, and the RunRight tensioner, installed correctly, will automatically adjust to correct for slacking or sagging to enable longer and smoother
- Maximum Tension Rating: 3.4 to 994.2 lbs
- Application: Belt, Chain
- Adjustment: Manual
- Contact: Pulley, Sprocket
Find Suppliers by Category Top
Featured Products Top
-
contact with us. E-mail: export@power-transmissions.com Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chain manufacturer & exporter in China, we specialize in: Transmission chain(Driving Chain), Conveyor Chain - roller chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also supply chain products according your (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
A.Driving Chains ?Transmissions Chains Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-way rollers. Consult factory for other pressures and temperatures; optional chain guard. Spring Rewind Reel Features: Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse (read more)
Browse Hose Reels Datasheets for Hannay Reels -
right, TR roller positions: swivel joint is standard on the left. Optional configurations are available. Constant tension is also an available feature, upon request. Applications: Lubrication Air Water Steam Assembly Operations Washdown Air Tools High Pressure General Industrial Applications (read more)
Browse Hose Reels Datasheets for Hannay Reels -
positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available. Applications: Lubrication Air Water Steam Assembly Operations Washdown Air Tools High Pressure General Industrial Applications (read more)
Browse Hose Reels Datasheets for Hannay Reels -
operating noise through optimized tooth geometry Energy Efficiency: Maintains chain tension to reduce power loss by 15-20% Quick (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Sell Water Pumps
… bearings, wheel bearings, wheel bearing kits, wheel bearing hub assemblies, wheel hub bearings, tensioner bearings, alternator bearings … Special bearings: underground bearings, cam rollers , plastic bearings, pressed bearings, ceramic bearings, chain pulleys, forklift mast bearings, casters and wheel components Industrial bearings: ball bearings, roller bearings, linear bearings, wheel bearings, thrust bearings, ceramic bearings, skateboard bearings, pillow …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… copper studs; brass studs; double ended screws; cartridges; bronze rings; threaded copper inserts; chains ; nickel granules; nickel … … sand traps; copper spring guides; air horns; locomotive air horns; heat sink cleaning systems; fire protection kits; fire protection hoses; locomotive heater assemblies; head tensioners ; hydraulic presses; needle roller bearings; bearing inserts; gasket … … vents; battery vent caps; industrial vacuums; shop vacuums; solenoid …
-
Selected vibrational symptoms in transient states of AC drives
Selection of dynamic parameters of electric drives is an important factor in aspect of their industrial applications. In the article an attention is focused on the working conditions of the roller conveyor driven by the chain , where too rapid starting and stopping caused loosening of tensioners .
-
Mechanical System Dynamics
Fig. 6.57: Comparison of Measurements and Simulation for an Industrial Ten- sioner Again, various additional comparisons confirm the tensioner model as a further basis of an overall roller chain dynamics analysis.
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
CNH Industrial America, LLC (CNH), operator of Subzone 133E, submitted a notification of proposed production activity to … … chapter 87; mirrors and mirror assemblies; cold-rolled steel hollow tubes; stainless steel tubes; articles of iron or steel (tubes; couplings; connectors; fittings; elbows; stems; adapters; unions; o-rings; tees; cables; cable assemblies; ropes; wire ropes; roller chains ; roller chain assemblies; chains … … dust caps of base metal; decals; name plates; identity plates; emblems; engines; belt tensioners ; hydraulic tubes; hydraulic …
-
Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
CNH Industrial America, LLC (CNH) submitted a notification of proposed ‡production activity to the FTZ Board for … … tees; copper/zinc-plated steel/galvanized steel cables; cable assemblies; metal ropes; wire ropes; iron/steel chains , chain assemblies and … … connecting and coupling blocks; cylinder caps; cartridges; control blocks; pistons; hydraulic control valves; ball bearings; bearing sets and assemblies; bushings; cup bearings; thrust washers; tapered bearings and assemblies; roller bearings; cone bearings; shims … … sets; pulleys; idlers; belt tensioners ; clutches; dampers; gaskets; engine …
-
All to know on | Techniques of the Ingénieur
… ranges of linear speeds and of large gear ratios with the advantages of chains : absence of slip … synchronous, tensioner for belts, roller , noise, synchronous belts, voltage Industrial machines are mostly activated by actuators of the movement of rotation: electrical, thermal, pneumatic or hydraulic …
-
All to know on | Techniques of the Ingénieur
… ranges of linear speeds and of large gear ratios with the advantages of chains : absence of slip … synchronous, tensioner for belts, roller , noise, synchronous belts, voltage Industrial machines are mostly activated by actuators of the movement of rotation: electrical, thermal, pneumatic or hydraulic …
-
Construction elements of mechanical engineering 2
Plastic chains or chains with plastic sleeves work also without lubrication reliably (in the food and textile industry or in submarine use). Further, the chain components (sleeves, rollers , bolts, teeth) and the chain wheels by the Auflaufen of the … By means of chain tensioners and is counteracted chain guides the harmful effect of such vibrations.
-
Forst protection and biological balance
… hand, our investigations showed dat~in the ~irmsten braiding-Kiefernwiildern the most important pine tensioner -parasite that fail … … of the forest types dai ~ to the essential part on a relationship chain of the N~ihrstoff … … ihrung in the sheet organs fiir and propagation of the respective Sch ~ idlingsart a crucial roller . … supremacy of breitenwirksamen chemical Public Relation ~ iparate to erschiittern and the chemical industry itself verst ~ …
Indicates content that may require registration and/or purchase.