-
Supplier: World Star Tech
Description: efficiently with a low threshold current and a wide operating temperature range, making it suitable for various industrial and scientific applications. Its features and applications make the HL65312MG a versatile and reliable choice for professionals requiring a high-power red laser
- Wavelength Range: 662 nm
- Laser Power: 12 milliwatts
- Operating Temperature Range: -40 to 90 C
- Laser Type: Laser Diodes
-
Supplier: Cole-Parmer
Description: • Temperature uniformity within +/-0.5degC (+/-0.9degF) • Three-position switch—high, low, or off • Low-range between ambient and 60degC (140degF) and • high-range to 130degC (266degF) These versatile heating systems uniformly heat a wide range of test tubes simultaneously. Systems offer
- Maximum Operating Temperature: 266 F
- Heating Capacity: 0.1 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 266 F
-
Supplier: Reid Supply
Description: Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.
- Holding Force: 10.14 lbs
- Width: 0.98 inch
- Length: 1.97 inch
- Thickness / Height: 0.08 inch
-
-
Description: Experience reliable liquid temperature control, with cooling capacity up to 700W/2391 BTU using Thermo Scientific™ ThermoChill I Recirculating Chillers. The ThermoChill series of chillers is a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000 watts.
- Cooling Capacity: 0.6 to 0.7 kW
- Fluid Discharge Temperature: 14 to 86 F
- Process Flow: 1.2 to 2 GPM
- Reservoir Capacity: 2.5 gallons
-
Supplier: World Star Tech
Description: 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm Optical Output Power: Continuous Wave (CW): 100 mW; Pulse Mode: 140 mW Operating Current: Up to 330 mA Operating Voltage: 6 V (typical), 8 V (maximum) Package Type: TO-38 with
- Wavelength Range: 520 nm
- Laser Power: 100 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
Find Suppliers by Category Top
Featured Products Top
-
Vision Industrial Inspection Systems Machine Vision Equipment Microscopic Imaging Systems Optical Alignment Systems Scientific Optical Research Laser Research Platforms Nonlinear Optical (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
as it is least affected by changes in produced water composition. For industrial pretreatment of (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific
More Information Top
-
http://waset.org/publications/9998090/cad-based-modelling-of-surface-roughness-in-face-milling
807International Scholarly and Scientific Research & Innovation 8(5) 2014 MountainsMap is used by thousands of research institutes, laboratories and industrial facilities working on different scales and … A CL2 probe was used with an MG140 magnifier, the resolution of this setup is 0.012 …
-
Replacement Sensors - Gas Detection - Grainger Industrial Supply
○ Mfr. No. MG140 (1 ○ INDUSTRIAL SCIENTIFIC (29 .
-
Design and Performance of Compact Heatsink for High-Power Diode Edge-Pumped, Microchip Lasers
(d) MG140 : 140-µm-wide microfin. … the development and production of 2 kW CW diode-pumped Nd:YAG lasers for industrial material processing. … of the Ministry of Education, Culture, Sports, Science, and Technology of Japan, for scientific and technological research …
Indicates content that may require registration and/or purchase.