Products/Services for Industrial Soda Blasting Equipment
-
Abrasive Blast Machines and Sandblasters - (286 companies)Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive particles against a part or a surface. Blast wheels, pressurized water or compressed air drive the abrasive or blasting media...Machine TypePrecision Blast / Micro-jetCarrier Fluid & Abrasive Feed -
Blast Rooms and Blasting Booths - (46 companies)Blasting Rooms and Blasting Booths. Blasting rooms and blasting booths are designed to contain the abrasive blasting process used with large workpieces. They are self-contained enclosures that have internal lighting and can accommodate both...
-
Blasting Media and Abrasives - (170 companies)Blasting media and abrasives are consumables used in surface preparation processes, such as sandblasting and peening. Blasting media and abrasives are consumables used in surface preparation processes such as sandblasting and peening. Blasting media... -
Blasting and Peening Services - (371 companies)Blasting and peening services bombard media against a surface to meet surface condition requirements. Sandblasting uses abrasive grain to roughen, smooth, shape or clean surfaces. Shot peening uses rounded media to strengthen or dimple a surface... -
Furnaces (industrial) - (449 companies)Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. Industrial furnaces are built... -
Chillers (industrial) - (545 companies)Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes. Industrial chillers provide a constant stream of coolant for manufacturing and laboratory processes...
-
Pressure Washers - (334 companies)...or to replace worn out parts. Specific available parts include the gun or lance, the pumping unit, separators or reclaimers, filtration system, blast cabinets and blast rooms, water blast wheel, and water storage tank. The gun or lance directs the stream...
-
Blast and Jet Machine Components - (16 companies)...a variety of abrasive media mixed with pressurized air or water. A water jet cutter is an industrial tool that can slice a variety of materials ranging from foam and food to metal using pure water or water mixed with an abrasive. Blasting...
-
Explosives Blasting Services - (23 companies)Explosives blasting service providers use explosives for demolition or exploratory rock movement within mines and quarries. These services sufficiently break rock down so that it can be easily removed. Explosives blasting services including rock...
-
Hydroblasters and Water Blasters - (120 companies)Hydroblasters and water blasters direct high pressure (10,000+ psi) streams of water against a surface to clean or cut the material. Hydroblaster and water blaster equipment is used to direct high pressure streams of water against a surface to clean...
Product News
-
Kuriyama of America, Inc.
Kuri Tec® Ice Blaster™ Beat the heat with Kuri Tec (R) Ice Blaster TM!. This polyurethane lined dry ice transfer hose is designed for dry ice blasting equipment and the transfer of low-temperature materials, delivering dependable performance when staying cool matters. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Ultimate Electric Bristle Blasting technology simultaneously removes corrosion and generates anchor profile using a specially designed rotary bristle tool. The bristle tips are designed to strike the corroded surface with kinetic energy that is equivalent to standard processes that use grit blast media. Immediately after the bristle tips strike the surface, they retract ( "rebound ") from the surface, which results in both corrosion removal and micro-indentation that exposes fresh surface. Consequently, surfaces... (read more) -
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Axial The Bristle Blaster Axial with its patented Accelerator Bar is specially designed to remove corrosion in areas that are difficult to reach - like door rabbets, roof joints, wheel housings - to create a blasted surface for superior adhesion. These characteristics make the Bristle Blaster (R) Axial a perfect complement to the well-proven Bristle Blaster (R) systems. The patented Accelerator Bar ensures a significantly higher and continuous performance of the Bristle Blaster (R) Axial belts... (read more) -
jbj Techniques Limited
Autonomous (off-line) air blast coolers AC drives with integrated hydraulic pump GA series for offline cooling circuits where pressure spikes occur within the main hydraulic circuit. The GA series coolers are used where an exchanger cannot be installed within the hydraulic circuit return line, due to pressure spikes and high flows in the circuit. These off-line cooling systems include an aluminium heat exchanger, an electric motor that operates a gear pump and a fan. Dissipation 0.12 to 3.7 kW / C or 4.8 kw to 148.8 kW when (delta) T... (read more)Browse Heat Exchangers Datasheets for jbj Techniques Limited -
Churod Americas, Inc.
INDUSTRIAL RELAYS Americas, Inc. Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in the design and manufacture of dozens of types of electromechanical relays. With products for industries including white goods, industrial, lighting, alternative energy, and automotive, Churod has achieved a driving position in the market due to foundational values of engineering excellence and customer service. Substantial annual investment in R &D and automation ensure Churod will remain... (read more)Browse Safety Relays Datasheets for Churod Americas, Inc. -
ELANTAS North America LLC
Custom Made Industrial Sealants ELANTAS PDG, Inc. manufactures custom industrial sealants to match your specifications. (read more)Browse Industrial Sealants Datasheets for ELANTAS North America LLC -
Analytical Industries Inc.
Oxygen Analyzers for Industrial Gases Analytical Industries Inc. oxygen analyzers for industrial gases are designed to deliver reliable and accurate oxygen measurement across a broad range of industrial applications. They support monitoring of oxygen concentration in production, storage, and distribution of industrial gases. Built for durability and long-term performance, these analyzers are widely used in manufacturing, processing, and industrial gas systems. Their dependable measurement capability supports process efficiency... (read more)Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Beckhoff Automation LLC
Scalable Industrial PC solutions We deliver panels and industrial PCs for every application - with the latest technology for all performance classes. Learn more (read more) -
RS Components, Ltd.
Industrial Sensing Solutions From gyroscopes to accelerometers to transducers sensors, industrial sensors are found in a variety of shapes and applications. Discover the latest trends and products from leading suppliers such as TE Connectivity, Maxim Integrated, ST Microelectronics, and more. (read more)Browse Photoelectric Sensors Datasheets for RS Components, Ltd. -
jbj Techniques Limited
Industrial Precision Flow Meters Industrial Precision Flow Meters for Hydraulics, Fuel Transfer & Dosing. High-Precision flow measurement for demanding industrial applications. Precision | Durability | Confidence in every measurement. Precision Flow Meters for Demanding Industrial Applications: >> Flow Meters for Industrial Hydraulic Systems. >> Flow Meters for Industrial Fuel Transfer. >> Flow Meters for Industrial Precision Dosing. Flow Meters for Industrial Hydraulic Systems. Accurate flow monitoring is essential... (read more)Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
…1011 Iron Ores 1411 Dimension Stone 1422 Crushed And Broken Limestone 1423 Crushed And Broken Granite 1429 Crushed And Broken Stone, Nec 1442 Construction Sand And Gravel 1446 Industrial Sand 1455 Kaolin And … Minerals, Nec 1474 Potash, Soda , And Borate Minerals 1499 … Gypsum Products 3281 Cut Stone And Stone Products 3292 Asbestos Products 3295 Minerals, Ground Or Treated 3296 Mineral Wool 3297 Nonclay Refractories 3299 Nonmetallic Mineral Products, Nec 3312 Blast Furnaces And Steel Mills … 3524 Lawn And Garden Equipment 3531 Construction Machinery 3552…
-
The use of anticorrosion slag enamel coatings in chemical equipment
The melting and the industrial tests of the ground-coat enamels Sh-12 and Sh-13 in enamelling steel equip- ment of the chemical industry were carried out at the Leningrad Chemical Food Processing Combine. .... The charges of the ground enamel were prepared from slags of the Chusov Metallurgical Plant formed during the processing of vanadium pig iron by soda ash outside the blast furnace.
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
1 Succeed in Residential, Commercial and Industrial Environments. .... compressor housings, oil tanks and oil supply lines; Cleaning refinery towers’ internals, fractionation trays and liquid distributors, mist eliminators, including the coke stripping on valves and related equipment or servicing atomizers, evapora- tors … considered subject to the hydro- blast cleaning method. .... of containment areas and secondary containment facilities such as loading docks where caustic soda , hydrochloric acid, spent…
-
UNITED STATES AIR FORCE
ARMSTRONG LABORATORY
Control Technology for
Depainting Operations:
Estimation of Life-Cycle Costs of
Controlling Methylene Chloride in
...
…S. Department of Defense U.S. Environmental Protection Agency Hazardous air pollutant Hydrothermal oxidation Heating, ventilation, and air conditioning Industrial wastewater treatment plant Large … with high-pressure water blasting Lower explosive limit Maximum … Medium-pressure water/bicarbonate-of- soda stripping Naval Aviation Depot .... Personal protective equipment .
-
II. REPORT OF THE MEXICAN ORGANIZING COMMITTEE
…shops for the manufacturing of flanges, elbows and forged fittings Manufacturing facilities of equipment and vessels for .... Production facilities for “sponge iron”, steel and tin plates manufacture, and welded pipe mill Blast furnaces, hardening kilns, structural-steel mills, and steel industrial products manufacturing facilities Fibers manufacturing facilities … industries and production plants for caustic soda , sulphuric and hydrochloric acids…
-
Decontamination and decommissioning focus area. Technology summary
…remove surface contamination, mainly uranium isotopes, techne- tium-99, and PCBs, on concrete structures and metal equipment . .... Soda blasting , used in various industrial cleaningoperations,has been shown to be effective in cleaning surfaces without disrupting surface integrity.
-
Electric Power and Energy in China
Improving Industrial Technology and Reducing Energy Consumption for Industrial Products In recent years, China’s major energy-intensive … capacity had increased to 73% from 47% whereas the percentage share of large blast furnaces of over … whole, problems remain in major energy-incentive industries, such as different technology and equipment levels and backward … products such as iron and steel, electrolytic aluminium, cement, ethylene, synthetic ammonia, caustic soda and calcium carbide.
-
States > Illinois > City of Chicago > Regulations > Title 11 - Utilities and Environmental Protection > [IL Chicago Ord 11-4] 04 - Environmental Protection and...
"Food service establishment" means any fixed or mobile restaurant, coffee shop, cafeteria, short-order cafe, luncheonette, grill, tearoom, sandwich shop, soda fountain, tavern, bar, cocktail lounge, nightclub, roadside stand, industrial feeding establishment, private, public or nonprofit organization or institution routinely serving food .... "Foundries, ferrous and nonferrous" means the processes, devices and equipment used for the purpose of production of … such as heattreating furnaces, byproduct coke plants, coke-baking ovens, mixing kettles, cupolas, blast furnaces, open hearth…
-
Rational ladle treatment for desulfurization of hot metal
…hot metal was based on reagents other than magnesium, including roasted lime, calcium carbide, and soda ash. .... Industrial experience has revealed serious flaws with these options, such as the following: considerable reagent consumption (6–20 … the 1960s, a breakthrough came, with the desulfu- rization of hot metal in blast -furnace ladles by .... The basic components of the equipment and technology for the desulfurization of hot metal were developed in…
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > ENVIRONMENTAL CONTROL
Industrial sources of air pollution and typical loss rates are given in Table 18.1.8. .... Nonferrous metal smelting (e.g., copper, zinc, lead) and thermal operations (e.g., blast furnace, sintering, converters .... A large variety of collection equipment has been tried. .... Recovery-furnace gases in the sulfate and soda processes of manufacture emit solids [2 to 6 gr/standard…
Indicates content that may require registration and/or purchase.