Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: WATER FLOW METER, 5 CCM, WITH TOTALIZER
-
Supplier: Newark, An Avnet Company
Description: WATER FLOW METER 5 LPM TOTALIZER OPTION
-
Supplier: Define Instruments
Description: What it does: Accepts digital pulse inputs from flow sensors and meters. Displays the flow rate information and in-built totalizers convert the rate into volume. This dual totalizer flow rate controller accepts a wide range of industrial pulse and frequency
- Number of Control Outputs: 4 outputs
- Outputs: Analog Current, Analog Voltage, Switch
- Display Types: Digital
- Local Interface: Digital Front Panel
-
-
Supplier: Clark Solutions
Description: MJ-SDC Multi-Jet Totalizing Water Meter 1", 1-1/2" & 2" With or Without Pulse/Reed Switch Output Description Model MJ-SDC meters are multi-jet, dry type totalizing water meters. They are an ideal choice for a range of municipal, private and industrial water metering
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: 122 F
- Liquid Volumetric Flow Rate: 0.75 to 160 GPM
- Operating Pressure: 150 psi
-
Supplier: Clark Solutions
Description: CLXC-C1 Series Single Jet Totalizing Water Meter 1/2" & 3/4" Sizes, With or Without Reed Switch Output Description Model Series CLXC-C1 meters are single-jet dry type totalizing water meters. They are an ideal choice for a range of water use monitoring applications, as well as
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 194 F
- Liquid Volumetric Flow Rate: 0.13 to 13.2 GPM
- Operating Pressure: 150 psi
-
Supplier: Spire Metering Technology
Description: The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation,
- Pipe Diameter: 0.5 to 32 inch
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 145 to 362 psi
- Velocity Flow Rate: -49 to 49 ft/sec
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Simple Economical Water Flow Totalizing 1/2" and 3/4" Sizes Rotatable Indicator 8 Digit Registration with 1/10th Gallon Sweep Rugged Bronze Body The KOBOLD WM series is a single jet, dry type, totalizing water meter. It is and ideal choice for a range of
- Number of Inputs: 1 inputs
- Display Types: Analog
- Local Interface: Analog Front Panel
- Media Type: Liquid
-
Supplier: Hoffer Flow Controls, Inc.
Description: cost, rugged design NPT end fittings Sizes available 1/4” thru 3” Repeatability +/-.25% Repeatable flow range of .25 to 800 GPM. -20 to +450°F standard operating temperature range. Linearity of ± 1% Repeatability of ± 1% Faster deliveries that typically around 15 days. APPLICATIONS
- Pipe Diameter: 0.5 to 3 inch
- Media Temperature Range: -20 to 450 F
- Liquid Volumetric Flow Rate: 0.35 to 650 GPM
- Operating Pressure: 6,000 psi
-
Supplier: ASTM International
Description: determination of nonfilterable matter (TSS) must not be used when water samples were collected from open channel flow. For the determination of matter collected in open channel flow use Test Methods D3977. 1.4 The test methods appear in the following order: 1.5 The values stated
-
Supplier: Spire Metering Technology
Description: industrial installations can profit from the advantages of the wearfree water flow measurement, precision, and operation security and long service life. The rugged 280W-CI water meter will provide sustained flow accuracy for the life of the meter while providing
- Pipe Diameter: 2 to 12 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.11 to 137.6 GPM
- Operating Pressure: 0 to 10 psi
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of total oxygen demand in the range from 100 to 100 000 mg/L, in water and wastewater including brackish waters and brines (see 6.5). Larger concentrations, or samples with high suspended solids, or both, may be determined by suitable
-
Supplier: Clark Solutions
Description: The WMX101 is a flanged electromagnetic flow meter for use in utility or industrial water and wastewater applications. An ingenious economical design makes it an ideal meter for applications where propeller meters have been the norm, but with no moving parts to wear the magnetic
- Pipe Diameter: 6 inch
- Liquid Volumetric Flow Rate: 32 to 1,200 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 10 to 130 F
-
Supplier: Panametrics
Description: The PanaFlow Z3 by Panametrics is a three-path wetted meter designed specifically for dependable, accurate and repeatable flow measurement of process liquids. With a sleek industrial design and ultra-reliable electronics, it provides a top-of-the-line choice for process and
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 302 F
- Velocity Flow Rate: -82.0209973753281 to 82.0209973753281 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: General Pump
Description: Flow Sensitive Unloader. Optional: 6 Amp Microswitch, 3.5 and 4.5 Orifice Features Near total zero setting of the outlet pressure at gun closure increases safety Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance
- Valve Size: 0.375 inch
- Pressure Rating: 4,000 psi
- Controlled Pressure Range: 4,000 psi
- Number of Ports/Ways: 4
-
Supplier: Badger Meter
Description: The Dynasonics® iSonic 4000 Open Channel flow meter measures level, flow rate and total volume of water flowing through weirs and flumes. It’s ideal for applications where sediment does not build up. Simple Setup. Accurate Measurements. The Dynasonics iSonic 4000 Open Channel
- Pipe Diameter: 1 to 60 inch
- Liquid Volumetric Flow Rate: 13.2 to 24,381 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.029106 to 53.760105 lbs/min
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Macnaught USA, Inc.
Description: Macnaught M Series Mechanical Register Flow Meter Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most fluid applications. Designed for clean process
- Liquid Volumetric Flow Rate: 0.5 to 32 GPM
- Operating Pressure: 500 psi
- Operating Temperature: 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is independent of
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Panametrics
Description: ultrasonic system for the measurement of: Potable Water Wastewater Sewage Discharge water Treated water Cooling and heating water Irrigation water Other industrial fluids
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: -39.993438320209975 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Flow Technology, Inc.
Description: ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and for flow measurement in residual water treatment. The 608
- Media Temperature Range: -10 to 70 F
- Operating Temperature: -20 to 60 F
- Media Temperature: -10 to 70 F
- Electrical Output: Analog Current, Frequency
-
Supplier: DeZURIK, Inc.
Description: frictional pressure loss. The combined loss for two-phase flow (air and water) is always greater than the pressure loss for each phase flowing alone. Thus, air in a pipeline increases system flow resistance and increases system head against which pumps must operate. Air in
- Media: Air, Water
-
Supplier: ASTM International
Description: 1.1 This method is used for determining total cyanide in drinking and surface waters, as well as domestic and industrial wastes. Cyanide ion (CN-), hydrogen cyanide in water (HCN(aq)), and the cyano-complexes of zinc, copper, cadmium, mercury, nickel, silver, and iron may be
-
Supplier: General Pump
Description: Flow Sensitive Unloader, 303 Stainless Steel Features Near total zero setting of the outlet pressure at gun closure increases safety Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance
- Valve Size: 0.5 inch
- Pressure Rating: 8,700 psi
- Controlled Pressure Range: 8,700 psi
- Number of Ports/Ways: 4
-
Supplier: Clark Solutions
Description: CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Features: DC Voltage Input, Other, Other Output
- Application: General Lab and Industrial
-
Supplier: Arjay Engineering
Description: The HydroSense 4410-OCM Oil in Water Monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered
- Operating Temperature: 41 to 131 F
- Concentration: 0 to 250 ppm
- Process Media Temperature: 32 to 131 F
- Instrument Specific Features: Controller Functionality
-
Supplier: Zurn Industries LLC
Description: Pressure Reducing Valve ZW209BP features a low flow bypass, preventing chattering of the main valve specifically from 0 to 10 GPM. Its easy-to-maintain design delivers the lowest total cost of ownership. This PRV ZW209BP pilot assembly allows the main valve to modulate between closed and open
- Media: Water
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
Supplier: Assured Automation
Description: plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. It is an ideal choice for a range of municipal and industrial water metering applications. Water flows through the
- Pipe Diameter: 0.75 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
-
Supplier: Sensirion
Description: other Sensirion liquid flow meters, this reliable device has no moving parts and measures through the wall of a straight flow path. The SLQ-QT500 liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Mounting: In-line
-
Supplier: OMEGA Engineering, Inc.
Description: The CDCN10 Series is specifically designed to measure conductivity/dissolved solids and pH in cooling towers, boilers, industrial process water, food processing, drinking water and wastewater treatment applications. The CDCN10 Series conductivity/pH controllers are highly
- Number of Control Outputs: 5 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
- Features: Datalogger, Limit / Set Point Control, Liquid, Multi-Function Controller, Other, Totalizer, pH / ORP Controller
-
Supplier: Filtertech, Inc.
Description: Many industrial processes generate “Turbid” (dirty or contaminated) colloidal waste water whereby the small sub-micronic material in the water cannot be removed by conventional mechanical filtration methods alone such as Ultra Filtration, Reverse Osmosis, Plate and Frame
-
Supplier: General Pump
Description: Industrial Regulating Valve Features Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in the system to the adjusted setting Protects the system from over pressurization If outlet flow is blocked, device will totally release
- Valve Size: 0.5 to 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 21,750 psi
- Media Temperature: 70 F
-
Supplier: CSA Group
Description: ISO 15758:2014 specifies a method for calculating the density of the water vapour flow rate in cold pipe insulation systems, and the total amount of water diffused into the insulation over time. The calculation method presupposes that water vapour can only migrate into
-
Description: ISO 15758:2004 specifies a method to calculate the density of water vapour flow rate in cold pipe insulation systems, and the total amount of water diffused into the insulation over time. This calculation method presupposes that water vapour can only migrate into the
Find Suppliers by Category Top
Featured Products Top
-
six important functions: •Pulsation Dampener smooths pump flow •Surge Suppressor absorbs shocks and vibrations •Water Hammer Arrestor eliminates dangerous pressure spikes caused by quick closing valves •Inlet Stabilizer enhances pump performance and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Flexible Control With DeZURIK Water hammer. Reverse Flow. Pump Backspin? Any number of conditions can cause expensive amage to pumps and piping systems. DeZURIK has been in the business of providing solutions to your pump system regulation needs for over 75 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
in applications involving municipal ground water production wells and booster stations. A steel flanged-end tube meter with indicator-totalizer, the Water Specialties Flow Meter is both user-friendly and highly accurate. It features measurement accuracy of ±2 percent, measures liquid (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Industrial process facilities require exceptionally durable, highly precise flow measurement instrumentation. Power plants, including cogeneration, paper mills, chemical and petrochemical plants, metals and mining, food & beverage and more depend on the accurate and economical handling of (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
! WHAT IT DOES The Myron L® CONTROLSTIK II™ Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum water purity, ensuring effective rinsing. HOW IT (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Thousands of instrument engineers at municipal wastewater facilities and industrial process plants with wastewater treatment operations have found McCrometer flow measuring devices provide superior accuracy, long life, trouble free installation, and low total cost of ownership. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer McCrometer's advanced liquid, steam and gas flow measurement solutions solve complex challenges in Municipal/Industrial Water & Wastewater, Oil & Gas, Process Control & Plant, Electric Power Generation, Institutional Facilities and Agriculture. The company (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer McCrometer's advanced liquid, steam and gas flow measurement solutions solve complex challenges in Municipal/Industrial Water & Wastewater, Oil & Gas, Process Control & Plant, Electric Power Generation, Institutional Facilities and Agriculture. The company (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Thermal Mass Flow Compressed Air Metering
In most industrial facilities Compressed Dry Air (CDA) is a primary component of overall energy use. In fact, compressed air is considered to be the "fourth utility" after electricity, natural gas and water, and its cost is very often higher than the other three when compared by cost per delivered
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Aerators Enhance Aerobic Digester Process
and savings By Larry W. Moore and Charles Van Zandt. The city of Eden,N.C.,operates an extended aeration process designed for an average flow rate of 13.5 mgd with a mixed liquor suspended solids concentration that typically checks in about 6,000 mg/l. This high biomass concentration is necessary
More Information Top
-
Design and Development of Remote Flow Totalizer/Controller Based on Embedded System
Especially, flow totalizer is indispensable in many industrial areas such as gas, chemical and water industries.
-
States > New York > State > Regulations > Title 21 - Miscellaneous > Chapter XXX - Niagara Falls Water Board > [21 NYCRR 1960] 1960 - Wastewater Regulations
Flow record charts shall be changed by the user as required, shall be marked to show time and totalizer register reading at time of change, and shall be available to the director upon request. 3) All industrial users shall keep records on file for a minimum of three years of all records, flow charts, laboratory calculations or any other pertinent data on their discharge to the water board POTW.
-
Field Test Report: Preliminary Aquifer Test Characterization Results for Well 299-W15-225: Supporting Phase I of the 200-ZP-1 Groundwater Operable Unit Remedia...
A flow -back condition into the well column would adversely affect recovery water -level measurements within the pumped well. Surface discharge rates were monitored with two in-line surface flowmeters (Great Plains Industries, Inc, Industrial Grade, 0.051 m I.D., Digital Turbine Flowmeter, and a 0.051 m I.D., McCrometer Totalizer Flowmeter), and surface discharge rates were regulated using …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 132033,'through empirical observation'),(132034,'through with'),(132035,'throughout'),(132036,'throughput'),(132037,'throughway'),(132038,'throw'),(132039,'throw a fit'),(132040,'throw away'),(132041,'throw back'),(132042,'throw cold water on'),(132043,'throw in' … … 'tidal current'),(132290,'tidal flow '),(132291,'tidal river' … … aphasia'),(133450,'total darkness'),(133451,'total depravity'),(133452,'total eclipse'),(133453,'total heat'),(133454,'total hysterectomy'),(133455,'total parenteral nutrition'),(133456,'totaled'),(133457,'totalisator'),(133458,'totalise'),(133459,' totaliser '),(133460,'totalism'),(133461 … … 'toxic dumpsite'),(133633,'toxic industrial waste'),(133634,'toxic shock' …
-
Safety evaluation of interim stabilization of non-stabilized single-shell watch list tanks
Tank Farms Operations and Industrial Safety will be required to authorize the use of additional water , if needed. In addition, a flow totalizer shall be used to measure the amount of water added to the tank.
-
Applicable environment-EauRéglementation in foundry, Water, | Techniques of the Ingénieur
Thereby, the installations of sampling of water in the natural environment have to be provided with devices of measurement totalisateurs of the amount of water removed with weekly reading if the sampled average flow is upper at 10 m3 / j. … of water or at the public drinking water supply system to avoid a contamination by industrial waters.
-
Oak Ridge National Laboratory Waste Management Plan, fiscal year 1994. Revision 3
This sampler consists of a prefiiter followed by indicating silica gel for the capture of tritiated water . A mass- flow controller and flow totalizer will be used to maintain a constant flow rate and to indicate the total volume of air sampled. The Industrial Source Complex Code was selected for this study.
-
11.01.07 Guidelines For Concrete Above Ground Storage Tanks
The System is instrumented with on/off valves, sample collection ports, pressure gauges, a flow restrictor and a totalizer flow meter. ITT Corporation - Water Distribution … from treatment plants to storage facilities and on through the distribution system to industrial , commercial, municipal and …
-
01.08 Will Intensive Forest Practices Impact Water Quality?
The System is instrumented with on/off valves, sample collection ports, pressure gauges, a flow restrictor and a totalizer flow meter. The SCADAPackES, with its 10mS sequence of events monitoring capability, packaging, functionality, I/O sizing and communications capabilities, is both a suitable and cost effective solution for a variety of industrial applications including electrical substation monitoring … … oil and gas, mining, and water /wastewater.
-
States > Florida > State > Regulations > Division 62 - Departmental‚ Department of Environmental Protection > [FAC 62-601] Chapter 601 - Domestic Wastewa...
Where wastewater from sources other than typical domestic sources (e.g., industrial sources) is combined and treated … 15) "Effluent", unless specifically stated otherwise, means water that is not reused after flowing out of any wastewater treatment facility or other works used for the purpose of treating, stabilizing, or holding wastes. … measuring device, calibrated at least annually, having a recorder and an integrator or totalizer for waste treatment …
Indicates content that may require registration and/or purchase.