-
Supplier: Norton Abrasives
Description: Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits Highly flexible Fast
- Outer Diameter (OD): 3 to 6 inch
- Rotary Speed: 6,000 to 13,000 rpm
- Features: ANSI - CAMI / Coated, Dry Brushing, Power / Rotary Brush (Wheel, Roller), Quick Change, Stationary (Backstand / Machine Tool)
- Brush Filament / Fill Material: Abrasive Filament, Metal Wire
-
Supplier: Norton Abrasives
Description: Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits Dense, high-quality,
- Outer Diameter (OD): 6 to 8 inch
- Rotary Speed: 4,500 to 6,500 rpm
- Features: ANSI - CAMI / Coated, Dry Brushing, Flap Brush, Power / Rotary Brush (Wheel, Roller), Quick Change, Stationary (Backstand / Machine Tool)
- Brush Filament / Fill Material: Abrasive Filament, Metal Wire
-
Supplier: Norton Abrasives
Description: plastic guard; application-specific Protective guard opens up into a shield Prevents wire, dust and any kind of projection from reaching the end-user during work Provides for a friendly handling of the brush, preventing potential pricking caused by the wire ends, for safety
- Outer Diameter (OD): 2.5 to 6 inch
- Rotary Speed: 6,000 to 15,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Specific Product Type / Shape: Cup Brush
-
-
Supplier: Norton Abrasives
Description: Wire Saucer Cup Brushes' saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas. Choose twist knot style for heavy-duty cleaning jobs, or crimped style for light- to medium-duty cleaning. Powder-coated and color-coded hubs won't rust, preventing
- Outer Diameter (OD): 4 to 5 inch
- Rotary Speed: 9,000 to 12,500 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Specific Product Type / Shape: Cup Brush
-
Supplier: Tanis Incorporated
Description: side-by-side for a wider brush face These brushes are available with carbon steel, stainless steel and brass wire filaments in several sizes and diameters. The harder wires like carbon steel and stainless steel are used on scratch-resistant surfaces. Brass filament is
- Outer Diameter (OD): 4 inch
- Shank / Bore Diameter: 0.5 inch
- Width: 0.34375 inch
- Trim Length: 1.5 inch
-
Supplier: Flexovit USA, Inc.
Description: Carbon Wire: 0.014 - For general purpose cleaning and deburring. Crimped Wire Wheel - Offers high flexibility for applications on irregular surfaces. Excellent for light brushing and surface preparation.
- Outer Diameter (OD): 8 inch
- Shank / Bore Diameter: 0.5 inch
- Width: 1 inch
- Rotary Speed: 4,500 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to
- Outer Diameter (OD): 4 inch
- Trim Length: 1.375 inch
- Rotary Speed: 6,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to
- Outer Diameter (OD): 6 inch
- Trim Length: 1.5 inch
- Rotary Speed: 6,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to
- Outer Diameter (OD): 4 inch
- Trim Length: 1.375 inch
- Rotary Speed: 6,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to
- Outer Diameter (OD): 4 inch
- Trim Length: 1.25 inch
- Rotary Speed: 8,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Weiler Abrasives
Description: Internal nut for use on dedicated equipment such as line traveling machines that clean and prep OD of pipe prior to coating Suitable for right angle grinder
- Outer Diameter (OD): 0.023 inch
- Shank / Bore Diameter: 2.3 inch
- Width: 3.8 inch
- Length: 3.8 inch
-
Supplier: Braun Brush Co.
Description: This is the perfect tool to keep your rotary shampoo brushes working at their peak performance. Carpet fibers loaded in the brush will restrict the flow of shampoo through the brush and also keep the fibers from flexing properly. The R37 carpet comb allows you to clean out built up
- Length: 7 inch
- Applications: Cleaning / Surface Preparation, Floor / Scrubbing Machine
- Features: Janitorial, Specialty / Other
- Brush Filament / Fill Material: Metal Wire, Steel
-
Supplier: Sealeze
Description: mounting on shafts with 1.000 inch diameter. Brush channel materials include galvanized steel and T-304, T-304L, T-316 and T-316L stainless steels. A wide variety of filament materials is available (including crimped and level) with a wide selection of filament diameters. Custom mandrels and
- Width: 4.25 inch
- Rotary Speed: 100 rpm
- Brush Type / Shape: Cylinder / Roller Brush, End Brush, Strip Brush
- Applications: Dusting / Wiping
-
Supplier: Sealeze
Description: In addition to manufacturing straight strip brush with exposed filament lengths of 0.125 inches and greater, we can manufacture brushes with special profile trims. We can die-cut filament profiles to your drawings to provide a brush that will seal or wipe an irregular shape or surface.
- Outer Diameter (OD): 0.0025 inch
- Width: 0.15 inch
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire, Natural Bristle / Hair, Steel, Synthetic Filament
- Applications: Dusting / Wiping
-
Supplier: Braun Brush Co.
Description: This brush is built to exceed to performance of the original brush for this machine. The aluminum casting is machined to fit. Tynex nylon is hand sewn into machined holes with stainless steel retaining wire. Increase the performance of your machine and replace
- Width: 15 inch
- Applications: Cleaning / Surface Preparation
- Features: Metal
- Specific Product Type / Shape: Strip Brush
-
Supplier: Braun Brush Co.
Description: These brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. Each brush is made using a wire wound technique. This method holds the nylon bristle securely to the
- Applications: Cleaning / Surface Preparation, Internal / Bores
- Specific Product Type / Shape: Disc Brush, Strip Brush, Vacuum
- Features: Janitorial, Sanitary / Hygienic, Specialty / Other
- Mounting: None / Handheld
-
Supplier: Weiler Abrasives
Description: Ideal for internal deburring and finishing applications Suitable for use in drill presses and manual/CNC machine tools
- Outer Diameter (OD): 0.008 inch
- Shank / Bore Diameter: 0.13 inch
- Width: 0.13 inch
- Length: 4 inch
-
Supplier: Weiler Abrasives
Description: Ideal for internal deburring and finishing applications Suitable for use in drill presses and manual/CNC machine tools
- Outer Diameter (OD): 0.008 inch
- Shank / Bore Diameter: 0.09 inch
- Width: 0.09 inch
- Length: 4 inch
-
Supplier: Weiler Abrasives
Description: Ideal for internal deburring and finishing applications Suitable for use in drill presses and manual/CNC machine tools
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 0.64 inch
- Width: 0.64 inch
- Length: 5 inch
-
Supplier: Eraser Company, Inc.
Description: provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time]. Specifications For Use On Large Wires and Rectangular Sections Wire Brush Fill Size (WS)
- Outer Diameter (OD): 0.7480319 inch
- Shank / Bore Diameter: 0.187401676 inch
- Width: 0.7480319 inch
- Mounting: Bore / Center Mount
-
Supplier: Constar Motion Co., Ltd
Description: 16mm Brushed Tattoo Machine Dc Motor Diameter: 16mm Lengh : 25mm Voltage: 3V , 6V, 12V Max. Output Power : 0.57W Speed: 9200-11500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length,
- Other DC Voltage: 3 VDC
- Other Output Power: 0.00268044076980564 HP
- Continuous Current: 50 amps
- Continuous Torque: 0.00884955752212389 In-lbs
-
Supplier: Mile-X Equipment, Inc.
Description: and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire brush wheel (.014 wire) Wheels are 8" diameter, ¾" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Two wheels 8" x 1" x ¾" Wheel guards and tool rests
-
Grinders and Grinding Machines - Baldor 673E 6" Grinder/Buffer, 3,600 RPM, Cast Iron Tool -- BAL673ESupplier: Mile-X Equipment, Inc.
Description: provides extra clearance for grinding odd-shaped pieces Exhaust-type guards accommodate a 2" diameter vent pipe Adjustable cast-iron tool rest, stamp-steel spark breaks and eyeshields Grinder/Buffer supplied with 36 grit aluminum oxide grinding wheel and wire wheel brush (.014
-
Supplier: Mile-X Equipment, Inc.
Description: Non-Exhaust-type wheel guards Adjustable stamped steel tool rest, spark breaks and eyeshields Grinder/ Buffer supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire) Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch
-
Supplier: DEPRAG, Inc.
Description: High power output at a low weight Ergonomic Highly durable Our powerful die-grinders are designed to fullfil the highest quality demans when they are used on industrial applications. The integrated - reaction-fast speed regulator - which keeps the speed steady under load - allows for an
- Rotary Speed: 15,300 to 19,000 rpm
- Power: 1.34022038490282 to 1.60826446188338 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Mile-X Equipment, Inc.
Description: coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire) Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord. Two wheels 7" x 1" x 5/8" ½ horsepower All units
-
Supplier: Kuriyama of America, Inc.
Description: Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows a charge decay time constant of < 1 second, based on independent lab
- Inside Diameter: 6 inch
- Outside Diameter: 6.81 inch
- Working Pressure: 30 to 15 psi
- Maximum Vacuum: 20 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows a charge decay time constant of < 1 second, based on independent lab
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.87 inch
- Working Pressure: 40 to 20 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows a charge decay time constant of < 1 second, based on independent lab
- Inside Diameter: 3 inch
- Outside Diameter: 3.6 inch
- Working Pressure: 40 to 20 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows a charge decay time constant of < 1 second, based on independent lab
- Inside Diameter: 2.5 inch
- Outside Diameter: 2.96 inch
- Working Pressure: 40 to 20 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: signal can not be interrupted: Such as all kinds of radar, security equipment, entertainment equipment, all kinds of robots, manipulators, all kinds of aerosols, all kinds of wind power generation equipment, bottle blowing machine, light inspection machine, all kinds of turntables,
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Housing can be mounted upside down. Typical Applications Industrial machinery-machining centers, rotary index table; Heavy equipment turrets, cable reels, test equipments; Packaging machines, palletizing machines, magnetic clutch, process equipment; Rotary sensors, emergency
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: unlimited rotation; Adopt advanced fiber brush technology, maintenance-free, stable performance, and low signal transmission loss; Multi-point contact, low contact pressure, low noise and low contact wear, ultra-long service life Typical applications: Industrial machine
- Number of Circuits: 18
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: flexible wire Rotating speed 0~600rpm Lead wire length 500mm + 20mm Ingiant customized slip ring have very compact size, item DHS060-53 is a 53 channel slip ring, the outer diameter is 60mm, length is 100mm for the slip ring. This slip ring is for rotating transfer Ethernet, for
- Number of Circuits: 53
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
customization to customer drawings, with high precision machining: standard tolerance ±0.01?mm, precision parts up to ±0.001?mm Wide range of machining processes including CNC milling, grinding, polishing, laser cutting (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
for various industrial equipment and meeting the needs of professional scenarios. If you are looking for a cost-effective alternative to LTN carbon brush slip rings, please visit our official website or (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
following: CNC machine equipment Agricultural equipment Vehicle systems Flight simulators High-temperature ventilation equipment Industrial robotics and automation Marine autopilot systems Medical mobility (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
wireSENSOR WPS-K100 draw-wire sensors are designed for industrial serial applications in indoor and outdoor use. The modular sensor design enables fast and low cost OEM customization. Specially in (read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated surface. Some require thermal curing and others are ready to use after air drying. 6. Where are SFLs applied? If only one surface of mating surfaces is to be coated, it is (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
thick? No. Most are applied to a dry film thickness of 0.0002 to 0.0005 inches. 5. How are solid film lubricants applied? They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
, and power systems within machinery such as CNC machines, conveyors, and robotic arms. Due to the high-power requirements and demanding environmental conditions present in these settings, industrial wire harnesses are regularly built to offer: High Load (read more)
Browse Wire Terminals Datasheets for ASAP Semiconductor LLC -
Product Overview The horizontal-type SH200-R Quartz Cutting Wire Saw Machine is a diamond wire saw with big advantages for huge-size material cutting, specially suitable for processing hard and brittle materials such as silicon, glass, sapphire, quartz, jade, and other (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc.