-
Supplier: Accuris
Description: STANDARD PRACTICE FOR LASER TECHNOLOGIES FOR MEASUREMENT OF CROSS-SECTIONAL SHAPE OF PIPELINE AND CONDUIT BY NON-ROTATING LASER PROJECTOR, INFRARED MEASUREMENT, AND CCTV CAMERA SYSTEM - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 Laser profiling is a non-contact inspection method used to create a pipe wall profile and internal measurement using a standard CCTV pipe inspection system, 360 degree laser light projector, a measurement by means of infrared sensors and geometrical profiling
-
Supplier: Ushio America, Inc.
Description: • Single emitter • Optical output power: 1.2W (CW) 1.5W (Pulse) • Shorter wavelength: 637nm Typ. • High wall plug efficiency: 40% Typ. • High heat dissipation φ9mm CAN package • Multi transverse mode • TM mode oscillation Application • Laser Projector • Show Laser • Light source
- Wavelength Range: 637 nm
- Laser Power: 1,500 milliwatts
- Operating Voltage: 2.7 volts
- Operating Current Range: 1,600 milliamps
-
-
Supplier: Edmund Optics Inc.
Description: Compact, Molded Aspheric Lens Design Improved Performance Compared to Doublet and Triplet Lenses Ideal for Laser Tools and Measurement Systems These Laser Tool Molded Aspheric Lenses are designed to fulfill the needs of a variety of tools and measurement systems utilizing laser
- Focal Length: 12 mm
- Center Thickness: 2.4000000000000004 mm
- Lens Type: Aspheric Lens
- Lens Application: Infrared
-
Supplier: Edmund Optics Inc.
Description: Compact, Molded Aspheric Lens Design Improved Performance Compared to Doublet and Triplet Lenses Ideal for Laser Tools and Measurement Systems These Laser Tool Molded Aspheric Lenses are designed to fulfill the needs of a variety of tools and measurement systems utilizing laser
- Focal Length: 14.000000000000002 mm
- Center Thickness: 2.349 mm
- Lens Type: Aspheric Lens
- Lens Application: Infrared
-
Supplier: Edmund Optics Inc.
Description: Compact, Molded Aspheric Lens Design Improved Performance Compared to Doublet and Triplet Lenses Ideal for Laser Tools and Measurement Systems These Laser Tool Molded Aspheric Lenses are designed to fulfill the needs of a variety of tools and measurement systems utilizing laser
- Focal Length: 14.000000000000002 mm
- Center Thickness: 2.349 mm
- Lens Type: Aspheric Lens
- Lens Application: Infrared
-
Supplier: Edmund Optics Inc.
Description: Compact, Molded Aspheric Lens Design Improved Performance Compared to Doublet and Triplet Lenses Ideal for Laser Tools and Measurement Systems These Laser Tool Molded Aspheric Lenses are designed to fulfill the needs of a variety of tools and measurement systems utilizing laser
- Focal Length: 13 mm
- Center Thickness: 2.38 mm
- Lens Type: Aspheric Lens
- Lens Application: Infrared
-
Supplier: Kyocera Corporation
Description: Features • Made of high quality synthetic quartz crystal • Available with large size aperture • Design for reduction of phase retardation dispersion is available Applications • LCD projector • Various test equipment • Various laser devices • Optical unit for manufacturing equipment
- Wavelength Range: 350 to 2,100 nm
- Retardation: Half Wave (λ/2), Quarter Wave (λ/4)
- Polarizer Application: Infrared, Ultraviolet, Visible
- Material: Quartz
-
Supplier: Knight Optical (UK) Ltd
Description: applications. >98% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion-plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock
- Wavelength Range: 450 to 700 nm
- Thickness: 3.3000000000000003 mm
- Surface Quality: 60-40 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: applications. >98% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion-plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock
- Wavelength Range: 450 to 650 nm
- Thickness: 6 mm
- Surface Quality: 60-40 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: applications. >98% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion-plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock
- Wavelength Range: 450 to 700 nm
- Thickness: 3.3000000000000003 mm
- Surface Quality: 60-40 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: applications. >98% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion-plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock
- Wavelength Range: 700 to 1,064 nm
- Thickness: 3 mm
- Surface Quality: 60-40 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Description: convenient for OEM • Various coating options: uncoated, 350-650 nm/650-1050 nm/1050-1580 nm BBAR, or custom • Applications: lasers, microscopes, projectors. cameras and other imaging instruments Descriptions: N-BK7 is a kind of optical glass often used for manufacturing optical
- Focal Length: 12 mm
- Diameter / Length: 6 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: convenient for OEM • Various coating options: uncoated, 350-650 nm/650-1050 nm/1050-1580 nm BBAR, or custom • Applications: lasers, microscopes, projectors. cameras and other imaging instruments Descriptions: N-BK7 is a kind of optical glass often used for manufacturing optical
- Focal Length: 30 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating
-
Description: convenient for OEM • Various coating options: uncoated, 350-650 nm/650-1050 nm/1050-1580 nm BBAR, or custom • Applications: lasers, microscopes, projectors. cameras and other imaging instruments Descriptions: N-BK7 is a kind of optical glass often used for manufacturing optical
- Focal Length: 250.00000000000003 mm
- Diameter / Length: 50.800000000000004 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Description: convenient for OEM • Various coating options: uncoated, 350-650 nm/650-1050 nm/1050-1580 nm BBAR, or custom • Applications: lasers, microscopes, projectors. cameras and other imaging instruments Descriptions: N-BK7 is a kind of optical glass often used for manufacturing optical
- Focal Length: 125.00000000000001 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single (read more)
Browse Lasers Datasheets for World Star Tech -
for projector applications. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. Ushio Infrared (IR) and Near-IR Laser Diodes: Available at (read more)
Browse Diode Lasers Datasheets for World Star Tech -
OSRAM LASER DIODES World Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
for projector applications. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. Ushio Infrared (IR) and Near-IR Laser Diodes: Available at (read more)
Browse Medical Equipment and Supplies Datasheets for World Star Tech -
. OSRAM Laser Diodes World Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. Single mode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
OSRAM Laser Diodes World Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. Single mode green (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
The VLSI implementation of a high-resolution depth-sensing SoC based on active structured light
Figure 16 shows thedevelopedboardofthedepth-sensingdeviceusingFPGA, where we use the same near- infrared laser projector (emit- ting laser speckle pattern) and IR image sensor (receiving laser speckle pattern, type: MT9M0001 with output resolu- tion supporting 1280×1024@30 Hz) with that of Kinect, so as…
-
Industrial Instrumentation and Control Systems
The three-dimensional shape of the object can be measured using the 3D measurement sensor (Kinect sensor) since it consists of an infrared laser projector , an infrared camera and a RGB camera.
-
Human posture recognition using human skeleton provided by Kinect
infrared laser projector ), it therefore is invariant to the change of clothing and lighting condition.
-
A new method for low polygonal modeling of colored object
A composite image sensor, a 3D color scanner which consists of an infrared laser projector and two cameras, is employed to digitize 3D points and their colors along the projected light on object surface.
-
Real-Time Depth Image Acquisition and Restoration for Image Based Rendering and Processing Systems
By blocking the infrared laser projector in the Kinect, we can get the clear infrared images without structure light as shown in Fig. 4.
-
Human Walking in Virtual Environments
Fig. 16.6 The structured light pattern generated by the Kinect’s infrared laser projector is shown.
-
Natural and Artificial Computation in Engineering and Medical Applications
The depth sensor consists of an infrared laser projector combined with a CMOS sensor, which captures video data in 3D under any ambient lightning conditions.
-
Meet the Kinect
Instead of projecting a visible stream of changing shapes or bands of light, the invisible infrared laser projector generates a static cloud of variably intense dots in a pattern that appears to be random.
-
Effect of the needle tip shape on fall of force after puncture in epidural anesthesia
In this system, a slit pattern is generated by infrared laser projector on the target organ, and synchronous photography is carried out by the calibrated infrared high-speed camera.
-
Autonomous Robots’ Visual Perception in
Underground Terrains Using Statistical Region
Merging
The depth sensor consists of the infrared laser projector and an infrared sensor.
Indicates content that may require registration and/or purchase.