-
Supplier: Newark, An Avnet Company
Description: INK JET MARKING SYSTEM 627003100
-
Supplier: Esprix Technologies
Description: canvas/fabric HYBRID PARTICLES LIMEJET™ HB-35 Cationic hybrid particle slurry specially developed for inkjet receptive coatings, which also use porous silica particles Easily dispersible in water Improves both ink absorption and color densities as well as reduced color bleeding INK
- Features: Identification / Marking
- Form: Ink
-
Supplier: Videojet Technologies, Inc.
Description: Unicorn Large Character Ink Jet Printer Economical complete system The Unicorn was developed as a compact complete system for reliable and fast one-line marking. The system offers a very good cost/benefit ratio and is easy to use. Various font heights and font
- Printing Rate: 101.59999999999995 to 1,015.9999999999994 mm/sec
- Features: Automatic, Electric, Ink Jet, Memory / Storage, Programmable
- Applications: Date Stamp
- Media Handling: Wood / Corrugated Paper
-
-
Supplier: Videojet Technologies, Inc.
Description: Videojet 1310 Ink Jet Printer The Videojet 1310 ink jet printer delivers maximum uptime for your marking and coding operation. This printer is designed to stop and start without additional maintenance, and its automated nozzle cleaning function minimizes downtime.
- Printing Rate: 4,653.279999999997 mm/sec
- Features: Automatic, Bar Codes, Color Printing, Date Stamp, Electric, Graphics
- Bar / Matrix Code Symbologies: Code 39, EAN / JAN, UPC
- Technology: Ink Jet
-
Supplier: Videojet Technologies, Inc.
Description: Videojet 1000 Line Continuous Ink Jet Printers The all-new Videojet 1000 Line of continuous ink jet printers is engineered for extended uninterrupted runs, keeping your production line up and running longer. So advanced, they automate set up and cleaning. So
- Printing Rate: 2,707.6399999999985 to 4,876.799999999997 mm/sec
- Features: Bar Codes, Graphics, Industrial Metal Housing, Memory / Storage, Other, Stand Alone
- Media Handling: Glass / Ceramics, Paper, Plastics
- Technology: Ink Jet
-
Supplier: Graphic Controls
Description: Graphic Controls new line of solid inks for use in Markem® printersare formulated with our customer needs in mind. Whether you have smallcharacter or large character ink jet printing systems, printing text,bar codes or graphics, Graphic Controls has a solution.
- Operating / Use Temperature: 40 to 120 F
- Cure / Dry Temperature: 40 to 120 F
- Substrate: Aluminum, Glass, Plastic, Wood
- Form: Cartridge, Ink
-
Supplier: Graphic Controls
Description: Graphic Controls new line of solid inks for use in Markem® printersare formulated with our customer needs in mind. Whether you have smallcharacter or large character ink jet printing systems, printing text,bar codes or graphics, Graphic Controls has a solution.
- Operating / Use Temperature: 40 to 120 F
- Cure / Dry Temperature: 40 to 120 F
- Substrate: Aluminum, Glass, Plastic, Wood
- Form: Cartridge, Ink
-
Supplier: Graphic Controls
Description: Graphic Controls new line of solid inks for use in Markem® printersare formulated with our customer needs in mind. Whether you have smallcharacter or large character ink jet printing systems, printing text,bar codes or graphics, Graphic Controls has a solution.
- Operating / Use Temperature: 40 to 120 F
- Cure / Dry Temperature: 40 to 120 F
- Substrate: Aluminum, Glass, Plastic, Wood
- Form: Cartridge, Ink
-
Supplier: Graphic Controls
Description: Graphic Controls new line of solid inks for use in Markem® printersare formulated with our customer needs in mind. Whether you have smallcharacter or large character ink jet printing systems, printing text,bar codes or graphics, Graphic Controls has a solution.
- Operating / Use Temperature: 40 to 120 F
- Cure / Dry Temperature: 40 to 120 F
- Substrate: Aluminum, Glass, Plastic, Wood
- Form: Cartridge, Ink
-
Supplier: HiTek Power Ltd.
Description: The GM24-5KPN is the basic ink jet printer high voltage power supply, which has become accepted as a standard by CIJ printer manufacturers in the UK, Europe and the USA. HiTek Power's ink jet printer DC-DC converters supply a source of reliable high voltage critical to
- Type: High Voltage Power Supply
-
Supplier: Ellsworth Adhesives
Description: ITW FoxJet SoloSeries 90 Ink Cartridge Boot Cap is a replacement part for the SoloSeries 90 inkjet printer system.
-
Supplier: Ellsworth Adhesives
Description: ITW FoxJet ProSeries® 768e is a high resolution inkjet printhead enhanced for high quality, high contrast, complex print messages including barcodes, graphics, text and logos with a print height up to 4 in. Features an auto-flush Smart Clean System, dual ink feed, and stainless steel
-
Supplier: Label Mill
Description: USE CASES The LM-Jet 8000 Traversing System, is ideal for traversing small character ink jet print heads. Whether your application requires printing on parts while in a static position or traversing your print head across a web to create print perpendicular to the
-
Supplier: Ellsworth Adhesives
Description: ITW FoxJet SoloSeries 200 Porous Media Extended Decap Ink is programmed to be compatible with the SoloSeries Smart Level Ink Detection System for level monitoring. Black, 42 mL Cartridge, 5 Pack.
-
Supplier: Excelitas Technologies Corp.
Description: The Phoseon FireJet™ ONE is a premium 20 W/cm² UV LED curing system designed for curing of inks, coatings and adhesives where high power in a compact design is essential. Available in widths ranging from 75 mm to 375 mm, the FireJet ONE lamps easily scale by placing units next to each
- Lamp / Output Power: 205 to 1,018 watts
- Lamp Intensity: 20,000 mW/cm²
- Applications: Coating / Paint Testing, UV Curing
- Features: LED Source, Other
-
Supplier: LexJet Corporation
Description: The HP No.82 Ink Cartridges are part of a modular ink system that delivers fast printing automatically. HP No 82 Ink Cartridges come in one 69 mL size and achieve ultimate photo-quality images in concert with the HP No. 11 printheads and HP No. 10 Black ink
-
Supplier: LexJet Corporation
Description: The HP No.82 Ink Cartridges are part of a modular ink system that delivers fast printing automatically. HP No 82 Ink Cartridges come in one 69 mL size and achieve ultimate photo-quality images in concert with the HP No. 11 printheads and HP No. 10 Black ink
-
Supplier: LexJet Corporation
Description: The HP No.82 Ink Cartridges are part of a modular ink system that delivers fast printing automatically. HP No 82 Ink Cartridges come in one 69 mL size and achieve ultimate photo-quality images in concert with the HP No. 11 printheads and HP No. 10 Black ink
-
Supplier: Ellsworth Adhesives
Description: ITW FoxJet Linx CJ400 Stacker Trolley is an accessory for the CJ400 Continuous InkJet Printer to assist in mounting and transporting the system.
-
Supplier: ASTM International
Description: separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard. 1.3 This standard does not purport to
-
Supplier: CWP solutions
Description: HP Color LaserJet 4600 smart printing supplies are designed to work together with the HP LaserJet 4600 Series printers as a system for output that always clear, always sharp.
-
Supplier: CWP solutions
Description: HP Color LaserJet 4600 smart printing supplies are designed to work together with the HP LaserJet 4600 Series printers as a system for output that always clear, always sharp.
-
Supplier: CWP solutions
Description: HP Color LaserJet 4600 smart printing supplies are designed to work together with the HP LaserJet 4600 Series printers as a system for output that always clear, always sharp.
-
Supplier: CWP solutions
Description: HP Color LaserJet 4600 smart printing supplies are designed to work together with the HP LaserJet 4600 Series printers as a system for output that always clear, always sharp.
-
Supplier: Videojet Technologies, Inc.
Description: Videojet 4210 Ink Jet Addressing System The Videojet 4210 ink jet addressing system provides reliable and cost-effective printing of addresses, personalized messages, bar codes and serialized numbers. The system’s PC-based controller can also
- Features: Air / Pneumatic, Automatic, Bar Codes, Date Stamp, Electric, Mail Pieces (Envelopes), Other, Stand Alone
- Bar / Matrix Code Symbologies: Code 39, Interleaved 2 of 5, POSTNET
- Technology: Ink Jet
- Media Handling: Paper, Single Sheet
-
Supplier: Rugged Information Technology
Description: Proven Hewlett-Packard technology Universal power supply (100-240 Vac) 5,000 page-per-month duty cycle > 15,000-hour MTBF USB interface Custom vibration/shock isolation system Multiple mounting interfaces The Model RDJ9300 is a wide-format color printer that draws upon proven Hewlett-Packard
- Features: Ink Jet, Rack Mounted
-
Supplier: Rugged Information Technology
Description: HP technology and mil-spec performance Universal power supply HP Resolution Enhancement Technology Prints up to 20 ppm black, 13 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor Mounting tray Network and USB connectivity Customized vibration/shock isolation system DC power
- Features: Ink Jet, Rack Mounted
- Media Handling: Paper
-
Supplier: Delta ModTech
Description: The Delta Crusader® is a proven web converting system. It includes 6 unwind/rewinds, 1 manifold with 7 positions, 6 rotary die modules, HMI and light curtains.
- Printing Rate: 1,523.9999999999993 mm/sec
- Printing Width: 330.1998216920963 mm
- Maximum Paper Width: 330.1998216920963 mm
- Features: Cutter, Date Stamp, Labels
-
Supplier: Rugged Information Technology
Description: Three network ports 12,000 page-per-month duty cycle > 15,000-hour MTBF Re-settable circuit breaker switch Full BIT and diagnostic capability Customized vibration/shock isolation system USB and/or IEEE-1284 parallel interfaces Custom mounting with or without tray The Model RDJ2600 is a
- Features: Ink Jet, Rack Mounted
- Media Handling: Paper
-
Supplier: Rugged Information Technology
Description: Mounting tray Customized vibration/shock isolation system DC power operation 19" rack mount HP technology and rugged design Universal power supply Network and USB connectivity Prints up to 36 ppm black, 27 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor; A4 paper supported with
- Features: Ink Jet, Rack Mounted
- Media Handling: Paper
-
Supplier: Delta ModTech
Description: The Delta Spectrum® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products.
- Printing Rate: 1,523.9999999999993 mm/sec
- Printing Width: 330.1998216920963 mm
- Maximum Paper Width: 330.1998216920963 mm
- Features: Cutter, Date Stamp, Labels
-
Supplier: Delta ModTech
Description: Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design.
- Printing Width: 253.9998628400741 mm
- Printing Rate: 1,523.9999999999993 mm/sec
- Maximum Paper Width: 253.9998628400741 mm
- Applications: Bar Codes, RFID
-
Supplier: Marking Systems, Inc.
Description: Marking Systems, Inc. was founded in 1970 to serve the Computer, Telecommunications, Electronics,Industrial Machine, Medical, Ad Specialty, Sporting Goods, Marine, Measurement/Control and many other industries. Our specialty is UL/CSA labels, Warning/Caution labels, Nameplates, Graphic
- Method: Digital Printing, Hot Stamping, Ink Jet Printing, Offset Printing, Screen Printing
- Services Offered: Graphic Design
- Printed Material: Labels, Metals and Metal Alloys, Polymers and Polymer Materials
- Features: North America, Southern US Only, United States Only
-
Supplier: Open Date Systems, Inc.
Description: EV I Software Options take CleanCode EV 1 inkjet coders from a simple system to one that rivals much higher priced high resolution coders meant for secondary carton coding, as well as a viable alternative to small character DOD, Continuous Ink Jet and laser printers. A series of
- Printing Rate: 50 to 1,000 mm/sec
- Resolution: 300 dpi
- Features: Application Software Included, Electric, Ink Jet, Other, Semi-automatic, Thermal Transfer
- Applications: Date Stamp
-
Supplier: Radwell International
Description: LCP INK JET SYSTEM W/KEYBOARD. FREE 2 YEAR RADWELL WARRANTY
- Applications: Kiosk
Find Suppliers by Category Top
Featured Products Top
-
rinser machines) are custom engineered to meet the specific needs of the package type, the line configuration, and the quality standards. Benefits: Increase line speeds. Reduce customer returns. Improve quality of ink jet coding (read more)
Browse Industrial Parts Dryers Datasheets for Paxton Products, an ITW company -
products. By eliminating the legacy drying system, the customer is now able to provide a higher quality ink jet process, eliminate scrap and rejects due to unclear printing, and even free up the compressed air to be used in other processes and areas throughout their facility. "Ever since we installed the (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
during washing. Paxton's Air Knives can be used to blow off residual debris in-line prior to the washing process and ultimately improve the production process. Drying Products Prior to Ink Jet Printing: When using ink jet printing to label food products (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
equipment, ink jet print engines, and semiconductor manufacturing equipment. Contact a Beswick Application Engineer to learn more. See our PRD pressure regulator at the following link: https://www.beswick.com/catalog/product-detail/PRD/?grandparentName=Regulators&grandparentSlug=regulators (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
stable outlet pressure despite wide swings in the inlet pressure. The maximum inlet supply pressure is 500 psig. (34.5 bar). Both the inlet and outlet ports are tapped 10-32 UNF. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory equipment, ink jet print (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
). Protecting critical downstream sterile filtration steps. Paints, Coatings, Inks & Dyes: Removing agglomerates, grit, and undispersed particles from base resins, solvents, pigments, varnishes, lacquers, and final paint/ink/dye products (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. Drying Consumer Food Products Prior to Ink Jet Printing – Food and Beverage manufacturers commonly use ink jet printing to label consumer food products with date codes, or expiration dates. To do this, the surface of the product where the ink is being added needs to be (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
inked a framework collaboration agreement to extend their partnership beyond the confines of the MAESTRAL Laboratory. This expansion aims to venture into other areas of expertise and operations within the CEA. The symbiotic nature of Technetics and CEA’s undertakings paves the way for a multi (read more)
Browse Metal Ring Seals Datasheets for Technetics Group
Conduct Research Top
-
Laser Marking vs. Ink-Jet Printing
, most plastics,. ceramics, composites, and semi-conductors with ease and precision. With that being said, other. marking types like Ink-Jet for example are still being used for marking as they are best for some specific. applications.
-
Machinery Makeover: Ink-Jet Technology Reinvents Itself Via Upgrades & Marketing Promise
So it is with today's state-of-the-art ink-jet technology, which now is prompting positive. reactions due to steady improvements achieved during roughly the past decade,. including: better fluid recirculation to reduce evaporation; automatic print head-cleaning. function at shutdown; and enhanced
-
Tips for Selecting the Best Direct Marking Method for Your Part (.pdf)
success. Whichever method is chosen, whether it is Electro-Chemical Etch, Ink Jet, Laser Etch, or Dot Peen, it is important to review and experiment with as many methods as possible before selecting the appropriate one.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and automate it, and connect it to a means of delivery. Nano research eyes ink jet-printed 'sheets' of circuits NanoProducts Corp. lab researchers have begun work on nanoscale devices that may lead to the formation of "plastic " circuit elements and circuit "sheets " fabricated with ink jet printers
-
Stepping Motors Fundamentals
Stepping motors fill a unique niche in the motor control world. These motors are commonly used in measurement and control applications. Sample applications include ink jet printers, CNC machines and volumetric pumps. Several features common to all stepper motors make them ideally suited
-
Smart Computing Article - Printers
times they won't. The best way to avoid clogged ink tunnels is to run a full-color job through the printer at least once a week, even if it's only a test page. Many ink jet models use a "parking " function for their heads. This returns the print heads to a safe position within the printer to seal
-
Using MEMS to Control Blending at AstraZeneca
for Micro Electro Mechanical Systems and are tiny, micro-fabricated devices that can be found in a variety of industries including defense (munition guidance, surveillance), automotive (tire pressure, air bag sensors), electronics (projection screen TVs, ink jet printing heads, video game controllers
-
Rapid Microbiological Methods for a New Generation
a variety of technologies, including printing with fine-pointed pins onto glass slides, photolithography, ink-jet printing or electrochemistry. Other methods may also be used, such as in situ synthesis, whereby the probes are synthesized directly on the chip instead of spotting them on the array
-
Smart Computing Article - Basic Troubleshooting- Inkjet Printers
What You Need To Know Before you begin to troubleshoot your printer, make sure that you know if you have an inkjet printer or a laser printer. There are several differences between an inkjet and laser printer. For instance, an inkjet printer dispenses small droplets of liquid ink from a cartridge