-
Supplier: Lumaco Sanitary Valves
Description: Designed to meet the changing needs of the process industry, the new Series 3 Pressure Relief valve is a full-bore self-draining device ranging in size from 1" - 4". Available in manual and actuated models. The Series 3 valves have a tamper-proof pressure setting
- Valve Size: 2 inch
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
- Connection Description: Clamp Flange
-
Supplier: Atos North America
Description: ARAM are two stage pressure relief valves with balanced poppet, designed with threaded ports for in-line mounting. In standard versions the piloting pressure of the poppet of the main stage is regulated by means of a grub screw protected by a cap installed in the cover.
- Valve Size: 0.75 to 1.25 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Control Valves, ISO, Pressure Relief Valves
-
Supplier: HydraCheck Inc.
Description: The integral load-cell, safety relief valve assembly can be easily fitted to your existing flow meter. This unit includes: Adjustable load valve with reverse-flow capability. Integral safety relief valve. 3000 PSI (207 bar) or 5000 PSI (345 bar)
- Pressure Rating: 3,000 to 5,000 psi
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
- Valve Type: Safety Valves
-
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model RV is a differential poppet type inline relief. The valve is made up of a relief cartridge and a cast iron valve body. The differential poppet type relief provides smooth quiet performance with a minimum variation
- Pressure Rating: 3,000 psi
- Controlled Pressure Range: 1,500 to 3,000 psi
- Number of Ports/Ways: 2
- Primary Material: Cast Iron, Steel
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: relief valve prevents an overpressure condition when testing hydraulic components by allowing the oil to bypass the load valve at a pre-determined set pressure. Includes: Inline flow meter with reverse-flow Adjustable load valve with safety
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval SB Pressure Exhaust Valve is a regulating valve that automatically reduces the working pressure in brewery, food, dairy and beverage process tanks as the pressure in the vessel increases. The valve is an integral part of SCANDI BREW® tank top
- Valve Size: 1.4960638 to 2.99606461 inch
- Pressure Rating: 7.251885 to 58.01508 psi
- Connection Description: Compression Fitting
- Features: Pressure Relief Valves
-
Supplier: Dexter Innovative Solutions, LLC
Description: Make better use of your labor by eliminating hand lapping your Safety Relief Valves. The Dexter ALP9312 Lapping Reseater is a revolutionary way to Lap SRV Nozzles and Discs both In-Line and in the Shop. Achieve the flattest surfaces possible by utilizing the same techniques used in
-
Supplier: Taco Comfort Solutions
Description: Taco Boiler Feed Valves automatically feed water to a system whenever pressure in the system drops below the pressure setting of the valve. The Dual Control models combine the boiler feed with an in-line pressure relief valve. Features Include:
- Valve Type: Control Valves
- Media: Water
-
Supplier: Armstrong International
Description: adjusting screw with locking nut and cover make for quick, easy setting and adjustment. The valves provide tight shutoff for dead-end service. Valves include removable stainless steel diaphragm, hardened stainless steel working parts (6N), integral removable strainer (6N) and in-line
- Valve Size: 0.375 to 1 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 3 to 60 psi
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: LF25AUB-Z3 has an adjustable pressure range and is serviceable in-line. Maximum Working Pressure: 300psi (21 bar), Adjustable Reduced Pressure Range: 25 to 75psi (172 to 517 kPa), Standard Pressure Setting: 50psi (344kPa).
- Valve Size: 0.5 to 2 inch
- Features: Pressure Relief Valves
- Media: Water
-
Supplier: Radwell International
Description: PRESSURE RELIEF VALVE, IN-LINE MOUNTED, MAX FLOW = 60 GPM (227 LPM), MAX PRESSURE = 5000 PSI (350 BAR), THREAD TYPE = NPTF PIPE, PORT SIZE = 3/4 INCH, PRESSURE RANGE = 125 PSI TO 1000 PSI (8.5 BAR TO 70 BAR), BUNA SEALS, ADJUSTMENT = BALANCED PISTON TYPE. FREE 2
- Features: Piston Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Connection Description: Threaded
-
Supplier: Mi-T-M Corporation
Description: valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F
- Water Jet Pressure: 1,000 to 2,000 psi
- Water Flow: 120 to 162 GPH
- Power: 1.5 to 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: HydraCheck Inc.
Description: creates a potential hazard when testing double-acting cylinders and reversible motors. Due to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, the forces can cause the pressure to increase to a hazardous level – as much as two times the
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Mi-T-M Corporation
Description: Adjustable pressure · Forged brass manifold · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injector · Pump accepts incoming water up to 175ºF Motor: Totally enclosed fan-cooled electric
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 120 to 234 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Mi-T-M Corporation
Description: preset trapping unloader · Thermal relief valve · Adjustable high pressure detergent injection Motor: Open drip-proof motor with manual thermal overload protection Frame: Powder coated steel side panels and frame Components: Pressure switch and over-pressure
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: powder coated steel frame • Super efficient schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • Adjustable thermostat temperature control • Safety pressure relief valve • 9 gallon poly diesel fuel tank with fuel filter •
- Water Jet Pressure: 4,000 psi
- Water Flow: 360 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: powder coated steel frame • Super efficient schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • Adjustable thermostat temperature control • Safety pressure relief valve • 9 gallon poly diesel fuel tank with fuel filter •
- Water Jet Pressure: 4,000 psi
- Water Flow: 180 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: powder coated steel frame • Super efficient schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • Adjustable thermostat temperature control • Safety pressure relief valve • 9 gallon poly diesel fuel tank with fuel filter •
- Water Jet Pressure: 4,000 psi
- Water Flow: 360 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: powder coated steel frame • Super efficient schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • Adjustable thermostat temperature control • Safety pressure relief valve • 9 gallon poly diesel fuel tank with fuel filter •
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: PressureParts.Com
Description: AR pump with ceramic plungers Thermal relief valve Adjustable pressure Stainless-steel and brass unloader In-line water strainer Forged brass manifold Dual rubber isolators Patent Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life
-
Supplier: Oil-Rite Corp.
Description: pressure and is adjustable from 7 to 35 PSI. · A stainless steel pressure gage displays 0 to 160 PSI. · A pressure switch located near the system outlet is adjustable from 0-30 PSID. · A temperature switch is adjustable from 75° to 205° F. · A low level
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: only one direction. · Dual Differential pressure gages, one located across each filter · A dial thermometer displaying 0° to 250° F. · A bypass relief valve located near the system outlet, used to set system pressure, adjustable from 7 to 35 PSI · Dual stainless
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: fluid flows in only one direction. · Dual Differential pressure gages, one located across each filter · A dial thermometer displaying 0° to 250° F. · A bypass relief valve located near the system outlet, used to set system pressure, adjustable from 7 to 35 PSI ·
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
Description: Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
inlet pressure exceeds the set value. It differs from an over-pressure relief valve in that the over-pressure valve is only intended to open when the contained pressure is excessive, and it is not required to keep upstream pressure constant. They differ from pressure reducing regulators in that the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
works The RVDT uses a non-wetted spring to keep the valve closed. The set pressure (or opening pressure) is determined by pre-setting an adjusting bolt. When the pump is activated, and pressure builds above the set point, the RVDT opens and allows flow. The set point is based on the total feet (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
/700LL Series valves are available in sizes ¼-inch to 2 inches featuring an investment cast 2-piece WCB or CF8M body, blow-out proof stem design, self-adjusting stem packing and a thermal relief hole in the stem slot. A latch-lock handle is standard equipment (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, the forces can cause the pressure to increase to a hazardous level – as much as two times the pressure relief valve setting! Flows up to 150 GPM (568 Lpm (read more)
Browse Flow Meters Datasheets for HydraCheck Inc.
More Information Top
-
Respiratory - Safety - Grainger Industrial Supply
Number of Hoods 3, For Use With Constant Flow Respirators, Features (4) Carbon Vanes Providing 5000 to 15000 hr. of Continuous Use, Includes Inlet and HEPA Inline Filters, Adjustable Pressure Relief Valve , Pressure Gauge, Slip Resistant Rubber Feet, Electric Cord, Standards NIOSH .
-
Improved Production From Mature Gas Wells by Introducing Surfactants Into Wells
Because it easily can happen that a capillary string, hanging in a low pressure gas well can excavate the storge tank, an inline relief valve with adjustable cracking pressure was installed, too.
-
Grainger.com
Pressure 3000 psi, Engine Brand Honda, HP 8-1/2, Engine/Motor Type Gasoline, Gauge Glycerin Filled, 0 to 4000 psi, Length 39 In., Width 28 In., Height 27 In., Lubrication Continuous Oil Bath, Relief Valve Adjustable Pressure , Features Inline Strainer with Stainless Steel…
-
New Items Pumps - Grainger Industrial Supply
Pressure 3000 psi, Engine Brand Honda, HP 8-1/2, Engine/Motor Type Gasoline, Gauge Glycerin Filled, 0 to 4000 psi, Length 39 In., Width 28 In., Height 27 In., Lubrication Continuous Oil Bath, Relief Valve Adjustable Pressure , Features Inline Strainer with Stainless Steel…
-
Supercritical CO2 degumming and physical refining of soybean oil
…the unit: main compressor, Haskel gas booster Model 14 AGT-125/315 {Haskel Inc., Burbank, CA); auxiliary compressor, Haskel gas booster AGT-62/152; back pressure relief valve ad- justable from 17.2-172 … Haskel Model 5700-26; in- line high-pressure mass flow…
-
Heating Boiler Operator's Manual: Maintenance, Operation, and Repair > Pressure Relief Valves
These valves are generally available with pressure ranges up to 508 psi (35 bar), and operating temperatures up to 600°F (315°C). .... Adjustable relief valves are suitable for nonvented or vented inline applications in chemical, petrochemical, and high-purity gas industries.
-
Development of a System to Assess Biofilm Formation in the International Space Station
During tank coupon removal, the system tank is de-pressurized to 52 mm of Hg density (1 psid) by adjusting the pressure relief check valve and positive argon flow will be maintained in the system at 13.6 kilograms/hr (0.5 lb/min .... The argon flowrate is maintained by using a needle valve inline to the system tanks.
-
Manufacturing Engineering and Automation II
1- Filter; 2- High pressure piston pump; 3- Relief valve ; 4- Pressure -regulating valve; 5- Stop valve; 6- Pressure gauge; 7- Check valve; 8- Nozzle; 9- Fixture and adjusting device; 10- Sound transducer; 11- Detecting target; 12- Signal acquisition and processing device .... Using existing inline type three inline three plunger high-pressure pump of this water jet institute , can…
-
CR4 - Thread: Whatis the difference between Pressure sustaining valve & Pressure Reducing Valv
Both are almost same and both are put inline (unlike Relief valves that are usually on branch). .... The pressure reducing valve maintains the downstream pressure. .... The feedback is from the downstream pipeline and the valve adjusts its orifice to maintain the pressure…
-
Research into In-line Fuel Feed Pump Module for Fuel Injection System of Two-wheel Small Vehicle
INLINE FFP MODULE FOR FI-SYSTEM The system carried in the real vehicle for FI test mainly .... The FFP module consists of FFP, the relief valve for pressure adjustment and the fuel cut valve at the time of a turn over.
Indicates content that may require registration and/or purchase.