-
Supplier: Ecologix Environmental Systems
Description: Activated Carbon Filter Vessels are effective in removing chlorine, organic chemicals, tastes and odors, phenols, pesticides, detergents, micro-contaminants, halogenated organic compounds, hydrocarbons and other dispersed contaminants by a carbon "adsorption" process. They are
-
Supplier: ISC Sales, Inc.
Description: Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent media, without significant pressure drop even when the cartridges have been fully
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 5 to 20 GPM
- Maximum Temperature: 140 F
- Type: Cartridge
-
Supplier: Cole-Parmer
Description: • Disposable filter capsule contains high-purity activated carbon and glass microfiber HEPA filter • Large surface area of activated carbon for maximum flow and contaminant removal These in-line filters are ideal for applications involving compressed air lines,
- Housing Material: Other, Polypropylene (PP)
-
-
Supplier: Cole-Parmer
Description: • Disposable filter capsule contains high-purity activated carbon and glass microfiber HEPA filter • Large surface area of activated carbon for maximum flow and contaminant removal These in-line filters are ideal for applications involving compressed air lines,
- Housing Material: Other, Polypropylene (PP)
-
Supplier: Watts
Description: Granular Activated Carbon (GAC) Inline Filters for Reverse Osmosis Systems are perfect for residential ice makers as well as refrigerators, drinking fountains, coffee and tea brewers, motor homes and campers. Features • Final polishing filter • Reduces bad taste and odor
- Filter Medium Material: Activated Carbon
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: Inline Filters for pre and post treatment of RO systems and Ice Makers. AICRO and other popular brands available. Coconut shell activated carbon filters.
- Configuration: System
-
Supplier: Watts
Description: 3/4 in. NPT connections, 250psi rated, max temp 250°F.
- Configuration: Housing Only
- Features: Water
-
Supplier: Watts
Description: 3/4 in. NPT connections, 250psi Rated, max temp 250°F.
- Configuration: Housing Only
- Features: Water
-
Supplier: Cole-Parmer
Description: • Choose opaque KYNAR
PVDF for the best chemical compatibility or transparent nylon for lower cost • Max pressure for filters with 1/4†OD ports is 125 psi (8.5 bar) • Application: Gas/air filtration with carbon granules for removal of trace oil vapors Filter gases - Operating Temperature: 180 F
- Housing Material: Other
-
Supplier: Watts Premier
Description: with all Hose Bib water supply Applications: In-line filter for use with Hose Bib Features: 1 - PIL-RV GAC Final Filter Specifications: Service Flow Rate 0.5 gpm / 1.9 lpm Filter Capacity: 2,000 gal. / 7,570 Liters Pressure Range 25-125 psi / 172-862 k Pa Temperture 32- 100 F /
-
Supplier: GENERON
Description: gas. GENERON supplies customized coal bed methane gas treatment systems which also include the feed compression. GENERON® fabricates its own membrane filters and works directly with the client to provide the most cost effective solution. Alternatives for treating the coal bed methane gas are
- Maximum Temperature: 6.94 to 347,000 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: Eaton
Description: The pressure filters of the series ML 170-450 are suitable for a working pressure up to 2320 PSI. The pressure peaks are absorbed by a sufficient margin of safety. The ML-filter is in-line mounted. Series ML filters can handle a maximum flow rate of 60 gallons per minute. They
- Maximum Pressure: 2,320 psi
- Maximum Liquid Flow: 119 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: Forsta Filters Inc.
Description: The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 2,000 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Serfilco, Ltd.
Description: Material: PP, Nylon Performance: 1-30 gpm Features • For hot and cold service to 250°F • Operating Pressure to 125 psi • Air vent button screw & spring drain plug with • For Double Open End Cartridges Depth, pleated and carbon Specifications These sturdy and quality built twopiece
-
Supplier: GENERON
Description: Coal fired power plants are considered the largest emitters for CO2. Membranes can dramatically help reduce the carbon footprint of these power plants by removing CO2 from the plant flue gas. GENERON's® Flue Gas Treatment Systems can be used to remove the CO2. GENERON® supplies customized
- Maximum Temperature: 6.94 to 69,400 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: ISC Sales, Inc.
Description: Our 180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installations. These automatic water filters will integrate with any straight pipeline and contains two types of screens. The coarse screen is responsible for straining out large
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 15 to 7,350 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Eaton
Description: The HP-filter is in-line mounted and bypass and reversing valves are available. They have visual/electrical DP indicators and are made of carbon steel. HP 31 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Connection system: thread connection Installation position:
- Maximum Pressure: 6,000 psi
- Maximum Liquid Flow: 357 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Description: These filter assemblies provide high efficiency filtration of gas at very high flow rates. With inlet and outlet ports accommodating 3” to 10” pipe sizes, the new LF/FF Series housings are capable of flow rates up to a maximum capacity of 37,350 SCFM at 100 psig. The standard carbon
- Maximum Temperature: 3,462 SCFM
- Maximum Pressure: 250 psi
- Maximum Gas Flow: 3,462 SCFM
- Features: Gas, Other
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Filtration Grade (Micron Rating): 0.01 to 100 µm
- Maximum Temperature: 4.7 SCFM
- Maximum Pressure: 125 psi
- Filter Medium Material: Activated Carbon
-
Supplier: Forsta Filters Inc.
Description: A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water
- Pipe Size: 8 inch
- Pressure Rating: 35 to 150 psi
- Screen Opening: 0.01968503937007874 to 0.15748031496062992 inches
- Process Temperature: 210 F
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Filtration Grade (Micron Rating): 0.01 µm
- Maximum Temperature: 5.7 SCFM
- Maximum Pressure: 125 psi
- Filter Medium Material: Activated Carbon
-
Supplier: Kett US
Description: This simple-to-use device allows the user to conduct accurate, continuous measurement of product components - without sampling, product contact, or degradation. Using the principle of near-infrared reflectance, items such as moisture, fat, protein, film thickness and carbon content (BTU) can
- Spectral / Wavelength Range: 1,200 to 2,400 nm
- Operating Temperature: 0 to 120 F
- Operating Humidity: 0 to 90 %
- Remote Interface: Application Software Included, Serial Interface
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Filtration Grade (Micron Rating): 0.01 µm
- Maximum Temperature: 5.7 SCFM
- Maximum Pressure: 125 psi
- Filter Medium Material: Activated Carbon
-
Supplier: HVACQuick.com
Description: Ostberg CK12C inline fan. 12" round duct connection - 954 cfm. Includes mounting bracket and POWER CORD. The HEAVY DUTY FAN brand in hydroponics, Ostberg CK fans are quiet, powerful, high capacity, and compact fan systems. They are designed for high static pressure applications including:
-
Supplier: GENERON
Description: Carbon Steel & Stainless Steel Filter Housings Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity. Stainless Steel
- Maximum Temperature: 118 SCFM
- Maximum Pressure: 232 psi
- Filtration Product: Chemicals, Oil
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
Supplier: ISC Sales, Inc.
Description: sides to allow more flexibility with piping configurations. Filter may be installed inline or piping may come from the same direction. Coupled with proprietary pleated activated carbon cartridge water is conserved, because back washing is not required, making them 100%
- Maximum Liquid Flow: 15 to 150 GPM
- Maximum Pressure: 125 psi
- Maximum Temperature: 125 F
- Filter Medium Material: Activated Carbon, Polypropylene (PP)
-
Supplier: Beach Filter Products, Inc.
Description: Low cost desiccant type filter, removes all oil, vapor and moisture
- Filtration Grade (Micron Rating): 0.3 µm
- Maximum Temperature: 5 SCFM
- Maximum Pressure: 250 psi
- Filter Medium Material: Activated Carbon
-
Supplier: Air Products PRISM Membranes
Description: separate nitrogen molecules from oxygen, argon, carbon dioxide and water vapor. The resulting stream of nitrogen is purified and dry, ready for use in most industrial applications.
- Maximum Temperature: 2.588652 to 42.889257 SCFM
- Maximum Pressure: 349.540857 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: Air Products PRISM Membranes
Description: separate nitrogen molecules from oxygen, argon, carbon dioxide and water vapor. The resulting stream of nitrogen is purified and dry, ready for use in most industrial applications.
- Maximum Temperature: 2.588652 to 42.889257 SCFM
- Maximum Pressure: 349.540857 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: Watts Premier
Description: (complete with filters) Parts Bag (with a 10 inch final filter) 3 Gallon Storage tank Faucet Assembly Instructions (manual) Filters: 1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust. 2 - 5 micron Carbon Block Filters: Reduces Chlorine, Objectionable
-
Supplier: Air Products PRISM Membranes
Description: separate nitrogen molecules from oxygen, argon, carbon dioxide and water vapor. The resulting stream of nitrogen is purified and dry, ready for use in most industrial applications.
- Maximum Temperature: 0.764829 to 17.120403 SCFM
- Maximum Pressure: 217.55655 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: BEX Spray Nozzles
Description: "sweeping" debris or sludge toward a filter intake and many other useful applications. TYPICAL APPLICATIONS: - Plating tanks - Cleaning tanks - Phosphating tanks - E-coat tanks - Fertilizer tanks - Pulp tanks - Sludge tanks - Paint booths - Anodizing tanks - Cooling towers - Decorative
- Maximum Pressure: 50 psi
- Maximum Flow: 810 to 16,920 GPH
- Orifice Size: 422 to 1,188 mil
- Media: Chemicals, Water
-
Supplier: Autotrol Corporation
Description: The 250 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. Carbon brushes provide long life, quiet operation and low starting voltage. The rotor is supported by permanently lubricated sintered bronze bearings. The 250 motor is availble in a wide
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00509283746263072 HP
- Continuous Current: 0.08 to 0.47 amps
- Shaft Size: 0.1245 to 0.25 inch
-
Supplier: Acme Engineering Products
Description: The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt a system when cleaning is required. ASME
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
Find Suppliers by Category Top
Featured Products Top
-
reference plano surface. Optical filter surface flatness is measured using an interferometer (typically a laser Fizeau interferometer) that represents this deviation as a pattern of light and dark bands known as interference fringes. Interference fringes are a visual representation of the destructive (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
FLOW CYTOMETRY FILTERS Used across a variety of biological disciplines, fluorescence-based flow cytometers rapidly and accurately quantify cells and cellular components. As one of the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Learn more about the benefits of upgrading to hard-coated filters in our white paper:Replacing Soft Coatings with Alluxa’s Hard (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
224-3 OD4 Narrowband Filter Narrowband optical interference filter with a 224 nm center wavelength (CWL), a 3 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
to choose materials for IR longpass filters? Material Transparent Range(um) Refractive Index Advantage (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
Alluxa’s novel H-alpha filters are revolutionizing the ultra-narrow optical filters market. Alluxa, Inc., a (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ALLUXA DEVELOPS INNOVATIVE 15-BAND OPTICAL FILTERS FOR ETSI ASTRONOMY PROJECT The company’s unique multi-band optical filter design is (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ALLUXA’S OPTICAL FILTERS LAND ON MARS Alluxa’s optical filters, specially designed for the advanced fluorescence spectrometer on the Mars Perseverance Rover, landed safely on (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Custom Filters Custom optical filters for any application View Our Catalog Browse our selection of optical filters and fluorescence filter sets (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
More Information Top
-
When pure is not so pure: Chloramine‐related hemolytic anemia in home hemodialysis patients
Double ( inline ) carbon filters should be installed in patient's homes as an effective means for removing high incoming chloramine concentrations.
-
Omnipure And Sciessent Team To Offer First And Only Active California Registered Bacteriostatic Inline Water Filters With Agion Technology
WQA Aquatech USA Booth 403 - Sciessent LLC, creator of ionic silver-based antimicrobial brands Agion and Agion Active, is pleased to announce with Omnipure, the world's premier supplier of inline carbon filtration components, that Omnipure's inline filters treated with Agion have received …
-
Air quality in the assisted reproduction laboratory: a mini-review
In contrast, another product devel- oped in the late 1990s—the inline carbon filter for medical gasses—is ubiquitous in IVF laboratories, despite the fact that its effectiveness is largely unknown.
-
On the seawater temperature dependence of the sea spray aerosol generated by a continuous plunging jet
… 280����m) reactor (Deltec T5) with a central low-pressure 80 W mercury lamp contained within a quartz sleeve was inserted in the peristaltic pump-plunging jet circuit inline with a 0.2����m Whatman Polycap filter and a Whatman inline Carbon fil- ter .
-
When pure is not so pure: chloramine-related hemolytic anemia in home hemodialysis patients.
Double ( inline ) carbon filters should be installed in patient's homes as an effective means for removing high incoming chloramine concentrations.
-
Omnipure Partners with Agion Technologies To Provide Innovative Antimicrobial Technology
Wakefield, MA — Agion Technologies, Inc., the worldwide leader in naturally-safe, silver-based antimicrobial solutions, has announced it's partnership with Omnipure, the world's premier supplier of inline carbon filtration components in response to increasing consumer and industrial demand for cleaner water.
-
Sell K3 TCR Post Carbon Filter(NSF42 components)
• Related Keywords :water filter, inline filter , carbon filter, TCR filter .
-
Nutrient Loss Following Phragmites australis Removal in Controlled Soil Mesocosms
A standard garden hose was used, and water was first passed through inline redundant carbon filters to remove large particles (Fig. 1a), and then through a low-pressure regulator set to 4.1 psi (Fig. 1b).
-
Degradation of homogeneous polymer solutions in high shear turbulent pipe flow
The dechlorination was performed with an inline activated carbon filter (RT-2260-4, Aquapure).
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBKF2010071312084048204 ] Small Ent...
Using inline carbon monoxide filters .
Indicates content that may require registration and/or purchase.