Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Memory Protection Devices, Inc.
Description: In-line 3AG Fuse Holder
- Mounting: In-Line Mount
- Standard Fuse Size Accomodated: Other Fuse Type or Size
-
Supplier: OptiFuse
Description: Inline fuseholders allow the user to save space and provide easy access to the fuse. Indicating inline fuseholders help to know when the fuse has opened.
- Normal Operating Current: 10 to 80 amps
- Rated Operating Voltage: 12 to 250 volts
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm), 5mm x 20mm, Automotive Blade
- Mounting: In-Line Mount
-
Supplier: Newark, An Avnet Company
Description: FUSE HOLDER, INLINE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2", 10mm x 38mm, 5AG; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating V
-
-
Supplier: Newark, An Avnet Company
Description: INLINE FUSE /FUSE HOLDER ASSEMBLY
-
Supplier: VICFUSE
Description: In-Line Fuse Holders - VF-706
- Normal Operating Current: 20 amps
- Approvals / Ratings: UL Approval
-
Supplier: Littelfuse, Inc.
Description: Use this 100 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 10 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1,
- Fuse Type: Automotive
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: 155100 - 01550041
- Mounting: In-Line Mount
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 150322 inline fuse holder is designed for use with 6.3x32mm (.25"x1.25") Fuses. Provides an economical inline fuse holder solution.
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 125 volts
- Mounting: In-Line Mount
-
Supplier: Littelfuse, Inc.
Description: Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: 155100 - 155106A
- Normal Operating Current: 20 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
-
Supplier: Newark, An Avnet Company
Description: INLINE FUSE/FUSEHOLDER ASSEMBLY
-
Supplier: Allied Electronics, Inc.
Description: In-Line Fuse Holder for 5 x 20mm fuse
-
Supplier: Allied Electronics, Inc.
Description: In-Line Fuse Holder for 6 x 30mm fuse
-
Supplier: VICFUSE
Description: material:Nylon Rated current: 10A MAX Applicable fuse: 6*30mm/6.35*31.8mm Optional wire gauge: 16# Wire length: Per customer specifications Safety certification:
-
Supplier: VICFUSE
Description: Material: Bakelite Rated current: 60A MAX Applicable fuse: 10*38mm Optional wire gauge: 8#~12# Wire length: Per customer specifications 1, parameter: Type: Screw Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At 1A DC Dielectric strength:AC1000V Min 60Sec 2, Product
-
Supplier: VICFUSE
Description: Material: Nylon Rated current: 30A MAX Applicable fuse: 6.3*32mm Optional wire gauge: 12#~20# Wire length:Per customer specifications 1, parameter: Type: Bayonet Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At 1A DC Dielectric strength:AC1500V Min 60Sec 2, Product
-
Supplier: Newark, An Avnet Company
Description: In-Line Fuse Holder for AGU / AUE Fuses; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:80A; Fuse Size Held:13/32" x 1-1/2", 10mm x 38mm, 5AG; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:
-
Supplier: Utmel Electronic Limited
Description: LHR Series In-Line Fuse Holder
-
Supplier: Waytek, Inc.
Description: Protect your critical electronics with this inline fuse holder. The built-in LED indicator lights up when the fuse in blown, allowing you to easily identify blown fuses in the dark or in hard to reach places. The PVC cap seals out moisture for added circuit protection.
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 24 volts
- Features: Blown Fuse Indicator
-
Supplier: Waytek, Inc.
Description: Littlefuse 04980921GXM5 MIDI Fuse Holders Category: Fuse Holders Manufacturer: Littelfuse Cover included High temp range from -40°F (-40°C) to 257°F 125°C Zinc-plated steel M5 bolts Zinc-plated steel M5 nuts with nylock inserts For use with bolt down MIDI style fuses Install
- Normal Operating Current: 200 amps
- Rated Operating Voltage: 32 volts
-
Supplier: Waytek, Inc.
Description: Egis Mobile Electric 901028 Inline ATO Fuse Holder Category: Fuse Holders Manufacturer: Egis Mobile Electric Fuse holder for ATO/ATC Fuse 18" Red Wire Leads Fuses sold separately
- Normal Operating Current: 30 amps
- Rated Operating Voltage: 8 to 36 volts
-
Supplier: Waytek, Inc.
Description: Clear Cover 46019 Category: Fuse Holders Cover for part number 46448 Fuse Holder sold separately
-
Supplier: SCHURTER Inc
Description: Description High breaking capacity of 50 kA @ 250 VAC Unique Selling Proposition Compact size High temperature resistance Mechanical vibration and shock resistance High breaking capacity Applications Charge Pile Charge Gun Accessory Lighting Audio/Video Components General Wiring Protection Power
- Voltage Rating: 250 volts
- Current Rating: 63 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: Electric Fuse, Slow Blow, 5A, 500VAC, 10000A (IR), Inline/holder, MIDGET,
- Fuse Type: Midget
- Features: Time Lag
-
Supplier: Utmel Electronic Limited
Description: Electric Fuse, Time Delay Blow, 25A, 500VAC, 10000A (IR), Inline/holder
-
Supplier: Chief Enterprises LLC
Description: Fuse Holders, LPM-01, In-Line MINI® Blade, #16AWG - 15A
- Normal Operating Current: 15 amps
-
Supplier: Chief Enterprises LLC
Description: Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A
- Normal Operating Current: 30 amps
-
Supplier: Chief Enterprises LLC
Description: Fuse Holders, LPX-01, In-Line MAXI® Blade, #6AWG - 80A
- Normal Operating Current: 80 amps
-
Supplier: Allied Electronics, Inc.
Description: Fuseholder; universal in-line; 1/4 in X7/8 to 1 1/4 in fuses
-
Supplier: Utmel Electronic Limited
Description: Electric Fuse, Time Delay Blow, 8A, 600VAC, 200000A (IR), Supplemental, Inline/holder,
-
Supplier: Accuris
Description: FUSE, INCLOSED LINK, DUAL-INLINE PACKAGE (DIP), OR SURFACE MOUNT (SM), SLOW BLOWING
-
Supplier: Accuris
Description: FUSE, INCLOSED LINK, DUAL-INLINE PACKAGE (DIP), OR SURFACE MOUNT (SM), FAST ACTING
-
Supplier: Accuris
Description: FUSE, INCLUSED LINK, DUAL-INLINE PACKAGE (DIP), OR SURFACE MOUNT (SM), GENERAL REQUIREMENTS FOR.
-
Supplier: RS Components, Ltd.
Description: In-line fuse holder,6.3x32mm 20A
- Operating Temperature: -40 to 167 F
- Standard Fuse Size Accomodated: Other Fuse Type or Size
-
Supplier: Radwell International
Description: FUSE ASSEMBLY IN-LINE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FUSE HOLDER IN-LINE 32V. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Sealed In-line Fuse Holders from Littelfuse are the perfect way to protect overflow and (read more)
Browse Fuse Holders Datasheets for Waytek, Inc. -
guarantees the highest reliability. The new AEO series fuse meeting reliability specification according to AEC-Q200 and is UL approved. Mounting options include compatibility with SCHURTER’s heavy duty CSO fuse clip designed for voltages up to 1500 VDC, and currents up to 32 A. Other options include in-line axial terminals for wire connections, through-hole PCB mounting, or screw mount PCB. (read more)
Browse Fuses Datasheets for SCHURTER Inc
Conduct Research Top
-
White Paper: Reducing Cost of Solar with In-Line Fuses
How in-line fusing cuts installation time up to 40 percent and overall wiring costs by 35 percent.
-
Fake Products, Real Dangers
that commonly counterfeited electrical products include extension cords, fuses, circuit breakers, surge protectors and ground fault circuit interrupters. So what does any of this have to do with the plastics industry? Plenty. Plastics manufacturers, processors and compounders such as Plastics Color Corporation
More Information Top
-
Practical AVR Microcontrollers
An inline fuse holder and a suitable quick-blow glass fuse (see more details later in this• chapter in the section “A +5V-Regulated Supply”).
-
Littelfuse Electromechanical | Mouser
Fuse Holder ACS INLINE FUSE HOLDER .
-
Fuse Holders - Fuses - Grainger Industrial Supply
• Inline Fuse Holder, 15 A, 32 VInline Fuse Holder,15 A,32 V .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0341.pdf
Install 1/10 Amp slow activation inline fuses with the suitable voltage rating for each conductor phase at the MAINS input to the meter.
-
CR4 - Thread: Electrical problem on 1994 Isuz box van truck
• What is the inline fuse powering?
-
AC to DC "Car bed" - Self Help Forums
Automotive harnessing will do the job and has the inline fusing for added safety.
-
Hardware | Mouser
Fuse Holder ACS INLINE FUSE HOLDER .
-
Fuse Holders - Fuses - Grainger Industrial Supply
• Inline Fuse Holder, 15 A, 32 VInline Fuse Holder,15 A,32 V .
-
http://www.plumbersurplus.com/pdf/998259.pdf
The Potent Pump is not equipped with an inline fuse .
-
BF Inline Series - Cable Fuses and PAL Fuses Automotive Passenger Car from Fuses - Littelfuse
BF Inline Series - BF Inline Fuse Rated 32V .
Indicates content that may require registration and/or purchase.