-
Supplier: HORIBA Instruments, Inc.
Description: Insensitive function provides a simplified gas supply system Multi-range, multi-gas, multi-pressure solution The new functions allow the user to change gas type, Full-scale flow rate, and supply pressure range G-LIFE (Gas Law check of Integrated Flow
- Pipe Diameter: 0.25 inch
- Operating Temperature: 59 to 113 F
- Operating Pressure: 108.777629517898 psi
- End Fittings: Compression
-
Supplier: DigiKey
Description: One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
- Valve Size: 0.15625 inch
- Pressure Rating: 15 to 116 psi
- Media: Air, Gas
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
- Valve Size: 0.01 inch
- Pressure Rating: 15 to 116 psi
- Media Temperature: 23 to 122 F
- Media: Air
-
-
Supplier: PressureParts.Com
Description: (0,15,25 deg) with convenient nozzle holder 3/8" X 50' non-marking hose with quick connects, swivel and bend restrictors 36" lance with rubber grip Professional-grade insulated trigger gun with safety lock-off 1 Year Limited Warranty parts and labor 7 year limited warranty on pump
-
Supplier: Daniel Measurement and Control Inc.
Description: Classical Venturi is a head pressure device that consists of a convergent cone section, cylindrical bore, and a divergent cone section. The cylindrical bore restricts the fluid flow resulting in a pressure drop. This differential pressure relates to the flow rate by applying
- Features: Differential Pressure Meter, Gas, Liquid, Steam
- End Fittings: Flanged
- Mounting: In-line
- Meter Technology: Venturi Tube
-
Supplier: Protect-Air-by Tri-matic AG
Description: The FluidReg® (water) regulator is an independent membrane regulator that can be installed in every compressed air and fluid system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. This ensures that nobody can alter
- Orifice Diameter: 0.25 inch
- Maximum Pressure: 10 to 18 psi
- Maximum Liquid Flow Rate: 0 to 63.401292 GPH
- Connection: BSP Female, NPT Female
Find Suppliers by Category Top
Featured Products Top
-
Beswick miniature restrictor fittings are the perfect solution for controlling the flow rate of a gas or liquid. Take a look at our micro drilled orifices that are available in diameters as small as 0.004” in brass and stainless steel. Drilled orifice fittings are held to (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
, and fluid density. Product Benefits Mass or volumetric flow monitoring of gases, liquids or steam Ideal for pipes and ducts up to 72 inches (2M). Measures five process variables with one process connection (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Challenge: Unstable Flow, Unreliable Results Mass spectrometry users were grappling with a persistent and costly issue: unstable nebulizer gas flow. Traditional setups relied on pressure regulators and flow restrictors components that approximate flow rather than measure it. Even minor (read more)
Browse Manifolds and Manifold Systems Datasheets for IMI Life Science -
Inc. DFT® is a manufacturer of the broadest product offerings of in-line, spring-assisted, silent check valves, that are built for liquid, steam, or gas applications. Materials range from WCB, SS, to exotic alloys including Nickel-Aluminum Bronze. DFT's objective is (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Mass flow controllers are accurate enough to supply inline gas to critical semiconductor processes, which is a testament to their performance, quality, and efficiency. How Are Mass Flow Controllers Used To Enable Accurate Calibration Standards? The accuracy and (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
thermal mass flow controllers. The system offers flexibility in addressing particular process and market needs. Although two and three gas mixtures are more common, gas mixtures of more constituents can be produced. The primary benefits of the system are cost savings in using pure gases versus premixed (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
without any intrusion into the product flow. Features & Benefits Flush mount sensor forms part of the chute wall Adjustable time delay and sensitivity to eliminate nuisance alarms Remote electronics via standard twisted pair Sensor available (read more)
Browse Wastewater Treatment Equipment Datasheets for Arjay Engineering -
economical. With its non-invasive, no-moving parts flow sensing technology, the Ultra Mag inline flow meter delivers exceptional flow measurement accuracy of +0.5 percent in water effluent with repeatability of +0.1 percent. The Ultra Mag measures liquid flow in 2 to 48 inch (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
DFT® Check Valves: Engineered for Natural Gas Reliability DFT’s spring-assisted, non-slam check valves are engineered to support the unique challenges of natural gas systems. Their axial-flow design helps minimize turbulence and vibration, while corrosion (read more)
Browse Check Valves Datasheets for DFT Inc. -
"Design for Flexibility: Key Considerations to Make When Designing Fluid or Gas Flow Systems" About DFT Inc. DFT® provides cost-effective application engineering assistance, rapid (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
…identification plates; hydraulic engines and motors; pneumatic engines/motors/cylinders/actuators; diaphragm pumps; air compressors; air dryers; membrane dryer service kit; air/water/ gas filters and cartridges; filter … solenoid blocks; clean air restrictors ; purifying equipment; air manifold … solenoid, regular, ballcocks, angle, inline , gate, hand) and related … calipers; gauges; rulers/tape measures; measuring devices and related parts; demonstration instruments; barometers; thermometers; flow meters; sensors; pressure…
-
Vaccinia Virus and Poxvirology
Exhaled gases and the noninhaled aerosol exit the individual exposure stations via an exhaust plenum through a .... The impinger outlet is connected to an inline HEPA filter and exhausts through a vacuum pump, which pulls the aerosol through the … when the input air pressure is set at 18 psi and a 5-L flow restrictor is in place.
-
Field Measurement of the Fate of Atmospheric H 2
in a Forest Environment:
from Canopy to Soil
The pressure trans- ducer, flow controller, and temperature probe were controlled and/or read through spare channels on .... A restrictor and a 2-way valve were placed on the H 2 standard line; the restrictor was used to match the calibration pressure to sam- ple pressures and the 2-way valve prevented the loss of calibration gas during power failures. .... by outer high-density polyethylene and an inner teflon layer, were installed with inline PFA filter holders…
-
Eddy Covariance
Inlet and in- line filter are designated by F1 and F2. .... Two-way valves (shutoff) on the calibration gases , indicated by S2, select which calibration gas is in .... Flow adjusters/ restrictors are designated by green triangles.
-
Combustion Optimization in a Hydrogen-Enhanced Lean-Burn SI Engine
As the swirl behavior of the 2/3 asymmetric restrictor plate and the tumble behavior of the tumble cone both demonstrate, flow will tend toward an even distribution after exiting a restriction. .... head is a modified Volvo B5254 (a single cylinder segment of an original inline five cylinder head.). .... with two types of fuel systems; one for liquid gasoline and the other for plasmatron reformate gas .
-
Improvement of Intake Restrictor Performance for a Formula SAE Race Car through 1D & Coupled 1D/3D Analysis Methods
A one-dimensional gas exchange simulation code coupled with three-dimensional CFD is used to simulate various concepts in the improvement of restrictor performance. .... WAVE to determine if restrictor performance could be improved by attempting to make flow at the throat .... Inline Helmholtz resonators were also investigated in an attempt to increase pressure upstream of the throat.
-
Improvement of Intake Restrictor Performance for a Formula SAE Race Car through 1D & Coupled 1D/3D Analysis Methods
A one-dimensional gas exchange simulation code coupled with three-dimensional CFD is used to simulate various concepts in the improvement of restrictor performance. .... WAVE to determine if restrictor performance could be improved by attempting to make flow at the throat .... Inline Helmholtz resonators were also investigated in an attempt to increase pressure upstream of the throat.
-
PD 15(3) Measures to Reduce the Emission of Noise from Open-Air Plants in Refineries and Petrochemical Installations
The noise reduction of inline silencers are in the range of 10to 20 dB (A). .... Low-noise valves are designed in such a manner that the gas or steam expansion phase is dragged locally and temporarily, so that the rate of flow and the discharge velocity are sufficiently lower than the velocity of sound, since shock waves .... A characteristicof this valve is an abrupt extension of the crosssectionbehind the restrictor instead ofthe usual gradual…
-
Evaluation of the Suitability of a Single-Cylinder Engine for Use in FSAE
The silencer is modelled as five inline plenums, as advised in [9]. .... The flow of gas through all engines, and single-cylinder engines in particular, is inherently unsteady. .... However, to minimize the airflow limiting effects of the restrictor , steady flow across this device is desired.
-
High efficiency packed column supercritical fluid chromatography of sulfonylurea herbicides and metabolites from large water samples
To interface the NPD and ECD into the column ef- fluent, zero-dead-volume (ZDV) tees were installed in- line after the column and before the UV detector. .... cm long, 50 gm inner diameter, 192 gm outer diameter fused silica flit restrictor [23] was slipped .... Only a small portion of total flow went to each of these detectors. .... ECD and the NPD were operated at 260 ~ The ECD make-up gas was 60 ml…
Indicates content that may require registration and/or purchase.