-
Supplier: Watts
Description: Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure
- Valve Size: 0.5 to 2 inch
- Port Size: 0.5 to 2 inch
- Features: Regulators
- Media: Steam, Water
-
Supplier: Watts
Description: Series 252A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure
- Valve Size: 0.5 to 0.75 inch
- Port Size: 0.5 to 0.75 inch
- Features: Brass / Bronze, Regulators
- Media: Steam, Water
-
Supplier: Watts
Description: Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced
- Valve Size: 0.5 to 1 inch
- Port Size: 0.5 to 1 inch
- Features: Regulators, Stainless Steel
- Media: Steam, Water
-
-
Supplier: Containment Solutions, Inc. (CSI)
Description: WasteEvac® WasteEvac® Systems are packaged and assembled at our factory requiring little installation cost. WasteEvac safely stores used oil as well as other fluids for recycling such as anti-freeze, wastewater, solvents and chemicals. The system is designed to bring used oil or fluids
- Volume Capacity: 360 gallons
- Diameter / Width: 38 inch
- Height: 39 inch
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: OMEGA Engineering, Inc.
Description: The B72G Series Air Line Filter / Pressure Regulators are designed for use as a single in-line unit or as part of a Norgren's Excelon® modular compressed air preparation supply system. As a modular pneumatic component, this air line filter / regulator can quickly be attached to
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: -29.2 to 176 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: Mountz, Inc.
Description: stability. Double sealing increases performance and reduces maintenance. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for optimal performance and for removal of moisture and other potential debris that
- Torque Range: 4.4 to 9.2 Ft-lbs
- Rated Free Speed: 4,200 rpm
- Operating Noise Level: 78 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for
- Torque Range: 7.4 to 13.2 Ft-lbs
- Rated Free Speed: 4,200 rpm
- Operating Noise Level: 78 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Note! Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air
- Torque Range: 14.8 to 22.1 Ft-lbs
- Rated Free Speed: 6,000 rpm
- Operating Noise Level: 80 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for
- Torque Range: 10.3 to 19.1 Ft-lbs
- Rated Free Speed: 7,200 rpm
- Operating Noise Level: 80 dB
- Drive Size: 1/4" Hex
-
Supplier: WEH Technologies Inc.
Description: pressure-tight connection is established. Thanks to its compact design the TW152 is ideally suited for filling of oxygen cylinders with pressure regulator and protection cap. The connector is optionally available with either inline or 90° media inlet and for cylinder
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Quick Coupler
-
Supplier: IMI Norgren
Description: consuming only the compressed air necessary to do the job. A pressure regulator is not required as the pump can be tuned to operate at any pressure above 50 PSI [3.5 BAR]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® . NOTE: This product line has been
- Ultimate Operating Vacuum: 0 to 635.4903993286937 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Schutte & Koerting
Description: enters the heater through the other inlet. An intimate mixing of the slurry and the steam occurs in the venturi throat and the slurry absorbs the heat of the steam. The hot slurry is discharged from the discharge connection for further processing. A regulator in the steam line controls the
- Fuel / Energy Source: Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
intensifier acts as an inline pressure booster for braking or tensioning. But what if space is really limited? Branham’s OVLBOOST air-over-oil (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. The THINKTANK NGP Series self-operated pressure regulator is designed for nitrogen blanketing and pressure-control applications. It can regulate downstream pressure, upstream pressure, or differential pressure, providing accurate pressure regulation and shutoff without requiring an external (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
. DFT® in-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They provide reliable low-maintenance service for a wide range of fluids and pressure (read more)
Browse Check Valves Datasheets for DFT Inc. -
away from the data collection point whilst maintaining signal integrity. For ideal sampling conditions, the SDT-Ex is compatible with the SU4 sample system, which is designed for continuous inline measurements, reducing process line pressure from the dryer to give a flow suitable for (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Pressure Regulators and Gages Loosened Pipe Hangers and Supports Premature Failure of other Equipment and Devices Prevents Splashing and Foaming of Fluids Pulsation dampening provides the added benefit of smoothing the output supplied by (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
. The SU4 combines a pressure regulator, sensor holder and flow meter mounted on a back plate to provide ideal operating conditions. The SWS-AcuDew provides a full system in an IP66 rated enclosure. This new range of dewpoint instruments will provide many years of accurate and reliable trace moisture measurement. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Dynamic pressurization method for measuring permeability and modulus: II. cementitious materials
The hydrostatic pressure was applied using an electric hydraulic pump and hydraulic oil , and controlled using an inline pressure regulator .
-
CR4 - Thread: Onan GHAB RS12000 Generator Set
I rebuilt the carburetor ( pressure regulator ) and cleaned out any propane oil gook and put an inline filter from Onan on the propane line.
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
The components sourced from abroad include: Light oils /hydrocarbon mixtures; greases; aluminum oxides; petroleum lubricants … units; printed circuits; handling modules; grippers; valves ( pressure -reducing, hydraulic/pneumatic, check, ball, solenoid, regular, ballcocks, angle, inline , gate, hand) and related … brakes; lithium batteries; voltage regulators ; .
-
Abstract
A quarter inch line connects the bottom of the high pressure mixing cell to the pycnometers and a back pressure regulator (BPR). .... In the line between the mixing cell and pycnometers, an inline viscometer and densitometer were installed for measuring the viscosity and density of the live oil .
-
Modeling the Diffusion Controlled Swelling and Determination of Molecular Diffusion Coefficient in Propane-Bitumen System Using a Front Tracking Moving Boundar...
A quarter inch line connects the bottom of the high pressure mixing cell to the pycnometers and a back pressure regulator (BPR). .... In the line between the mixing cell and pycnometers, an inline viscometer and densitometer were installed for measuring the viscosity and density of the live oil .
-
Standard Handbook of Plant Engineering, Third Edition > DIESEL AND NATURAL GAS ENGINES
They also have an inline oiling system to ensure motor life. .... The air starting system usually includes a remote high- pressure air receiver [approximately 250 psig (1.7 mPa)] with an air regulator to drop pressure to the cranking motor.
-
Designing a Miniature Engine for Large-Engine Performance
The rear (accessory drive) end pump is fitted with an extra gear set for returning clean, de-aerated liquid oil under pressure to the main gallery via a 50 micron sintered bronze inline filter. .... A bypass pressure regulator that can set the gallery pressure when hot at from 10 to 100…
-
Development of a System for Determining Collection Efficiency of Spray Samplers
…median diameters of 20.4 and 21.7 μ m for water-based and oil sprays, respectively. .... For this work, the spray nozzle was removed from the Terminator sprayer and connected to a compressor with a pressure regulator inline .
-
Laboratory Investigations of CO2 Near Miscible Application in Arbuckle Reservoir
The pressure of the system was maintained by the back- pressure regulator at the outlet. .... CO2 was injected at a constant rate of 0.1cc/min to displace the oil . .... Density of the effluent was measured continuously using an inline densitometer.
-
Transfer Hydrogenation of Cellulose‐based Oligomers over Carbon‐supported Ruthenium Catalyst in a Fixed‐bed Reactor
A 7 mm Swagelok inline filter was connected to the reactor exit, which was followed by a Swagelok back pressure regulator . .... The reactor was then dipped slowly into a stirred oil bath set at the reaction temperature; at…
Indicates content that may require registration and/or purchase.