-
Supplier: R+W Coupling Technology
Description: reduction in comparison to the standard series Torque rating increased by 50 % Good dynamic characteristics Spring tensioned ball-detent principle with absolutely zero backlash Corrosion resistant Very simple torque setting Features Torque Limiter Model SLE: Easy to
- Torque Rating: 3.68731563421829 to 516.22418879056 Ft-lbs
- Bore Diameter: 0.4724412 to 2.362206 inch
- Diameter: 2.4409462 to 4.6456718 inch
- Length: 3.3464585 to 5.3149635 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China manufacturer of torque limiters, Specialist in: friction torque limiters, pilot ball torque limiters, pilot bronze torque limiters, torque limiters couplings, torque limiters adapters. We have the capability to
- Diameter: 1.181103 to 4.1338605 inch
- Length: 1.1417329 to 3.8582698 inch
- Weight: 0.54684 to 20.80638 lbs
- Shaft: In-line
-
Supplier: Andantex USA, Inc.
Description: Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque,
- Bore Diameter: 0.6692917 inch
- Diameter: 4.330711 inch
- Length: 5.7874047 inch
- Weight: 9.9 lbs
-
-
Supplier: KTR Corporation
Description: way. Product features Torque limiter with high power density due to high-quality materials Overload protection up to 6,800 Nm High density linings for long life Zinc-coated and yellow passivate Easy setting of slipping torque with usual tools
- Torque Rating: 0 to 5,014.74926253687 Ft-lbs
- Rotational Speed: 10,000 rpm
- Bore Diameter: 0.393701 to 4.724412 inch
- Diameter: 1.181103 to 11.2204785 inch
-
Supplier: Hilliard Corporation (The)
Description: Friction Torque Limiters and Couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment.
- Torque Rating: 1 to 84 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 0.75 to 1 inch
- Diameter: 4.75 inch
-
Supplier: Mountz, Inc.
Description: tightened. Repeatability within +/- 6% of pre-set torque value. Designed to be used in-line to limit torque for hand (static) applications. For low torque applications. Can also be used as an overload protection device on most applications where measuring a static overload is
- Torque Rating: 0.5 to 3.75 Ft-lbs
- Features: Automatic Re-engagement, Bi-directional, Other
- Shaft: In-line
- Mounting: In-line Shafts
-
Description: your application. Features: Compact Zero backlash High torsional stiffness Exact transmission of motion and torque Wear and maintenance free
- Features: Adjustable Torque, Automatic Re-engagement, Zero Backlash
- Engagement: Ball Detent
- Attachment: Coupling / Clamp
- Mounting: Flange, Shaft - Pulley / Gear / Sprocket, Through Shaft
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Torque limiters can be mounted Through/Mid Shaft or End of Shaft Torque limiter slides on shaft and is fixed with set screws and a customer supplied key Applications Momentary overload protection Torque limiters are not recommended in
- Torque Rating: 620 Ft-lbs
- Rotational Speed: 1,750 rpm
- Bore Diameter: 1.438 to 2 inch
- Diameter: 7.34 inch
-
Supplier: Zero-Max
Description: Torq-Tenders are positive drive couplings which provide accurate overload protection in many mechanical power transmission systems. When a jam-up or excess overload occurs, Torq-Tenders disengage motor drives. Their effective, versatile design, proven through 25 years of use, protect your drive
- Torque Rating: 20 to 83.3333333333333 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 0.625 to 1.125 inch
- Diameter: 3 inch
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Set screws and customer supplied key connect the torque limiter mechanism to one shaft and the coupling hub to a second fully supported shaft Note: Torque Limiter Mechanism DOES NOT support Coupling Applications Momentary overload protection
- Torque Rating: 620 to 6,140 Ft-lbs
- Rotational Speed: 1,750 rpm
- Bore Diameter: 1.438 to 2 inch
- Diameter: 7.34 inch
-
Supplier: Mountz, Inc.
Description: tightened. Repeatability within +/- 6% of pre-set torque value. Designed to be used in-line to limit torque for hand (static) applications. For low torque applications. Can also be used as an overload protection device on most applications where measuring a static overload is
- Torque Rating: 0.5 to 3.75 Ft-lbs
- Features: Automatic Re-engagement, Bi-directional, Other
- Shaft: In-line
- Mounting: In-line Shafts
-
Supplier: Mountz, Inc.
Description: tightened. Repeatability within +/- 6% of pre-set torque value. Designed to be used in-line to limit torque for hand (static) applications. For low torque applications. Can also be used as an overload protection device on most applications where measuring a static overload is
- Torque Rating: 3.75 to 7.08333333333333 Ft-lbs
- Features: Automatic Re-engagement, Bi-directional, Other
- Shaft: In-line
- Mounting: In-line Shafts
-
Supplier: Mountz, Inc.
Description: tightened. Repeatability within +/- 6% of pre-set torque value. Designed to be used in-line to limit torque for hand (static) applications. For low torque applications. Can also be used as an overload protection device on most applications where measuring a static overload is
- Torque Rating: 0.0833333333333333 to 0.416666666666667 Ft-lbs
- Features: Automatic Re-engagement, Bi-directional, Other
- Shaft: In-line
- Mounting: In-line Shafts
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Set screws and customer supplied key connect the torque limiter mechanism to one shaft and the coupling hub to a second fully supported shaft Note: Torque Limiter Mechanism DOES NOT support Coupling Applications Momentary overload protection
- Torque Rating: 12.9 to 257.92 Ft-lbs
- Bore Diameter: 1 to 1.375 inch
- Diameter: 5.69 inch
- Length: 7.7 inch
-
Supplier: Zero-Max
Description: H-TLC operates on the same basic principle as Torq-Tender, except the torque setting Is adjustable and it uses polymer materials in its major components to resist corrosion. If operating conditions require periodic changes in torque settings, the H-TLC gives you that ability. Simply
- Torque Rating: 4 to 60 Ft-lbs
- Bore Diameter: 0.25 to 0.5 inch
- Diameter: 2 inch
- Length: 2.5 inch
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 16.6666666666667 to 416.666666666667 Ft-lbs
- Bore Diameter: 0.75 to 2.75 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 2.08333333333333 to 4,166.66666666667 Ft-lbs
- Bore Diameter: 0.4375 to 3.625 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Mach III Clutch, Inc.
Description: limiter slips Torque limiter can be fitted with a variety of interchangeable Mach III supplied couplings - See more at: http://www.machiii.com/Products/Torque-Limiter/Morse-Taper-Input-Torque-Limiter.asp#sthash.bSzxLnDN.dpuf
- Torque Rating: 120 to 2,796 Ft-lbs
- Rotational Speed: 1,750 rpm
- Diameter: 4.29 inch
- Length: 6.9 inch
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 2.91666666666667 to 2,083.33333333333 Ft-lbs
- Bore Diameter: 0.5 to 3.9375 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: W.M. Berg
Description: The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam
- Torque Rating: 0.13 Ft-lbs
- Bore Diameter: 0.1248 inch
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: Overview Pneumatic style clutches offer a simple method of adjusting the torque and provide more accurate torque control than mechanical torque limiters. Mechanical torque limiters typically vary +/- 10% but pneumatic clutches vary < 5%. The torque
- Torque Rating: 10 to 2,750 Ft-lbs
- Bore Diameter: 0.4375 to 3.25 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Dynatect Manufacturing, Inc.
Description: The most compact mechanical slip clutch with large torque capacity relative to overall size Torque capacity up to 10 lb-in Available in fixed torque or adjustable torque configuration Can accommodates shaft sizes up to 0.375 inch
- Torque Rating: 0.166666666666667 to 0.833333333333333 Ft-lbs
- Rotational Speed: 50 rpm
- Bore Diameter: 0.375 inch
- Diameter: 1 inch
-
Supplier: Power Train Savers
Description: Weld-in units for automotive and industrial applications
- Torque Rating: 4,500 to 5,500 Ft-lbs
- Features: Adjustable Torque, Bi-directional, Other
- Shaft: In-line
- Mounting: In-line Shafts
-
Supplier: Power Train Savers
Description: Weld-in units for automotive and industrial applications
- Torque Rating: 16,500 Ft-lbs
- Features: Adjustable Torque, Bi-directional, Other
- Shaft: In-line
- Mounting: In-line Shafts
-
Supplier: Power Train Savers
Description: Weld-in units for automotive and industrial applications
- Torque Rating: 17,500 to 20,500 Ft-lbs
- Features: Adjustable Torque, Bi-directional, Other
- Shaft: In-line
- Mounting: In-line Shafts
-
Supplier: Power Train Savers
Description: Weld-in units for automotive and industrial applications
- Torque Rating: 9,500 to 12,500 Ft-lbs
- Features: Adjustable Torque, Bi-directional, Other
- Shaft: In-line
- Mounting: In-line Shafts
-
Description: exceeding the rated torque level the magnetic forces break off, the clutch slips and transmits only a minor rest torque. The synchronous clutch owes its name to its characteristic to only transmit torque if a synchronous run of the system to connect is granted. Magnetic Clutches
- Torque Rating: 8.84955752212389 to 132.743362831858 Ft-lbs
- Diameter: 3.8582698 to 6.692917 inch
- Length: 2.9133874 to 3.93701 inch
- Features: Adjustable Torque, Eddy Current, Hysteresis, Industrial / General Purpose, Power Transmission
-
Description: exceeding the rated torque level the magnetic forces break off, the clutch slips and transmits only a minor rest torque. The synchronous clutch owes its name to its characteristic to only transmit torque if a synchronous run of the system to connect is granted. Magnetic Clutches
- Torque Rating: 0.0737463126843658 to 3.68731563421829 Ft-lbs
- Bore Diameter: 0.1181103 to 1.1023628 inch
- Diameter: 2.4409462 to 6.6141768 inch
- Length: 2.1653555 to 5.118113 inch
-
Supplier: Voith Turbo Inc.
Description: With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial
- Torque Rating: 9,587.02064896755 to 19,174.0412979351 Ft-lbs
- Bore Diameter: 4.724412 inch
- Engagement: Friction
- Shaft: In-line
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE TORQUE The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. LONG OPERATIONAL LIFE Permanent magnets and magnetic
- Torque Rating: 0.225 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
- Length: 7.086618 inch
-
Supplier: Hilliard Corporation (The)
Description: The Auto-Lok Differential is used on the primary drive axle and replaces the limited slip or open differential. It is easily incorporated into existing designs and is being offered as an off-the-shelf item for walk-behind equipment
- Shaft: In-line
- Mounting: In-line Shafts
- Features: Industrial / General Purpose, Other
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Renold Canada
Description: to the machine body by placing brackets on either side of the torque arm or by using a pin or bolt in the slot. Note that a clearance of 1% of slot width is needed between torque arm and brackets or slot and pin. If a bolt is used instead of a pin it must not apply any axial loads to
- Bore Diameter: 0.787402 to 4.724412 inch
- Diameter: 3.2677183 to 11.81103 inch
- Length: 1.3779535 to 4.330711 inch
- Weight: 2.8665 to 92.61 lbs
-
Supplier: Huco Dynatork
Description: Materials & Finishes Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled.
- Torque Rating: 0.975 Ft-lbs
- Rotational Speed: 100 rpm
- Bore Diameter: 0.236220472440945 to 0.47244094488189 inch
- Diameter: 1.02 inch
-
Supplier: Hilliard Corporation (The)
Description: weights to fine tune the clutch to keep the rpm in a band close to peak engine torque. This is very important for sprint racing to get the best acceleration off the corners. The Fire clutch is ideal for the LO206 engine because of the smooth engagement and the ability to tune the clutch for
- Features: Automotive, Other
- Attachment: Bore Keyway
- Engagement: Friction
- Shaft: In-line
Find Suppliers by Category Top
Featured Products Top
-
Standard planetary gearboxes are built to transmit torque to inline output shafts, assuming centered axial or light radial loads. However, in an AGV or AMR drive wheel, the wheel mounts directly to the output flange or shaft, subjecting the gearbox (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Hangzhou Chinabase Machinery manufactures a huge selection of torque limiters. Specializing in: friction torque limiters, pilot ball torque limiters, pilot bronze torque limiters, torque limiters couplings, torque limiters adapters. We have the capability to (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Agrale Marruá (Wild Bull) range of light vehicles
…Towed load: 500 kg 750 kg Mobility Configuration: 4 × 4 4 × 4 Max speed: 124 km/h (without limiter ) 125 km/h Range, main … 799-litre 4-cylinder inline water-cooled EURO 3 … rpm and 360 Nm torque from 1,800 rpm…
-
CR4 - Thread: which is better direct drive or belt drive
Again, I making an assumption that you want to be inline . .... You could use a shear pin , torque limiter or an electronic overload relay.
-
Issue 2, 2014
…For Tigershark Engine option] ■ Roller Finger Followers [For Pentastar Engine option] ■ Torque converter damper ( LuK .... SPIROL ■ Compression Limiters in the Front End Module Assembly. .... TE CONNECTIVITY ■ Door Inline Wiring Connector [Tier 2 to Sumitomo and Flextronics] ■ LED Ambient Lighting…
-
Development of High Performance 4-Stroke Engine for Super Sport Motorcycle (Vehicle Components)
F ig .14 shows a cutout model of a back torque limiter that is used on mass production vehicles. .... Water Cooled, Inline 4 .
-
Gearbox Basics: Selecting and Applying Speed Reducers (.pdf)
Instead of sizing reducers to handle all torque resulting from e-stops or machine jams, install brakes to assist in deceleration and torque limiters to protect against extreme shocks. .... Servo Gearhead Spiral Bevel Gearboxes Helical Inline Reducers Parallel Shaft Reducers Helical Worm Reducers Helical Bevel Reducers .
-
Omitting Cylinders -4-Cylinder Engines for Heavy Duty Vehicles-
Peak Torque Limiter . .... The main argument for maintaining an inline 6-cylinder is its smooth running behavior.
-
Honda CBR 650F — Treading the Middle Path
Displacing 649 cc, the liquid-cooled in- line four-cylinder engine develops about 85 hp and 63 Nm of torque @ 8,000 rpm. .... so, before tapering off at about 10,000 rpm, onwards to the rev limiter at about 11…
-
Diesel Engine Management
…134 piezoelectric effect 140 piezoelectric field strength 140 piezoelectric sensor 320, 324 piezo- inline injector 136, 139. .... data memory 274 program-map variants 132 progress of combustion 60, 184 propulsion torque 250 PTO 266 … adaptation 261, 266 vehicle-specific calibration 260 vehicle-speed controller 235 vehicle-speed limiter 235 venting 321…
-
Changes to Fim-Motogp Rules to Reduce Costs and Make Racing More Directly Relevant to Road Motorcycle Development
…production sport bikes with 1000 cm3 4-stroke engines provide high power and torque output while meeting … beginning 2008 included a proposal by two of them to introduce a 19,000 rpm revolution limiter . .... engines have been the most successful platform for 2007 MOTOGP racing bikes with inline -four cylinder being…
-
Supplying the Fiat Chrysler Group
…MultiAir Actuator [For Tigershark Engine option] Roller Finger Followers [For Pentastar Engine option] Torque converter damper ( LuK .... Compression Limiters in the Front End Module Assembly SRG GLOBAL. .... Door Inline Wiring Connector [Tier 2 to Sumitomo and Flextronics] LED Ambient Lighting [Tier 2 to Carcoustics…
Indicates content that may require registration and/or purchase.