Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Caterpillar Oil & Gas
Description: cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com. C7 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Turbocharger, air to air
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: temperature High engine coolant temperature Low engine coolant temperature General Vibration damper and optional guard Lifting eyes Optional customer wiring connector Service tool connector Paint — Cat yellow C32 ACERT™ (Dry Manifold) Optional Equipment Air Compressors Air Inlet
- Horse Power: 800 to 1,500 HP
- Displacement: 32.126813212603906 liters
- Length: 75.5 inch
- Width: 58 inch
-
Supplier: Caterpillar Oil & Gas
Description: compressor governor Air Inlet System Air cleaners Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mountings and pulleys Alternator belt tensioner Cooling System Radiators Radiators Fans f/u/w radiator packages Coolant level sensor
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: compressors Air chambers Air compressor governors Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Belt-Driven Accessories Refrigerant compressor and mounting Charging System Charging alternators Alternator mountings Alternator guard
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and
- Pressure Rating: 2,000 psi
- Media Temperature: -320 to 1,200 F
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and
- Pressure Rating: 2,000 psi
- Media Temperature: -320 to 1,200 F
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: Eastern Instruments
Description: design for relatively clean air applications and for Superior Accuracy (SA), the VAP3®/SA air flow measurement pitots are ideal for either new or retrofit process applications. When inserted in air flow ducts, the VAP3®/SA provides an accurate, differential pressure output
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 700 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: Rogers Machinery Company, Inc.
Description: inlet/outlet pressure gauges. Additional modifications made available to this model include: Stainless steel or copper instrument air tubing SS Aquadex® moisture indicator SS relief valves SS inlet/outlet pressure gauges DHA/CDA-PMX Configuration The DHA/CDA-PMX dryer is our
- Dryer Technology: Desiccant
-
Supplier: Cole-Parmer
Description: engine load, fuel pressure, fuel system status, battery voltage, timing advance, coolant temperature, air flow rate, intake air temperature, intake manifold pressure, short-term fuel trim (2 each), long-term fuel trim (2 each), and oxygen sensor output voltage (8 each). Requires
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: monitored include emissions readiness, RPM, throttle position, engine load, fuel pressure, fuel system status, battery voltage, timing advance, coolant temperature, air flow rate, intake air temperature, intake manifold pressure, short-term fuel trim (2 each), long-term fuel
- Data Acquisition: Datalogger / Recorder
-
Supplier: Clark Solutions
Description: Model series RVA Isolation Valve is a miniature rocker style isolation valve suitable for a wide range of manifolds designed for in-vitro diagnostic, analytical and laboratory instruments. The small rectangular footprint (16 x 27 mm) minimizes manifold size and reduces internal
- Valve Size: 0.06299216 inch
- Pressure Rating: -13.778499738933714 to 29.0073678714394 psi
- Media Temperature: 32 to 140 F
- Media: Air, Compressed Air
-
Supplier: Eastern Instruments
Description: Eastern Instruments' VAP3® Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted in air flow ducts, the VAP3® Pitots provide an accurate, differential pressure output allowing for precise air flow measurement or control of your process.
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 700 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: Brooks Instrument
Description: For critical medical applications where accurate and reliable air or oxygen flow must be precisely controlled, the FR6000 air and oxygen flow meters deliver reliable performance trusted in many medical instruments. Made with high-impact resistant, medical-grade Lexan® hood and
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: AMETEK Sensors, Test & Calibration
Description: controllers Use without fluid to generate up to 400 inches H2O (995 mbar) to within 0.01 inches (0.025 mbar). Makes calibrating Differential Pressure Transmitters easy. Easily test large size gauges with the unique pivoting manifold Quickly bleed air and capture fluid with the no mess
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: ControlAir LLC
Description: time required to do so. In addition to standard wall, panel or pipe mounting, optional DIN rail and manifold mounting kits are available. The ControlAir Type-925 Multifunction Manifold provides a common supply port and individual shutoff valves for sets of 3, 5, 10 or 15 units.
- Output Pressure: 0 to 120 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: ControlAir LLC
Description: time required to do so. In addition to standard wall, panel or pipe mounting, optional DIN rail and manifold mounting kits are available. The ControlAir Type-925 Multifunction Manifold provides a common supply port and individual shutoff valves for sets of 3, 5, 10 or 15 units.
- Output Pressure: 3 to 15 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The P014 hydraulic jack pump (System E) is an extremely effective pressure pump designed for easy, controlled, high pressure generation. Each comparator includes a 4 connection manifold, which can be used for the reference indicator, the device under test, a fine adjust, an isolation valve,
- Calibrator Style: Fixed
- Environmental Properties: Pressure / Vacuum
-
Supplier: Analytical Industries Inc.
Description: Key features Displays O2, He and balance gas (0-100%) One touch calibration with air (O2 Span and He Zero) Includes temperature, barometric pressure and RH sensors Long life battery with 16 hours of use, with two-hour charge time 15-minute auto-off feature to save battery Watertight, IP65
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: MIDAC Corporation
Description: unattended operation Operable in a variety of environments Fully automated multi-line sample manifolds Panel mounted touch screens available Industrial computer system included Data output options to suit the plant environment such as TCP/IP, Modbus, 4-20 mA etc. Reliable, low maintenance
- Number of Channels: 64
- Response Time: 1.000000000000002 seconds
- Measurement Type: %LEL, %Volume, Leakage, Signature or Spectra, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Halocarbons (Refrigerants), Hydrocarbons, Hydrogen Chloride (HCl),
-
Supplier: Eastern Instruments
Description: proprietary design and, when inserted into air flow ducts, they provide an accurate, differential pressure output allowing for precise air flow measurement or control of your process. The Heated Pitot utilizes this same VAP3® Pitot technology in order to deliver an extremely accurate
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -22 to 700 F
- Measurement Type: Air Pressure Differential
- Features: Audible or Visual Alarm, Measures Temperature, Time or Multi-point Averaging
-
Supplier: First Sensor AG
Description: The media isolated LQX12 solenoid valves feature a diaphragm optionally made of EPDM or FFKM elastomer and are compatible with aggressive liquids and gases. The 12 mm valves achieve high flow rates of 25 l/min air at 50 psi (3.5 bar) and offer a manifold sub-base. Optionally, 3-way
- Valve Size: 0.25 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2 to 3
- Actuation: Electric
-
Supplier: Edgetech Instruments Inc.
Description: Point ±0.5gr/lb Accuracy for Dew Point Barometric Sensor ± 0.044 “ Hg accuracy for Barometric Pressure Long term stability and repeatability Manifold Assembly Kit LCD Display Comes with a NIST certificate of compliance Probe is installed in air tight housing with minimal resistance to
- Variables Measured: Absolute Humidity, Dew Point, Pressure, Relative Humidity
- Electrical Outputs: Analog Current
- Technology: Chilled Mirror
- Display: Digital Readouts
-
Supplier: Bacharach, Inc.
Description: Industry-exclusive Tune Rite® on-demand HVAC “assistant” Measures O2, CO (w/NOx filter), stack/air temperature and draft/pressure Exclusive B-Smart® pre-calibrated CO sensor for easy field replacement Standard 3 year O2 sensor Compatible with the Bacharach Reporting App and iManifold Cloud
- Operating Temperature: 23 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: solution with optional compressor, dryer, dew-point generator, reference instrument and optional manifold Generated output responds quickly to a change of set point Stable humidity generation Simple operation through manual flow mixing or push-button switching of set points Remote
- Operating Temperature: 59 to 86 F
- Variables Measured: Dew Point
-
Supplier: Arjay Engineering
Description: Reliable monitoring of foaming conditions in process applications Over 40 years of capacitance experience stands behind the 2880-FCM transmitter. The sensing probe continuously monitors the capacitance of the inserted probe. As the foam intrudes into the normal air or vapour space of the
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Richardson RFPD
Description: Output Barbed Pressure Ports Applications Blocked Filter Detection Altitude and Airspeed Measurements Medical Instruments Fire Suppression System Panel Meter Air Movement/Environmental Controls Pneumatic Controls
- Measurement Type: Absolute, Compound, Differential, Gauge
- Device Category: Transducer
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: simplicity of mechanically controlled unit fuel injectors. The result is more productivity and lower fuel consumption. Air-to-Air Aftercooling Air-to-air aftercooling provides cooled compressed air to the engine intake manifold, thus reducing emissions and
- Operating Weight: 146,499 lbs
- Features: Other
-
Supplier: Environics, Inc.
Description: to 3 thermal mass flow controllers, an ozone generation module, photometer, glass output manifold, mixing chamber, a reaction chamber for gas phase titration, and control electronics. Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid crystal
- Output Flow Rate: 0.1000111361652 to 1,000 SLM
- Generator Type: Ozone
- Features & Approvals: Portable
- Features: Specialty / Other
-
Supplier: Westerbeke Corporation
Description: horsepower weighing only 1245 lbs.! Smooth and Quiet Operation The Century Series engines are equipped with four-point, fail-safe, vibration mounts that provide optimum vibration dampening. Also, an air intake with filter provides increased power while diminishing sound. Engine Turbo charged
- Displacement: 6.489272140877912 liters
- Number of Cylinders: 6
- Length: 57.5 inch
- Width: 28.01 inch
-
Supplier: Cessna Aircraft Company
Description: display. You’ll get a clear picture of ground and water, airports, obstacles, and air traffic — all shown relative to the aircraft. Never before has risk avoidance been so simple and intuitive. Rising terrain areas or low-altitude flying can sometimes present obstacles that present real
-
Supplier: Festo Corporation
Description: supply manifold OABM-P-G3-15-4 No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=97,1 g
- Size: 1/8"
- Application: General Purpose, Pneumatic (Vacuum)
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Supply Ports: 2
- Outlet Ports: 5
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: IMI Norgren
Description: All Fixed Length Vacuum Manifolds and modules are designed and manufactured to meet specific customer application requirements for new or existing equipment. VMF manifolds offer designers the freedom and flexibility to create the most efficient and economic vacuum manifold
- Valve Power: 24 VDC
- Body Material: Aluminum
- General: Integral Manifold Valves, Parallel
- Features: Other
-
Supplier: Pneumadyne, Inc.
Description: Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance
- Supply Ports: 2
- Outlet Ports: 6
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: FIPA Inc.
Description: Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings Material: Aluminum
- Supply Ports: 2
- Outlet Ports: 4 to 8
- Size: 1/2", 1/4", 1/8", 3/8"
- Body Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
requirements Control cabinet power supply 24V, VMB electronic control part can be connected with the factory central control system Compressed air CDA,1/4″ quick coupling Waste outlet Drain,PP DN (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
common form of air delivery, Nozzle Manifolds are often the best choice for some applications. Read this article to learn more about when to use an Air Knife versus a Nozzle Manifold. (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
Air Knives and six Air Nozzles into a single drying manifold, while also improving production floor safety by keeping water spray contained within the manifold box. Visit our website to learn more about how Paxton’s CanDryer can improve your can drying operations. (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
The PowerDry™ Drying System sets the standard for a complete drying & blow off air system that can be used for a wide variety of cans, bottles, and jars - often used for date coding and labeling applications. Paxton (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
Medical devices, pharmaceuticals, and nutraceuticals must meet the highest standards of clean production and packaging. Paxton's air systems can be configured to meet GMP standards for these sensitive applications by including stainless steel air knives and air manifolds, a blower washdown (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
determined that the bakery can remove the excess grease and debris using a stainless-steel air manifold powered by a 15 hp Paxton PX-1550 blower. Because Paxton application engineers have (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
With multiple aseptic packaging production lines running full-time, the Plant Engineer at a beverage packaging plant understood the vital importance of air technology in ensuring dryness for date coding and labeling. When customer demand necessitated the addition of another production line, the (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
Eastern Instruments' VAP Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted into air flow ducts, VAP3® Pitots provide an accurate differential pressure output that allows (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
top and sides of your conveyor will dry the entire can, while a combination of Air Knices and Paxton's Spyder Manifold are required for complete bottle drying. Vortec Air Knives Because Vortec Air Knives are compressed air driven, they require filtered (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
Both Vortec and our sister brand – Paxton Products – offer air knife solutions for can and bottle drying applications. We understand your solution is as unique as your application, so whether your production line is large or small we have an air knife solution for you (read more)
Browse Air Knives Datasheets for Vortec
Conduct Research Top
-
When to use a Nozzle Manifold vs an Air Knife?
Paxton's Application Engineers configure drying and blow off solutions based on your line and target specifications and their extensive knowledge of which air delivery devices are best for which application. And while air knives are the most common form of air delivery, nozzle manifolds are often
-
Valves in Microfluidic Cartridges
On-board pneumatically controlled valves have all the air control lines bused to one edge of the card, and interface through a gasket to a manifold. This makes it simple to create a cartridge carrier that clamps the cartridge in place. With pneumatic control, there is no need to worry about
-
Interphex Booth Previews
whether your process has entrained air, goes from liquid to gas and back again, or requires that you start from an empty tank, minimizing costly rework and product losses. Quantum series of pilot and production-scale freeze-dryers from is available with 6 to 450 sq. ft. in shelf surface. Fully 21 CFR
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
microscope. slides and the PDMS replica were bonded (Fig. 1F) after exposure. to air plasma for 40 s in a plasma cleaner (PDC-001,. Harrick Plasma, Ithaca, NY). An SEM image of the trapping. zone of the device replica on the silicon master is shown in. Figure 1G. Figure 1H shows the fabricated
More Information Top
-
ISA INSTR CNTRL SYS DOCMNT - Instrumentation and Control Systems Documentation
The location plan drawing shows the loca- tion of the instrument air manifold and defines the transition point between the instrument air distribution header and an instrument air branch header.
-
Quality assurance manual: Volume 2, Appendices
Check that there is air pressure at the instrument air manifold , and V-202.
-
TECHNOLOGIES TO ENHANCE OPERATION OF THE EXISTING NATURAL GAS COMPRESSION INFRASTRUCTURE
Air manifolds have been instrumented in each test series.
-
TECHNOLOGIES TO ENHANCE OPERATION OF THE EXISTING NATURAL GAS COMPRESSION INFRASTRUCTURE
Air manifolds have been instrumented in each test series.
-
TECHNOLOGIES TO ENHANCE THE OPERATION OF EXISTNG NATURAL GAS COMPRESSION INFRASTRUCTURE
Air manifolds have been instrumented in each test series.
-
TECHNOLOGIES TO ENHANCE THE OPERATION OF EXISTING NATURAL GAS COMPRESSION INFRASTRUCTURE
Air manifolds have been instrumented in each test series.
-
TECHNOLOGIES TO ENHANCE THE OPERATION OF EXISTING NATURAL GAS COMPRESSION INFRASTRUCTURE
Air manifolds have been instrumented in each test series.
-
TECHNOLOGIES TO ENHANCE THE OPERATION OF EXISTING NATURAL GAS COMPESSION INFRASTRUCTURE
Air manifolds have been instrumented in each test series.
-
TECHNOLOGIES TO ENHANCE THE OPERATION OF EXISTING NATURAL GAS COMPRESSION INFRASTRUCTURE
Air manifolds have been instrumented in each major test series.
-
TECHNOLOGIES TO ENHANCE OPERATION OF THE EXISTING NATURAL GAS COMPRESSION INFRASTRUCTURE
Air manifolds have been instrumented in each test series.
Indicates content that may require registration and/or purchase.