Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Premier Magnetics, Inc.
Description: --Designed for Use with Texas Instruments, Inc. LM5017 Fly-Buck Solution Controller-- Dual Output (EP10 SMD) and Quad Output (EP13 SMD) 1500 Vrms Isolation Excellent leakage Inductance and interwinding capacitance
- Maximum Primary Voltage Rating: 15 to 40 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 1.2 amps
- Output Type: DC
-
Supplier: Radwell International
Description: INSTRUMENT TRANSFORMERS INC Transformers 561-302
- Transformer Category: Current Transformer
-
Supplier: Radwell International
Description: INSTRUMENT TRANSFORMERS INC, AL-600, AL600, CURRENT TRANSFORMER, 60AMP, 600V, 50-400HZ, 60:5 RATIO, (PRICE/EA). FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
-
Supplier: Radwell International
Description: INSTRUMENT TRANSFORMERS INC Uncategorized 5RL-500
-
Supplier: Radwell International
Description: INSTRUMENT TRANSFORMERS INC Panel Accessories IKU8SC
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. Audio-Technica's AT4047MP delivers vintage sound in a multi-pattern design with selectable omnidirectional, cardioid, and figure-of-eight polar patterns. The microphone's transformer-coupled output and specially tuned element provide sonic characteristics
-
Supplier: Visual Sound, Inc.
Description: Hosa Technology, Inc. The Sidekick Passive DI Box by Hosa Technology makes it easy to connect your guitar, bass, or keyboard directly to a mixing console! It features an isolation transformer that transforms an instrument-level signal to a line-level signal. Use the Sidekick to
- Features: 1/4'' Phone Plug / Jack, XLR Connector
- Connector Type: Audio / Video Connector
-
Supplier: AMETEK Spectro Scientific
Description: maintenance system. Spectro Inc.’s ITL system is expandable and can incorporate testing and measurement solutions for other machinery fluids such as fuel, coolants, transformer oils and greases. Spectro Scientific installs and provides training for all instruments as an
-
Supplier: Visual Sound, Inc.
Description: conventional transformer-coupled outputs. And its fast response to transients contributes to the open, transparent reproduction of even the most difficult-to-capture instruments. The microphone is fully RoHS-compliant - free from all substances specified in the EU directive on the
-
Supplier: Visual Sound, Inc.
Description: the microphone is totally free of the distortion associated with conventional transformer-coupled outputs. Its fast response to transients contributes to the open, transparent reproduction of even the most difficult-to-capture instruments. The microphone is fully RoHS-compliant - free
-
Description: not applicable for: – instrument transformers that comply with IEC 61869 (all parts), – transmitters for use in an industrial process application that comply with IEC 60770 (all parts), – power metering and monitoring devices (PMD) that comply with IEC 61557-12, – meters that comply
Find Suppliers by Category Top
Featured Products Top
-
Triad Magnetics manufactures custom Instrument Transformers to match your specifications. Each product is backed by the industry's most resourceful and organized magnetic supplier organization.
(read more)
Browse Datasheets for Triad Magnetics -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Oil Immersed Transformers Fuji Electric has a long-standing reputation for delivering high-performance oil-immersed transformers to customers worldwide. Our product lineup includes Generator (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
Exxelia’s Smart Magnetics line merges transformers and inductors into a single compact component, enhancing efficiency and reducing footprint in power conversion systems. Designed for resonant and bidirectional converters, these custom solutions support up to 500kHz and 300kW, making them (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
Sensed current up to 40 A with a frequency range of 400 Hz to 1 MHz.
(read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
Exxelia introduces an integrated transformer and inductor solution for 25kVA Dual Active Bridge (DAB) converters operating at 100kHz. Engineered for high-power applications, it combines efficient magnetic coupling with minimized core losses and optimized thermal management, ensuring reliable (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
Triad Magnetics offers custom transformers to meet your specifications. Each product is backed by Triad's 80-year-history in the Transformer industry.
(read more)
Browse Transformers Datasheets for Triad Magnetics -
Triad Magnetics manufactures custom isolation transformers to match your specifications. Each product is backed by the industry's most resourceful and organized magnetic supplier organization.
(read more)
Browse Isolation Transformers Datasheets for Triad Magnetics -
The creative thinkers of Triad Magnetics can offer powerful custom current transformers to meet you specifications. Each product is backed by the industry's most resourceful and organized magnetic supplier organization.
(read more)
Browse Datasheets for Triad Magnetics
Conduct Research Top
-
Transformer Theory
A transformer is an energy transfer device. It has an input side (primary) and an output side (secondary). Electrical energy applied to the primary is converted to a magnetic field which in turn, induces a current in the secondary which carries energy to the load connected to the secondary
-
Current Transformers
Current transformers (CT's) provide a simple, inexpensive and yet accurate means of sensing current flow in power conductors. They are available in 3 basic configurations: Split Core CT's are available for measuring currents from 100 to 5000 amps, with windows in varying sizes from 1" by 2" to 13
-
Current and Voltage Transformers Glossary
Current and voltage transformers glossary.
-
Low Inrush Transformers
Custom Transformers Three Phase Transformers Single Phase Transformers Single Phase Open Frame Control Transformers Three Phase Open Frame Transformers Rectifier Power Transformers High Frequency, Ferrite Cored, Transformers & Chokes Valve Audio Transformers Variable Transformers Chokes / Inductors
-
Is the transformer heating normal?
Occasionally, a customer calls to ask: Is the transformer he bought get a little hot during work?In fact, when toroidal transformer is running under load, the temperature will rise slowly. If the transformer is heated for a long time, the transformer is normal.
-
Current Transformer Overview
A current transformers (CT) is a device that can detect a current through a wire passing through its center. This wire constitutes a one-turn primary for the transformer, and the winding on the CT constitutes the secondary of the transformer.
-
Primary Transformer Configurations
POWERTRONIX Transformer can be provided with several primary windings configuration.
-
Advantages-of-Toroidal-Transformer
A small transformer is less expensive to manufacture and reduces the your overall system cost by allowing chassis design. The transformer core, designed from a single strip of steel, will save cost by providing you the option of infinite configuration.
-
White Paper: Transformer Protection
The importance of effective transformer and control transformer protection cannot be over emphasized. After motors, transformers are typically the second most common application where proper overcurrent protection is required and utilized to provide the necessary protection to facilities
-
Maintenance Inspection Windows on transformers
Transformers are everywhere feeding various voltages into our homes and businesses and most people take them for granted. When a transformer fails in a commercial or industrial setting, power disruptions will significantly affect many aspects of our everyday life. What if we could perform
-
The Secrets of Transformer Cooling
As our transformer fleet continues to age, caring for these units requires a high level of expertise. This is due to the level of complexity of the cooling systems and subsystems involved. In order to help you better understand how you can maintain your own systems, I will explain maintenance tips
-
Measuring Transformer Distributed Capacitance
This article is a general discussion of distributed capacitance, Cd, in transformers with emphasis on measurement. We will discuss how capacitance occurs, references to formula for calculating, how capacitance is modeled, how Cd is measured (with three cautionary notes) and guidelines to aid
-
Transformer Basics (.pdf)
There is more than meets the eye in the insulation employed in transformers. Among the. design and construction considerations are temperature and voltage ratings. To those unfamiliar with transformer manufacturing, terms such as fish, kraft, natural fiber and gum might sound like the main
-
What Constitutes Transformer Losses?
A transformer power is what you multiply the voltage by its current. Ideally, the power generated by the input (primary winding) is the same as the output (secondary winding). Therefore, when the output voltage is increased, the current decreases and vice versa.
-
Determining Burden For Current Transformers
If a Current Transformer (CT) reads low, then the secondary is probably overloaded. Burden is the load which may be imposed on a transformer secondary by cables and connected devices without causing an error greater than the stated accuracy classification. Lower burden and proper sizing can improve
More Information Top
-
States > New York > State > Register > 2004 > [2004 NY Register 1027] 10/27/2004
New Types of Electricity Meters, Transformers and Auxiliary De- (04-E-1172SA1)vices by Ritz Instrument Transformers Inc . I.D. No. PSC-43-04-00011-P .
Indicates content that may require registration and/or purchase.