-
Supplier: Gouda Refractories BV
Description: The highest ASTM-Grades 3000, 3200 and 3400 are produced by Gouda Refractories in a dedicated production run, ensuring highest quality standards. Insulation bricks of the FI range is a non-ASTM class insulating brick characterized by a good strength, low thermal conductivity and
- Shape / Form: Block
-
Supplier: Morgan Advanced Materials
Description: IFB holds a unique position within our portfolio of high temperature insulation products, in that it offers a unique combination of insulating properties with load bearing ability. IFBs are particularly suited to applications above 1000°C, where their thermal conductivity is as low as fibre
- Applications: Thermal Insulation / Fire Proofing (Firebrick)
-
Supplier: CeramSource Inc.
Description: rigidity capable of dealing with harsh and abrasive applications. CeramSource, Inc., provides a complete temperature range of insulating fire brick (IFB) that offers unsurpassed performance and value for a wide variety of industries and applications. Different grades of
- Density: 0.5769260588197603 to 1.0248686486832832 g/cc
- Max Use / Curie Temperature: 1,260 to 1,648.9999999999998 C
- Thermal Conductivity: 0.18 to 0.44 W/m-K
- Compressive / Crushing Strength: 260 to 363 psi
-
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,537.7777777777778 C
- Compressive / Crushing Strength: 340 psi
- MOR / Flexural Strength: 220 psi
- Length: 9 to 24 inch
-
Supplier: Accuris
Description: Insulating Fire Bricks
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics is proud to announce the launch of its new global IFB product range, incorporating its market leading JM®, K & TJM brands of Insulating Fire Brick (IFB). Thermal Ceramics is the number 1 producer of IFB in the World, and offers; the widest geographical manufacturing
- Features: Specialty / Other
-
Supplier: Accuris
Description: Standard Classification of INSULATING FIRE BRICK
-
Supplier: Accuris
Description: Brick, Refractory, Insulating
-
Supplier: Accuris
Description: Testing Method for Spalling of Refractory Bricks and Insulating Fire Bricks
-
Supplier: ASTM International
Description: This specification covers thermal insulating bricks made from fire clay that are used as backup insulation for refractory furnace linings of boiler furnaces. The bricks shall be composed of heat-resistant materials that have been burned or fired to produce the desired density,
-
Supplier: ASTM International
Description: 1.1 This specification covers one type of thermal insulating brick for use as back-up insulation for refractory furnace linings of boiler furnaces. 1.2 The values stated in inch-pound units are to be regarded as standard. The SI units in parentheses are for information purposes only
-
Supplier: Resco Products, Inc.
Description: groups of bricks. Our most popular dolomite burned brick for the Iron & Steel industry is KD65-DOL. With its high purity sintered dolomite, blended with magnesite, pressed, then fired at high temperature creates a strong ceramically bonded brick, creating a premium quality
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Block
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: ETFE insulated stranded hook-up wire with extended temperature range and good electrical insulating characteristics. The cold-flexible ETFE cable is recommended for use in high-frequency and broad-band techniques, coaxial and microwave techniques, high information velocity with exact
- Operating Temperature: -90 to 135 C
- Rated Voltage: 0.9 kilovolts
- Features: Other
-
Supplier: Richardson RFPD
Description: Keep your ""half brick"" size AT&T and Computer Products power modules cool with these efficient black anodized aluminum heat sinks made for natural or forced convection applications. Deltalink IV is a non-insulating graphite based material used as a clean, thermally efficient
- Width: 57.91196872753689 mm
- Height: 6.095996708161778 mm
- Thermal Resistance: 60 °C / W
-
Supplier: Trent, Inc.
Description: Used for carbon determination in steel and other combustion analyses, this furnace has a refractory tube with a heating coil. The ends of the furnace are made of insulating brick held firm by steel casing. The outer casing is steel. The distance from the center of the furnace to the
- Process Temperature: 1,093.3333333333333 C
- Width / Tube O.D.: 31.74998285500926 mm
- Length (Chamber / Tube): 304.7998354080889 mm
- Atmosphere: Air / Oxidizing
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: same time, chemical industry, furnace construction, brick works, and heating applicances.
- Operating Temperature: -90 to 250 C
- Rated Voltage: 0.375 kilovolts
- Features: Other
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: serve as a backup insulation for any refractory construction, such as insulating fire brick, dense refractory brick, castable, gunning mix, plastic refractory or ceramic fiber. ZIRCAL-18's high refractoriness and strength help prevent catastrophic failure of the refractory
- Shrinkage: 0 to 1 %
- Max Use: 1,100 C
- Compressive / Crushing Strength: 203 psi
- Max Use Temperature: 1,100 C
-
Supplier: Trent, Inc.
Description: Maximum Temperature in Air Atmosphere: 2750°F / 1510°C In Reducing Atmosphere: 2500°F / 1371°C TRENT's Silicon Carbide Rod Element Furnace is heavy duty throughout. The insulation is one layer of high temperature brick, backed by slab-type, lower temperature insulating layers. The
- Process Temperature: 1,510 C
- Height: 253.9998628400741 mm
- Width / Tube O.D.: 203.19989027205926 mm
- Length (Chamber / Tube): 457.19975311213335 mm
-
Supplier: MarShield
Description: shielding upgrade/renovations for P.E.T and other types of diagnostic imaging rooms and to fill the void between lead-lined drywall and interlocking lead bricks. MarShield Lead-Lined Plywood is available in 5/8” to 3/4” in thickness with pure lead sheets of thickness 1/16” to 1/2″ factory
- Thickness: 0.625 to 0.75 inches
- Length: 8 ft
- Application: Building & Construction, Industrial, Wall Structure
- Features: Other, Specialty / Other
-
Supplier: Tempco Electric Heater Corporation
Description: A helically wound resistance coil made from nickel-chrome wire is precisely strung through specially designed ceramic insulating bricks, forming a flexible heating mat. These heaters transmit heat through both conduction & radiation. The element winding is designed to heat the ceramic
- Maximum Operating (Sheath) Temperature: 1,400 F
- Watt Density: 50 W/in²
- Maximum Operating Temperature: 1,400 F
- Heater Type: Band Heater
-
Supplier: TelephoneStuff.com
Description: Securely fasten wires to concrete & other hard surfaces. Package of 6000 clips. Features: - Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling - Two specially hardened drive pins securely fasten wires and prevent cord rotation - Install in seconds
-
Supplier: TelephoneStuff.com
Description: Securely fasten wires to concrete & other hard surfaces. Package of 4800 clips. Features: - Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling - Two specially hardened drive pins securely fasten wires and prevent cord rotation - Install in seconds
-
Supplier: Rath USA Inc.
Description: small quantities, pre-cast blocks are likewise preferred to dense bricks. The composition and processing of the pre-cast blocks can be selected depending on the requirements, whether dried / annealed / fired, low-cement / cement-free, from fireclay to corundum, as well as from dense to
- Max Use / Curie Temperature: 1,800 C
- Features: Preforms / Precast
- Applications: Thermal Insulation / Fire Proofing
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Ceramic heaters are medium-to-high temperature heaters that can deliver up to 1200°F. The nickel-chrome heating cores of these durable heaters are placed inside interlocking ceramic tiles that are assembled like a brick wall. A ceramic fiber insulating mat and a stainless steel jacket
-
Supplier: Acrolab Ltd.
Description: accommodate holes and cut-outs. In a ceramic heater, nickel-chrome wire is embedded in a flexible outer wall made of special, interlocking ceramic tiles, which are assembled like a brick wall. A ceramic fibre insulating mat and a stainless stee l jacket cover this assembly. This
- Maximum Operating (Sheath) Temperature: 932 F
- AC Voltage Required: 120 to 480 volts
- Watt Density: 45 W/in²
- Maximum Operating Temperature: 932 F
-
Supplier: AFC-HOLCROFT
Description: Rugged dual roller rail provides improved circulation and flexibility. Fits various tray designs and allows maximum compatibility with existing systems. Heating System: Both gas-fired and electrically-heated models available. Furnace Lining: Energy saving fiber on walls, roof and floor. Brick
-
Supplier: Thermal Ceramics
Description: variations in temperature occur Low heat storage capacity Can be used in direct contact with flame No reaction with alumina based bricks in application in the range of the typical use temperature Very low thermal conductivity Exonerated from any carcinogenic classification under nota Q of
- Features: Specialty / Other
-
Supplier: Morgan Advanced Materials
Description: be used in direct contact with flame. It features very low thermal conductivity, has a low heat storage capacity and has good thermal shock resistance allowing it to be used in applications where large variations in temperature occur. This product also does not react with Alumina based bricks
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Paragon Industries, L.P.
Description: continually monitors the firing so you can spend your time productively without closely watching the kiln. The sealed touch pad keeps out dust and is easy to wipe clean. The kiln heats from the sides and back. Dropped, recessed brick grooves protect the elements for long life. The kiln is
- Temperature Range: 1,100 F
- Capacity: 24.24 cubic feet
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: LEDXXCORDPOWR power cord with leads and plug or power brick (not included). Specifications LED provide 400 Lm at 120° (1,200 Lm at 360° or equivalent 95W light bulb). LED temperature 6,000 to 7,000 K. Operating / Storage temperature: -22 to +140 °F (-30 to +60 °C) / -40 to +185 °F (-40 to +85
Find Suppliers by Category Top
Featured Products Top
-
. After a maximum of 90 seconds, the fuel is ignited with a fraction of the energy that is required for a hot air of ignition blower. This works, of course, not only with pellets, but also with wood chips, firewood, coal bricks or other solid fuels made of biomass. Ceramic Igniter (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, cement and brick plants MIMs for load thermocouples Platinum control thermocouples Temperature sensors Conax Technologies is the industry leader in the design and fabrication of temperature measurement devices. Conax temperature and control (read more)
Browse Temperature Indicators Datasheets for Conax Technologies
More Information Top
-
Trends in Civil Engineering
Application of Fly Ash and Coal Gangue for Preparing High-Class Solid Insulating Brick by Roasting at Low Temperature Conditions .
-
THE APPLICATION OF INSULATING MATERIALS TO INDUSTRIAL FURNACES *
true that the weight which insulating brick in side walls and roofs have to carry is small.
-
Measure Guideline: Installing Rigid Foam Insulation on the Interior of Existing Brick Walls
A few different methods of varying effectiveness are commonly employed to insulate brick masonry structures from the inside.
-
A COMPARISON OF THE THERMAL EXPANSION OF USED SILICA BRICK FROM AN INSULATED AND AN UNINSULATED OPEN‐HEARTH FURNACE ROOF *
Insulated brick A__ .
-
COMPARISON OF USED SILICA BRICK FROM INSULATED AND UNINSULATED BASIC OPEN‐HEARTH ROOFS *
The uninsulated brick was divided into nine distinct color zones, while the insulated brick showed but three.
-
Investigation of Various Properties of Zircon and of Stabilized Zirconia at Elevated Temperatures, I–III
The maximum cold-face temperature of the insulating brick decreased 450'F. per 1/2-in.increase in brick thickness for the first inch (similar to results obtained with the dense stabilized-zirconia brick) and approximately 350'F. per each additional 1/2-in. increase.
-
ESDU 80041 - A guide to the thermal and mechanical characteristics of refractory lining materials.
NOTATION AND UNITS PURPOSE AND SCOPE OF THE ITEM TYPES OF REFRACTORY LININGS 3.1 Dense Bricks 3.2 Insulating Bricks .
-
Advanced Composite Materials
Graph 1 Relation of thermal resistance of insulating bricks R to thermal conductivity of integrated thermal insulation and thermal conductivity of ceramic clinker .
-
Sustainable Development of Urban Environment and Building Material
Keywords: Autoclaved aerated concrete block; light aggregate concrete perforated brick; SSB ceramsite thermal insulation brick ; self-thermal insulation system of external wall; LCC; .
-
THE INSULATION OF ROOFS OF GLASS FURNACES
Application to Practice The chief obstacle to the application of these observations to practice is the availability of an insulating brick which will stand up to this high tem- perature service.
Indicates content that may require registration and/or purchase.