Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johns Manville Corp.
Description: Johns Manville Micromat® RX is a flexible fiber glass equipment insulation with a durable mat facing and acrylic coating that contains and EPA-registered immobilized antimicrobial agent that provides added product protection against damage microbial growth. Micromat RX provides
- Overall Thickness: 0.5 to 1 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Thermal Ceramics
Description: Glass/ceramic industrial applications: Pipe insulation: Laboratory insulation: Commercial appliances Engine and exhaust coverings for turbine and diesel engines Furnace and heat process equipment With our extensive engineering, design, fabrication, and machining
- Features: Specialty / Other
-
Supplier: ASTM International
Description: 1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications include, but are not limited
-
-
Supplier: ASTM International
Description: 1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications include, but are not limited
-
Supplier: ASTM International
Description: 1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications include, but are not limited
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: PC® 136S adhesive is a two component adhesive formulated for use with FOAMGLAS® insulation. It is particularly suited for use as a fabrication adhesive for construction of FOAMGLAS® insulation billets that will be used to make insulation components for stainless steel
- Use Temperature: -150 to 650 F
- Tensile Strength (Break): 495 psi
- Elongation: 150 %
- Features: Other
-
Supplier: ASTM International
Description: This specification covers glass fiber unsupported needled felt binder-free thermal insulations. This material is used as the thermal insulation component in the fabrication of insulation systems for use on machinery and equipment, such as steam turbines, boilers,
-
Description: became an independent New York Stock Exchange-listed company in 1992. The production facility of The Pyrogenics Group is in Easton, Pennsylvania. The multi-building complex houses a variety of sophisticated equipment including two large high-temperature furnaces capable of producing Pyrolytic
- Industry: Aerospace, Agricultural / Forestry, Chemicals / Materials, Metals and Mining, Military / Law Enforcement, Petroleum / Oil & Gas, Pulp and Paper
- Capabilities: Coating, Machining
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Clark Foam Products Corp.
Description: thicknesses including 1", 2", 4" and 6", as well as in a range of densities. Ideal for packaging fabrication applications in markets including automotive, military, sensitive equipment, fragile products, electronics, tools, hardware and much more. EPP & EPE products offer exceptional
- Applications: Automotive / Transportation, Consumer / Furniture, Cushioning / Springs, HVAC, Impact / Energy Absorption, Packaging / Casing
- Form / Shape: Board / Block / Bun, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Weather / UV Resistant
- Type: Closed Cellular, Flexible
-
Supplier: Morgan Advanced Materials
Description: Flexible expansion compensators in power generation equipment Removable, flexible thermal insulation quilts for pipework and valves in the petrochemical and power generation industry.
- Material: Ceramic
-
Supplier: Thermal Ceramics
Description: industries. Welding curtains in steel fabrication Fire blankets for commercial and domestic kitchens Smoke and fire curtains in buildings Kiln car, expansion joint and door seals in furnaces Gaskets in furnaces and domestic appliances Flexible expansion compensators in power generation
- Features: Specialty / Other
-
Supplier: HiTemp Technology Corporation
Description: Shop fabrication and on-site time is minimized. Complete systems can be designed, built, installed and operational in 3 months. System components are shipped as a standard Sealand type trailers. Locally available cranes and rigging equipment can assemble the system in just a few days.
- Temperature Range: 1,400 to 2,200 F
- Capacity: 128 to 1,152 cubic feet
- Burn Rate: 25 to 4,000 lbs/hr
- Features: Air Filtration, Industrial, Logging / Recorder Options, Sterilizing
-
Description: of fittings. Also covered are details for connections to equipment and air terminals, hanger schedules, reinforcement requirements, fabrication of rectangular duct and fittings, closures of seams and joints, channel and tie rod reinforcements, plus hangers and supports. For 2” w.g. or
-
Supplier: Advance Cutting Systems, Inc.
Description: When oxyfuel just won’t cut it, step up to plasma cutting with the KALIBURN SR-100i. If you need the right unit to tackle light-duty fabrication (½’’ or less), or jobs like ductwork and insulation, the KALIBURN SR-100i is a powerful way to cut through it all. Even if you’ve never used
- Duty Cycle: 100 %
- Output Current Range: 45 amps
- Output Voltage Range: 175 volts
- AC Input Voltage: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz
-
Supplier: Fisher-Klosterman
Description: Coal coking and handling Cement and rock products Fisher-Klosterman Cyclone designs offer: High temperature designs to over 2,000 degrees F continuous service Abrasion resistant linings for extended equipment life Refractory systems of all types Mild steel, alloy or abrasion resistant steel
-
Supplier: 3X Ceramic Parts Company Limited
Description: smaller and less expensive, semiconductor fabrication equipment companies become more dependent on advanced ceramic components to achieve the desired performance. The manufacture of ceramics for the semiconductor industry is typical of standard structural ceramics manufacturing, using
- Material Type: Alumina / Aluminum Oxide
-
Supplier: CertainTeed Corporation
Description: ToughGard® Ultra*Round is acoustical and thermal insulation for lining the interior of spiral and round sheet metal ducts and plenums in HVAC systems. It is used to reduce heat gain or loss while also absorbing unwanted crosstalk, equipment and air rush noise. CertainTeed ToughGard®
- Thickness: 1 to 2 inch
- Width: 48 inch
- Description: Pipe / Duct Lagging
-
Supplier: International Thermal Systems LLC.
Description: welded fabrications such as gear blanks, oil drill pipe, drive shafts, and similar type products. The product car also serves as the floor in the furnace and uses various mechanisms to seal the car to the furnace. The hearth of the car can be constructed with cast or fiber insulation
- Process Temperature: 982.2222222222222 C
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Features: Other
-
Supplier: International Thermal Systems LLC.
Description: certification. In-house laboratory featuring a custom test oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing
- Temperature Range: 1,000 F
- Application: Aging, Annealing, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Elasto Proxy Inc.
Description: footprint. As more and more environmentally-friendly materials for sealing, insulation, and packaging become available, our experienced solutions providers will partner with you to meet all of your business needs. Ask how extruded shapes and profiles are made, and which curing methods are
- Size Capabilities: 0.063 to 6 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
MATERIALS FOR FABRICATING INDUSTRIAL INSULATION SYSTEMS Mid-Mountain Materials, Inc. manufactures a complete line of materials for the fabrication of Removable/Reusable industrial insulation (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
A deep dive into silicone-based insulation materials In power generation, petrochemical processing, metal fabrication, and other heavy industrial applications, (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
purity when using conventional ceramics or metal parts. These challenges lead to unstable performance, reduced equipment life, and higher maintenance risks—especially under extreme temperature or radiation conditions. Our quartz structural components (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for Fountyl Technologies Pte. Ltd. -
high purity, these materials are used to mold, insulate and protect critical components exposed to demanding conditions during chip production. As fabrication processes grow more advanced, fluoropolymers for semiconductor production have become the material of choice for manufacturers seeking clean (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
right tubing for electrical insulation, chemical resistance, and moisture protection, read the full article: [link] About Pexco Pexco is a specialty plastics manufacturer providing engineered extrusion, injection molding, and fabrication solutions across industries including electrical, aerospace, medical, and industrial manufacturing. (read more)
Browse Shrink Tubing Datasheets for Pexco -
, improving fuel efficiency and lowering operating costs. Using foam also improves aircraft thermal insulation, ensuring that internal temperatures remain stable even in extreme weather conditions. Its fire retardance meets additional critical safety criteria, protecting both passengers and equipment (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
Fountyl manufactures electrostatic chucks (ESCs) for semiconductor wafer fabrication equipment, available in both Coulomb and Johnsen-Rahbek types. These ESCs are widely used in plasma etching, CVD, PVD, and ion implantation chambers, providing engineers with reliable wafer clamping and precise (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
manufactures winding wire in single-end, stranded and Litz wire multi-conductor cable configurations. While magnet wire in the single-end or Litz wire form is the most common winding wire, its coating has been found to be susceptible to insulation loss between winding turns, separate windings and between (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
conversion equipment, are desirable in any application requiring additional voltage withstand between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
custom wire and cable in single-end, stranded and Litz wire multi-conductor cable configurations. While magnet wire in the single-end or Litz wire form is the most common winding wire, its coating has been found to be susceptible to insulation loss between winding turns, separate windings and between (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Key Factors That Affect Material Selection in LNG Service
surge in demand for energy, clean energy in particular, catalyzed a positive series of events for companies specializing in the manufacture, fabrication , and installation of high-performance industrial insulation systems. The sheer volume of insulation required to protect the high investment
-
Electrical Barrier Material - Voltoid (R) S-350
Voltoid (R) S-350 is a cellulose-based electrical barrier and insulation material with a flame resistance rating meeting UL 94 V-0. Its combination of firmness and flexibility make it well suited for uses requiring part fabrication by creasing, cut scoring, forming, and printing.
-
E.J. Bartells Increases Productivity with Waterjet!
Jet Edge, Inc. is pleased to announce that E.J. Bartells has installed a Jet Edge waterjet cutting machine at its insulation, refractories and HVAC fabrication facility in Spokane, Wash. Founded in 1923, E.J. Bartells provides thermal and acoustical-related products ranging from -350ºF cryogenics
-
The Challange of Making Foam Stick (.pdf)
many different functions, including sealing, temperature insulation, sound attenuation, vibration damping, and shock absorption. However, when foam products fail, it may not be because of a deficiency of the foam material, but because of problems with the adhesive system. All too frequently
-
Dielectric Materials for Use in Radomes
, inorganic or metal based materials such as Silica, Titanium dioxide and materials with high water content, have high dielectric constants that are not suitable for use in applications where insulation is needed. This is due to high interaction with electromagnetic fields, leading to many undesirable
More Information Top
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
3) Insulating equipment fabricated of material other than rubber shall provide electrical and mechanical protection at least equal to that of rubber equipment.
-
Erha and Erha North Development: Setting the Pace for Nigerian Content
Infrastructure improvements at SCNL, Globestar, Willbros, Nigerdock, Socotherm, and Cameron, as well as technology transfer in the areas of welding, deepwater insulation , subsea equipment fabrication and testing, and deepwater operations, will provide long-term benefits to Nigeria.
-
Polymer concrete high voltage insulation: A versatile material for the 90's and beyond
Secondary mechanical clamps, nuts, washers, gaskets, etc, and joining operations with cement, such as are necessary in equipment fabrication with porcelain insulation can be dispensed with.
-
Methodology for factory system modeling in the context of energy and resource efficiency
Further, an answering insulation for manufacturing facilities must (and other for drying) for the Ver- and disposal installations as well as for the to be provided heat and kälteführenden lines (DIN 4140) (VDI 2055 sheet 1).
-
Application feasibility of permittivity graded FGM (functionally graded materials) for gas‐insulated equipment
In this paper, we investigated an application feasibility of FGM from numerical simulation, and the fabrication technique for gas insulated equipment .
-
Using Specifications to Avoid Chloride Stress Corrosion Cracking
For example, stiffener rings that extend beyond the equipment wall insulation require the fabrication of metal flashing for best protection.
-
Feasibility study on FGM (functionally graded materials) application for gas insulated equipment [solid insulators]
In this paper, we investigated an application feasibility of FGM, from both an experimental approach and numerical simulation, and the fabrication technique for gas insulated equipment .
-
Handbook of Switchgears > GAS INSULATED SUB-STATION/SWITCHGEAR (GIS)
The enclosures for gas insulated sub-station equipment are fabricated using carbon steel and alloy steel, or are cast using aluminium.
-
Factors Controlling Gas Supply and Demand
Great advances are being made in developing metals, insulation , process equipment , and fabrication tech- nology for the design and construction of LNG tank- ers, and LNG storage and liquefaction facilities.
-
Catalytic Reactor System for the Tritium Emissions Reduction Facility
The insulation is custom fabricated to fit the equipment , and the sections are sandwiched between a loosely woven stainless steel fabric.
Indicates content that may require registration and/or purchase.