-
Description: Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene
- Form: Loose Liner / Pre-fabricated
- Industry / Application: Packaging / Containers, Plastic
-
Supplier: Accuris
Description: Flexible Intermediate Bulk Containers
-
Supplier: Accuris
Description: Composite Intermediate Bulk Containers (IBCs)
-
-
Supplier: Accuris
Description: Flexible intermediate bulk containers - Non-dangerous goods
-
Supplier: Accuris
Description: Flexible Intermediate Bulk Containers Part 1: Flexible Intermediate Bulk Containers Designed to Be Lifted from Above by Integral or Detachable Devices
-
Description: Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene
- Height: 55 inch
- Length: 41 inch
- Width / Diameter: 41 inch
- Container Type: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: IBC 2000 gives intermediate bulk container users more versatile spill containment. It fits more than 99% of all IBC dispensing units, and features a large sump capacity of 385 gallons, exceeding EPA 40 CFR 264.175 regulations. The unit also comes with a 5-gallon pail holder for
-
Supplier: Intertape Polymer Group, Inc.
Description: FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 600 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, Static Shielding
-
Supplier: Intertape Polymer Group, Inc.
Description: FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 750 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, Static Shielding
-
Supplier: Intertape Polymer Group, Inc.
Description: FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 645 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, Static Shielding
-
Supplier: Intertape Polymer Group, Inc.
Description: FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 810 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, Static Shielding
-
Description: ISO 21898:2004 specifies materials, construction and design requirements, type test, certification and marking requirements for flexible intermediate bulk containers (FIBCs) intended to contain non-dangerous solid materials in powder, granular or paste form, and designed to be
-
Supplier: CSA Group
Description: ISO 21898:2004 specifies materials, construction and design requirements, type test, certification and marking requirements for flexible intermediate bulk containers (FIBCs) intended to contain non-dangerous solid materials in powder, granular or paste form, and designed to be
-
Description: ISO 15867:2003 defines basic terminology for all forms of IBCs intended to transport non-dangerous goods.
-
Supplier: CSA Group
Description: ISO 15867:2003 defines basic terminology for all forms of IBCs intended to transport non-dangerous goods.
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard includes fire test methods and associated requirements to investigate the ability of rigid nonmetallic or composite rigid nonmetallic intermediate bulk containers (IBCs) to contain combustible liquids when exposed to fire while protected with an automatic
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard includes fire test methods and associated requirements to investigate the ability of rigid nonmetallic or composite rigid nonmetallic intermediate bulk containers (IBCs) to contain combustible liquids when exposed to fire while protected with an automatic
-
Description: IEC 61340-4-4:2018 specifies requirements for flexible intermediate bulk containers (FIBC) between 0,25 m3 and 3 m3 in volume, intended for use in hazardous explosive atmospheres. The explosive atmosphere can be created by the contents in the FIBC or can exist outside the FIBC.
-
Supplier: ASTM International
Description: 1.1 This test method covers vibration testing of filled intermediate bulk containers (IBCs) intended to contain liquid hazardous materials (dangerous goods) and is suitable for testing IBCs of any design or material with any means of closure. This test method has been used by
-
Description: Describes procedures for evaluating the ignition risk presented by electrostatic discharges from FIBC to flammable or explosive environments. The requirements of this standard are applicable to all types of FIBC, tested as manufactured, prior to usage, intended for use without liners in flammable
-
Supplier: CSA Group
Description: ISO 16106:2006 gives guidance on quality management provisions applicable to the manufacture, measuring and monitoring of design type approved dangerous goods packagings, intermediate bulk containers (IBCs) and large packagings. ISO 16106:2006 can only be used in combination
-
Supplier: ASTM International
Description: Container Resonance Test. Method C-Palletized Load, Unitized Load, or Vertical Stack Resonance Test. 1.3 For testing of intermediate bulk containers (IBCs) containing liquid hazardous materials, refer to Test Method D 7387. 1.4 These test methods fulfill the requirements
-
Supplier: AENOR
Description: Specifications for flexible intermediate bulk containers (FIBCs) for non-dangerous goods.
-
Supplier: AENOR
Description: Intermediate bulk containers (IBCs) for non-dangerous goods - Terminology (ISO 15867:2003)
-
Supplier: AENOR
Description: Packaging - Flexible intermediate bulk containers (FIBCs) for non-dangerous goods (ISO 21898:2024)
-
Supplier: AENOR
Description: Procedure for the regulatory inspection. Units for transportation of dangerous goods. Part 7: Specific requirements for inspection of packaging (containers, packages, intermediate bulk containers, and large packagings)
-
Description: ISO 16495:2013 specifies the information needed for the design type testing of packaging, Intermediate Bulk Containers ( IBCs) and large packaging intended for use in the transport of dangerous goods.
-
Supplier: GEA Process Engineering Inc.
Description: our awareness and knowledge of bulk storage issues, including loading and feeding, internal and external silos, hoppers and day-use bins, flexible intermediate bulk containers (FIBCs) and rigid intermediate bulk containers (RIBCs). GEA Colby can
-
Supplier: U.S. Plastic Corporation
Description: Use for intermediate bulk containers (IBCs), drums, or other large vessels. (all materials stored must be chemically compatible) Grates are easily removed for quick clean up. One continuous sump holds 535 gallons - meets EPA Containment and SPCC Regulations for two IBC tanks.
-
Supplier: Milton Roy
Description: Simple and Efficient Design for Intermediate Bulk Containers Mixing The Helimix folding blade agitator has been specifically designed to overcome the constraints of intermediate bulk containers (IBCs). Products within the IBC must be regularly mixed to
- Motor Speed: 300 to 1,000 rpm
- Motor Power: 0.495881542414043 HP
- Mixer Type: Agitator
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: A filling station with electronic scale for the filling of non-frothing liquids e.g. chemical liquids or oils. For the filling of open bunghole containers, such as canisters, bunghole drums or IBCs (Intermediate Bulk Container), directly on the pallet. Below bunghole
- Machine Type: Filling / Packer Machines
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: A filling station with electronic scale for the filling of viscous to pasty liquids e.g. paints. varnishes or dispersions, adhesives, bitumen. For the filling of open containers, such canisters, open lidded drums or IBCs (Intermediate Bulk Container), directly on the
- Machine Type: Filling / Packer Machines
-
Supplier: SpillTech
Description: Save money by storing two IBCs side by side. Ideal for storing intermediate bulk containers (IBCs), drums or other large vessels filled with chemically compatible materials Grates are easily removed for quick cleanup Drain plug lets you empty sump without relocating stored
Find Suppliers by Category Top
Conduct Research Top
-
Vacuum Breaker Solves IBC Leak Problem
Vacuum Breaker prevents implosion in intermediate bulk containers
-
Technology Developments in Bulk Bag Discharging
As the use of FIBCs (Flexible Intermediate Bulk Containers) or bulk bags in the transportation and processing of bulk materials continues to grow, so does the research and study of how to improve their use. Improvements in the discharging of bulk bags are of particular interest to bulk material
-
Selecting a Bulk Bag Unloader (.pdf)
The popularity of flexible intermediate bulk containers (also known as FIBCs, big bags, or bulk bags) has grown significantly over the past few decades due largely in part to the advancements in weaving technologies and the widespread use of n extremely durable, recyclable material called
-
Vecoplan transforms shredders into integrated production components
One of the world's leading manufacturers of high-quality Intermediate Bulk Containers (IBCs), tanks and drums commissioned Vecoplan AG to design, engineer and implement a machine which was capable of economically shredding large-volume input material to a grain size of 40 x 40 mm.
-
Pharmaceutical / Nutraceutical Processing Applications: Pharmaceutical Dispensing Applications
Automated dispensing systems are utilized throughout the pharmaceutical industry for the loading. of excipients, active pharmaceutical ingredients (API's), and lubricants into Intermediate Bulk. Containers (IBC's) and other large vessel devices. In most pharmaceutical plants, separate broaching
-
Protecting Nutritional Supplements for Bulk Shipment
Recently Isochem needed a solution for shipping a Vitamin E derivative in an intermediate sized jar type container. Why did they select 'packos'?
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
… Colletti, John P. Colletti and Associates, Marine Environment and Export Packaging Kay Cooksey, Packaging Science, Clemson University, Polymeric Oxygen Scavenging Systems A. Corning, A. Corning Consulting, Inc., Managing The Packaging Function v Bruce Cuthbertson, Flexible Intermediate Bulk Container Association, Flexible Intermediate Bulk …
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1431_web.pdf
Tanks and intermediate bulk containers used for the transport of radioactive material are not allowed to be used for storage or transport of other goods, unless decontaminated below one tenth of the levels specified in paras 508 and 509 of the Regulations.
-
Federal Register > Tuesday, August 28, 2001 > [66 FR 45376] Hazardous Materials Regulations: Minor Editorial Corrections and Clarifications
-The definition of " intermediate bulk container " in §171.8 is revised to include the acronym "IBC." .
Indicates content that may require registration and/or purchase.