-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 1046171-IR21362SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL,
- Peak Output Current: 0.35 amps
- Supply Voltage: 11.5 to 20 volts
- Rise Time: 125 ns
- Fall Time: 50 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 776964-IR2235JPBF Packaging: Tube Operating Temperature Range: 125°C (TJ) Package: 44-LCC (J-Lead), 32 Leads Mounting: SMD Operating Supply Voltage: 10 V ~ 20 V Channel Type: 3-Phase Input Type: Inverting Driven Configuration:
- Peak Output Current: 0.5 amps
- Supply Voltage: 10 to 20 volts
- Rise Time: 90 ns
- Fall Time: 40 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 1186675-IR22381QPBF Packaging: Tray Mounting Style: SMD Channel Type: 3-Phase Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT Logic Voltage - VIL, VIH: 0.8V, 2V Current -
- Peak Output Current: 0.54 amps
- Supply Voltage: 12.5 to 20 volts
- Rise Time: 80 ns
- Fall Time: 25 ns
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 1186591-IR2132 Packaging: Tube Mounting Style: Through Hole Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V
- Peak Output Current: 0.5 amps
- Supply Voltage: 10 to 20 volts
- Rise Time: 80 ns
- Fall Time: 35 ns
-
Supplier: Infineon Technologies AG
Description: 600 V three-phase gate driver IC with over current protection, enable and fault reporting 600 V three phase gate driver IC for IGBTs and MOSFETs with typical 0.2 A source and 0.35 A sink current, 10.4 V/9.4 V UVLO, 500 ns/530 ns propagation delay, and 0.46 VITRIP positive
- Peak Output Current: 0.2 amps
- Supply Voltage: 11.5 to 20 volts
- Propagation Delay: 530 ns
- Features: Other
-
Supplier: DigiKey
Description: Half-Bridge Gate Driver IC Inverting 28-PDIP
- Peak Output Current: 0.5 amps
- Supply Voltage: 10 to 20 volts
- Rise Time: 80 ns
- Fall Time: 35 ns
-
Supplier: Allied Electronics, Inc.
Description: The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V
-
Supplier: Allied Electronics, Inc.
Description: The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V
-
Supplier: Infineon Technologies AG
Description: connecting the iMOTION™2.0 controller board, EVAL-M1-101T, EVAL-M1-IR2214 can run a BLDC motor, providing fast and easy evaluation of the IR2214SS key features and verification of the board by a double-pulse test for higher power ratings. Summary of Features 380 VAC three-phase input
- Category: Development Board
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 2.0 mA/MHz Dynamic Current (typical) 135 µA IPD Current (typical) High-Speed PWM Up to Three PWM Pairs with Independent Timing Dead Time for Rising and Falling Edges 1.04 ns PWM Resolution for Dead Time, Duty Cycle,
- Operating Temperature: -40 to 125 C
- Package Type: DIP / CDIP / PDIP, SOIC / SOP, SSOP
- Features: Other
-
Digital Signal Processors (DSP) - 5V Robust DSC with CAN, Safety, Motor Control -- DSPIC33EV128GM103Supplier: Microchip Technology, Inc.
Description: (three generators) High-Speed PWM Primary Master Time Base Inputs allow Time Base Synchronization from Internal/External Sources Dead Time for Rising and Falling Edges 8.3 ns PWM Resolution at 60 MIPS, 16.6 ns Center-Aligned mode at 60 MIPS PWM support DC/DC, AC/DC, inverters, Power
- Pin Count: 36
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Bodine Electric Company offers a wide variety of three phase AC motors and gearmotors designed to operate with variable frequency drives. The high voltage spikes inherent with the high-speed switching of PWM electronics demands a more robust insulation system in the motor. Bodine Electric (read more)
Browse AC Motors Datasheets for Bodine Electric Company -
The 600kW three-phase inverter demonstrates system-level power density and efficiency obtained by using by using six of Wolfspeed’s XM3 half-bridge power modules. With half the weight and volume of a standard 62mm module, the XM3 footprint maximizes power density while minimizing (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
solutions, these compact brushless motors deliver IE5-class efficiency, offering a significantly more efficient, smaller, and lighter alternative to traditional IE3 three-phase AC induction motors. These motors are ideal for a wide range of industrial applications and are compatible with (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
speed control solution for users seeking better performance than traditional three-phase AC motors with inverters, the BLS Series combine the simplicity of AC motors with the advanced features of brushless technology. Key Benefits Energy Efficient – Reduce (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
system of 9 bi-directional switches that are arranged in a matrix to convert a three-phase AC input voltage directly into a three phase AC output voltage. It eliminates the need for a rectifying circuit and a DC bus that are used in traditional AC inverters. Matrix technology reduces total harmonic (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
fan performance by decreasing turbulence at the wing tips. Airflows range from 5,800 to 15,900 CFM. Most models are available for immediate shipment from the company’s Indian Trail, NC warehouse. Input power is 230VD / 460VY, three-phase, 50-60 Hz. The maximum airflows shown (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Oriental Motor is pleased to announce the launch of the BLS Series, designed as a simple speed control solution for users seeking better performance than traditional three-phase AC motors with inverters. Combining the simplicity of AC motors with the advanced features of brushless motors, the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Three sizes of Rosenberg backward curved fans with electronically commutated (EC) motors are now available with three-phase 5.5 kW motors for greater power and efficiency. They are 100% speed controllable and are CE, UL and RoHS approved. Other features include closed motor protection (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Progress in Renewable and Sustainable Energy
… system based on STM32F103 whose main program is built with Keil uVision4 is designed here, which is consisted of control core unit, SPWM wave modulating unit, dead-band and optical isolating unit, IR2110 driver unit, three - phase inverter unit, RC filter unit …
-
Control of the grid-connected inverter using dsPIC microcontroller
The three- phase inverter platform consists of six IRF740 MOSFET transistors with 0.55-Ohm drain to source on resistance and can handle up to 400V and 10A; along with three IR2110 high and low side drivers that convert the 5 V …
-
Analysis, Simulation And Implementation Of A PWM Based UPFC
Each of these drivers is used to drive one high side and one low side of one leg of the three phase inverter . With additional components (as described in '7J), the IR2110 provides very fast switching speeds (approximately 35 ns …
-
High-voltage power ICs for motor drives and power supplies
This integrated circuit simplifies the driving arrangements for the power MOSFETs or IGBTs of bridge circuits and allows a three - phase inverter to be constructed with a minimum of components. The voltage blocking and dv/dt withstand capabilities of the IR2110 eliminate the need to provide an isolated …
-
Application of Adaptive Fuzzy Sliding Mode Controller in PMSM Servo System
The detecting and driving circuit is also included in the system, in which the three - phase voltage inverter is composed of an intelligence power model ( IR2110 ) with a switching frequency of 16 kHz.
-
Applied Mechanics and Mechanical Engineering III
According to the structure of bridge type inverter main circuit, the driving signal, control circuit and signal … Isolation driving have another disadvantage is that every drive need a set of auxiliary power, the whole bridge single- phase converter need at least three groups isolated power, and suspended each other, so it increased the complexity of the circuit. … the problems of Bridge type driving circuit, this device apply the driver of IR2110 of IR company …
-
Single sensor current control of permanent magnet synchronous motor using field programmable gate array
The PMSM has a three - phase stator winding and four rotor poles made of Neodymium–Iron–Boron magnets mounted on the rotor surface. The inverter had been realised by using MOSFET IRFP450, gate drive circuitry IR2110 and flyback diodes.
-
Quasi sinusoid commutation for BLDC motor — A simplified approach on 16 bit microcontroller platform
The microcontroller generates the PWM pulses for the MOSFET switches in the 3 phase bridge inverter driven by IR2110 driver circuit[11]. The output from the converter is fed to the three phase stator winding of the BLDC motor.
-
Control of Power Inverters in Renewable Energy and Smart Grid Integration
Control of Power Inverters in Renewable Energy and Smart Grid Integration IR2110 is suitable for one phase leg and IR2130 is suitable for three phase legs.
-
Research on the key techniques of ultrasonic debridement instrument
AD9833 has a three -wire SPI interface and a frequency register of 28 bit. Because this article adopts full bridge inverter circuit, so need two road PWM wave with phase difference of 180 degrees and a dead zone. Two way PWM wave drive the switch tube after through 6N137 isolation and IR2110 driver circuit.
Indicates content that may require registration and/or purchase.