-
Supplier: Allied Electronics, Inc.
Description: Industrial Power Connector, 3 Contacts 044 Series high-performance environmentally sealed connectors feature a resilient, one-piece design incorporating crimp contacts, in six insert configurations. The contacts fit 14, 16 and 18 AWG wire with the Outside Diameter 0.080" to 0.130" (2.03 to
-
Supplier: Allied Electronics, Inc.
Description: Industrial Power Connector, 5 Contacts 044 Series high-performance environmentally sealed connectors feature a resilient, one-piece design incorporating crimp contacts, in six insert configurations. The contacts fit 14, 16 and 18 AWG wire with the Outside Diameter 0.080" to 0.130" (2.03 to
-
Supplier: Allied Electronics, Inc.
Description: Industrial Power Connector, 2 Contacts 044 Series high-performance environmentally sealed connectors feature a resilient, one-piece design incorporating crimp contacts, in six insert configurations. The contacts fit 14, 16 and 18 AWG wire with the Outside Diameter 0.080" to 0.130" (2.03 to
-
-
Supplier: Volktek Corporation
Description: The IPS-342P is a rugged unmanaged industrial PoE splitter designed to enhance the performance of high-power devices while simplifying network infrastructure. Featuring one 10/100/1000 btPoE port and one 10/100/1000 RJ45 port, it efficiently converts high-power PoE input into
- Compliance / Approvals: IEEE 802.3af, IEEE 802.3at
- Features: Indicators
- Form Factor: Module / Standalone
- Applications: Switches
-
Supplier: TelephoneStuff.com
Description: ITR 8D-3 TEL Series IP Phone is an IP Speaker phone with display and works on the NEC 2000 and 2400 PBX system. Features: - Power supply required if network does not support power over ethernet (POE) - 11 dedicated function keys for ease of operation - 8 programmable line
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: ITR 16D-3 Speaker Display IP Phone is complete with a 3 lines of LCD information (adjustable) with 24 characters per line. IP Phone Features: - Power supply required if network does not support power over ethernet (POE) - Compatible with the following systems: - NEC NEAX
- Features: IP Telephony / VoIP
-
Supplier: Acromag, Inc.
Description: Holds five IP modules This board interfaces industry-standard Industrial I/O Pack (IP) modules to a PCI bus on a PC-based computer system. Five IP module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a
-
Supplier: Allied Electronics, Inc.
Description: construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology. Features: New Cable Screw Connection with Clamping Ring Strain Relief and Mounted Gasket All In One Component Ergonomically Shaped Handle for a Better
-
Description: authorization, and accounting (AAA) server Cisco Mobile Networks Network Address Translation (NAT) Traversal over Mobile IP Support for Mobile IP tunnel templates, allowing configuration of IP Multicast and IPsec on Mobile IP tunnels Mobile IP foreign agent local
- Network Equipment: Router
- Features: Ruggedized
Find Suppliers by Category Top
Featured Products Top
-
lower voltages, and their current draw is minute. Portable power sources range from extended-range micro-batteries to solar collection systems. Robotic assisted devices, such as exoskeletons and prosthetic hands, utilize body powered energy to direct signals to remote parts of the device. The circuits (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
tundish Inductotherm® induction melting coils specifically designed for vacuum operation Inductotherm® VIP Power Supplies Temperature measurement- dip thermocouple, optical pyrometer Robust process controls, including melting and pouring profiles (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
, string lights, floor lamps, and table lamps. IP66-rated housing for outdoor applications. Internal waterproof construction designed to support use in rainy conditions. Wi-Fi range of up to 300 feet. Group control for managing multiple smart outlets with one (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
Wind turbines – Data transmission from nacelle to tower (condition monitoring and control) Industrial robotics – End-of-arm tooling requiring high-speed data and power (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
and a line on the bill of materials. This product consolidates that path: Power layer — 30 A circuits sized for motors, winches, heaters, lighting and battery charging; 10 A circuits for controls, sensors, solenoids and auxiliary loads (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
OKW’s popular DATEC-TERMINAL plastic enclosures are now available with or without a separate terminal section. Tough, stylish DATEC-TERMINAL is ideal for data collection, security and access control, measurement and control, HVAC, medical/wellness and point-of-sale devices (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Modern automation systems require more than simple rotation—they demand stable torque, environmental durability, and seamless integration. The 86 Series BLDC Motor is designed to meet these needs, providing reliable motion control in robotics, automation (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Looking for a reliable circular connector for demanding industrial applications? The Solder type M16 Metal Connector is engineered for stable power and signal transmission in environments involving vibration, movement, and frequent connection cycles (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
E), and compatibility with a wide range of fieldbus protocols—including OPC UA, PROFINET, Ethernet/IP, and Modbus TCP—the iC9200 delivers the horsepower required for even the most demanding multi-axis applications. Built on a modern control (read more)
Browse Motion Control Systems Datasheets for Yaskawa America, Inc. - Motion Division -
ABSOPULSE's BAR 65R-D3-IP66 series of rugged, IP66-rated, railway quality DC-DC converters deliver up to 300W output power. The units have an input voltage surge withstand capability of a minimum of 3.5Vn for 20msec and meet the requirements of RIA12. RIA12 is the general (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Near infrared testbed sensor
The IP controllable power strip along with a UPS hardens the system against data corruption and hardware damage due to sudden power spikes or failure.
-
Wiley Handbook of Science and Technology for Homeland Security 4 Volume Set Complete Document
… survey questions on, 2:1252 Air scouring, 4:2241 Air stripping , 4:2242 Air supremacy, 2:1396 Air traffic control incident, 2:965 Air … … Mode, in North American power grid, 2:1267 ALERT … … packet marking (APM), in IP traceback, 2:1002 Algorithmic …
Indicates content that may require registration and/or purchase.