-
Supplier: RainWise, Inc.
Description: The Lambrecht Weather Station feat. met[LOG] sets new standards in weather measurement with an excellent price to performance ratio. The EOLOS is the perfect weather sensor for a wide range of applications, especially under harsh environmental conditions. The integrated
- Features: Integral Datalogger / Memory
- Weather Component Sensed: Measures Barometric Pressure, Measures Dew Point, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Mounting Type: Pole-mounted (Typically via clamps)
- Device Classification: Sensor System
-
Supplier: Data Connect Enterprise, Inc.
Description: When Ethernet LAN switches need to move out of temperature controlled friendly offices and into harsh environments with inhospitably high or low temperatures, the HS8000 Managed Switch is the solution. Software for the HS8000 Switch provides network management support based on industry
- Number of Ports: 8 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: tagging, operating with multiple SSIDs to segment traffic to enhance performance and security. The DAP-3320 provides WLAN partitioning, a useful function for deployments such as wireless hot spots. With station-to-station partitioning enabled, security is enhanced, since wireless
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
-
Supplier: AXIS Communications, Inc.
Description: weather-proof and vandal-resistant casing, is a fixed dome perfectly adapted for harsh environments. It operates in extreme temperatures from -40° to 55° C (-40° to 131 °F), powered by standard Power over Ethernet (IEEE 802.3af) only. It is the perfect solution for video surveillance
- Camera Function: Video
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: severe weather conditions, and improve border monitoring efficiency d.Smart city management In urban safety management, photoelectric turntable The station is used to monitor important areas, provide high-definition images and intelligent analysis functions, support traffic
- Load Capacity: 44.1 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: capabilities, which can realize all-weather and long-distance monitoring of the sea and border areas, adapt to severe weather conditions, and improve border monitoring efficiency d.Smart city management In urban safety management, photoelectric turntable The station is used
-
Supplier: Kipp & Zonen, Inc.
Description: Temperature range -50°C to +60°C 80 kg payload 60 NM torque Ethernet and RS-485 communication Standard Sun Sensor No maintenance needed SOLYS Gear Drive Sun Tracker SOLYS Gear Drive is a high end sun tracker for all weather conditions and locations. It builds on the features of the
- Operating Voltage: 18 to 30 volts
- Operating Temperature: -58 to 131 F
- Features: Monitoring via PC
- Communication Interface: RS-485
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: and intelligent warning c.Border and coastal defense monitoring The photoelectric turntable has high-precision tracking and positioning capabilities, which can realize all-weather and long-distance monitoring of the sea and border areas, adapt to severe weather conditions, and
- Load Capacity: 88.2 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: and intelligent warning c.Border and coastal defense monitoring The photoelectric turntable has high-precision tracking and positioning capabilities, which can realize all-weather and long-distance monitoring of the sea and border areas, adapt to severe weather conditions, and
- Load Capacity: 55.125 lbs
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. A sleek, compact widescreen touchpanel for tabletop use, featuring advanced Core 3 graphics, streaming video, wired video, and IP intercom. The Crestron Isys® TPMC-9 Tilt Touchpanel delivers high-end style and performance in a striking tabletop design. Sleek and
-
Supplier: Visual Sound, Inc.
Description: Core 3 UI. Features include 24-bit graphics, dual-window HD video and computer display, HDCP support, embedded PC applications and Web browsing, streaming video and audio, IP Intercom, and real-time annotation, all cohesively merged into one seamless user interface through the Crestron Core 3
- Features: Flat Panel Monitor
-
Supplier: Maple Systems, Inc.
Description: serial devices • When combined with Windows 7 Professional, it's very easy to customize your Panel PC for virtually any type of kiosk application • Panel PCs range in size from 15" to 19" — so they are ideal for most budgets • High-speed Ethernet ports allow networking between kiosks — or
- Display Size: 15 to 19 inch
- Operating Temperature: 14 to 122 F
- Computer Type: Computer Terminal
- Processor: Intel®
-
Supplier: Maple Systems, Inc.
Description: serial devices • When combined with Windows 7 Professional, it's very easy to customize your Panel PC for virtually any type of kiosk application • Panel PCs range in size from 15" to 19" — so they are ideal for most budgets • High-speed Ethernet ports allow networking between kiosks — or
- Operating Temperature: 14 to 122 F
- Effective Screen Width: 16.06 to 18.54 inch
- Effective Screen Height: 12.13 to 15.59 inch
- Screen Diagonal: 15 to 19 inch
Find Suppliers by Category Top
Featured Products Top
-
Outdoor security camera systems – IP65 protection for all-weather operation Rotating surveillance platforms – Continuous monitoring with high-bandwidth data Fiber Optic Rotary Joint (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
IoT/IIoT and factory automation are driving demand for ROLEC’s updated pole-mountable technoPLUS (IP 66, IP 67, IP 69K) plastic enclosures. Electronics designers specify them for ‘close-to-the-process’ devices that must survive dust, moisture and regular washdowns (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
KLC Corporation specializes in PTC heaters and high-voltage PTC heaters for electric vehicles. Our intelligent heating solutions provide fast, safe, and energy-efficient temperature control for EV cabins and batteries. Explore our IP68-rated, UL/CSA-approved heaters (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
4.Outdoor & harsh environments – With high ingress protection, it is used in outdoor surveillance, weather stations, and LED lighting. (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
ROLEC has launched new technoPLUS IP 66-rated enclosures – offering the latest technical features of its diecast aluminum boxes in a range of advanced UV-stable plastic housings. The new technoPLUS series is manufactured from ASA LURAN so it does not degrade in sunlight, making it ideal (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
MIL-STD-810 (for temperature extremes, humidity, salt fog, vibration, and mechanical shock), MIL-STD-461 (electromagnetic interference control), IP68 sealing, and extended service life exceeding tens of millions of revolutions. They support seamless transmission of high-power currents, sensitive (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
accuracy comparable to laser trackers. At the same time, it offers the ease of use found in robotic total stations, point cloud laser scanners, 3D scanners, and CMM machines. Engineered Durability: Designed with rugged construction and an IP54 rating, the Q1 resists dust and water sprays (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
issues. Captured logs are saved in a standard format (*.pcap) for easy analysis with compatible applications. IP Data Transfer Testing: The built-in Ethernet port on the MT8862A allows for testing IP data transfer capabilities. Users can verify IP connectivity between the DUT and an external (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
. Barometric pressure adds another layer of complexity to ozone generation and calibration, particularly for ambient monitoring stations at higher elevations or in regions with variable weather. The Series 6103 automatically compensates for pressure fluctuations, ensuring ozone output remains stable when (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
idle periods by placing selected internal drive functions into a lower-consumption state. Built-In Communication The ATV630U55N4 includes Ethernet, Modbus TCP, and Modbus serial communication. The physical interfaces include Ethernet and two-wire RS (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
http://www.nat-hazards-earth-syst-sci.net/10/2031/2010/nhess-10-2031-2010.pdf
Inset E shows a computer terminal at the Municipal center with an Ethernet switch. The operator is able to view feeds from an IP camera or weather station on the LAN.
-
http://esto.nasa.gov/conferences/estc-2002/Papers/A5P6(Krahe).pdf
The PC in the lower right in the figure ran a weather station simulator since we only had one real weather station . Each of the systems were connected to the network using TCP/ IP over Ethernet .
-
Monitoring of hybrid system using Labview
Communication with the PC is provided by the TCP/ IP protocol using Ethernet . Weather station is equipped with interior heating using resistors, which guarantee the smooth operation of all components even in unfavourable weather conditions during the winter.
-
An Oceanographic Data Acquisition System (ODAS) for Ethernet LANs for Spanish research vessels
Following these basic rules, and some bibliographic examples [3],[4] a new system based on the use of the Ethernet TCP- IP protocols, was developed during June and October 1997 onboard the "B.I.O. HespCrides" and "B.O. Garcia del CID" … Fig. 1) Today the implemented system, named ODAS, is capable of acquiring, sharing and storing (i) data from two positioning systems (one of them including attitude information), (ii) meteorological data from a weather station , (iii) physical & chemical sea water properties from …
-
Front matter
… and integrate turn- key systems built around our 1 00% NOAA-compliant Tide Stations , customized for you … Our NOS-compliant communication packages add advanced telemetry & data handling via Irridium Global Satellite (long & short-burst modes) , Geostationary Satellites, IP Modems, Spread Spectrum Ethernet on LAN or WAN, Land-Line & Cellular phones. … own field staff, has more in-depth knowledge of Tide Gages & ancillary weather /tides instrumentation than …
-
Increasing the Efficiency of Utility-Scale Solar Plants with Secure Wireless Technology | AltEnergyMag
In addition to these individual metrics, overall weather conditions across the solar plant can be monitored by a weather station or meteorological tower (MET tower)—Direct Normal Irradiance (DNI), Global Normal Irradiance (GNI), ambient temperature, wind speed and direction, rainfall and electric … In a solar plant network, typically Ethernet (TCP/ IP protocol) is used to monitor and report issues or problems to a centralized sub-station or operations and maintenance (O&M) office.
-
EnVision CBRN
It has built-in RS-232 and RS-485 interfaces for external devices such as weather stations or radionuclide identifiers, a USB interface for communicating with personal computers and an Ethernet interface for networked operation with the optional EnviScreen CBRN and Environmental … … Hz), 9-36 VDC Battery operating time: 5 hrs (+20°C) Ethernet Connections: TCP/ IP (RJ-45 connector …
-
The Central Control of the MAGIC telescopes
It communicates directly with each of them via socket connection, expect in the case of the weather station and the clocks for which a file sharing is used. Every subsystem sends an ASCII report to CC over ethernet using the TCP/ IP protocol every second de- scribing its state, time stamp, and all relevant operation parameters.
-
The Oklahoma City Micronet
… a heating unit to reduce the accumulation of frozen precipitation on the sensor during winter weather conditions. … logger used serial communications and the Tropos node was based on internet protocol ( IP ), a Lantronix UDS1100 … Additionally, a PowerDsine Power Over Ethernet (POE) unit separated the power and communi- cations from each ethernet … It also converted power from 48 to 18 V to charge the station battery, which pro- vided …
-
Private telephonic archives-1 Installations - functional Description | Techniques of the Ingénieur
• the multifunction station itself is a terminal Ethernet , what involves an advanced technology to reach the same price level that a conventional station connected individually on a circuit joncteur (the selling price indicated in the figure is a price 1999); … in position to supplying all necessary characteristics to the PABX comprised there the functions in real time ; Figure 23-Structure of a system of telephony of enterprise in mode IP , following the norms H …
Indicates content that may require registration and/or purchase.