Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Analytical Industries Inc.
Description: 1-8 Tube to Sensor BC Restrictor 1 LPM Dome to Sensor Adaptor Blue Tee Adapter 15mm x 22mm Flow Diverter 15 mm 2 O-Ring Dovetail Pole Shelf Clamp Female Mounting Bracket Cable Coiled w/ Phono Jack (Exterior Sensor- Remote Style) Overview This family of cost-effective, 0-100%
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: Compur Monitors, Inc.
Description: very cost- effective upgrade: The Statox 501 LC IRor LC MR! It consists of an EEx e (enhanced safety) terminal box and a sensor with integrated electronics. This sensor operates at the same supply voltage as a catalytic sensor. Its output signal is also identical to the signal
- Application: Confined Space Monitoring
- Mounting Type: Fixed
-
Supplier: ENMET Corporation
Description: PGD3-IR Portable Multi-Gas Detector for Combustible Gases, Oxygen, Carbon dioxide, CO, H2S and other Toxic Gases The model PGD3-IR portable multi gas detector incorporates an infrared combustible gas sensor for 0-100% LEL or 0-100% by volume methane, and an infrared
- Operating Temperature: 23 to 104 F
- Operating Humidity: 15 to 95 %
- Instrument Type: Detector
- Display: Digital
-
-
Supplier: CO2Meter.com
Description: Sensor Tube Cap include OX-0052 UV Flux 25% Oxygen Smart Sensor AP-0001 Alphasense 25% Oxygen Smart EC Sensor AP-0005 Alphasense 5,000ppm CO Smart EC Sensor EXPLORIR-M ExplorIR-M 20% CO2 Sensor GC-0015 ExplorIR-W 5% CO2 Sensor GC-0006
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: ATV Technologie GmbH
Description: processing < 20°C/sec. Oxygen < 1,0ppm with purified N2 HELIUM leak rate 5 x 10¯9 mbarl/sec. 100 step recipe Common Applications SRO-714/716 IGBT/DBC Power Semiconductors Sensors/IR Bolometer Detector MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip Package
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: ATV Technologie GmbH
Description: (options depending) Chamber Height: 100mm Heated Area: 230 x 217mm Chamber Lid Open/Closing: Manual IR Heating: Array of 8 IR lamps in Quartz glass tubes (2 Heating zones) Power connection: 3Ph-N-PE 230/400V, 50/60Hz Power: 6,5 kW Features SRO-700 Flux-less, with Flux and solder paste
- Temperature Range: 450 to 700 F
- External: Bench / Cabinet
-
Supplier: Global Detection Systems Corp.
Description: The GDS-48 Remote Sensor accepts catalytic bead combustible sensors, SmartIR infrared combustible sensors, and Photoionization VOC sensors and can be used to detect combustible gas, carbon dioxide and volatile organic compounds such as benzene or toluene.
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
- Electrical Outputs: Analog Current
- Features: Intrinsically Safe, Other
-
Supplier: CO2Meter.com
Description: installation video or refer to the Documents tab for instructions. Sensors on MX Smart Boards that can use these tube caps: ExplorIR®-M CO2 100% Sensor on MX Board ExplorIR®-M CO2 20% Sensor on MX Board ExplorIR®-M CO2 5% Sensor on MX Board UV Flux 25% Oxygen
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: Cubic SJH Series Methane Sensor CU-1000 ExplorIR®-W 5% CO2 Sensor GC-0015 ExplorIR®-W 20% CO2 Sensor GC-0006 ExplorIR®-W 100% CO2 Sensor GC-0016 Luminox LOX-02 Oxygen Sensor OX-0052 Oxygen O2 Transmitter TX-1 SprintIR®-W 100% CO2 Sensor GC-0018
-
Supplier: GasLab
Description: Cubic SJH Series Methane Sensor CU-1000 ExplorIR®-W 5% CO2 Sensor GC-0015 ExplorIR®-W 20% CO2 Sensor GC-0006 ExplorIR®-W 100% CO2 Sensor GC-0016 Luminox LOX-02 Oxygen Sensor OX-0052 Oxygen O2 Transmitter TX-1 SprintIR®-W 100% CO2 Sensor GC-0018
-
Supplier: GasLab
Description: This cable enables RS485 communication between our EC and MX sensor boards and development kits and our free GasLab software. RS485 is a serial data transmission standard that enables communication with sensors attached to the same bus. The Modbus protocol further enables RS485 by
-
Supplier: DOD Technologies Inc.
Description: benzene-specific version is available using a pre-filter tube for detecting low levels of benzene. Four PID sensors are available, 10.0 eV, 10.6 eV (low or high range), and 11.7 eV. Any combination of two PID sensors can be installed. GX-6000 PID sensors are also resistant to
- Operating Temperature: -4 to 122 F
- Measurement Type: %LEL, %Volume
- Gas Types: Combustible Gas
- Display: Digital
-
Supplier: ABB Measurement & Analytics
Description: are available: Combination of different analyzers in one single housing provides optimum economic and operational efficiency for your application. IR photometer and electrochemical oxygen sensor IR photometer and paramagnetic oxygen analyzer IR photometer
- Operating Temperature: 41 to 122 F
- Operating Humidity: 50 %
- Response Time: 2.5 seconds
- Measurement Type: %Volume, Trace
-
Supplier: State Safety & Compliance
Description: adapter using the built-in IR communication port. Patented electrochemical sensors. The oxygen version utilizes fast responding reliable electrochemical sensors. The small and thin sensor profile allows the detector to deliver high performance in a very small
-
Supplier: State Safety & Compliance
Description: adapter using the built-in IR communication port. Patented electrochemical sensors. The oxygen version utilizes fast responding reliable electrochemical sensors. The small and thin sensor profile allows the detector to deliver high performance in a very small
-
Supplier: State Safety & Compliance
Description: adapter using the built-in IR communication port. Patented electrochemical sensors. The oxygen version utilizes fast responding reliable electrochemical sensors. The small and thin sensor profile allows the detector to deliver high performance in a very small
-
Supplier: MSA Safety
Description: Designed for superior lifespan—patented sensors operate for over two years—and high performance, the ALTAIR Single-Gas Detector is the smart choice for market-leading, cost-effective gas monitors. Features sensor options for carbon monoxide, hydrogen sulfide, and oxygen coupled
- Measurement Type: %Volume, Trace
- Features: Audible or Visual Alarms
- Gas Types: Carbon Monoxide (CO), Hydrogen Sulfide (H2S), Oxygen (O2)
- Application: Confined Space Monitoring, Personal Exposure Monitoring
-
Supplier: COSA Xentaur Corporation
Description: CO2 sensor for a range of 0-20% (IR-Bench) and a H2S sensor for 0-500ppm (EC Sensor).
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
-
Supplier: BlueSens Gas Sensor GmbH
Description: automatically compensates any fluctuations of pressure and humidity in the system. The readings are therefore extremely accurate even under fluctuating measuring conditions. The BlueInOne Cell gas analyzer is fitted with an IR CO2 sensor, as well as a new electrochemical oxygen
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: MSA Safety
Description: to meet the NFPA 820 section 1.8 standards followed by the wastewater industry. Ultima X5000 sensors for O2, H2S and IR LEL combustible gas Designed for high-moisture environments NEMA 4X Stainless Steel or Fiberglass Enclosure SM5000 Sample Pump Red Strobe Buzzer Hydrophobic
- Operating Temperature: -4 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Siemens Process Instrumentation
Description: an innovative multi-component gas analyzer which can be equipped with the following sensors: IR detector for IR-active gases, UV photometer for UV-active gases, H2S sensor (electrochemical), O2 sensor (electrochemical or paramagnetic), and used accordingly in
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Oxygen (O2), Sulfur Dioxide (SO2), Sulfur Hexafluoride (SF6), Toxic Gas
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Complete with monitor and sensors as specified: Combustibles (%LEL), Oxygen (O2), Hydrogen Sulfide (H2S) and Carbon Monoxide (CO) Sensor compartment cover for diffusion operation Calibration adaptor and hose Quick reference guide Technical
-
Supplier: InspectorTools
Description: (CO2), and Oxygen (O2) Reference Values. Included with each unit: PCA®3 Combustion Analyzer 12" probe and hose assembly Factory calibrated and installed sensors Protective Boot w/Magnet Hard carrying case Fyrite® User Software USB cable Replacement Filter Element (pkg. of 3) 4 'AA'
-
Supplier: InspectorTools
Description: (CO2), and Oxygen (O2) Reference Values. Included with each unit: PCA®3 Combustion Analyzer 12" probe and hose assembly Factory calibrated and installed sensors Protective Boot w/Magnet Hard carrying case Fyrite® User Software USB cable Replacement Filter Element (pkg. of 3) 4 'AA'
-
Supplier: InspectorTools
Description: (CO2), and Oxygen (O2) Reference Values. Included with each unit: PCA®3 Combustion Analyzer 12" probe and hose assembly Factory calibrated and installed sensors Protective Boot w/Magnet Hard carrying case Fyrite® User Software USB cable Replacement Filter Element (pkg. of 3) 4 'AA'
-
Supplier: State Safety & Compliance
Description: "The Altair Pro detector uses highly accurate electrochemical sensors to measure concentrations of toxic gas (ammonia, carbon monoxide, chlorine, hydrogen cyanide, hydrogen sulfide, nitrogen dioxide, phosphine and sulfur dioxide) or percent oxygen depending on instrument version. This
-
Supplier: Siemens Analytical Products
Description: sensor is used for determining the O2 reference value, and the hydrogen sulfide sensor means that the ULTRAMAT 23 can also be used for applications in biogas plants. Integration of the electrochemical cells together with NDIR technology in a single, compact device saves costs in sample
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Density, Trace
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: DOD Technologies Inc.
Description: Calibrate the MGC Pump Once Every 12 Months Other multi gas detectors require calibration anywhere from 1 to 3 months. The MGC Pump can go 12 months without being calibrated. This is an added benefit of IR sensing technology because IR is immune to pellistor sensor poisons such
-
Supplier: Caron Products and Services, Inc.
Description: The Oasis™ is engineered with components to provide exceptional conditions for the most reliable results in cell and tissue culture studies. Precision-engineered direct heat and IR sensor technology provides stable temperature and precision CO2 control. Compact, sleek design. The 6 cu.
-
Supplier: ATV Technologie GmbH
Description: Plate: 410 x 440mm (1 Hot Plate/Process Chamber) IR Heating: Assy of 18 IR lamps (1KVA each) Power connection: 3Ph-N-PE 230/400V, 50/60 Hz Peak Power: 20 KW (1 Process Chamber), 58 KW (3 Process Chambers) Features SRO i-Line High Throughput Short cycle times Vacuum level 10¯² mbar
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: NuAire, Inc.
Description: Model NU-8631 is a CO2 Incubator featuring an Oxygen monitoring and control system to suppress Oxygen levels in the growth chamber by injecting Nitrogen for hypoxia research. Temperature is control by using dual temperature sensor probes heating water surround the growth chamber
- Chamber Capacity: 5.6499999999999995 cubic feet
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Carbon Dioxide Range: 0.1 to 20 (%)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch Application: Semiconductor
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Precision NDIR Gas Filters along with a complete offering of Stock and Custom IR filters are offered by (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
proper choice of sampling technique. Using these Mid IR LEDs and matched mid IR photodiodes allowes the development of portable sensors with high reliability, adequate accuracy and low power consumption. These sensors can be used in different areas for material analysis (gases, liquids and solids). (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
can get more power out with the same or less power in. Electro Optical Components offers a variety of InfraRed (IR) Sources. See which one works for you. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-operated and mobile sensor applications. The patented nanostructured radiation element technology makes these emitters high efficiency (up to 30% compared to 3 to 5% of MEMS). They offer up to 500% more output power than comparable technologies and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The EOC IR Products for your medical device and your industrial gas sensor applications include: High Sensitivity Thermopile and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Welcome to Spectro Scientific, the new home of Wilks Enterprise product and application information for the InfraCal 2 and other Wilks IR analyzer technology. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Gas sensing spans various technologies. These include electrochemical, PID, and MOS sensors which each offer distinct advantages in terms of sensitivity, range, and application. Infrared (IR) sensors, for example, excel at detecting gases with specific absorption bands (i.e., CO2). Yet they (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc. -
.5 micrometers, covering UV, visible, and IR wavelengths. The term total broadband radiation refers to the sum of radiation across this full spectral range. Measuring this radiation comprehensively requires sensors that respond effectively across multiple wavelength bands. Continue reading on our website (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
smartGAS Mikrosensorik GmbH makes the NDIR Precision and Long Life Sensor modules. With NDIR, when the gas concentration changes, detector signal does too. Higher the gas concentration, weaker the signal (gas is absorbing). A (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
limited to the range of 210 - 360nm and no additional blocking of unwanted visual and IR-range of radiation is required proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
IR Characterization of Bi-Propellant Reaction Control Engines During Auxiliary Propulsion Systems Tests at NASA's White Sands Test Facility In Las Cruces, New Mexico
This paper describes the application of a FLIR Systems A40M infrared (IR) digital camera for thermal monitoring of a Liquid Oxygen (LOX) and Ethanol bi-propellant Reaction Control Engine (RCE) during Auxiliary Propulsion System (APS) testing at the National Aeronautics & Space Administration's
More Information Top
-
Dependence of the quantum yields of photokatalysierter gas reactions of the light wave length
…the used photo reactor; a ± reaction chamber with catalyst carrier plate, b ± IR filter, c ± bandpass filter (passband 10 nms), e ± thermoelement, f ± gas supply, g ± to the analytics ( FOURIER TRANSFORM INFRARED SPECTROSCOPY and oxygen sensor ).
-
Frontiers in Chemical Sensors
The optical oxygen sensor using Ir (ppy)3 in poly(styrene-co-TFEM) film has an especially good sensitivity for oxygen [28].
-
Metabolic flux analysis of hybridoma continuous culture steady state multiplicity
The concentrations of oxygen and carbon dioxide in the gas and liquid phases were determined using a paramagnetic oxygen sensor , an IR CO2 sensor (Columbus Instruments, Colum- bus, OH), and a blood gas analyzer (Ciba Corning Diag- nostics, Medfield, MA).
-
Radar's TWT phase noise reduction
He has contributed to a variety of projects, including a novel x-ray tube, an oxygen sensor based on IR absorption, and a UV source, as well as several TWT programs.
-
Molecular Organometallic Materials for Optics
The first example of an Ir complex-based oxygen sensor was reported by Donckt et al. in 1994 [123].
-
ABB EL3000 - Advance Optima and EasyLine Series (Continuous Gas Analyzers)
• IR photometer and electrochemical oxygen sensor .
-
Determination of redox zones in a mineralölbelasteten aquifer
Determines in the Bodenluftwurden suburb the parameters methane, hydrogen sulfide, carbon dioxide and oxygen by means of IR gas sensor .
-
Fluorescence ratio imaging for oxygen measurement in a tissue engineered construct
Morphology and oxygen sensor response of luminescent Ir -labeled poly(dimethylsiloxane)/ polystyrene polymer blend films. Langmuir.
-
Rocket measurements of high-latitude summer mesospheric [O], OH, O2 Delta and spacecraft glow
For this paper we use the results obtained from the infrared spec- trometer, the atomic oxygen sensor , and the IR . radiometer.
-
Indicators for optical oxygen sensors
(2005) Morphology and oxygen sensor response of luminescent Ir -labeled poly(dimethylsiloxane)/poly- styrene polymer blend films.
Indicates content that may require registration and/or purchase.