Products/Services for IR Reflective Spray Paint
-
Industrial Paints - (660 companies)...medical, military, optical, pharmaceutical, semiconductor, and textile applications. Some industrial paints are applied with brushes or rollers. Others are applied with spray systems. Substrates for industrial paints include: Asphalt Ceramic...TypeTechnologySubstrate / Surface -
Powder Coatings - (78 companies)Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating. Powder coatings are applied to cleaned, sandblasted...
-
Spray Painting Equipment (Paint Sprayers) - (251 companies)Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment... -
Marking Materials - (148 companies)...with a brush, copier, roller, printer, or screen. Application methods also include curtain, dip, immersion, electrostatic, spin, and spray coating. Marking materials for metal, plastic, composite, and wood substrates are commonly available. Suppliers may... -
Safety and Reflective Tapes - (184 companies)Description. Safety and reflective tapes are highly visible in order to warn personnel of hazards or construction conditions. Application. Safety tapes are used in flagging applications or to mark an area 's perimeter. Reflective tapes are used... -
Paint Brushes and Applicators - (83 companies)Paint brushes and applicators are used to apply paints, adhesives, sealants, oils, cleaners, acids or etchants, mortar or cement treatments, and other coating products to surfaces. There are many different types of paint brushes and paint rollers...
-
Sprayers and Spray Coating Equipment - (401 companies)Technology. In general, sprays are atomized/distributed by one of the following means. Air atomized. A paint application system wherein paint is atomized by combination with compressed air. It is a a system of applying paint in the form of tiny droplets...
-
Windows - (608 companies)...transmittance. Coatings, including low emissivity (low-e), reflective, and spectrally selective can be added to the surface of glass to alter these parameters. Highly advanced windows with transparent solar coatings can even produce their own electricity...
-
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
-
Spray Guns and Applicators - (258 companies)...are responsible for the aim and spray pattern of a spray media, such as paint, chemicals, or powder-based surface coatings. These system components typically have a trigger or button to initiate the spray when they are manually operated...
Product News
-
Links-Japan, LLC
Vibration-Damping Paint / Spray Damping Material NonBuren Coat - Vibration-Damping Paint / Spray-Type Damping Material. Paint-Type Damping Material Mixed with Base Agent and Hardener. NonBuren Coat is a paint-type damping material made by mixing a base agent and a hardener. It can be applied like a coating to cover the source of noise or vibration. ?Made to order. (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Sames North American Corporation
TRP Automatic Spray Gun in the fields of industry and automotive, often copied never equaled. Simple and reliable conception: The transfer efficiency of the TRP is high, compared to conventional air spray applications, (30 to 60% depending on the shape of the part, the paint used and the settings of operation). The electrostatic application saves a large quantity of paint used over a production period. When the first coat of paint is applied, the electrostatic wrap round effect attracts the paint to the rear side of the part... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Airmix® - Liquid spraying technology Airmix (R) is an intermediate spray technology that combines the advantages of both conventional and Airless technology & is the industry standard for medium pressure atomization today. Airmix (R) is a unique medium pressure spraying technology in between Airspray (known for high finishing quality with limited flow rate ideally under 400cc/min) & Airless (known for good results for high flow but without quality finishing). Airmix (R) gives a high finishing quality & uniform film build for high... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Reduce Paint Waste with the Sames 30C25 impact on productivity and profitability. The Sames 30C25 Airmix (R) paint pump is engineered to help manufacturers reduce paint waste, improve transfer efficiency, and lower operating costs across a wide range of liquid finishing applications. Designed for demanding production environments, the 30C25 delivers stable fluid flow and consistent atomization to support reliable spray performance and repeatable finish quality throughout the production process. When paired with Sames Airmix (R... (read more)Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
Sames North American Corporation
A new benchmark in automated paint preparation Step into Marwood Design and experience the precision of the Cyclomix (R) Evo mixing and dosing system in action. Engineered for accuracy, consistency, and efficiency, the Cyclomix (R) Evo ensures perfectly balanced mixes, optimized material use, and a flawless finish every time, setting a new benchmark in automated paint preparation. Every component works seamlessly to deliver flawless finishes, streamline workflows, and reduce material waste. Don 't just take their word for it, test... (read more)Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
Sames North American Corporation
Reduce Paint Waste with the Sames 35C50 impact on productivity and profitability. The Sames 35C50 air-operated piston pump is engineered to help manufacturers reduce paint waste, improve transfer efficiency, and lower operating costs across a wide range of liquid finishing applications. Designed for demanding production environments, the 35C50 delivers consistent fluid pressure and stable material flow to support reliable spray performance and repeatable finish quality throughout the production process. When paired with Sames Airmix... (read more)Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
Continental Products Corp.
Mixing Powder Paint & Pigment Blends Watch > > >Mixing Powder Paint and Pigment Blends in the Rollo-Mixer. Industrial Mixer - Mixing Powder Paint and Pigment Blends in the Continental Rollo-Mixer (R) Industrial Mixer. Continental's Technical Dir. explains Continental's Technical Dir. explains how, why and where the Rollo-Mixer (R), is used in the powder paint and pigment industries for accurate blends to meet spectrometer levels. Pigment & Colorant Samples made with Rollo-Mixers (R). Pigments and paints made in the Rollo-Mixer... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
Sames North American Corporation
AIRMIX® XCITE®+ MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 240 & 400 bar (1740-3480-5800psi) to meet every application. UNSURPASSED ATOMIZATION FOR SUPERIOR PERFORMANCE. Product savings & environmental protection. Unsurpassed atomization quality. Ergonomically designed for outstanding performance (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPro Manual Airspray Spray Gun SAMES KREMLIN is proud to show you our FPRO P AIRSPRAY MANUAL SPRAY GUN CONVENTIONAL, HVLP AND LVLP. Perfectly balanced, the FPro P, pressure paint spray gun, provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. PROFESSIONAL FINISHING FOR ALL!. New Standard in Airspray. Performance At Your Fingertip. Effortlessly Perfect Spraying. See more info here including where to buy!. OUR VISION... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Avantier Inc.
IR Optics Avantier delivers high-performance infrared optics for advanced applications like thermal imaging, spectroscopy, and high-power lasers. We ensure optimal performance across the infrared spectrum with our custom-crafted components. Avantier utilizes diamond turning machines to achieve sub-nanometer surface finishes and sub-micrometer form accuracies. This allows us to produce precise IR lenses, IR windows, and complex assemblies. Our diamond fly cutting machine also enables intricate diffraction... (read more)
-
Nondestructive Estimation of Remaining Fatigue Life: Thermography Technique
Before fatigue testing, the surface of each speci- men is sprayed with black paint to reduce IR reflections and increase the emissivity of the specimen surface.
-
Method and apparatus for enhancing surface absorption and emissivity in optical pulsed infrared nondestructive evaluation
One of the simple methods is spraying paint on the highly reflective and low IR emissivity surface before testing.
-
Integrated packaging of a 1 kW switching module using planar interconnect on embedded power chips technology
To improve emmissivity of different reflective surfaces for a good IR image, a black paint was sprayed evenly onto the module.
-
Nondestructive Testing and Prediction of Remaining Fatigue Life of Metals
In order to reduce IR reflection and increase thermal emissivity, the test section of the specimen is sprayed with black paint .
-
Integrated packaging of a 1 kW switching module using a novel planar integration technology
To prevent distortion of emissivity from different reflective surfaces (i. e., to obtain a good IR imaging), black paint was sprayed evenly onto the whole module.
-
TIPS AND TRICKS FOR CHARACTERIZING SHAPE MEMORY ALLOY WIRE: PART 4 – THERMO‐MECHANICAL COUPLING
Although not done at the time of these experiments, we now commonly lightly spray paint on our specimens (high temperature Rust-Oleum matte paint works … … improve the emissivity to ≈ 0.95 to reduce unwanted IR reflection of background radiation and …
-
Application of IR imaging during temperature-modulated differential scanning calorimetry (TMDSC) measurements
The area outside the pans had different IR intensity because the calibration was carried out using sealed aluminum pans sprayed with a thin (1- 3 µm thick) graphite coating to reduce IR reflection . The surface of the furnace was not painted and had a different emissivity and was not calibrated.
-
TASK 2.5.7 FIELD EXPERIMENTS TO EVALUATE COOL-COLORED ROOFING
reflectance of the cool color coated tile is 0.45; roughly double that of the conventionally painted tile. American Roof Tile Coatings spray painted two of the demonstrations roofs (one roof nailed directly to the deck, the other tile roof attached to a double batten system) with COOLTILE IR COATINGS™.
-
Structural effects on heat dissipation in InGaAs MHEMTs
For reference, the calibration of IR measurement applying a uniform coating of high temperature black spray paint and a uniform coating of boron nitride spray to the device was reported [30], which was not employed in this study. … the chip reduce their IR emissions and contaminate their signal with stray emissions reflected from elsewhere in …
-
Shape memory alloy cables
The emissivity of as-received, lightly oxided NiTi is near 0.6, which can give undesirable IR reflections of background radiation. The emissivity of the cable specimens was, therefore, enhanced by spray painting them with a thin coat of high temperature, matte, black paint, whose emissivity was measured at 0.95 using an infrared radiometer (Inframetrics ThermCam SC1000 infrared imaging system).
Indicates content that may require registration and/or purchase.