Products/Services for Iron Molybdate Catalysts
-
Catalysts and Initiators - (354 companies)Image credit: Aron Alpha | FuelCellsEtc | Ellsworth Adhesives Catalysts and initiators are chemicals used to start, promote, or slow chemical reactions.  ...FunctionApplicationsForm -
Reagents and Laboratory Chemicals - (295 companies)Reagents and laboratory chemicals include substances of sufficient purity for use in chemical analysis, chemical reactions or physical testing. Purity standards for reagents and laboratory chemicals are set by organizations such as ASTM International or the American Chemical Society.
-
Catalyst Supports and Carriers - (35 companies)Catalyst supports and carriers consist of highly porous ceramic, silica, or mineral media with high surface areas. Catalyst media or catalyst are used in chemical synthesis, thermal oxidation, and pollution control applications. Catalyst supports...
-
Iron Roughnecks - (13 companies)Iron roughnecks automate pipe handling operations. They are used to clamp and exert torque on sections of drill pipe in order to complete make/break cycles during drilling operations. Iron roughnecks are tools used in the drilling industry...
-
Ferrous Metals and Iron Alloys - (1551 companies)How to Select Ferrous Metals and Iron Alloys. Ferrous metals and alloys are iron-based materials that are used in a wide variety of industrial applications. Types of Ferrous Metals and Alloys. Ferrous metals and alloys can be divided into iron... -
Specialty Steels and Other Iron Alloys - (223 companies)How to Select Specialty Steels and Other Iron Alloys. Specialty steels and other iron alloys have specialized or proprietary compositions or properties that are specifically engineered for certain service conditions. Types of Specialty Steels...
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
-
Selective Catalytic Reduction (SCR) Systems - (72 companies)...and are suitable for some utility boiler applications. Metal-exchanged zeolite, copper-zeolite and iron-zeolite catalysts have improved thermal durability and chemical stability over most other catalysts. They are able to operate at substantially higher...
-
Water Quality Photometers and Colorimeters - (150 companies)...and highly toxic to aquatic life. Chlorine. Widely used as a disinfectant; respiratory system irritant. Heavy metals. Toxic in high concentrations; typically byproducts of smelting and other operations. Iron, manganese, cadmium, zinc. Nitrates...
-
Superalloys - (96 companies)Superalloys are nickel, cobalt or iron-based alloys with excellent elevated temperature strength, creep properties and oxidation resistance. How to Select Superalloys. Superalloys are nickel, cobalt or iron-based alloys with elevated temperature...
Product News
-
Ducon Environmental Systems
SCR Catalyst for DeNOx Systems Ducon's SNCR DeNOx Systems work by injecting ammonia or urea into the radiant and convection regions of a boiler to treat the flue gases, so the reduction reaction can take place. The reagent comes in contact with the NOx in the flue gas within a specific temperature range. For urea, this range is approximately 1600 F to 2100 F. For ammonia, the range is lower at 1500 F to 1800 F. (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
Hangzhou Chinabase Machinery Co., Ltd.
Malleable Cast Iron Chains Cast Iron Chain (C Series). Cast Iron Chain (H Series). Cast Iron Chain (4 Series). Cast Iron Chain BRH188. Cast Iron Chain C188CP. Cast Iron Chain C102B-K2. Cast Iron Chain C55A/C55B. Cast Iron Chain C188K1/K2. Cast Iron Chain CC600. Cast Iron Chain H78A/H78B. Cast Iron Chain MC33. Cast Iron Chain 103. Cast Iron Chain 4103F29. Cast Iron Chain 488K1/488K2. Cast Iron Chain 907-E51. Welded Chain. Forging Hanging Chain. The products are mainly sold to the Middle East, Europe and America with more... (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Tecnotion
Iron core motor - TL Series The mid-range TL is our most popular iron core motor. It features an extremely low attraction force between the coils and the magnets and stands out for its small size, high acceler.The TL is also available in long versions, which makes this all-rounder suited for nearly any application, including those with long travel lengths, like printers for large digital formats.ation, high speed and accuracy. (read more)Browse Linear Motors Datasheets for Tecnotion -
McWane Plant and Industrial
Corrosion Resistant Ductile Iron Pipe MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We 've got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint Pipe. All of our ductile iron pipe offers long life, corrosion resistance, high structural strength and tight joints. Plus, with locations across the U.S., MPI is ready to get our pipe to your jobsites when you need... (read more)Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
Tecnotion
TxX Iron core motor series The TxX Series features stronger magnet plates, allowing for a compact motor design that takes up less space in your system. The new TxX iron core linear motors have an optimized force constant, making your system more efficient and capable of handling heavier loads or higher accelerations. The use of stronger magnet plates in the TxX series can allow for smaller motor size design reducing the space required in your system. (read more)Browse Linear Motors Datasheets for Tecnotion -
Tecnotion
Iron core motor - TM series For applications that do not require high forces, it is often more effective to use a smaller and less costly motor. Over the years, the TM series has proven to be a very versatile, reliable and efficient motor for a wide range of applications.To enhance its effectiveness, the TM linear motor is equipped with a long flexible servo cable which makes the use of additional connectors superfluous and reduces total cost of ownership even further. (read more)Browse Linear Motors Datasheets for Tecnotion -
Tecnotion
TD iron core motor series Featuring short coils, the TD Series reduces required magnet plate length, optimizing stroke length for greater system efficiency. The hybrid cable enhances flexibility and simplifies cable management, while the integrated Pt1000 sensor ensures precise temperature control. (read more)Browse Linear Motors Datasheets for Tecnotion -
Jergens, Inc.
Cast Iron Cross Tooling Columns Jergens Cast Iron Tooling Columns Brochure. Cast Iron Cross Tooling Columns. Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading "Quick-Change " systems, including Ball Lock (R) and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Tecnotion
Iron core motor - TB Series The high-end TB motors are heavy duty workhorses that combine high acceleration and speed, sub micron positioning accuracy and low power consumption with a superb force density. They excel in applications where high loads and long duty cycles are the order of the day. When you require a motor that takes your application to new levels, the TB more than delivers. (read more)Browse Linear Motors Datasheets for Tecnotion -
Tecnotion
Iron core motor - TBW Series The TBW series is the water cooled variant of the TB series. It features a fully integrated, highly efficient cooling system which enables the TBW to reach even higher continuous forces than the standard version and sustain extreme accelerations while maintaining its sub micron position accuracy. Since heat is not dissipated into the machine 's construction, it is especially suited for applications where thermal management is an issue. (read more)Browse Linear Motors Datasheets for Tecnotion
-
http://www.atmos-chem-phys.net/5/2787/2005/acp-5-2787-2005.pdf
All of the iron molybdate catalyst used for this study was pre- pared in laboratories at the Universidade Tecnica de Lisboa, Portugal and a full description of its preparation and char- acterisation is given elsewhere (Soares et al., 2001, 2003).
-
Handbook of Industrial Catalysts
Methanol oxidation to formaldehyde ( iron molybdate catalyst ).
-
Selective Oxidation of Methanol to Formaldehyde Using Modified Iron-Molybdate Catalysts
The dehydrogena- tion of methanol-rich air mixture over silver catalyst and direct oxidation of methanol-poor air mixture over iron molybdate catalyst .
-
Selectivity determinants for dual function catalysts: applied to methanol selective oxidation on iron molybdate
oxidation to formaldehyde.3 The latter reaction is carried out on either Ag or iron molybdate catalysts , and for the latter case it has been found that there is a very strong dependence of the product selectivity on the cation ratio in …
-
Iron-molybdate deactivation during methanol to formaldehyde oxidation: effect of water
For Bi-Mo based catalysts Zhang et al. [11] pointed out the formation of volatile compounds of Mo-water [MoO2(OH)2], which suggests the need for analogous studies for iron molybdate catalysts .
-
On the Synergy Effect in MoO3 –Fe2 (MoO4 )3 Catalysts for Methanol Oxidation to Formaldehyde
The silver process operates at methanol- rich conditions with silver as catalyst, while the oxide pro- cess uses an iron molybdate catalyst under methanol-lean conditions.
-
Surface alkaline-acidic and photocatalytic properties of MMoO4 (M = Fe2+ , Co2+ , Ni2+ ) nanoparticles in different media conditions
M.P. House, A.F. Carley, M. Bowker, Selective oxidation of methanol on iron molybdate catalysts and the effects of surface reduction.
-
Partial Oxidation of Methanol to Formaldehyde on Molybdenum Based Mixed Oxide Catalyst
… processes are generally used in the industry to produce formaldehyde, both using methanol as the starting material; (i) The dehydrogenation of methanol-rich air mixture over sil- ver catalyst and (ii) direct oxidation of methanol-poor air mixture over iron molybdate catalyst .
Indicates content that may require registration and/or purchase.