-
Supplier: GL Communications, Inc.
Description: configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes. This ISDN configuration includes selection of various ISDN standards, variants & NFAS, etc. The ISDN Emulator also incorporates the
- Network Protocol: ISDN
-
Supplier: GL Communications, Inc.
Description: GL’s ISDN Emulator for T1E1 network is available as GUI based as well as Command-line based applications through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes. The
- Network Protocol: ISDN
-
Supplier: GL Communications, Inc.
Description: view of the OSI architecture, an ISDN line has a stack of three protocols Layer 1 - Physical Layer Layer 2 - Data Link Layer (known as LAPD protocol) Layer 3 - Network Layer (the ISDN protocol) GL’s MAPS™-ISDN is an advanced protocol simulator/tester for ISDN simulation
- Network Protocol: ISDN
-
-
Supplier: GL Communications, Inc.
Description: troubleshooting, and maintenance of devices and networks implementing PRI ISDN and BRI ISDN. MAPS™ SIGTRAN ISDN over IP can act as the SG when testing the MGC or as the MGC when testing the SG as shown below. MAPS™ SIGTRAN ISDN over IP also incorporates the flexibility to
- Network Protocol: ISDN
-
Supplier: ValueTronics International, Inc.
Description: Digital Telephone Network Emulator is the latest generation of the world’s most advanced telephone network emulators. Series II Digital tests any type of device that communicates via the PSTN, including modems, remote access servers, fax machines, and other subscriber voice/data
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Data Connect Enterprise, Inc.
Description: up to 1.5 Mbps with auto learn of DLCI and maintenance protocol LAN interfaces supported are 10Base2, 10BaseT and AUI. Multilink PPP support enables use of ISDN at 128 kbps. Quick setup is performed via a terminal emulator attached to the control port, or by using TELNET access into
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
-
Supplier: ValueTronics International, Inc.
Description: storage, on screen LCD display, or RS-232 data port output Emulates the NT1 or the TE (i.e., an ISDN phone), or a combination of the two (NT1/TE) Capable of testing these elements insolation: an important problem-solving feature Pinpoint ISDN problems with AutoSPID. This feature
Find Suppliers by Category Top
More Information Top
-
Test Standards / Network Emulators
GL's ISDN Emulator for T1E1 network is available as GUI based application through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes.
-
Standards / GL Communications Inc.
GL's ISDN Emulator for T1E1 network is available as GUI based application through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes.
-
ISDN Network
GL's ISDN Emulator for T1E1 network is available as GUI based application through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes.
-
ISDN Test
GL's ISDN Emulator for T1E1 network is available as GUI based application through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes.
-
Future Security
In setup 3 the data are transferred from NB2 to the diagnostic PC via an inserted router and ISDN emulator realizing a telephone network.
-
Emulation / Emulators
GL's ISDN Emulator for T1E1 network is available as GUI based application through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes.
-
Emulation / Network Emulators
GL's ISDN Emulator for T1E1 network is available as GUI based application through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes.
-
Switchs / Network / Test
GL's ISDN Emulator for T1E1 network is available as GUI based application through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes.
-
Switchs / Interfaces / Test
GL's ISDN Emulator for T1E1 network is available as GUI based application through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes.
-
Switchs / Network / Interfaces
GL's ISDN Emulator for T1E1 network is available as GUI based application through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes.
Indicates content that may require registration and/or purchase.