-
Supplier: Sandvik Coromant Co.
Description: material, but also works well in ISO P and ISO H materials Diameter range: 40–250 mm (1.50–10.0 inch), 160–500 mm (12.0–18.0 inch) (Wedge clamp)
- Cutting Diameter: 1.5 to 18 inch
- Shank / Arbor Diameter (if different): 0.591 inch
- Flute / Cutting Length: 0.223 inch
- Cutter Type: Face Mill, Roughing / Hogging
-
Supplier: MOCAP LLC
Description: SK Boxes are specifically designed to securely package tapered shank tool holders. Molded in durable High Density Polyethylene (HDPE), SK Boxes are custom designed to fit BT & DIN ISO 40 and ISO 50 spindle-nose tapered tool holders. SK Boxes feature
- Container Type: Box / Crate
-
Supplier: MOCAP LLC
Description: SK Boxes are specifically designed to securely package tapered shank tool holders. Molded in durable High Density Polyethylene (HDPE), SK Boxes are custom designed to fit BT & DIN ISO 40 and ISO 50 spindle-nose tapered tool holders. SK Boxes feature
- Container Type: Box / Crate
-
-
Supplier: Bluetools
Description: our ISO/IEC 17025 Accredited Calibration Laboratory! Includes a custom blow-molded plastic case for convenient organization and safe storage and transport. Includes slotted bits, Phillips bits, and an adapter to permit use with sockets. T-810568 - 29 Piece Adjustable Torque Screwdriver Kit
-
Supplier: Bluetools
Description: Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production. Factory Preset Range: 128 - 640 in.oz./8 - 40 in.lb./1 - 4.5 Nm (English or metric scale) Calibrated in clockwise direction only
-
Supplier: Sandvik Coromant Co.
Description: changes. Available even as a Tailor Made option. Benefits High metal removal rate provides increased productivity Secure processes and secure process and safe machining Quick tool change and setup Enhanced surface finish and increased tool life Close hole tolerance Features Best
- Projection Length: 3.032 to 7.677 inch
- Mounting Style: BT, CAT®, ISO
- Type: Hydraulic
- Live Static: Live / Driven
Find Suppliers by Category Top
Featured Products Top
-
tools. Keystone's broad line of battery hardware consists of SMT and THM products including, contacts, clips, holders, retainers and straps for coin and button cells batteries, as (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone offers the most complete, proven line of battery holders, components and hardware worldwide. For over 75 years their products have been Designed and engineered for equipment manufacturers who produce electronic instruments, apparatus and systems, the prime feature of their products is (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Washdown Tool_LineArt Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
. Manufactured to ensure secured positioning during soldering, these holders support Voltage up to 500 VAC and 40 Amps current, as well as fully insulated clips to protect fuses and reduce assembly time. Insulators are made of PA9T Black Nylon with Tin Nickel-Plated Copper (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Jergens Cast Iron Tooling Columns Brochure Cast Iron Cross (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Ram Powder Compaction Press This 40/40 ton Opposed Ram Powder Compaction Press (left), designed for Sandia National Laboratories, features opposed rams with a fixed center tool holder and fluidized fill system for product uniformity. This design allows compaction from both ends toward (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
(Left Ventricular Assist Device) Tunnellers Peristaltic Pump components Specialized Surgical Tools Laser Holders Canulas Implanted IV Ports Surgical Retractors Cytometer Components Bed Mounting hardware (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360° and can be shaped through the number of opened outlets (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
The accelerometer has a measuring range of 0 ... 200 m/s² for acceleration. In addition to acceleration, the vibration meter can also measure speed, displacement, frequency and an ISO 18016-3 measurement. During the vibration measurement, an FFT view is simultaneously displayed on the (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
BA Available in standard height or tall version UVTect® microprocessor controller ISO 5 vertical laminar flow air Seamless plastic design -no joints or gaps in construction UV shelf with built-in pipettor holder Lab event timer Digital UV (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems
More Information Top
-
Improving productivity by computer aided manufacturing in five axis
The type tool holder is a cone ISO 40 .
Indicates content that may require registration and/or purchase.