Products/Services for ISO Container Lifting Jacks

  • Lifting Jacks-Image
    Lifting Jacks - (390 companies)
    Lifting jacks are used for leveling or positioning heavy equipment, lifting automobiles and for supporting structures. They typically use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods...
  • Lifts-Image
    Lifts - (1632 companies)
    Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning. Image Credit: Presto Lifts, Inc. Lifts are work platforms used to raise and lower material, personnel and workpieces for loading...
  • Lifting and Rigging Attachments-Image
    Lifting and Rigging Attachments - (627 companies)
    Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples. Lifting and rigging attachments are used on a crane or hoist...
  • Dumpers, Tilters, and Inverters-Image
    Dumpers, Tilters, and Inverters - (329 companies)
    Dumpers, tilters and inverters are used to reposition or empty material handling containers. Dumpers and tilters empty containers (boxes, drums, bins, etc.) by tilting them to allow materials to pour out below. Inverters (upenders) take a container...
  •  
    Boxes and Crates - (275 companies)
    Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
  •  
    ISO Containers - (74 companies)
    ISO containers, also called intermodal containers, are designed to transport freight by ship, truck or rail. ISO or intermodal containers are used for the intermodal transport of freight. They are manufactured according to specifications from...
  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
  •  
    Locks - (516 companies)
    Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks. Description. Locks are used...
  •  
    Industrial Containers - (1667 companies)
    Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers. Industrial containers are used for containing...
  •  
    Reach Stackers and ISO Container Handlers - (31 companies)
    ...needs to be maximized. Reach stackers offer the ability to stack containers multiple rows deep. ISO container handlers have a forklift attachment that only extends vertically. They are more versatile than reach stackers since they can lift...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Mobile systems offer tactical advantages
    Most components are collapsible so they can fit into an ISO -standard 8 x 20 ft container . The platform can be raised with an electric motor lift and hand jack system.