-
Supplier: L-com, Inc.
Description: The HyperLink AL-VDP112DW protector is designed to provide superior lightning and surge protection for analog PTZ video cameras. These protectors incorporate individual protection circuits for the analog video line, RS-485 control line and 12VDC power lines. All housed in one
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: The HyperLink AL-VDP124DW protector is designed to provide superior lightning and surge protection for analog PTZ video cameras. These protectors incorporate individual protection circuits for the analog video line, RS-485 control line and 24VDC power lines. All housed in one
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Description: are isolated by insulating paper. The current first passes through the movable contacts connected to the housing and bimetal disc, and then through the stationary silver contacts on the base to form a loop. Function When the circuit works normally, the contact is in a closed
- High Temperature Set Point: 158 to 356 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 16 volts
-
-
Supplier: L-com, Inc.
Description: The HyperLink AL-VDP11228AW protector is designed to provide superior lightning and surge protection for analog PTZ video cameras. These protectors incorporate individual protection circuits for the analog video line, RS-485 control line and 12-28VAC power lines. All housed in
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Description: housing are isolated by insulating paper. The current first passes through the movable contacts connected to the housing and bimetal disc, and then through the stationary silver contacts on the base to form a loop. Function When the circuit works normally, the contact is in a
- High Temperature Set Point: 158 to 356 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 16 volts
-
Supplier: Littelfuse, Inc.
Description: surged in excess of ratings Low capacitance UL Recognized to UL 497B as an Isolated Loop Circuit Protector
- IH: 50,000 mA
- Standards and Certifications: RoHS Compliant
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Littelfuse, Inc.
Description: Loop Circuit Protector AEC−Q101 Qualified and PPAP Capable Fast switching Automatically resets after power cycle Available in standard DO- 214AA package Compatible with industrial lighting environments IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines
-
Supplier: Littelfuse, Inc.
Description: Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD-609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector
- IH: 20,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Littelfuse, Inc.
Description: Varistors). These AK components can be connected in series and / or parallel to create a very high surge current protection solution. Recognized to UL 497B as an Isolated Loop Circuit Protector Both reflow and wave soldering capable Very low clamping voltage
- VR: 430 volts
- Clamping Voltage (VC): 625 volts
- VBR: 440 to 490 volts
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
resistance draws minimal power from battery packs and cases are isolated from the circuit maximizing reliability. Model V thermal protectors can be customized in a number of ways, including wired together in harnesses to better suit an particular (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI® Model V Series is detailed in this new Product Catalog. It details the entire family of snap-action protectors that have electrically isolated plastic cases. They offer both overcharge and short-circuit protection in rechargeable battery packs. They also have low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
In modern systems, the supply load is often delicate, low voltage devices such as microprocessors and associated storage and signal conditioning circuits. These can be expensive and need protection from power main spikes. Isolation prevents ground loops that occur when different circuits (read more)
Browse Power Quality Analyzers and Monitors Datasheets for Dataforth Corporation -
Functional Extra-Low Voltage (FELV)—DC levels below 60VDC—these supplies power today’s delicate microprocessors, memory, and signal conditioning circuits (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
ground potential on the input side stays isolated and doesn’t impact the output. With this isolation, the device can provide more accurate readings and protect connected equipment, maintaining stability and reducing the risk of long-term component wear due to ground loop-induced noise (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.