-
Supplier: Newark, An Avnet Company
Description: Isotropically-Conductive Adhesive; Chemical Solution:Alkoxy Silicone; Color:Tan
-
Supplier: Accuris
Description: Adhesives - Test methods for isotropic electrically conductive adhesives Part 7: Environmental test methods
-
Supplier: Accuris
Description: Adhesives - Test methods for isotropic electrically conductive adhesives Part 5: Determination of shear fatigue
-
-
Supplier: CSA Group
Description: ISO 16525-1:2014 specifies general test methods for isotropic electrically conductive adhesives used in wiring, die attach of semiconductors, and surface assembly of printed circuit boards.
-
Supplier: Accuris
Description: Adhesives - Test methods for isotropic electrically conductive adhesives Part 8: Electrochemical-migration test methods
-
Supplier: CSA Group
Description: ISO 16525-7:2014 specifies the environmental test methods (cold, dry heat, damp heat and change of temperature) for isotropic electrically conductive adhesives used in the surface assembly of printed circuit boards of electronic devices.
-
Supplier: Accuris
Description: Adhesives \x97 Test methods for isotropic electrically conductive adhesives Part 1: General test methods
-
Supplier: CSA Group
Description: ISO 16525-8:2014 specifies test methods for confirming the occurrence of electrochemical migration in electrically isotropic conductive adhesives at high-temperature and humidity. The electrical resistance is also determined.
-
Supplier: CSA Group
Description: ISO 16525-5:2014 specifies test methods using miniature specimens to measure shear fatigue of a glued joint that consists of isotropic electrically conductive adhesives and rigid adherends in specified conditions.
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE ABLESTIK ICP 3540 Isotropic conductive paste
- Industry: Electronics
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9707 is a pressure sensitive adhesive (PSA) transfer tape with isotropic electrical conductivity. The PSA matrix is filled with conductive fillers that allow interconnection between substrates through the
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Features: Electrical
- Adhesive: Transfer
-
Supplier: Protavic America, Inc.
Description: Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the manufacture die attachsuch as RFID isotropic applications and can be dispensed, printed or pin transferred. It offers fast in-line cure at low temperature. One part premixed
- Viscosity: 12,500 cP
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 22.22222222222222 to 66.66666666666667 µin/in-F
- Features: Ceramic / Glass, Electrically Conductive, Liquid, Metal, Thermal / Heat Conductive
-
Supplier: IPC International, Inc.
Description: DESCRIPTION IPC-3406 offers guidelines for selecting electrically conductive adhesives for use in electronics manufacturing as solder alternatives. The process discussion attempts to stay within the bounds of the existing solder assembly infrastructure. Both major types of
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Double Sided Tape 9750 is an isotropic electrical conductive tape. It consists of an electrically conductive nonwoven carrier coated with a unique electrically conductive acrylic pressure sensitive adhesive (PSA) that provides
- Thickness: 0.0021000000000000003 inches
- Features: Electrical, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: A 3.0 mil. isotropically conductive tape that conducts through the thickness and in the plane of the adhesive ideal for EMI/ RFI shield and EMI/ RFI gasket attachment to metal surfaces.
- Thickness: 0.003 inches
- Features: Electrical
-
Supplier: Budnick Converting, Inc.
Description: A 5.0 mil. isotropically conductive pressure-sensitive tape conducts through the thickness which is ideal for EMI/ RFI shield and gasket attachment to metal surfaces.
- Thickness: 0.005 inches
- Features: Electrical
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK XCE 3111, Epoxy Hybrid, One Component, Electrically Conductive Adhesive LOCTITE® ABLESTIK XCE 3111 one component adhesive is designed for die strap to antenna attach of RFID inlay applications. It is suitable for reel-to-reel production lines and high speed
- Viscosity: 18,000 cP
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
Find Suppliers by Category Top
More Information Top
-
Micro- and Opto-Electronic Materials and Structures: Physics, Mechanics, Design, Reliability, Packaging
Isotropic Conductive Adhesives (ICAs) .
-
Electrical Conductive Adhesives with Nanotechnologies
Isotropic conductive adhesives are composites of polymer resin and conductive fillers.
-
Handbook of Adhesion Technology
(2008) Recent advances in isotropic conductive adhesives for electronics packaging applications.
-
Materials for Advanced Packaging
Recent material development of var- ious anisotropic conductive adhesives/films (ACAs/ACFs) and their appli- cations are reviewed first and then recent research achievements in material development and in both electrical and mechanical aspects of isotropic con- ductive adhesives (ICAs) including electrical conductivity improvement…
-
Nanopackaging
Nanoscale engineering of isotropic conductive adhesives (ICAs) in Chap.
Indicates content that may require registration and/or purchase.