-
Supplier: L-com, Inc.
Description: These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors feature a unique tool-less termination on the back allowing for quick termination of
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors feature a unique tool-less termination on the back allowing for quick termination of
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Joyce/Dayton Corp.
Description: Joyce ductile iron fl ange blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Flange block supports are suitable for shaft supports and bearing supports for
- Nominal Shaft / Bore Size: 0.5 to 1.75 inch
- Center to Center Mounting Hole Distance: 2.125 to 4.125 inch
- Bearing Type: Ball Bearing
- Bearing: Bearing Steel (52100)
-
-
Supplier: L-com, Inc.
Description: 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 8 jack. Bulk discounts are available. Features RJ45 (8x8) Panel Mountable Keystone jack with tool-less termination for racks and panels over 0.062" in thickness; Packaged
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: a durable connection Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness 10" wire leads allow connection directly to a PC board Flange mount design accepts #4 or #5 screws for
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: MilesTek Corporation
Description: These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. The line comes with full mounting hardware including a bracket, self-sealing mounting screws, and O-rings making for an easy installation. Zinc-Nickel versions are
- Connector Type: Military Connector
-
Electrical Connectors - Category 6, Flange Mount, Anodized finish with Mounting Hardware -- T6C00021Supplier: MilesTek Corporation
Description: These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting
- Connector Type: Military Connector
-
Supplier: MilesTek Corporation
Description: These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. The line comes with full mounting hardware including a bracket, self-sealing mounting screws, and O-rings making for an easy installation. Zinc-Nickel versions are
- Connector Type: Military Connector
-
Supplier: Cole-Parmer
Description: 1200 PSIG for operation up to 300 PSIG without damage. All tube sensors feature 300 stainless steel bodies with heavy plated metal key and connector pins. Process connections are 1/8†NPT(M), NW 16, and 1/2†O.D. smooth flange. For other connections, contact a Cole Parmer
- Signal Output: Analog Voltage
-
Supplier: MilesTek Corporation
Description: These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. The line comes with full mounting hardware including a bracket, self-sealing mounting screws, and O-rings making for an easy installation. Zinc-Nickel versions are
- Connector Type: Military Connector
-
Supplier: Cole-Parmer
Description: 1200 PSIG for operation up to 300 PSIG without damage. All tube sensors feature 300 stainless steel bodies with heavy plated metal key and connector pins. Process connections are 1/8†NPT(M), NW 16, and 1/2†O.D. smooth flange. For other connections, contact a Cole Parmer
- Signal Output: Analog Voltage
-
Supplier: Legrand
Description: for separate boxes to provide dual service. Installs easily in either new or retrofit applications. Ensures best possible finish for better aesthetics. Two attachment methods. Four screw hole openings in box flange allow for quick attachment to floor from above by
- Features: Other, Screw-on Cover
- Shape: Rectangular
- Type: Terminal and Junction Boxes
-
Supplier: Crane Pumps & Systems
Description: easy maintenance and reduced inventory requirements. The eleven casings and impellers may be grouped into any of the motor size ranges. Within each group, the shaft sleeve and mechanical seal components are identical. Dual Purpose Jack Screws - Built-in Jack Screws
- Maximum Discharge Flow: 1,200 GPM
- Discharge Size: 1 to 4 inch
- Horsepower: 0.5 to 50 HP
-
Coaxial Connectors - Connectors, Interconnects - Coaxial Connectors (RF) -- 1294136-SMA-J-P-H-ST-PN2Supplier: Win Source Electronics
Description: Win Source Part Number: 1294136-SMA-J-P-H-ST-PN2 Category: Connectors, Interconnects>Coaxial Connectors (RF) Features: Field Replaceable, For Hermetically Sealed Pin Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Tray Contact Termination: Compression Connector
- Voltage Rating: 335 volts
- Frequency Range: 20 GHz
- Features: Coaxial Connector
-
Supplier: Warner Linear
Description: The B-Track Jack Stand actuator incorporates a large diameter extension rod providing the maximum offset load capability within the K2 family. The extension rod is slightly smaller than the cover tube and slides on Teflon® bearings within the cover tube. This feature makes the K2JS suitable
- Device Type: Rod Type
-
Supplier: HAVE, Inc.
Description: Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws
- Gender: Female / Jack
- Geometry: Right Angle
-
Supplier: Cole-Parmer
Description: 1200 PSIG for operation up to 300 PSIG without damage. All tube sensors feature 300 stainless steel bodies with heavy plated metal key and connector pins. Process connections are 1/8†NPT(M), NW 16, and 1/2†O.D. smooth flange. For other connections, contact a Cole Parmer
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: 1200 PSIG for operation up to 300 PSIG without damage. All tube sensors feature 300 stainless steel bodies with heavy plated metal key and connector pins. Process connections are 1/8†NPT(M), NW 16, and 1/2†O.D. smooth flange. For other connections, contact a Cole Parmer
- Signal Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems Screw Jack Lifting Systems are best in applications where you’re lifting a load (read more)
Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Electromechanical systems. This trend has been going on for many years in Europe and is now really taking hold in North America. Many engineers are now tasked with the job of eliminating environmentally unfriendly hydraulic oil with systems that are purely electromechanical. When making (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
cavity. Whether the jack uses a trapezoidal (Tr) or ball screw (KGT) spindle, the spindle and nut have their own lubrication zone. Engineers can choose the best grease for the spindle without compromising the gearbox lubricant (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
Configuration Output shaft with or without keyway Custom flange solutions for easier system integration Synthetic or low-temperature grease About KOFON Established in 2010, KOFON Motion Group is a specialist in high-precision motion (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Custom Solutions In addition to our standard catalog items, Rockford Ball Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
It comes in five, C.E.M.A.-standard sizes for US inch screws, and in eleven standard metric sizes. All are built using one of a series of five housings, designed to fit standard, 4-bolt flange bearings. Additional size shafts, up to 4.07" (103mm) can also be accommodated. HB seal housings (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Strong ADC 12 aluminum alloy construction Spot welded bottom flange for wall and surface mounting Choice of natural or black powder coat finish Gasket and lid screws included Grounding screw (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
ECOFIT®-brand flange-mounted backward curved impellers from Rosenberg USA provide optimal airflow and substantially lower installed cost for OEM customers. These impellers are ideal for clean rooms (fan/filter units), fume (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
inspection or maintenance purposes. In the petrochemical industry, bolts are located along the flanges of containers like tanks, reactors, mixers, and furnace convection and radiation chambers. They're also used on pipes and connections and for equipment building purposes. Sealing screws are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Turbopump assembly procedure
Three (.375 - 24UNJF-3B) threaded holes are provided in flange for disassembly by jacking screws .
-
Innovative Bridge Designs for Rapid Renewal
With clamps that would hold the bottom flange of the steel stringers and mating steel tubes for the ver- tical with a threaded rod screw jack installed in the center, the panel heights could be easily adjusted in the field.
-
ZHTP00703P019
For loading, the chamber assemblies are raised several inches from the quench tank flange by motor driven screw jacks , oil is pumped from the quench tank to the reservoir tank, and the gantry is moved away from the quench tank.
Indicates content that may require registration and/or purchase.