-
Supplier: TelephoneStuff.com
Description: inhibits corrosion and water migration - Black, polyethylene jacket provides a tough, protective covering designed to withstand exposure to direct sunlight, atmospheric temperature changes and stresses expected in standard installations - Sold as a 5000’ Reel - RoHS Compliant
-
Supplier: TelephoneStuff.com
Description: protection - Moisture resistant filled core - Fully flooded shield interfaces which inhibits corrosion and water migration - Black, polyethylene jacket provides a tough, protective covering designed to withstand exposure to direct sunlight, atmospheric temperature changes and
-
Supplier: ASTM International
Description: outer jacket materials of wire and cable. The following properties of filling compounds manufactured shall be determined: homogeneity, color and opacity, color stability, foreign materials, and other properties that includes volatility, thermal oxidative stability, and corrosion
-
-
Supplier: Everlube Products
Description: Lubri-Bond 320R is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides very good corrosion resistance and performs best in lighter load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond
- Operating / Use Temperature: -100 to 250 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.898695 specific gravity
- Features: Aerosol / Spray, Process Equipment, Specialty
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 6107 is a thermally cured, solid film lubricant that contains a small dispersion of PTFE to enhance torque/tension properties. It is frequently used as a barrier coating to provide very good chemical resistance along with superior corrosion and chip resistance. Everlube 6107 is
- Operating / Use Temperature: -100 to 325 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9346428 specific gravity
- Features: Aerosol / Spray, Machine / Gears, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine,
- Density / Specific Gravity (@15.6°C, 60°F): 8.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Everlube Products
Description: Everlube 1329 is a low VOC, graphite based solid film lubricant that utilizes a two-component high solid epoxy binder system. This coating provides excellent abrasion resistance, chip and impact resistance, while offering a low coefficient of friction. Everlube 1329 maintains its good appearance
- Operating / Use Temperature: -100 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1503296 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 6111 is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating is ideal for applications that require excellent corrosion resistance along with a very low coefficient of friction. Everlube 6111 also offers very good chip
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0424862 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-SHIELD 665 is a solvent-based corrosion preventative that leaves a very thin to imperceptible greasy film. It displaces freestanding water, emulsions, and alkaline cleaners with a protective film that provides up to twelve months indoor corrosion protection. Q-SHIELD 665
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: QualiChem, Inc.
Description: Q-KOAT 650 is a barium free, oil-dispersed, water displacing, fingerprint suppression corrosion preventative formulated for long term indoor storage protection. This product deposits a thin, slightly oily residual film that is easily removed using an alkaline cleaner or solvent
- Density / Specific Gravity (@15.6°C, 60°F): 6.98 specific gravity
- Flash Point: 210 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: MacDermid Alpha Electronics Solutions
Description: high levels of corrosion protection and oxidation stability, ensuring reliable performance in harsh environments. It produces a low and constant mV drop and contact resistance, enhancing contact reliability. CTG also improves switch quality by enabling smooth operation and extending switch
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: QualiChem, Inc.
Description: formulated with a vapor phase corrosion inhibitor to offer additional corrosion protection to surfaces that may not have been adequately coated with rust preventative. Q-KOAT 686 doesn't contain barium. It is packaged in totes and drums. Bulk and pails are available.
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: Kaeser Compressors, Inc.
Description: Choose reliability with Kaeser parts. Kaeser's service personnel use only genuine maintenance and spare parts with proven durability to ensure unrivaled reliability and long service life. Only Kaeser original parts guarantee tested quality. Kaeser service kits contain the spare parts that our
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CIMCOOL
Description: CIMSTAR® 3865Z is designed for general-purpose machining and grinding of nonferrous and ferrous metals. CIMSTAR® 3865Z is also recommended for general-purpose machining of cast and wrought aluminum metals.
- Pour Point: 22 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.04 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Working Fluid
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 200-207 greases are white buttery greases with all of the same properties as the Krytox™ GPL 100-107 oils that they are made from, but they are in grease form.
- Kinematic Viscosity (@ 40°C): 5.5 to 12.4 cSt
- Operating / Use Temperature: -94 to 150 F
- Pour Point: -94 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.67 to 1.87 specific gravity
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ FG oils and greases are now available in a line of food application products, where a lubricant with an H-1 rating is required. The products include several different types of greases and a range of oils for all types of systems. These ultra-performance lubricants are designed for the
- Operating / Use Temperature: 14 to 572 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Royal Purple, Ltd.
Description: Synfilm® Recip. is recommended for lubricating reciprocating air compressors (piston type). Synfilm® Recip. is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and reciprocating shop
- Kinematic Viscosity (@ 40°C): 68 cSt
- Viscosity Index: 77
- Pour Point: -30 F
- Flash Point: 495 F
-
Supplier: Aervoe Industries Incorporated
Description: Penetrates into tight crevices, resists oil, dust and dirt buildup
- Operating / Use Temperature: 0 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Features: Aerosol / Spray, Specialty
- Industry Applications: Combustion Engines / Motor Oil, MIL-SPEC / Military
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 63 cSt
- Viscosity Index: 155
- Flash Point: 365 F
- Industry Applications: Automotive / Transportation, Marine
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 8 cSt
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
- Features: Biodegradable, Fluid / Oil, Lubricant, Machine / Gears, Specialty, Specialty / Other
- Functions: Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent
-
Supplier: United Bio Lube
Description: No Description Provided
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Features: Biodegradable, EP (Extreme Pressure / Active), Fluid / Oil, Low / Non-foaming
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating for all metal surfaces which may be exposed to moisture, reactive chemicals or active
- Density / Specific Gravity (@15.6°C, 60°F): 0.83 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Fluid / Oil
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Specialty / Other
-
Supplier: Dupont Molykote
Description: Anti-Fretting Grease Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS Automotive brake caliper mounting pin lubrication Lubricant for metal/metal pairings FEATURES Wide Service Temperature Range (-40° C to +150°C) Resistant to Oxidation
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: CIMCOOL
Description: CIMTECH 18® synthetic metalworking fluid is recommended for machining and grinding of ferrous metals.
- Density / Specific Gravity (@15.6°C, 60°F): 1.04 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Royal Purple, Ltd.
Description: metal-to-metal contact under even the most severe loads. Synslide® additive technology displaces water on metal surfaces while providing excellent corrosion protection.
- Kinematic Viscosity (@ 40°C): 220 cSt
- Viscosity Index: 91
- Flash Point: 370 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.883 specific gravity
-
Supplier: General Pump
Description: General Packing Lubricant is a grease-like material containing an inert silica filler in combination with selected polydimethyl silicone fluids. It is effective as a packing installation lubricant, highly water repellent, resistant to oxidation, essentially non-toxic and non-melting, and
- Operating / Use Temperature: -40 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
-
Supplier: Dupont Molykote
Description: Full Synthetic Gear Oils for High Demanding Conditions Molykote® L-2110, L-2115, L-2122, L-2132, L-2146, and L-2168 are high performance industrial fully synthetic gear oils, designed to provide optimum performance in high demanding applications. The products offer superior rust and corrosion
- Kinematic Viscosity (@ 40°C): 107 cSt
- Viscosity Index: 130
- Pour Point: -58 F
- Flash Point: 460.4 F
-
Supplier: Royal Purple, Ltd.
Description: Synergy® is Royal Purple's best-selling EP gear oil and is designed to smoothly lubricate gears under virtually all conditions. Synergy® is an ultra-tough, long life, gear oil with slippery, synthetic molecules, which greatly increase its lubricity and oiliness properties. Gears run smoother,
- Kinematic Viscosity (@ 40°C): 680 cSt
- Viscosity Index: 115
- Pour Point: 10 F
- Flash Point: 450 F
-
Supplier: Surventis Surface Treatment LLC
Description: Rustproof 4002 protects steel parts from oxidation and corrosion for up to 2 years, when steel parts are properly stored indoors, and it will protect parts in covered outdoor storage. Rustproof 4002 leaves a brown semi-hard, grease-type film on the parts and is extremely resistant to
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 155 oil and GPL 255 grease are special products with fluorescing agents in them to allow the use of a black light to determine the uniformity of an application. They are not intended for routine application as lubricants without qualification testing. The fluorescing additive is present
- Kinematic Viscosity (@ 40°C): 18 to 550 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 124 cSt
- Viscosity Index: 190
- Pour Point: -31 F
- Flash Point: 948.2 F
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ 143 series oils are clear, colorless, fluorinated synthetic oils that are nonreactive, nonflammable, safe in chemical and oxygen service, and are long-lasting.
- Kinematic Viscosity (@ 40°C): 1.1 to 7,480 cSt
- Operating / Use Temperature: -70 to 300 F
- Viscosity Index: 60
- Pour Point: -70 F
-
Supplier: Phillips 66 Lubricants
Description: Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done.
- Kinematic Viscosity (@ 40°C): 2.1 to 12,000 cSt
- Operating / Use Temperature: 25 to 100 F
- Pour Point: -76 to 21 F
- Flash Point: 180 to 684 F
-
Supplier: Aervoe Industries Incorporated
Description: Multipurpose, displaces moisture, safe on electrical equipment, no residue
- Operating / Use Temperature: 35 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.86 specific gravity
- Features: Aerosol / Spray, Bearings, Fluid / Oil, Lubricant, Machine / Gears, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Unique Technologies Associates
Description: may be required at temperatures above 300F). This bearing will have a tacky feel and will have slightly more drag than the CSL450. This product may provide some corrosion protection against caustic chemical vapors or temperature caused oxidation.
- Operating / Use Temperature: 250 to 450 F
- Features: Anti-Seize / Thread Compound, Bearing Lube, Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Graphite, Synthetic / Semi-synthetic
Find Suppliers by Category Top
Featured Products Top
-
its construction. These benefits are put to the test with both a crush test to test core strength and an ASTM B117-Inspired Salt Water Corrosion Resistance Experient to test its corrosion-resistance. Electri-Flex Company provides five varieties of jacketed stainless steel flexible conduits (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Coolidge, Application Engineer at Electri-Flex. “The inner stainless steel core provides not only corrosion-resistance, but also offers additional high mechanical strength,” advised Coolidge. Electri-Flex Company now provides five varieties of jacketed stainless steel flexible conduits (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
-dilutable coolants, straight oils, metal forming fluids, cleaners, and rust & corrosion inhibitors. QualiChem is a quality-focused ISO 9001:2015 company and a zero-discharge facility. In early 2023, QualiChem Europe GmbH was established and many of our best-selling fluids are now manufactured in Germany. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
break off and get into the product. Antimicrobial | The flexible PVC jacketing now contains an antimicrobial biocide additive. This additive inhibits the growth of commonly known food processing microbes, such as E. coli, listeria, and salmonella, and even shows (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
antimicrobial blue PVC jacketing designed to inhibit the growth of commonly known food processing microbes, including E. coli, Listeria, and Salmonella. The distinctive blue color enhances product safety by making conduit fragments easier to identify should accidental damage occur within processing areas (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
durability and corrosion resistance, and works well with water, light oils, rust inhibitors, chemicals, paints, dyes and other common liquids. EXAIR carries a large selection of air and liquid atomizing nozzles in a variety of sizes, spray patterns, droplet sizes, and flow rates to meet your (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
precision. Type 303 stainless-steel construction with operating temperatures up to 800°F (427°C) also provides durability and corrosion resistance, and works well with water, light oils, rust inhibitors, chemicals, paints, dyes and other common liquids. EXAIR carries a large (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
Nozzles are also an important tool for saving expensive coatings and chemicals or conserving water. They can be used with water, light oils, chemicals, rust inhibitors, paints and dyes. The stainless steel construction of these No Drip atomizing nozzles adds to their durability and corrosion (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
Optimized one-piece structure with low cost A variety of materials are selected, with high strength at high temperature,(up to 300MPa at 750C), corrosion resistance (against oil, water), fatigue resistance (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
through oxides and/or chemical reaction. Corrosion and Coatings: Component corrosion performance can be greatly improved by the use of corrosion resistant coatings. These specially designed engineered coatings are functional combinations of corrosion inhibitors and other (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products
More Information Top
-
Reliability of the emergency ac-power system at nuclear power plants
Diesel generator CCF potential is increased by the following design features: no drain from the bottom of the fuel day tank; inadequate corrosion inhibitor in jacket - water ; and connections between independent air-start systems.
-
Cost-Effective Cementitious Material Compatible with Yucca Mountain Repository Geochemistry
Corrosion Inhibitors Used in Jacket Water System.” http://www.marineengineering.org.uk/motjktwtr/motc orinhibMain.htm.
-
Handbook of Corrosion Inhibitors
corrosion inhibitor , ferrous met- als: jacket water applics.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1772 - Safety Evaluation ...
The applicant further clarified that the standby shutdown diesel cooling water and jacket water heating subsystems are closed cooling water systems treated with corrosion inhibitors .
-
Engine Cooling
The jacket water should have a good inhibitor added to it to elimi- nate corrosion in the jackets and lines.
-
CR4 - Thread: Speed of Heat Inside a Vehicle
Heat Transfer from the cylinders to the coolant is often impeded by a build up of corrosion and sediment in the walls of the water jackets on older vehicles (The Jeep … … years older)due to the corrosion inhibitors in the anti-freeze …
-
Hanford Laboratories operation monthly activities report, May 1960
Two tubes are now testizg the corrosion of standard aluminum- Jacketed fuel in pE 7.0 process water with one ppm dichromate inhibitor ; two in pE 6.5_ two ppm dichromate; .
-
[Hanford Atomic Products Operation monthly reports, January--December 1960]
tubes are now testing the corrosion of standard alumlnum- Jacketed fuel in 7.0 pH process water with 1 ppm dichromate inhibitor , two In pH 6.5 2 ppm dicromate, and the other two tubes contain regular unwelghed production elements.
-
Corrosion damages on stirring reactors with double jacket
- Tempering of the dysentery reactor rnit double jacket through a Sekundarkreislauf rnit bzw.VE-Wasser rnit of specific Temperierfliissigkeit inhibitors rnit the target of a reduction of the corrosion rate, filtering of the Temperierfliissigkeit (FluS water) literature .
-
New fonts
- Tempering of the dysentery reactor rnit double jacket through a Sekundarkreislauf rnit bzw.VE-Wasser rnit of specific Temperierfliissigkeit inhibitors rnit the target of a reduction of the corrosion rate, filtering of the Temperierfliissigkeit (FluS water) literature .
Indicates content that may require registration and/or purchase.