Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lift Products, Inc.
Description: The Guardian U-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The "U" shaped low profile table is ideal for handling wire
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: The Guardian E-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The E-Lift, available with a 2,200 lbs capacity, is designed for
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: The Guardian Series represents the ultimate in lift table safety with features that are optional or not available on other lift tables. Guardian Series lift tables are designed as a work station to provide improved ergonomic conditions to ensure the health, safety and comfort of
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
-
Supplier: Lift Products, Inc.
Description: The "U" shaped low profile table is ideal for handling wire baskets, containers, plastic and wooden open bottom pallets. This design allows loading with either a 21" wide manual or electric pallet truck without the need for a loading ramp. The Stainless Steel Galvanized Guardian U-Lift
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Tech Rim Standards, LLC
Description: ART200 RISER FOR PASS TABLE
- Height (compressed): 7.87402 inch
- Type: Work Support
-
Supplier: Tech Rim Standards, LLC
Description: ART280 RISER FOR PASS TABLE
- Height (compressed): 11.023628 inch
- Type: Work Support
-
Supplier: Tech Rim Standards, LLC
Description: ART580 RISER FOR PASS TABLE
- Height (compressed): 22.834658 inch
- Type: Work Support
-
Supplier: Tech Rim Standards, LLC
Description: ART510 RISER FOR PASS TABLE
- Height (compressed): 20.078751 inch
- Type: Work Support
-
Supplier: Visual Sound, Inc.
Description: Balt Our top of the line Platinum Series Oval Flipper Tables bring stability, beauty and functionality to your conference room. All of our Flipper Tables have the ability to "flip" down the table top for compact storage when not in use and our Platinum Series Oval Flipper
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: Balt Form meetings with our Multi-Media Meeting Table that incorporates twin electrical assemblies for laptop or multimedia use. Stylish and durable Mahogany high pressure laminate top surface with built-in twin four outlet power strips which include RJ-45 jacks for networking capabilities.
- Features: Industrial
-
Supplier: Light Center (The)
Description: Four Light RapidJack Pendant and Canopy
- Light Fixture Wattage: 50 watts
- Fixture Type: Landscape Lighting
- Application: Outdoor
-
Supplier: Garage Equipment Supply
Description: contamination Double-sealed hydraulics for longer service life Heavy-duty chain anchors keep loads secure Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when loaded
-
Supplier: Garage Equipment Supply
Description: Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when loaded Fully adjustable universal saddle adapts to passenger car and light truck automatic transmissions and
-
Supplier: Black Box
Description: Convenient way to mount & access devices designed for wall mounting from conference table or control desk. Use w/ video extenders, control panels, data connections, & more. Holds standard size wallplates, outlet jack frames, & other standard inserts.
- Type: Data Jack Wall Plate
-
Supplier: Black Box
Description: Convenient way to mount & access devices designed for wall mounting from conference table or control desk. Use w/ video extenders, control panels, data connections, & more. Holds standard size wallplates, outlet jack frames, & other standard inserts.
- Type: Data Jack Wall Plate
-
Supplier: Artifex Engineering
Description: These heavy duty jacks provide a sturdy mount to practically any load seen on an optical table. Four extra wide hinges provide robust support even while positioning vertical loads. The hinges are designed to ensure parallelism between the two plates. A wide selection of threaded and clearance
- Z-Axis Travel: 1.7716545 to 5.118113 inch
- Carriage Load: 22 lbs
- Base Length: 1.7716545 to 5.118113 inch
- Base Width: 7.086618 inch
-
Supplier: Mile-X Equipment, Inc.
Description: for longer service life Heavy-duty chain anchors keep loads secure Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when loaded Fully adjustable universal saddle adapts to
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050889 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5
- Light Fixture Wattage: 20 watts
- Features: Other
- Application: Residential
-
Supplier: Black Box
Description: Black Box Easy-AV Drop Boxes bring easy connectivity to conference room users who need convenient access to network drops, AC power sources, and audio/video displays. The small footprint makes these boxes great for tables and workstations.
- Type: Data Jack Wall Plate
-
Supplier: Black Box
Description: Black Box Easy-AV Drop Boxes bring easy connectivity to conference room users who need convenient access to network drops, AC power sources, and audio/video displays. The small footprint makes these boxes great for tables and workstations.
- Type: Data Jack Wall Plate
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Brushed Aluminum Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094050841 Category: Linear Pendant Safety Listing: Dry
- Light Fixture Wattage: 20 watts
- Features: Other
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050858 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5
- Light Fixture Wattage: 20 watts
- Features: Other
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050872 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5
- Light Fixture Wattage: 20 watts
- Features: Other
- Application: Residential
-
Supplier: ATLANTA Drive Systems, Inc.
Description: loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material
- Rated Speed: 5.9 in/sec
- Rated Force: 22,480 lbs
- Motor Type: AC, AC Servo, DC, DC Brushless, DC Brushless Servo, DC Servo
- Drive Type: Ball Screw
-
Supplier: ASME Standards and Certification
Description: equipment. Table of Contents
-
Supplier: ASME
Description: equipment. Table of Contents
-
Supplier: Newport MKS
Description: and the base plate has slotted holes for mounting to an optical table hole pattern.
- Stroke or X-Axis Travel: 0.5905515 inch
- Base Length: 1.8110246 inch
- Base Width: 1.8110246 inch
- Axis Configuration: Z Axis Only
-
Supplier: Newport MKS
Description: position with three side screws. The top platform on this lab jack has an array of metric mounting holes and the base plate has slotted holes for mounting to an optical table hole pattern.
- Stroke or X-Axis Travel: 1.181103 inch
- Base Length: 3.149608 inch
- Base Width: 3.149608 inch
- Axis Configuration: Z Axis Only
-
Supplier: DigiKey
Description: Waveguide Table Jack, Medium
-
Supplier: CSA Group
Description: International Standards for hoses for hydraulic jacks and tool applications, i.e. ISO 16301 and ISO 19718. The comparison table is given in Annex A. NOTE 3 The classification of HH, HL, HM, HR and HV is found in ISO 6743-4[2].
-
Supplier: Accuris
Description: Oil and gas industries including lower carbon energy - Site-specific assessment of mobile offshore units - Part 1: Jack-ups: elevated at a site - Amendment 1: Corrections to strength of tubular members, Table B-2 and simplified free-field liquefaction assessment c
-
Supplier: Accuris
Description: Oil and gas industries including lower carbon energy \x97 Site-specific assessment of mobile offshore units \x97 Part 1: Jack-ups: elevated at a site AMENDMENT 1: Corrections to strength of tubular members, Table B-2 and simplified free-field liquefaction assessment cal
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower
- Type: Pallet Jack
-
Supplier: Accuris
Description: Oil and gas industries including lower carbon energy \x96 Site-specific assessment of mobile offshore units \x96 Part 1: Jack-ups: elevated at a site \x96 Amendment 1: Corrections to strength of tubular members, Table B-2 and simplified free-field liquefaction assessment c
Find Suppliers by Category Top
Featured Products Top
-
Applications From bottling lines and scissor tables to conveying applications and heavy material handling, ZIMM screw jacks offer modular configurations, precise positioning, and rugged construction. For added protection, SIFA safety nuts monitor (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
seen and done a lot for many different industries, including: Medical (surgical tables, exam tables, dental chairs, veterinarian, etc.) Marine (boat trim tabs, hatch lifts, etc.) Recreational Vehicles (RV leveling jacks, slide outs, etc.) Aerospace (jet (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
3000 Series Recessed Dock Lifts These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and fork trucks. They (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have seen and done a lot for many different industries, including: Medical (surgical tables, exam tables, dental chairs, veterinarian, etc (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today! Special Features: All models are equipped with a hinged (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
MODEL T3-50608 RECESSED DOCK LIFT 2 Year Parts & Labor/10 Year Structural Warranty These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
Efficient Fixed-Point Trigonometry Using CORDIC Functions for PIC16F
AN1061 Efficient Fixed-Point Trigonometry Using CORDIC Functions For PIC16F TABLE 1: SIN(x) FUNCTION CALL Author: Jose Benavides SPECIFICATIONS WITH Microchip Technology Inc. PIC16F877A AT 20 MHZ CORDIC in asm Math.h in C INTRODUCTION Time 370 µs1.9 ms This application note presents
-
Efficient Fixed-Point Trigonometry Using CORDIC Functions for PIC16F
AN1061 Efficient Fixed-Point Trigonometry Using CORDIC Functions For PIC16F TABLE 1: SIN(x) FUNCTION CALL Author: Jose Benavides SPECIFICATIONS WITH Microchip Technology Inc. PIC16F877A AT 20 MHZ CORDIC in asm Math.h in C INTRODUCTION Time 370 µs1.9 ms This application note presents
More Information Top
-
Multisource causal data mining
The security analyst does a query on players at a black jack table .
-
Morphological Analysis in Creative Furniture Design
80 5.6 Union Jack Table Sketch . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Media advisory 3: AGU 2010 Fall Meeting
What does information theory have to do with the black jack tables in Vegas?
-
Trust-Based Selling
In Las Vegas, for example, your best odds are at the black jack table , where the odds of winning are at best 48%.
-
Materials Engineering and Automatic Control II
Taking calibration of the 100kN hydraulic jack applied vertical stress in the test, the load can be read out directly from the jack table , then obtained by a conversion via formula.
-
The history of the ITU, with particular attention to the CCITT and the CCIR, and the latter's relations with URSI
The present Director of the CCIR is Richard C. Kirby of the US, and his predecessor was Jack TABLE 6.
-
Automotive Industry Standard - AIS-071 - Part 1 - Automotive Vehicles - Identification of Controls, Tell-tales and Indicators.
P.06 Jack Table R (See 4.2.2) Special Signs Symbol Number .
-
Psychomotor seizures, arterio‐venous malformation and the olfactory reference syndrome: A CASE REPORT
Once he picked up a lighter and at- tempted to set fire to the Black Jack table at a nightclub; another time he was found unscrewing a door in a hotel bedroom for no apparent reason.
-
Experimental Investigation Of Free-Fall Lifeboat Performance
VERTICAL DISPLACER ( jack table ) .
-
Knowledge discovery in corporate email : the compliance bot meets Enron
For example, a classical "card counter" at a Black Jack table is engaging in Bayesian analysis.
Indicates content that may require registration and/or purchase.