-
Supplier: Ace Crane
Description: Free Standing Work Station Jib Cranes are the ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When floor mounted, Workstation
- Type: Jib Crane - Floor Mount
-
Supplier: Gorbel Inc.
Description: Type Jib Crane: 2 available styles: Full Cantilever or Drop Cantilever Mast type cranes are the most cost effective of the 360° rotation jib styles because of their simple, efficient design that usually requires no special foundation Exerts the least amount of
- Load Capacity: 0 to 5 tons
- Horizontal Available Span: 0 to 20 ft
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion
-
Supplier: Dearborn Overhead Crane
Description: The ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When column or wall mounted, they can handle up to a 200 degree rotation. Capacities are
- Load Capacity: 0.25 tons
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Wall Mount
-
-
Supplier: Gorbel Inc.
Description: Wall Bracket Work Station Jib Cranes (WSJ200) are an economical, heavy duty solution. They use tapered roller bearings at the pivot points for unsurpassed ease of rotation. The cantilevered design allows for maximum headroom. Here are some key features of our Wall Bracket
- Load Capacity: 0 to 0.5 tons
- Horizontal Available Span: 0 to 16 ft
- Type: Jib Crane - Wall Mount
-
Supplier: David Round
Description: pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount
- Load Capacity: 2 tons
- Vertical Available Lifting Height: 10 ft
- Horizontal Available Span: 10 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount
- Load Capacity: 3 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 14 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount
- Load Capacity: 5 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 20 ft
- Type: Jib Crane - Floor Mount
-
Description: BENEFITS & FEATURES Capacities 1/4 Ton to 5 Tons. Boom Lengths up to 20 ft. on select capacities. SPECIFICATIONS Up to 212 degree rotation for high hook lift applications Conservatively designed mast resists torsional forces from off-center loading. Fabricated steel hinge fittings with
-
Supplier: C & C Lift Truck, Inc.
Description: Low cost crane rotates 360°. Self-supporting crane is made of rolled steel I-beam to fit most standard hoist and trolleys. Designed for light assembly, welding or handling over a 360° circle. Mast is heavy pipe column with top bushing and housing. Welded steel base plate and gussets.
- Load Capacity: 0.25 tons
Find Suppliers by Category Top
Featured Products Top
-
Bearing & Coating Solutions for Crane Applications In industrial industries where crane applications are being utilized, crane design engineers must manage a multitude of unique challenges from greasing (read more)
Browse Industrial Coatings Datasheets for GGB -
reliability, cuts costs, and is easy to install. NordAlign bearings allow for almost seamless uptower exchangeability, eliminating the costly expense of jack-up vessels and cranes. The modular design can scale up to fit larger wind turbines, resulting in cost savings. The optimized pad shape (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
consistent performance even in extreme conditions, offering higher durability and dependability. Reduced Friction Self-lubricating bearings are designed with sliding layers that are resistant to wear, helping maintain smooth surfaces over time (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
extreme environments – on/offshore, cold climates, desert, and remote locations – which pushes main shaft bearing systems to their limits and requires expensive equipment, such as cranes and/or assembly vessels, to maintain and repair. Waukesha Bearings design and (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
POSITAL’s latest IXARC heavy-duty rotary encoders are designed to deliver robust performance in demanding applications where high shaft loads and harsh conditions are common. Featuring reinforced bearings, these encoders withstand radial shaft loads of up to 350 N and axial loads up to 250 (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft (read more)
Browse Datasheets for Savage Engineering, Inc. -
Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Numerous component repairs for the mining industry Sheave/drum repair for the crane industry Wheelset maintenance for the railway industry Adding a second “opposed ram” creates a dual-ram design, equipping this frame type to mount and dismount all the (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Bent, twisted, distorted, stretched, elongated, cracked, or broken load-bearing components Excessive nicks or gouges A 10% reduction of the original or catalog dimension at any point around the body or pin Incomplete pin engagement Excessive thread damage (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
7 independent power circuits in a rugged, industrial?grade housing. Designed for 360° continuous rotation, it eliminates cable twisting, signal interruption, and premature wear in automated machinery, turntables, cranes, radar (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Applied Mechanics, Materials, Industry and Manufacturing Engineering
The jib frame is one of the important bearing parts for crane , so the design of jib structure is therefore the key to project high pedestal jib cranes.
-
Design and construction of bored large-diameter pile columns
… installation of reinforcement cage of upper enlargement, plug of soc- ket, and formwork; VI1) extraetion of socket plug and formwork 1) jib crane ; 2) SO-2 drill … … hole; 7) hole of design diameter; 8) mechanical reamer … … enlarged base; 16) finished bored pile.
-
Dictionary of Civil Engineering
See Figure 66b telescopic jib crane (la grue à flèche télescopique), formed by elements encasing by sliding motion one in another and that deploy through hydraulic actuatingcylinders; floating crane (la grue flottante), put on a barge or pontoon; construction crane or locomotive … This unit is mounted on a load- bearing tracked or pneumatic- mounted chassis; truck-mounted crane or lorry-mounted crane (la grue mobile) setting on truck or fixed on a chassis especially designed for the evolution in various ground; it is then …
-
Proceedings of China Modern Logistics Engineering
Keywords Combinatorial jib Á Lightweight design Á Stability With the demand of engineering construction and the development of the hoisting technology, some super-tonnage jib cranes emerged, and the crawler crane that over 3000 tons has appeared both at home and overseas … Most cranes of this kind use high-strength combinatorial jib as bearing structure and change the total …
-
Advances in Manufacturing Technology
Because of the test of tower crane jib is as similar as practical design calculation, both of them has a lot in common with the process of establishing finite element model, the difference is the problem of the species of load in … … in different conditions, so considering wind load and other external loads to ensure bearing capacity of the …
Indicates content that may require registration and/or purchase.