Products/Services for Jib Crane Slip Rings
-
Slip Rings - (117 companies)Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared...Slip Ring DesignSlip Ring ConfigurationFeatures -
Industrial Cranes - (973 companies)Jib cranes mount on walls or floors and consist of a horizontal beam (jib) upon which a shuttle or hoist is mounted. Floor or foundation-mounted jib cranes have higher load ratings than wall-mounted cranes. A cantilevered jib crane can incorporate... -
Crane and Rigging Services - (115 companies)Bench or cart-mounted cranes are designed to operate in small workspaces. Single-hand operation is typical, and some bench or cart-mounted cranes are very precise. Jib cranes may be wall or floor mounted. Floor-mounted machines have a horizontal beam...
-
Slip Sheets - (16 companies)When used alone they provide more structural support than slip sheets. Easily compatible with crane devices. No load capacity reduction due to lift truck attachment. Less load damage. Faster handling. Types. Slip sheets can be designed differently...
-
O-rings - (750 companies)O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases. O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating... -
Crane and Hoist Repair Services - (66 companies)Crane and hoist repair service companies provide maintenance, repair, and restoration for cranes and hoists. Crane repair and hoist repair services provide maintenance, repair, and restoration for cranes and hoists. Catering engineering solutions...
-
Torque Limiters and Slip Clutches - (183 companies)Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. They are generally used to protect...
-
Slewing Rings and Turntable Bearings - (113 companies)Slewing rings and turntable bearings can accommodate axial, radial and moment loads. They are not mounted in a housing or on a shaft, but are instead mounted directly to a seating surface via mounting holes. Slewing rings and turntable bearings can...
-
Piston Rings - (115 companies)Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Description. Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric...
-
Ring Gages - (115 companies)Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs. Ring gages are used for go/no-go assessment compared to the specified dimensional tolerances...
Product News
-
Columbus McKinnon Corporation
Not all jib cranes are created equal. Choosing the Right Jib Crane for Your Facility: Floor, Wall, or Articulating. Jib cranes offer an efficient, flexible way to lift, position, and maneuver parts or tools in a fixed work area. They 're ideal for high-repeatability tasks in manufacturing, maintenance, and assembly environments, and they can also serve as a foundational component in ergonomic lifting systems. But not all jib cranes are created equal. Choosing the right type --floor-mounted, wall-mounted, or articulating --can... (read more)Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
JiuJiang Ingiant Technology Co., Ltd.
Reliable Slip Rings for Rotation Challenges. Rotating equipment often faces signal interruption, cable twisting, limited transmission capacity, and frequent maintenance, affecting system reliability and uptime. Solution. These through-bore slip rings enable stable transmission of power, signal, and data between stationary and rotating parts. Key Features. Up to 120 circuits for multi-signal transmission. 2A -25A current per circuit. Stable operation up to 1000 rpm. Bore sizes from 12.7mm to 80mm. Low contact resistance... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Optical-Electrical Slip Ring High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360 rotation without power or data interruption. With a compact 75mm outer diameter, it combines robust power handling, high-speed optical communication, and industrial-grade durability, making it ideal for harsh and demanding applications. Core Technical... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Photoelectric Slip Ring As a core component for rotational signal transmission in industrial equipment, our photoelectric slip ring integrates optical and electrical transmission functions, providing a reliable solution for continuous rotational connection scenarios. With a compact 58mm outer diameter and all-aluminum alloy structure, it combines lightweight design with high precision, effectively solving the pain points of unstable signal transmission, electromagnetic interference, and bulky structure in traditional... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
150mm Bore 7 Circuit Industrial Slip Ring Product Overview. Our latest 150 mm inner?diameter through?hole slip ring delivers 7 independent power circuits in a rugged, industrial?grade housing. Designed for 360 continuous rotation, it eliminates cable twisting, signal interruption, and premature wear in automated machinery, turntables, cranes, radar systems, and more. The generous 150 mm hollow bore allows easy routing of hydraulic lines, pneumatic tubes, drive shafts, or fibre?optic cables without modifying your existing equipment... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Industrial-Grade 1000A High Current Slip Ring Power Generation. For the pitch and yaw systems of large wind turbines, which require transmission of ultra-high current to drive blade rotation, this 1000A high current slip ring ensures stable power transmission in extreme high-altitude, strong wind and large temperature difference environments, guaranteeing 24-hour uninterrupted operation of wind turbines. Heavy Construction Machinery. For slewing platforms of excavators, cranes, rotary drilling rigs and other equipment that require 360... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
1500A Electric Hydraulic Pneumatic Slip Ring performance in harsh industrial environments. Typical Application Scenarios. Heavy Construction Machinery. For excavators, cranes, rotary drilling rigs and other large construction machinery, which require simultaneous transmission of power, hydraulic oil and control signals during 360 rotation of the slewing platform, this combined slip ring provides an integrated solution, ensuring stable operation of the equipment in harsh construction environments. Industrial Robots & Automation... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Solid Shaft Slip Ring for Construction Machinery wear, extended service life. 3. Typical Construction Machinery Applications. Ingiant slip rings are widely used in rotating parts of nearly all types of construction machinery, including: Excavators. Tower Cranes & Mobile Cranes. Concrete Pump Trucks. Drilling Rigs & Piling Machines. Road Rollers & Pavers. Aerial Work Platforms. Fire Trucks & Rescue Equipment. Port Machinery & Ship Loaders. Mining Machinery & Heavy-duty Rotating Equipment. 4. Broader Industry Applications. Also suitable... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Advanced Slip Ring Solutions for defense Our company specializes in the design and manufacture of high-reliability slip rings for defense and military applications. Engineered to withstand the most demanding operational environments, our military-grade slip rings meet stringent requirements including MIL-STD-810 (for temperature extremes, humidity, salt fog, vibration, and mechanical shock), MIL-STD-461 (electromagnetic interference control), IP68 sealing, and extended service life exceeding tens of millions of revolutions... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Encoder Slip Ring 65mm Series 65mm OD Encoder Slip Ring | 8-Channel with Shielded Channel | Precious Metal Contacts Ultra-High Signal Integrity for Precision Encoder & Power Transmission. Engineered as a dedicated conductive component for encoder signal and power delivery, our 65mm outer diameter encoder slip ring series eliminates core pain points of signal distortion and power interruption in rotating machinery. With an 8-channel design (1 dedicated shielded channel) and precious metal electrical contacts, it delivers... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
-
Magellan project
All control commands for the rotating part of the dome are transmitted to a local PLC controller using a power-line modem operating over the main power-transmitting slip rings . Additional fixtures within the dome include a jib crane for moving loads up to 4000 lb. an equipment lift which can be used to carry instruments from ground level to either the observing floor or to the level of the Nasmyth platforms …
-
Some notes on the electrical requirements of general cargo docks
Dockside crane motors normally are supplied to the British Standard for drip-proof-enclosure 1-hour-rated slip - ring class-A- insulated machines, with a thermometer-method temperature rise not exceeding 55° C. Records indicate several jib failures on the relatively slow older type of crane which must be attributed …
-
Port electrical equipment
The new a.c. cranes at present being erected at Avonmouth are each provided with a master controller for the slip - ring hoist motor having four speeds in each direction. … of the crane and also to prevent the crane hook becoming entangled with the jib head sheave.
-
English Heritage: Centre for Archaeology Reports
Many crane posts and jibs were depicted with hori- zontal rungs , and one fifteenth-century illumination seems to show the rungs in use as a means of adjusting the angle of the jib (433a). … 85), and another of the same period depicts a large stone that has slipped from the windlass …
-
The English Stone-Slater's Craft
'Hugging' continued until about 1870, although gins and hand- cranes , capable of lifting a ton, were used … … the most primitive haulage devices was the 'Billy Wobble', which was merely a jib , over which passed … … rope was split into three parts, to two of which were attached iron rings and to the … The rings were slipped over the 'strines' (handles) and the hook was attached to the 'tell' (wheel).
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… outline_V|5 pen_pal_N|1 corresponding_J|4 radio_V|1 fax_N|2 docket_V|1 recapitulate_V|1 suspect_J|3 reaffirm_V|1 reconfirm_V|1 emphasize_V|3 topicalize_V|2 racial_J|3 drive_home_V|2 blood_test_N|1 incompetence_N|1 presume_V|1 allege_V|2 registrar_N|1 predicate_N|1 swear_in_V|2 fair_hearing_N|1 stipulate_V|4 questionnaire_N|1 overgeneralize_V|1 universalize_V|1 misquote_V|1 quote_N|1 slip _in_V|1 drag_up_V|1 almanac_N|1 auspicious_J|2 … … replay_N|1 kasparov_N|2 jackson_N|2 boxing_ ring _N|1 backhand_N|2 chess_player_N|3 have_got_V|1 … … stamp_V|3 speck_V|1 bris_N|1 circumcise_V|1 scarify_V|1 firing_N|2 hatch_V|1 crisscross_V|1 recess_N|1 furrow_N|1 fold_up_V|2 turn_up_V|1 crease_V|1 crane _N|2 pucker_V|2 contract_V|4 … … convertible_J|4 navigate_V|3 steer_V|4 hamburg_N|1 roller_skate_N|1 protector_N|1 rollerblade_N|2 ski_V|4 flight_V|2 poise_V|4 levitate_V|2 magician_N|2 wear_ship_V|1 jib _V|1 scull_N|1 kayak_V|1 …
Indicates content that may require registration and/or purchase.