-
Supplier: Accuris
Description: Self drilling tapping screws
-
Supplier: NBK America LLC
Description: Stainless steel hexalobular socket*1 head cap screw with extreme low profile and nylon patch. The friction of the nylon adhered to the thread suppresses the return rotation of the thread. Even if the tightening force is lost, the return rotation is suppressed, preventing the screws
- Length: 0.2362206 inch
- Screw Type: Cap Screw
- Fastener Standards: ISO, JIS
- Features: Other
-
Supplier: NBK America LLC
Description: Hexalobular socket*1 head cap screws with low head height. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket Install and remove with SKX
- Length: 0.393701 inch
- Screw Type: Cap Screw
- Fastener Standards: ISO, JIS
- Metric: M3
-
-
Supplier: NBK America LLC
Description: treatments, cleanroom washing & packaging are available. ⇒We can make a screw like this one *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
- Length: 0.6299216 inch
- Screw Type: Cap Screw
- Fastener Standards: ISO, JIS
- Metric: M6
-
Supplier: NBK America LLC
Description: ventilation holes, nylon patches, cleanroom washing and special packaging. ⇒We can make a screw like this one *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
- Length: 0.5 inch
- Inch: # 10
- Screw Type: Cap Screw
- Fastener Standards: ISO, JIS
Find Suppliers by Category Top
Featured Products Top
-
Screws, often less than 0.06 inches in diameter, ideal for watches, cameras, and circuit boards. Set Screws, headless and fully threaded, used to secure components inside other parts. Self-Tapping Screws, which cut threads into softer materials (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
dust accumulation and splashing water. Designed to meet IP54 requirements. Molded in a choice of black or gray flame retardant ABS plastic with a satin texture. Unit is secured with (4) self tapping screws. Except for sizes C1 and D1, snap closures are present near (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
: WGV series. With a silicone waterproof gasket, and supported by multiple enclosing screws from the rear side, it allows the enclosure to maintain a stable high waterproofing capability. Self-tapping captive screws which are able to lock into a pre-drilled hole (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
of the enclosure for flush wall mounting. Adhesive rubber feet are included with each enclosure which prevent unwanted movement when mounted on a desk or tabletop. Aluminum inner panels are available for all sizes. The enclosure lid is secured by installing four self-tapping Plastite screws (read more)
Browse Industrial Enclosures Datasheets for DigiKey -
-molded foot slots on the back of the enclosure for flush wall mounting. Each enclosure includes adhesive rubber feet, which prevent enclosures from jostling and sliding when mounted on a desk or tabletop. The enclosure lid is secured by installing four self-tapping Plastite screws into pre (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
more comfortable viewing angle. Each round ø1.18" x 0.47" foot comprises an ABS (UL 94 HB) body, an anti-skid TPE pad and a self-tapping screw. Each kit includes four foot moldings, four pads and four screws. The tilt leg kit also includes the two hinged legs which have a 120° (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
. Accessories include wall suspension elements, battery cradles, battery clips, a plug-in contact (9 V), and self-tapping screws for PCBs. OKW can supply COMTEC fully customized. Services include: CNC machining, lacquering, printing, laser marking, decor foils, RFI/EMI shielding, special materials (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
drilling with the CSPP series perforated panels. Features: 1/8" holes accept self-tapping screws Finished in ANSI 61 gray powder coat Made from 16 gauge steel RoHS compliant Made in North America (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
multiple colors of plastic bezels (black, solid red, yellow, translucent red, and translucent blue) as well as replacement aluminum end panels for all 4 anodize colors. Self-tapping end panel installation screws are provided with each unit. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
, and self-tapping PCB/rail screws. OKW can supply SMART-BOX fully customized. Services include machining, printing, laser marking, decor foils, RFI shielding and installation/assembly of accessories. VIEW SMART-BOX RANGE AND REQUEST A SAMPLE >> (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
self tapping screw - offers from self tapping screw manufacturers, suppliers, exporters & wholesalers
7982 tapping screws 1. self tapping screws 2.Standard:DIN,ISO, JIS ,AISI 3.Size:M3-M56 4.Material:,SS,201 304 ...
-
Sell stainless steel rivet
Product: DIN, JIS , ANSI/ASME/IFI, BS, ISO Stainless Steel Self -Drilling Tapping Screws , Tapping Screws, Machine Screws, Screws With Captive Washer, Bolts, Rivets, Washers, Nuts, Shaft, Special screws, Automotive fasteners .
-
Sell stainless steel screw
Screw standard: GB, ANSI, JIS , DIN ect. Screw style: HEX HEAD CAP SCREWS, HEX SOCKET CAP SCREWS, CARRIAGE BOLTS, SELF TAPPING SCREWS, WING SCREWS, NUTS etc.
-
Soil Investigation For Housing Construction On Soft Grounds In Japan
Model grounds were prepared to compare JIS and ENV screw points in terms of the differences in relationship between penetration resistance and penetration depth and in terms of penetration behavior of screw point in a self -penetrating ground as discussed in the … … model sandy ground was made of air-dry standard sand and compacted by tapping the pipe with …
Indicates content that may require registration and/or purchase.