Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: National Precision Bearing, Inc.
Description: National Precision Bearing supplies all types of journals also known as sleeves or bushings. Available in metallic, non-metallic (nylon, teflon or plastic) TFE lined, molded, or machined specials.
- Inside Diameter: 0.15625 to 3 inch
- Bushing Type: Flanged, Sleeve
- Design Units: Inch
-
Supplier: Kingsbury, Inc.
Description: many years of design refinement and application experience. Properly installed and maintained, Kingsbury hydrodynamic journal bearings can operate indefinitely. Kingsbury's hydrodynamic journal bearings are available in fixed profile styles or tilting pad designs, and
-
Supplier: Kingsbury, Inc.
Description: Over the years, Kingsbury engineers have refined the design of tilting pad journal bearings to increase performance, enhance operating stability, and extend operating life. The result is that Kingsbury equalizing flooded journal bearings represent the best of their class,
-
-
Supplier: Accuris
Description: Journal Bearing Materials
-
Supplier: Kingsbury, Inc.
Description: Kingsbury offers a standard line of plain journal bearings in addition to our proven tilting pad design. KN thick-walled metric bearings are designed for pressure oil-lubricated rotating machinery such as turbines, pumps and gears. Power ranges typically at 1MW and operate at
- Bore: 1.968505 to 27.952771 inch
- Design Units: Inch, Metric
- Type: Thrust Washer
-
Supplier: Kingsbury, Inc.
Description: Kingsbury offers a standard line of plain journal bearings in addition to our proven tilting pad design. KN thick-walled metric bearings are designed for pressure oil-lubricated rotating machinery such as turbines, pumps and gears. Power ranges typically at 1MW and operate at
-
Supplier: Accuris
Description: Bushes for Journal Bearings
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Features: Other
-
Supplier: RBC Bearings
Description: FIBERGLIDE® SJR Series sealed journal bearings were developed for demanding applications in contaminated environments. Polyurethane seals are integral to the bearing and are highly resistant to abrasion and fluid contamination. The standard product is supplied with FIBERGLIDE®
- Inside Diameter: 1.75 inch
- Outside Diameter: 2.25 inch
- Length: 1 inch
- Operating Temperature: -320 to 320 F
-
Supplier: Accuris
Description: MATERIALS FOR JOURNAL BEARING
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves
- Bushing Type: Flanged, Sleeve
-
Supplier: Accuris
Description: Plain bearings - Hydrodynamic plain journal bearings under steady-state conditions Part 3: Functions for calculation of tilting pad journal bearings
-
Supplier: SAE International
Description: Journal bearings are machine elements designed to produce smooth (low friction) motion between solid surfaces in relative motion and to generate a load support for mechanical components. In a Journal bearing, the entire load is carried by a thin film of fluid present
-
Description: Plain bearings -- Hydrostatic plain journal bearings without drainage grooves under steady-state conditions -- Part 1: Calculation of oil-lubricated plain journal bearings without drainage grooves
-
Description: Plain bearings -- Hydrostatic plain journal bearings with drainage grooves under steady-state conditions -- Part 2: Characteristic values for the calculation of oil-lubricated plain journal bearings with drainage grooves
-
Supplier: IHS ESDU
Description: ESDU 65007 provides a guide in the early stages of design to the choice of the type of journal bearing that is most likely to give the required performance. It is emphasised that general guidance only is provided and, in particular cases, other considerations may affect the final
-
Supplier: ASTM International
Description: Standard Specification for Car and Tender Journal Bearings, Lined
-
Supplier: CSA Group
Description: ISO 12167-1:2016 applies to hydrostatic plain journal bearings under steady-state conditions. In ISO 12167-1:2016, only bearings with oil drainage grooves between the recesses are taken into account. As compared to bearings without oil drainage grooves, this type needs
-
Supplier: Miba Industrial Bearings
Description: These bearings can be used in expanders, gas turbines, steam turbines compressors, pumps or turbo gearboxes Customized design All our bearings can be customized to match your needs and requirements. Pad load location Load between pads orientation leads to the highest bearing
-
Description: Hydrodynamic plain journal bearings under steady-state conditions -- Circular cylindrical bearings -- Part 1: Calculation procedure
-
Supplier: IHS ESDU
Description: ESDU 90027 provides a method for the design and performance analysis of bearings that are steadily loaded or for which the load and/or speed vary slowly. A design procedure generates the bearing proportions, overall size, and groove dimensions once the load and speed are specified, and
-
Supplier: IHS ESDU
Description: prediction of the journal displacement under load, the power loss, the lubricant flow rate, and the bearing and lubricant temperatures. The method applies to laminar flow and guidance is given for assessing the onset of non-laminar flow in the bearing and restrictors. Guidance
-
Supplier: ASME Standards and Certification
Description: One of the most respected archival journals in the field of tribology, the Journal of Tribology annually publishes over 100 outstanding technical articles of permanent interest to the tribology community, and attracts articles by tribologists from around the world. The journal
-
Supplier: ASME
Description: One of the most respected archival journals in the field of tribology, the Journal of Tribology annually publishes over 100 outstanding technical articles of permanent interest to the tribology community, and attracts articles by tribologists from around the world. The journal
-
Supplier: CSA Group
Description: ISO 7902-1:2013 specifies a calculation procedure for oil-lubricated hydrodynamic plain bearings, with complete separation of the shaft and bearing sliding surfaces by a film of lubricant, used for designing plain bearings that are reliable in operation. It deals with circular
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers Turbines Electric motors
-
Supplier: ASME
Description: The Journal of Pressure Vessel Technology provides the highest-quality research on the design, fabrication, construction, inspection, operation, and failure prevention of power boilers, heating boilers, pressure vessels, piping, pipelines, pumps, valves, and other pressure-bearing
-
Supplier: ASME Standards and Certification
Description: The Journal of Pressure Vessel Technology provides the highest-quality research on the design, fabrication, construction, inspection, operation, and failure prevention of power boilers, heating boilers, pressure vessels, piping, pipelines, pumps, valves, and other pressure-bearing
-
Supplier: SAE International
Description: actual load on a bearing was measured, and the measured load values were compared with a bearing load distribution calculated from cylinder pressure. As a result, it was found that some of actual loads were about half of the calculated ones at certain crank angles. The connecting rod's
-
Supplier: Quality Bearings & Components
Description: indicates concentric (stationary) journal; since concentrically mounted wheels have a fixed position, these journals set the alignment of the carriage assembly to the rail. Concentrically mounted wheels should be configured to carry the majority of the load whenever possible.
- Bearing Length: 2.53 inch
- Bearing Type: Guide Wheel, Plain / Journal
- Special Bearing Materials: Stainless
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: IHS ESDU
Description: ESDU 85028 extends the scope of ESDU 84031 to the analysis of axial groove hydrodynamic journal bearings under conditions for which the flow in the lubricating film is not laminar. Such superlaminar conditions can arise at high speed or if the lubricant is of very low viscosity. The
-
Supplier: FMS USA, Inc.
Description: The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the
- Tension Range: 168.6 lbs
- Accuracy: 0.5 ±% Full Scale
- Roll Diameter Range: 1.3779535 inch
- Operating Temperature: 14 to 140 F
-
Supplier: ASTM International
Description: 1.1 This practice prescribes the design of journal-bearing type rollers to support each end of fiber-reinforced concrete beams tested using Test Method C1399/C1399M or Test Method C1609/C1609M. The roller design is intended to provide a consistent and relatively low value of effective
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Railroad Car Journal Oil No. 9 is a quality lubricating oil designed specially for use as a railroad car journal oil to cover a wide range of service requirements. Rust Protection – It guards against rust and corrosion under adverse conditions, especially when cars are idle. Low
- Functions: Bearing Lube
- Type: Fluid / Oil
- Features: Specialty
Find Suppliers by Category Top
Featured Products Top
-
Modern Linear now offers the miniature MJ187 Journal Bearing for linear applications. Originally developed for an OEM customer and sold over a five year period, we are now making these parts available to our customers. This journal features a unique (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
invades the journal interface, a wood bearing compresses, absorbing the pollutant into its surface, and covering it with a film of oil. The substance which typically destroys shafts becomes a benign part of the bearing! The wood releases lubricant when the shaft begins to spin and the journal (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
tilt pad journal (TPJ) bearings and O-ring dampers yearly. The downtime from implementing these preventative measures and from trips in the compressor trains resulted in 1% capacity loss each year and additional flaring of the gas. The company reached out to Bearings Plus to provide a long (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
When the inevitable sand or grit invades the journal interface, a wood bearing compresses, absorbing the pollutant into its surface, and covering it with a film of oil. The substance which typically destroys shafts becomes a benign part of the bearing! The wood releases lubricant when the shaft (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
Parts subjected to swinging motion High load applications requiring robust performance Quality Assurance: Shaft journal surface and outer housing must match the hardness, processing accuracy, and surface roughness of the bearing collar (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
From fixed profile designs for lightly loaded applications to advanced tilt pad solutions for more demanding, high-load, high-speed applications, Waukesha Bearings offers a wide range of thrust bearings to provide an optimized solution no matter the application. Combination thrust/journal (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
, pumps, compressors and journal bearing pedestals. Construction consists of 303 SST standard bodies, followers with a Viton® sealant. Standard assemblies seal 2-14 wires in a variety (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
the robust custom solution your design needs. We machine the journals on your screws to suit your needs, add threads for lock nuts, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. Our Repair technicians have decades of combined experience backed by a team of knowledgeable (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
Conduct Research Top
-
Improvement of Tilting-Pad Journal Bearing Operating Characteristics by Application of Eddy Grooves
In high speed, high load fluid-film bearings, the laminar-turbulent flow transition can lead to a considerable reduction of the maximum bearing temperatures, due to a homogenization of the fluid-film temperature in radial direction. Since this phenomenon only occurs significantly in large bearings
-
80 MW Turbine-Generator Journal - Thrust Bearing Upgrade
This case history discusses the upgrade of the #1 combination journal/thrust bearing assembly in an 80 MW turbine generator. The existing taper land thrust plates experienced frequent failures and the sleeve journal bearing was wearing prematurely.
-
Hydrostatic Jacking Pocket Position of 4-Lobe Bearings
In a variety of 4-lobe journal bearing applications, hydrostatic lifting is used to prevent damage during the start-up or run-out phase. The design of hydrostatic pockets depends very much on the operating conditions and the geometry of the bearing. However, the efficiency/performance ratio can
-
What is a Sleeve Bearing?
Sleeve bearings (sometimes called bushings, journal bearings or plain bearings) facilitate linear movement between two parts. Sleeve bearings consist of a metal, plastic or fiber-reinforced composite sleeves that reduce vibrations and noise by absorbing friction between two moving parts using
-
Difference Between Bushings and Bearings
Technically a bushing is a type of bearing. Plain bearings, sleeve bearings, journal bearings and bushings are considered the same thing for practical purposes. Bushings, sleeve, plain and journal bearings are known as friction bearings.
-
Tilting Pad Fluttering
Tilting pad fluttering is a well-known phenomenon in journal and thrust bearings. The contact between the pad and the rotor can lead to bearing damage and, in the case of journal bearings, trigger subsynchronous rotor vibration with high amplitudes. Numerous approaches exist to solve the problem
-
Ceramic Ball Bearings
but bearing life will be compromised and for these applications journal bearings provide a more robust solution.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Samsung reportedly mulls purchase of LSI Logic fab LSI Logic is working with city and state government agencies in Oregon to help lure South Korean electronics giant Samsung Electronics Co. Ltd. to the state, according to a report by the Portland Business Journal. IBM, amid layoffs, scours globe
More Information Top
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Development and Preliminary Validation of Efficient 3D Models of Tilting Pad Journal Bearings . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33921/67293632-MIT.pdf?sequence=2
Theory for Hydrostatic Gas Journal Bearings for Micro-Electro-Mechanical Systems .
-
Encyclopedia of Tribology
Lubrication theory and its application to journal bearings and the like was one of the primary means of the Industrial Revolution in the nineteenth century.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36180/74900097-MIT.pdf?sequence=2
The new microbearing test device incorporates numerous features, including a four plena journal bearing feed system enabling both isotropic and anisotropic journal bearing operation, labyrinth seals for reducing rotordynamic coupling, a redesigned turbine for satisfying power requirements, reinforced thrust bearing structural design …
-
Kinematics and Dynamics of Multibody Systems with Imperfect Joints
2001) Dynamics of a multibody mechanical system with lubricated long journal bearings .
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
5 6 7 8 9 10 11 12 Fundamentals of Viscous Flow Reynolds Equation and Applications Thrust Bearings Journal Bearings Squeeze-Film Bearings Hydrostatic Bearings Gas Bearings Dry and Starved Bearings .
-
http://dspace.mit.edu/bitstream/handle/1721.1/45860/320081432-MIT.pdf?sequence=2
76 3.3 Designing the Gas Journal Bearings .
-
http://eprints.hud.ac.uk/19034/1/Final_Thesis_Sept_2013.pdf
Raharjo, Parno An Investigation of Surface Vibration, Airbourne Sound and Acoustic Emission Characteristics of a Journal Bearing for Early Fault Detection and Diagnosis .
Indicates content that may require registration and/or purchase.