Products/Services for Jpeg Encoder Chips
-
Logic Encoders - (107 companies)Logic encoders are integrated circuits (ICs) that generate coded outputs from numeric input lines. Inputs can be obtained from a measuring system that consists of a light source, code disc, opto-electronic scanner, reticle, and opto-array. When... -
Codec ICs - (91 companies)Codec IC chips are used to encode and decode (or compress and decompress) various types of data, particularly when the bulk storage is required. Codec IC chips are used to encode and decode or compress and decompress various types of data... -
Chipsets - (42 companies)Chipsets are single chips that provide many of the functions of a motherboard. Generally, they integrate the clock generator, bus controllers, system timer, interrupt controller, DMA controller, CMOS/RAM clock, and keyboard controller functions... -
Linear Encoders - (273 companies)Linear encoders sense and digitize linear position change for positional measurement and feedback to control systems. Travel, encoder resolution, encoder accuracy, and lines or counts per distance are the most important performance specifications... -
Optical Encoder Disks and Strips - (21 companies)Optical encoder disks and strips are components of rotary and linear encoders, respectively. They are usually made of metal, plastic, glass, or paper. Optical encoder disks and strips have evenly-spaced holes or markings around their perimeter... -
Incremental Rotary Encoders - (418 companies)Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position. Incremental rotary encoders...
-
Absolute Rotary Encoders - (321 companies)Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft...
-
ID Card Readers and Encoders - (145 companies)ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed. ID card readers and ID card encoders are used to transmit personal information onto various forms...
-
Encoder and Resolver Signal Conditioners - (149 companies)Encoder and resolver signal conditioners accept encoder and resolver measurements and convert or condition these signals into digital data or suitable levels. Encoder and resolver signal conditioners accept encoder and resolver measurements...
-
Magnetic Stripe Readers and Magnetic Stripe Encoders - (100 companies)Magnetic stripe readers and magnetic stripe encoders read and encode magnetic stripe cards, credit cards, etc. Magnetic stripe readers and magnetic stripe encoders are devices that read and encode magnetic stripe cards such as driver 's licenses...
Product News
-
FAULHABER MICROMO
Accurate Incremental Encoder w/latest Chip Tech. With the launch of the IEP3, FAULHABER expands its product line with an incremental encoder which, thanks to the latest chip technology, achieves a very high resolution and accuracy. With a diameter of just 8 mm, the IEP3 is very lightweight and compact yet still offers a resolution of up to 10,000 lines per revolution - made possible by the latest chip technology with high interpolation. In the standard version, the resolution is freely programmable from 1 - 4,096 lines per revolution... (read more)Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
C.I. Takiron Corporation
Encoders What is an encoder?. The encoder (rotary encoder) is a device that detects the rotation direction and angle using sensors and outputs the detected position information as an electrical signal. There are two types of sensor detection methods: optical and magnetic. There are also two types of output methods: incremental and absolute. C.I. TAKIRON encoders can be mounted on motors with outer diameters of 12, 16, and 22 mm. Action system ?magnetic encoder. A permanent magnet is attached... (read more) -
Rego Electronics Inc.
Chip Coolers Rego 's chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized thermal solutions according to your specifications. Product Series -. Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Encoder Products Company
Reflective Encoder Technology or controller with a UPS backup may be used). While operating from battery, the magnetic sensing system will remember the last multi-turn count value and track any additional turns that occur until primary power is restored. Advantages of reflective technology encoders. The primary component of the EPC reflective technology architecture is an innovative system-on-chip optical device. It combines a blue LED emitter and sensor into one package and also offers a variety of on-chip programmable... (read more)Browse Linear Encoders Datasheets for Encoder Products Company -
Renishaw
FORTiS™ enclosed optical encoder of ingress protection required for each linear encoder axis of a machine tool. In high-risk cases where encoders are heavily exposed to coolants and cutting chips, or when the machining operation generates aggressively abrasive particles, Renishaw recommends using the full 1 bar (0.1 MPa) air purge pressure. But many machine tools have linear encoders behind shielding or high up in the machine, so while these encoders will still be exposed to particulates, coolants and oils throughout... (read more)Browse Linear Encoders Datasheets for Renishaw -
EXAIR
Filter out chips with EXAIR’s Chip Trapper EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only the liquid pumps back out. It is ideal for use on machines with sumps, parts washers, tanks and storage containers of contaminated liquids. A sudden lack of coolant flow in a machining operation will likely damage the part and expensive... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
FAULHABER MICROMO
Absolute Encoder, series AES-4096 In combination with the high power BX4 Series 4-Pole brushless DC servomotors from FAULHABER the high resolution Absolute Encoders Series AES-4096 can be used for precision commutation and optimized position and speed control. Using revolutionary single chip magnetic encoder technology, the encoders help to reduce torque ripple, provide for higher motor efficiency and reduced electrical noise. The single turn absolute angular position information is available after power-on, an important... (read more)Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
KOA Speer Electronics, Inc.
ANTI-SULFURATION CHIP RESISTORS Silver-based inner electrodes in flat chip resistors can lose conductivity when the silver reacts with sulfur in a high-sulfur environment. The electrodes can lose all conductivity and disconnect the circuit as sulfuration continues. KOA Speer has developed a complete line of anti-sulfur chip resistors and arrays to protect against sulfuration of the resistor electrodes. Learn more (read more)Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Coilcraft, Inc.
Ceramic Chip Inductors 112 inductance values from 0.8 to 120 nH. Available in 0.1 nH incremental steps between 2.8 nH and 10 nH. For inductance values greater than 120 nH please consider the 0402HP series. Lower DCR than other 0402 chip inductors. AEC-Q200 Grade 1 ( -40°C to +125°C). Exceptionally high Q - up to 160 at 2.4 GHz!. Very high self-resonant frequencies - as high as 28.8 GHz. RoHS Compliant. 260°C compatible. Matte tin over nickel over silver-platinum-glass frit terminations (read more)Browse Chip Inductors Datasheets for Coilcraft, Inc. -
Busch Vacuum Solutions
Crispy Chips and Shiny Fittings From composite foils to showerheads and reflectors, plastics with metallic surfaces are everywhere. They are often produced using BUSCH vacuum pumps. Hard, shiny, and hermetically sealed. To prevent potato chips from becoming rancid and stale, the inside of most packets of chips is coated with an ultra-thin layer of aluminum. It makes the plastic foil impermeable to air, water vapor, and UV light. It also keeps flavors from escaping via diffusion, as would be possible with pure plastic foils... (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions
-
Essential Issues in SOC Design
JPEG Encoder Chip micrograph [46] .
-
Embedded JPEG encoder IP core and memory efficient preprocessing architecture for scanner
Table I1 JPEG encoder chip specification .
-
The digital newsroom-technology war zone or peace talks?
standard such that one chip JPEG encoders and decoders could be economically produced.
-
A single chip motion JPEG codec LSI
The single chip motion JPEG encoder /decoder was .
-
intoPIX demonstrates its new 4K JPEG 2000 encoder in the Xilinx booth at NAB 2008
Closely following the launch of its single chip JPEG 2000 Encoder at the ShoWest Cinema convention in March, intoPIX technology has been chosen to demonstrate the benefits of the Xilinx ® Virtex®-5 FPGA platform at the NAB conference, Xilinx booth #SU9926 …
-
A single chip motion JPEG codec LSI
The single chip motion JPEG encoder /decoder was fabricated using triple-metal 0.6-micron CMOS technology.
-
Towards a chip level reliability simulator for copper/low-k backend processes
Figure 7 shows the characteristic lifetime for each layer for an example JPEG encoder /decoder chip .
-
Design and implementation of JPEG encoder IP core
With active pixel sensor, ADC, and JPEG encoder on one chip , compression camera SOC is a feasible solution.
-
Development of new image compression algorithm (Xena)
* Dedicated JPEG encoder /decoder chip of a company (The compression speed of JPEG encoders on the general DSCs is some tens of MB per second.
-
A hardware security module for quadrotor communication
Besides the crypto- graphic engine the architecture includes a JPEG encoder on- chip , which on its part embeds the camera controller.
Indicates content that may require registration and/or purchase.