Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qorvo
Description: Qorvo's TGA4516 is a high power amplifier (HPA) MMIC for Ka band applications. The part is designed using Qorvo's 0.15um power pHEMT process. The small chip size is achieved by utilizing Qorvo's 3 metal layer interconnect (3MI) design technology that allows
- Frequency Range: 30,000 to 40,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 18 dB
- Applications: Military / Defense, Radar Systems, SATCOM Amplifier
-
Supplier: Qorvo
Description: Qorvo's TGA2575 is a wideband power amplifier fabricated on Qorvo's production-released 0.15 um power pHEMT process. Operating from 32 to 38 GHz, it achieves 35.5 dBm saturated output power, 22% PAE and 19 dB small signal gain over most of the band. Fully matched
- Frequency Range: 32,000 to 38,000 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Applications: Military / Defense, Radar Systems
-
Supplier: Qorvo
Description: Qorvo's CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +37.5 dBm and
-
-
Supplier: Qorvo
Description: Qorvo's CMD293 is a wideband medium power GaAs MMIC driver amplifier ideally suited for military, space and communications systems where small size and high linearity are needed. At 30 GHz the device delivers 20 dB of gain with a corresponding output 1 dB compression point of +26 dBm
-
Supplier: Custom MMIC
Description: The CMD293 is a wideband medium power GaAs MMIC driver amplifier ideally suited for military, space and communications systems where small size and high linearity are needed. At 30 GHz the device delivers 20 dB of gain with a corresponding output 1 dB compression point of +26 dBm and
- Frequency Range: 20,000 to 45,000 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 25.999999999999996 dBm
-
Supplier: Xicom Technology, Inc.
Description: The XTD-150Ka, XTD-175Ka, and XTD-250KaL series are compact self contained antenna mount power amplifiers designed for low cost installation and long life. Cooling and monitor & control systems are all self contained within the amplifier. By combining the power supply and
-
Supplier: Custom MMIC
Description: The CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +37.5 dBm and a
- Frequency Range: 26,000 to 28,000 MHz
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Output Power( P1dB): 37.5 dBm
-
Supplier: Richardson RFPD
Description: The MAAP-011341-DIE is a 1/2 W Ka-band poweramplifier in bare die form. The power amplifier has a26.5 dBm typical P1dB and a 27.5 dBm typical P3dBwith 27 dB of gain. The drain bias supply is 5.5 V.The gate voltage is adjusted to set the drain currentto 450 mA. This
- Frequency Range: 27,000 to 31,500 MHz
- Maximum Gain: 27 dB
- Output Power( P1dB): 26.5 dBm
- Noise Figure: 4.5 dB
-
Supplier: Custom MMIC
Description: The CMD292 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 30 GHz. The amplifier delivers 13 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 33 dBm at 15 GHz. The CMD292 is a 50 ohm matched design which
- Frequency Range: 30,000 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Output Power( P1dB): 26.999999999999996 dBm
-
Supplier: Richardson RFPD
Description: ICP2840 is a Balanced Ka Band MMIC power amplifier achieving 39dBm of saturated output power in CW operation. Fabricated using on GaN SiC technology, ICP2840 operates from 27.5 to 31 GHz with 28% PAE and 24dB small signal gain. The balanced topology provides
- Frequency Range: 27,500 to 31,000 MHz
- Maximum Gain: 22 dB
- Minimum Operating Voltage: 24 volts
- Maximum Operating Voltage: 24 volts
-
Supplier: Richardson RFPD
Description: The ERZ-HPA-2600-4000-33 is a High Power Amplifier covering the full Ka band and providing an output power of 33 dBm and gain of 35 dB. The compact size and modularity makes it ideal for a wide range of applications.
-
Supplier: DigiKey
Description: Ka Band Low Noise Amplifier, 26.
- Frequency Range: 26,500 to 40,000 MHz
- Minimum Gain: 37 dB
- Maximum Gain: 37 dB
- Output Power( P1dB): 11 dBm
-
Supplier: Custom MMIC
Description: The CMD247 is a wideband (Ka, Q, U band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space and communications systems. At 35 GHz the amplifier MMIC delivers 13 dB of gain, a saturated output power of +15 dBm and a noise
- Frequency Range: 30,000 to 40,000 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Output Power( P1dB): 13.5 dBm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier 26-28 GHz (K, Ka Band) GaN Power Amp Product overview: CMD262 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: F6922 KA BAND DUAL CHANNEL LNA Product overview: F6922AVRI from Renesas Electronics Corporation is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier Amplifier, PA, Ka Band,0.25W, 4mm24 AQFN Product overview: MAAP-011340-TR1000 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier 5.5W Ka-Band GaN Power Amplifier Product overview: CMX90A705A6-R705 from CML Microcircuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Supply Voltage (VS): 27.5 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: UMS has developed a Ka-Band packaged monolithic high power amplifier delivering 33dBm output power at -1dB compression point, associated with 23dB of linear gain from 29.5 to 30.0 GHz for an overall power supply of 6V/1.9A in saturation. The circuit is
- Category: Development Board, Development Suite / Kit
- Supported System: RF
-
Supplier: Smiths Interconnect, a Molex company
Description: in place of a standard chip attenuator to combine level setting or buffering and temperature compensation in a single chip design. This will reduce component count, increase reliability, and lower costs. Applications include power amplifiers, mixers, MMIC amplifiers, directional
- Frequency Range: 36 GHz
- Attenuation: 1 to 10 dB
-
Supplier: KRYTAR, Inc.
Description: Tees are also used to provide DC power, to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices, connected to an
- Frequency Range: 10 to 40 GHz
- DC Voltage: 60 volts
- DC Current: 1,000 milliamps
- VSWR: 1.9 :1
-
Supplier: KRYTAR, Inc.
Description: also used to provide DC power, to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices, connected to an antenna. The
- Frequency Range: 1.4 to 32 GHz
- DC Voltage: 50 volts
- DC Current: 1,500 milliamps
- VSWR: 1.9 :1
-
Supplier: KRYTAR, Inc.
Description: delivers exceptional versatility from 1.4 to 32.0 GHz (L- thru Ka-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.5 dB; Phase Imbalance is ±8 degrees; Isolation is >14 dB; Maximum VSWR: 1.80; and Insertion Loss
- Frequency Range: 1,400 to 32,000 MHz
- Insertion Loss: 3 dB
- VSWR: 1.8 :1
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: ULTRA4100400K, delivers exceptional versatility from 10.0 to 40.0 GHz (X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.9 dB; Phase Imbalance is ±8 degrees; Isolation is >15 dB; Maximum VSWR: 1.65; and
- Frequency Range: 10,000 to 40,000 MHz
- Insertion Loss: 1.5 dB
- VSWR: 1.7 :1
- RF Coupler Type: Uni-Directional
Find Suppliers by Category Top
Featured Products Top
-
The family of RF GaN-on-SiC Ka-Band amplifiers covers power levels from 33 to 44 dBm, and are available in die or QFN-package formats. These devices are fabricated on the proprietary UMS GH15 GaN process, which is optimized up to 42 GHz, delivering high power, high PAE and high linearity, and making it ideal for transmitting modulated waveforms. (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
intermodulation (PIM) performance These durable and dependable filters are recommended for 5G FR2 mmWave and Ku/Ka-band Satcom applications. *Modifications and custom versions for other 12-40 GHz applications are available upon request. (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA0813 is a packaged, high performance driver amplifier fabricated on Qorvo's production 0.15 um GaAs pHEMT process (QPHT15). Covering 8?-?11 GHz, the QPA0813 provides 0.7 W of saturated output power with 50% power-added efficiency. The device has an Enable / Disable function for fast (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
High-Power, Wide-Band Performance Designed for demanding laboratory and industrial environments, the VSA-D Series delivers up to 1000 kVA output with a (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Macom's CMPA851A MMIC High Power Amplfier family (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
, and in-rush current protection to protect from damage in case of unexpected spikes in voltage during operation. The high frequency operation combined with high gain and high output power makes this amplifier an ideal choice for automotive, radar/sensing applications, and wireless backhaul testing in E-Band frequency ranges. (read more)
Browse RF Amplifiers Datasheets for Mini-Circuits -
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
Qorvo's QPA4003 is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process (QGaN15). Operating from 26.5 to 29.5 GHz, it achieves 1.25 W linear power with lower than −33 dBc intermodulation distortion products and 29 dB small signal gain. Saturated output power is greater (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using (read more)
Browse RF Frequency Converters Datasheets for Qorvo
Conduct Research Top
-
High-Efficiency, Ka-band GaN Power Amplifiers
. Biased for maximum power at 28 V, it achieved an output power of 32 W CW at 32.5 GHz with an associated PAE of 30%. This is the highest reported efficiency at this frequency for a packaged amplifier with greater than 30 W CW output power. Keywords- GaN MMIC, SSPA, power amplifier, Ka-band
More Information Top
-
Ka-band compact integrated high power amplifiers for VSAT satellite communication ground terminal
This paper describes the design and performance of new compact and low cost Ka band power amplifiers .
-
Ka band amplifier with output power 1 Watt for overland station satellite communications network
Presented in this paper are the results of deveopment of Ka band power amplifier with 1 Watt output power and 40 dB gain, which is designed using monolithic integral circuits (MIC).
-
A Ku-band high power density AlGaN/GaN HEMT monolithic power amplifier
DarwishŒ3 developed a 4 W Ka band power amplifier for mil- limeter wave antenna application with a 1.2 mm output periph- ery.
-
A study on novel broadband Ku-band spatial power divider/combiner
A Ka Band Power Amplifier Based on the Traveling Wave Power Dividing/Combining Slotted-Waveguide Circuit.” .
-
A novel and simple pulsed dc bias test system for power amplifier
A Ka band power amplifier is used as a DUT for the demonstration of the pulsed Dc bias test system.
-
High Efficiency Planar Frequency Multiplier at Millimetre Waves and Quasi-Optical Investigations for (Sub) Millimetre Applications
With a Ka band GOLA, a W band GOLA and a Ka band power amplifier (lOW), the active array with input and output polarizers was tested with a 38 GHz input frequency.
-
The influence of HEMT nonlinear distributed modeling on transient performance of microwave circuits
Theproposed model is used in analysis and simulation of a MMlC compatible, Ka band power amplifier .
-
Analog predistortion linearizer on reducing corrected amplitude overshoot
A novel dioded-based predistortion for Ka band power am- plifier .
-
Effects on the linearity in Ka band of single or double-recessed PHEMT's
This tremendous need has created considerable interest in the development of Ka band power amplifiers .
-
A high-power Q-band PHEMT for communication terminal applications
J.M. Schellenberg, K.L. Tan, R.W. Chan, C.H. Chen, T.S. Lin, D.C. Streit and P.H. Liu, “A 0.8 Watt, Ka Band Power Amplifier ,” -, .
Indicates content that may require registration and/or purchase.