Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anokiwave
Description: The AWMF-0109 is a highly integrated silicon quad core chip intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full programmable polarization flexibility. The device provides 22 dB of gain per channel with an output power
- Input Frequency: 27,500 to 30,000 MHz
- Technology: ASIC
- Applications: Communication
- Features: ESD Protected
-
Supplier: Anokiwave
Description: The AWMF-0133 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +8 dBm per
- Input Frequency: 27,500 to 30,000 MHz
- Technology: ASIC
- Applications: Communication
- Features: ESD Protected
-
Supplier: Anokiwave
Description: temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. The 2nd generation Ka-Band SATCOM beamformer IC
- Operating Frequency: 27,500 to 30,000 MHz
- Supply Voltage: 1.2 V
- Device Type: Beamformers, Transmitter
- Features: Dual Polarity, Ka-Band, Other
-
-
Supplier: Anokiwave
Description: temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. The 2nd generation Ka-Band SATCOM beamformer IC
- Input Frequency: 27,500 to 30,000 MHz
- Supply Voltage: 1.2 volts
- Technology: ASIC
- Applications: Communication
-
Supplier: Qorvo
Description: reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. The 2nd generation Ka-Band SATCOM beamformer IC family enables active antenna
- Operating Frequency: 27,500 to 31,000 MHz
- Device Type: Beamformers, Transmitter
- Features: Dual Polarity, Ka-Band, Other, RoHS Compliant
-
Supplier: Qorvo
Description: The AWMF-0239 is Qorvo's latest CMOS Ka-band transmit (Tx) SATCOM beamformer IC covering 27.5 to 31 GHz with four, dual polarization radiating elements that can support full polarization flexibility. With higher output power than previous generations, more accurate temp sensing
- Operating Frequency: 27,500 to 31,000 MHz
- Device Type: Beamformers, Transmitter
- Features: Dual Polarity, Ka-Band, Other, RoHS Compliant
-
Supplier: Qorvo
Description: temperature reporting. The chip features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas. The Gen-1 K/Ka band SATCOM beamformer IC family was the industry's first
- Operating Frequency: 27,500 to 30,000 MHz
- Device Type: Beamformers, Transmitter
- Features: Dual Polarity, Ka-Band, Other, RoHS Compliant
-
Supplier: Qorvo
Description: Qorvo's TGA4516 is a high power amplifier (HPA) MMIC for Ka band applications. The part is designed using Qorvo's 0.15um power pHEMT process. The small chip size is achieved by utilizing Qorvo's 3 metal layer interconnect (3MI) design technology that allows compaction of the design
- Frequency Range: 30,000 to 40,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 18 dB
- Applications: Military / Defense, Radar Systems, SATCOM Amplifier
-
Supplier: Carlisle Interconnect Technologies
Description: end-of-lease restoration ITAR Free Applications: ARINC 791 Ka- or Ku- Band SATCOM CFR Title 14 Part 25 Installation Kits & Turnkey Packages include Ka/Ku multiband radome,universal adapter plate, aerodynamic fairing to match fuselage radius, external fittings for adapter
- Applications: Aerospace / Military
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ BFHK-1942+ is a high-performance bandpass filter designed for the SATCOM Ka-Band downlink, covering 17.7 to 21.2 GHz with exceptionally low insertion loss and high out-of-band rejection. This filter was designed with an advanced substrate integrated
- Insertion Loss: 19.45 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Package Type: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: F6922 KA BAND DUAL CHANNEL LNA
- Frequency Range: 17,700 to 21,200 MHz
- Minimum Gain: 19.5 dB
- Maximum Gain: 19.5 dB
- Output Power( P1dB): -2.3 dBm
-
Supplier: Smiths Interconnect, a Molex company
Description: Surface mountable – ideal for pick-and-place applications Robust materials – suitable for harsh environments Standard frequency bands – X band, Ku band and Ka band Custom designs for specific applications Applications Radar EW/SIGINT SATCOM Communications
-
Supplier: Richardson RFPD
Description: 28-33 GHz HPA 2W. GaAs Monolithic Microwave IC. The CHA6558-99F is a monolithic four stages GaAs high power amplifier, designed for Ka-Band applications. The circuit is dedicated to telecommunication and VSAT, SATCOM and is also well suited for a wide range of microwave
- Frequency Range: 28,000 to 32,000 MHz
- Maximum Gain: 21 dB
- Output Power( P1dB): 33.2 dBm
- Output Intercept Point (IP3): 33.4 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ BLK-K44+ is a coaxial DC Block supporting a wide range of applications from 10 to 40GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 2 watts and DC
- RoHS Compliant: RoHS Compliant
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ BLK-V54+ is a coaxial DC Block supporting a wide range of applications from 0.01 to 50 GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 1 Watt and DC
- Frequency Range: 0.01 to 50 GHz
- Insertion Loss: 0.41 dB
- RoHS Compliant: RoHS Compliant
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ BLK-E653+ is a coaxial DC Block supporting a wide range of applications from .010 to 65GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 1 watts and DC
- Frequency Range: 0.01 to 65 GHz
- Insertion Loss: 0.6 dB
- RoHS Compliant: RoHS Compliant
-
Supplier: Custom MMIC
Description: The CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +37.5 dBm and a saturated output power
- Frequency Range: 26,000 to 28,000 MHz
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Output Power( P1dB): 37.5 dBm
-
Supplier: KRYTAR, Inc.
Description: that exhibit excellent coupling over the Ka-Band frequency range of 26.5 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 264010K offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.7 dB, and Frequency
- Frequency Range: 26,500 to 40,000 MHz
- Average Power: 20 watts
- Coupling: 10 dB
- Directivity: 12 dB
-
Supplier: KRYTAR, Inc.
Description: that exhibit excellent coupling over the Ka-Band frequency range of 26.5 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 264010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.7 dB, and Frequency
- Frequency Range: 26,500 to 40,000 MHz
- Average Power: 20 watts
- Coupling: 10 dB
- Directivity: 12 dB
-
Supplier: KRYTAR, Inc.
Description: that exhibit excellent coupling over the Ka- and Q-Band’s frequency range of 26.5 to 50.0 GHz in a single, compact and lightweight package. In addition, Model 265030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±2.0 dB, and Frequency
- Frequency Range: 25,500 to 50,000 MHz
- Average Power: 20 watts
- Coupling: 30 dB
- Directivity: 10 dB
-
Supplier: KRYTAR, Inc.
Description: that exhibit excellent coupling over the Ka-Band frequency range of 26.5 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 264006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.7 dB, and Frequency
- Frequency Range: 26,500 to 40,000 MHz
- Average Power: 20 watts
- Coupling: 6 dB
- Directivity: 10 dB
Find Suppliers by Category Top
Featured Products Top
-
intermodulation (PIM) performance These durable and dependable filters are recommended for 5G FR2 mmWave and Ku/Ka-band Satcom applications. *Modifications and custom versions for other 12-40 GHz applications are available upon request. (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
and simplifies manufacturing. Trend 2: Operating at Increasingly High Frequencies In response to the ever-increasing demand for communications via satellite, satcom designers are pushing through X and Ku bands to the Ka and V bands. This shift is ideal for high-throughput satellites (read more)
Browse RF Filters and Microwave Filters Datasheets for Knowles -
package. The new directional coupler lends itself to wireless designs and many test and measurement applications within Ka-Band. Ka-Band is typically used for commercial and military satellite communications (SATCOM). The directional coupler is uniquely designed for systems applications where (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Modules tailored for Satcom bands (Ka, Ku, X). Wideband Receivers: 8-Channel Wideband Receiver Modules designed for simultaneous signal monitoring and direction finding. Custom Frequency Source Development (OEM/ODM) Catalog specifications rarely align perfectly with (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
(X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.9 dB; Phase Imbalance is ±8 degrees; Isolation is >15 dB; Maximum VSWR: 1.65; and Insertion Loss of <1.5 dB. In addition, Model ULTRA (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
ULTRA4100400K, delivers exceptional versatility from 10.0 to 40.0 GHz (X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.9 dB; Phase Imbalance is ±8 degrees; Isolation is >15 dB; Maximum VSWR: 1.65; and Insertion (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
Conduct Research Top
-
Anokiwave, Inc. and Ball Aerospace Collaborate to Enable Flat-Panel Phased Arrays for Air, Land, and Sea Applications
Anokiwave, Inc. and Ball Aerospace have announced a collaboration to develop and enable the next generation of SATCOM terminal solutions. As part of this collaboration Anokiwave's advanced, low-cost silicon 2nd generation SATCOM K/Ka-band ICs power the Ball Aerospace fully electronically steerable
More Information Top
-
Intelligent antenna technology for mobile satellite communications
3, design exam- ples, including one dual-band beam-switching circularly polarized array for C/X band SatCom application and one folded reflectarray with large scan angles in both E- and H-plane for Ka band SatCom application are presented.
-
Abstracts NAECON '75
Obtain the physical, electronic, and human engineering data needed to permit the design of an operational airborne Ka Band SATCOM system (Engineering Development Model - EDM).
-
Piaggio P.180 Avanti
… Telephonics RDR-1700G(v)2 radar with GMTI and FLIR Systems Star Safire 380HD; AIS; line-of-sight and beyond-line-of-sight datalinks with encrypted data transmission via a redundant, multi-frequency, high bandwidth radio links and Ku/ Ka band satcom .
-
Satellite communications: the contribution of the 5th framework programme and future perspectives
Mobile Ka band satcom interoperable with GPRS, UMTS and W-LAN U-R-SAFE .
-
RFMW Introduces Ka Band SATCOM Isolator From DiTom Microwave
RFMW Introduces Ka Band SATCOM Isolator From DiTom Microwave .
-
4.12.05 -- Featured Article: Introduction To Tuner-Based Measurement And Characterization
Ka Band SATCOM LNA .
-
Realization of Ka band antenna for USAT applications
development of a 250 mm collapsible offset reflector antenna system for Ka band SATCOM application.
-
New products
KA BAND SATCOM LNA .
-
Microwave and Millimeterwave Communications: Status, Market, and Future Trends
They use elevated frequencies, in the Ku or Ka Satcom bands .
-
Flat plate antennas for millimetric terrestrial and satcom systems
For Ka band satcoms , a dual band FPA desipn has been considered. with respect to possible array grids and array elements.
Indicates content that may require registration and/or purchase.