-
Supplier: Serpac Electronic Enclosures
Description: Ergonomic design 0 to 4 button configurations available Holds 20mm coin cell battery Assembles with two screws Button membrane seals the enclosure making the enclosure meet or exceed: IP 66, NEMA: 4X, 12, 13
- Length / Height: 3.01 inch
- Width/Diameter: 1.45 inch
- Depth: 1.07 inch
- Material: ABS
-
Supplier: RS Components, Ltd.
Description: Ergonomic key fob case 1 button
- Length / Height: 2.2440957 inch
- Width/Diameter: 1.3779535 inch
- Depth: 0.4724412 inch
- Height: 2.2440957 inch
-
Supplier: Win Source Electronics
Description: 0.025 lb (11.34 g) Container Type: Key FOB Area (L x W): 3.05in² (19.7cm²) Dimension: 2.235" L x 1.365" W (56.77mm x 34.67mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other
-
-
Supplier: Allied Electronics, Inc.
Description: ABS plastic, PCB Mounting, 20mm coin cell battery, Plastic enclosure for electronics Snap together design closure Built-in key fob ring Material ABS Plastic Clear Silicone Rubber LED Light Emission Snap-Together Closure Design Five Styles from One to Five Buttons PC Board is
-
Supplier: DigiKey
Description: "Key FOB Plastic, ABS Black Hand Held, Split Sides 3.320"" L x 1.870"" W (84.33mm x 47.50mm) X 1.000"" (25.40mm)"
- Material: ABS
- Features: Flame Retardant
- Mounting Type: Handheld
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Slim design small handheld enclosure. Selectable in battery compartment types or without battery compartment types. Easy replacement of batteries. Battery contact included in each case (except for N type). Select proper models by enclosure dimensions and capacity of the batteries.
- Length / Height: 2.9527575 to 4.5275615 inch
- Width/Diameter: 1.3779535 to 2.4803163 inch
- Depth: 0.4724412 inch
- Material: ABS
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Small plastic case with silicone cover. Strong against drop impact while providing a secure grip. Suitable for remote controller, wireless key fob, small tester/device and more. Select proper models by enclosure dimensions and capacity of the batteries. Typical Capacity CR2032 :
- Length / Height: 3.09448986 to 4.68897891 inch
- Width/Diameter: 1.51968586 to 2.64173371 inch
- Depth: 0.61023655 to 0.6299216 inch
- Material: ABS
Find Suppliers by Category Top
Featured Products Top
-
Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body.
(read more)
IP67 waterproof and does not allow water to enter even if dropped into water.
TPE side grip provides not only a comfortable grip, but also protects from drop impact.
Suitable to be used as a remote controller, wireless network device, IOT sensor, GPS, RFID tag, and more.
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
coin cell battery within a battery enclosure. Ultra low profile and compact design make it ideal for small hand held controls, Key Fobs, personal medical devices, digital timers, and many industrial and consumer applications (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
level gauges, geological monitors, agricaltural sensors, radiation detectors, handy terminals, key fobs, GPS transmitters and much more. Enclose your electronics with our wide selections of waterproof plastic series. (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Capacity CR2032 : 225mAh CR2450 : 620mAh CR2477 : 1000mAh Suitable for remote controller, wireless key fob, GPS, RFID device, small tester/device and so on. Available in 4 sizes with 8 models and selectable in (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd.
More Information Top
-
Nevada Test Site-Directed Research and Development FY 2010 Annual Report
Handheld key fob enclosure .
-
Polycase - FB-20-3 - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Enclosure ; Key Fob , ABS Plastic; 2.10 x1.30 x 0.58 in; Black with Gray Buttons .
-
Search results for "fb403" - Allied Electronics
Enclosure ; Key Fob , ABS Plastic; 2.10 x1.30 x 0.58 in; Black with Gray Buttons .
-
Essentials of Food Science
Some are as small as a grain of rice and encased in glass, while others are enclosed in plastic and the size of a key fob or credit card.
-
Network computing: a tutorial review
The processing part of the ring is a 16mm stainless steel enclosure , which could also be incorporated into other forms, such as a key fob , watch, wallet or necklace.
-
Textbook of the entomology
Larynx skeleton (Cephalopharyngealskelett) 877, 880 Schlundkonnektive 206, 224 slips 12, 131,200,201,402, 413,419,647,882,883 slipping hormone 12 key factor-analysis 718 key -lock-principle 393 tasting materials … … 755, 763, 765 854 dandruff installation 22 dandruff bellows 12 … … Sexualdimorphismus 222,308, 310, 502,604 sexual cannibalism 460 sexual communication 609 pheromones 304, 309f, 485, 487, 690, 783 pheromone receptors 309 Sexualpheromone 24,35, 313,442, 444f, 445, 559, 583, 622, 690, 827,851 sexual taking-in flowers 514 sexual behavior …
-
IN SAFE HANDS: A Review of Mobile Phone Anti-theft Designs
Maxim’s iButton® is a computer chip enclosed in a 16mm diameter stainless steel ‘button’ can (Fig. 10). The button can be attached to a key fob , ring, watch, or other personal items.
-
Editorial
Using a key fob is surely no feat of prestidigitation; yet, it merits our thoughtful consideration. … that haptic perception was subserved by a stereotypical set of “exploratory procedures” including enclosure , lateral motion, pressure …
-
EMC susceptibility of low power radio receivers
AI1 DC and other leads entering the screened enclosure of the receiver should be decoupkd across a … In automotive applications a small antenna could be affixed to the inside of the windscreen the motorist could align the key fob to the antenna for maximum signal strength.
-
Security Protocols
… PIN in the chip—and this data entry peripheral, being outside the tamper-proof enclosure , could be abused … It is interesting to observe how, in a spectrum of “tightness of binding of token to owner” that might span such sample points as key fob , watch strap, ring, tongue piercing and subcutaneous RFID implant [5], the “something you have” token blurs …
Indicates content that may require registration and/or purchase.